- Coil Current
- Coil Power
- Coil Type
- Coil Voltage
- Coil Voltage (DC)
- CoilResistance
- Contact Form
- Contact Materials
- ECCN Code
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mount
Attribute column
Manufacturer
Panasonic Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Case Code - in | Case Code - mm | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Maximum Operating Temperature | Maximum Switching Current | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Part # Aliases | Qualification | RoHS | Shipping Restrictions | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Applications | Subcategory | Power Rating | Technology | Termination Style | Contact Form | Product Type | Coil Voltage | Coil Type | Power Consumption | Display Mode | Product | Features | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TX2SA-LT-9V-TH-Y Panasonic | In Stock | - | - | Welwyn Components / TT Electronics | 2512 | 6432 | - | 1800 | - | TT Electronics | - | - | - | Yes | PCB Mount | - | AEC-Q200 | Details | - | - | 0.001429 oz | - | Reel | HVC | 10 % | 50 PPM / C | 32.4 kOhms | Automotive Grade | Resistors | - | Thick Film | - | - | Thick Film Resistors | - | - | - | - | - | - | Thick Film Resistors - SMD | - | - | - | ||
![]() TXS2SA-4.5V-Y Panasonic | 46 |
| - | Amphenol Aerospace | - | - | - | 1 | - | Amphenol | - | - | - | Yes | - | - | - | Details | This product may require additional documentation to export from the United States. | 38999 | 0.070548 oz | - | - | D38999 III | - | - | - | - | Circular Connectors | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | ||
![]() TXS2SS-LT-4.5V-W Panasonic | 17 |
| - | Welwyn Components / TT Electronics | 1206 | 3216 | - | 5000 | - | TT Electronics | + 155 C | - | - 55 C | Yes | PCB Mount | - | - | Details | - | - | 0.000550 oz | 500 V | Cut Tape | LHVC | 5 % | 200 PPM / C | 590 kOhms | High Voltage | Resistors | 250 mW (1/4 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | - | - | - | - | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | 0.55 mm | 3.1 mm | 1.55 mm | ||
![]() TXS2SA-LT-1.5V-Y Panasonic | 17 |
| - | Amphenol Aerospace | - | - | - | 1 | - | Amphenol | - | - | - | Yes | - | - | - | Details | - | 38999 | 0.070548 oz | - | - | D38999 III | - | - | - | - | Circular Connectors | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | ||
![]() TX2SA-6V-W Panasonic | 17 |
| - | Hantronix | - | - | - | 100 | - | Hantronix | - | - | - | Yes | - | - | - | - | - | - | 0.070548 oz | - | Bulk | - | - | - | - | - | Displays | - | - | - | - | TFT Displays | - | - | - | Transmissive | - | - | TFT Displays & Accessories | - | - | - | ||
![]() TXS2SA-1.5V-W Panasonic | 17 |
| - | Welwyn Components / TT Electronics | 2512 | 6432 | - | 1000 | - | TT Electronics | + 125 C | - | - 55 C | Yes | PCB Mount | - | AEC-Q200 | Details | - | - | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | 22.1 Ohms | - | Resistors | 500 mW (1/2 W) | Thin Film | - | - | Thin Film Resistors | - | - | - | - | - | - | Thin Film Resistors - SMD | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() TXS2SA-9V-Y Panasonic | 17 |
| - | Welwyn Components / TT Electronics | 2010 | 5025 | - | 1000 | - | TT Electronics | + 125 C | - | - 55 C | Yes | PCB Mount | - | AEC-Q200 | Details | - | - | 0.001199 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | 1.2 kOhms | - | Resistors | 250 mW (1/4 W) | Thin Film | - | - | Thin Film Resistors | - | - | - | - | - | - | Thin Film Resistors - SMD | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() TX2SS-L-4.5V-W Panasonic | 17 |
| - | TE Connectivity / Alcoswitch | - | - | - | 100 | Illuminated | TE Connectivity | - | - | - | Yes | - | AV1910E624Q04 AV1910E624Q04 | - | Details | - | - | 0.070548 oz | - | - | - | - | - | - | - | Switches | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | Pushbutton Switches | - | - | - | ||
![]() TXD2SA-L-6V-Y Panasonic | 17 |
| - | TE Connectivity | - | - | - | 1 | - | TE Connectivity | - | - | - | Yes | - | - | - | - | - | - | 0.070548 oz | - | - | - | - | - | - | - | Tools | - | - | - | - | Bench Top Tools | - | - | - | - | - | - | Bench Top Tools | - | - | - | ||
![]() TX2SS-12V-TH Panasonic | 6 |
| - | Panasonic Industrial Devices | - | - | Silver (Ag) | 40 | - | Panasonic | - | 2 A | - | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | DPDT (2 Form C) | PCB Relays | 12 VDC | Latching | 140 mW | - | - | - | Low Signal Relays - PCB | - | - | - | ||
![]() TXS2SA-LT-1.5V-1-W Panasonic | 48 |
| - | Panasonic Industrial Devices | - | - | - | 500 | - | Panasonic | - | - | - | Yes | - | - | - | - | - | - | 0.070548 oz | - | - | - | - | - | - | - | Relays | - | - | - | - | PCB Relays | - | - | - | - | - | - | Low Signal Relays - PCB | - | - | - | ||
![]() TQ2SS-L2-5V-W Panasonic | 48 |
| - | Panasonic Industrial Devices | - | - | - | 500 | - | Panasonic | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | PCB Relays | - | - | - | - | - | - | Low Signal Relays - PCB | - | - | - | ||
![]() AGN210A24W Panasonic | 48 |
| - | Panasonic Industrial Devices | - | - | - | 500 | - | Panasonic | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | PCB Relays | - | - | - | - | - | - | Low Signal Relays - PCB | - | - | - | ||
![]() TQ2SS-L2-24V-Y Panasonic | 48 |
| - | Panasonic Industrial Devices | - | - | - | 500 | - | Panasonic | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | PCB Relays | - | - | - | - | - | - | Low Signal Relays - PCB | - | - | - | ||
![]() TXD2SA-4.5V-W Panasonic | 48 |
| - | Panasonic Industrial Devices | - | - | - | 500 | - | Panasonic | - | - | - | Yes | - | - | - | - | - | - | 0.070548 oz | - | - | - | - | - | - | - | Relays | - | - | - | - | PCB Relays | - | - | - | - | - | - | Low Signal Relays - PCB | - | - | - | ||
![]() TXD2SA-2M-24V-W Panasonic | 48 |
| - | Panasonic Industrial Devices | - | - | - | 500 | - | Panasonic | - | - | - | Yes | - | - | - | - | - | - | 0.070548 oz | - | - | - | - | - | - | - | Relays | - | - | - | - | PCB Relays | - | - | - | - | - | - | Low Signal Relays - PCB | - | - | - | ||
![]() AGN260A03Y Panasonic | 48 |
| - | Panasonic Industrial Devices | - | - | - | 500 | - | Panasonic | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | PCB Relays | - | - | - | - | - | - | Low Signal Relays - PCB | - | - | - | ||
![]() AGQ21TA03W Panasonic | 48 |
| - | Panasonic Industrial Devices | - | - | - | 900 | - | Panasonic | - | - | - | Yes | - | - | - | - | - | - | 0.035274 oz | - | - | - | - | - | - | - | Relays | - | - | - | - | PCB Relays | - | - | - | - | - | - | Low Signal Relays - PCB | - | - | - | ||
![]() TQ2SS-L2-5V-Y Panasonic | 48 |
| - | Panasonic Industrial Devices | - | - | - | 500 | - | Panasonic | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | PCB Relays | - | - | - | - | - | - | Low Signal Relays - PCB | - | - | - | ||
![]() TXS2SS-4.5V-1-W Panasonic | 48 |
| - | Panasonic Industrial Devices | - | - | - | 500 | - | Panasonic | - | - | - | Yes | - | - | - | - | - | - | 0.070548 oz | - | - | - | - | - | - | - | Relays | - | - | - | - | PCB Relays | - | - | - | - | - | - | Low Signal Relays - PCB | - | - | - |