- Coil Current
- Coil Power
- Coil Type
- Coil Voltage
- Coil Voltage (DC)
- CoilResistance
- Contact Form
- Contact Materials
- ECCN Code
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mount
Attribute column
Manufacturer
Panasonic Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Weight | Number of Terminals | End Contact Material | End Contact Plating | Base Product Number | Brand | Case Code - in | Case Code - mm | Coil Voltage-Nom | CoilResistance | Contact Materials | Contact Rating | Dimensions | Dropout Volt | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | LED Indicator | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Pick-Up Voltage | Maximum Power Rating | Maximum Switching Current | Mfr | Minimum Dropout Voltage | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pick-up Voltage (Max) | Product Depth (mm) | Product Status | Qualification | Rad Hardened | Relay Construction | Risk Rank | RoHS | Rohs Code | Seal | Shipping Restrictions | Termination Method | Tradename | Unit Weight | Voltage Rating (VDC) | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | ECCN Code | Temperature Coefficient | Type | Resistance | Applications | HTS Code | Subcategory | Power Rating | Packing Method | Technology | Depth | Reach Compliance Code | Pin Count | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Terminal Type | Product Type | Operating Temperature Range | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Seal Rating | Display Mode | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Contact Configuration | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Features | Coil Suppression Diode | Product Category | Voltage Rating (VAC) | Product Length (mm) | Height | Length | Width | Body Height | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TXS2SA-4.5V-Y Panasonic | 46 |
| - | - | - | - | - | - | - | - | - | Amphenol Aerospace | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Amphenol | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | This product may require additional documentation to export from the United States. | - | 38999 | 0.070548 oz | - | - | - | - | D38999 III | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | - | ||
![]() TXS2SS-LT-4.5V-W Panasonic | 17 |
| - | - | - | - | - | - | - | - | - | Welwyn Components / TT Electronics | 1206 | 3216 | - | - | - | - | - | - | - | 5000 | - | - | - | TT Electronics | - | + 155 C | - | - | - | - | - | - 55 C | Yes | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 0.000550 oz | - | 500 V | - | Cut Tape | LHVC | 5 % | - | 200 PPM / C | - | 590 kOhms | High Voltage | - | Resistors | 250 mW (1/4 W) | - | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors SMD | - | - | Thick Film Resistors - SMD | - | - | 0.55 mm | 3.1 mm | 1.55 mm | - | - | ||
![]() TXS2SA-LT-1.5V-Y Panasonic | 17 |
| - | - | - | - | - | - | - | - | - | Amphenol Aerospace | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Amphenol | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 38999 | 0.070548 oz | - | - | - | - | D38999 III | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | - | ||
![]() TX2SA-6V-W Panasonic | 17 |
| - | - | - | - | - | - | - | - | - | Hantronix | - | - | - | - | - | - | - | - | - | 100 | - | - | - | Hantronix | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.070548 oz | - | - | - | Bulk | - | - | - | - | - | - | - | - | Displays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TFT Displays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Transmissive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TFT Displays & Accessories | - | - | - | - | - | - | - | ||
![]() TXS2SA-1.5V-W Panasonic | 17 |
| - | - | - | - | - | - | - | - | - | Welwyn Components / TT Electronics | 2512 | 6432 | - | - | - | - | - | - | - | 1000 | - | - | - | TT Electronics | - | + 125 C | - | - | - | - | - | - 55 C | Yes | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | Details | - | - | - | - | - | 0.001340 oz | - | 150 V | - | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 22.1 Ohms | - | - | Resistors | 500 mW (1/2 W) | - | Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors - SMD | - | - | 0.65 mm | 6.3 mm | 3.1 mm | - | - | ||
![]() TXS2SA-9V-Y Panasonic | 17 |
| - | - | - | - | - | - | - | - | - | Welwyn Components / TT Electronics | 2010 | 5025 | - | - | - | - | - | - | - | 1000 | - | - | - | TT Electronics | - | + 125 C | - | - | - | - | - | - 55 C | Yes | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | Details | - | - | - | - | - | 0.001199 oz | - | 150 V | - | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 1.2 kOhms | - | - | Resistors | 250 mW (1/4 W) | - | Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors - SMD | - | - | 0.65 mm | 4.9 mm | 2.4 mm | - | - | ||
![]() TX2SS-L-4.5V-W Panasonic | 17 |
| - | - | - | - | - | - | - | - | - | TE Connectivity / Alcoswitch | - | - | - | - | - | - | - | - | - | 100 | - | Illuminated | - | TE Connectivity | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | AV1910E624Q04 AV1910E624Q04 | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 0.070548 oz | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | ||
![]() TXD2SA-L-6V-Y Panasonic | 17 |
| - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | 1 | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.070548 oz | - | - | - | - | - | - | - | - | - | - | - | - | Tools | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bench Top Tools | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bench Top Tools | - | - | - | - | - | - | - | ||
![]() AGN2104HJ Panasonic | 1048 |
| - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 202.5(ohm) | Silver Palladium (AgPd), Gold (Au) | - | - | 3.375VDC | - | - | - | - | No | - | - | - | - | 30W/37.5VA | - | Panasonic | - | - | - | - | Through Hole | -40C to 85C | - | - | Bulk | - | - | - | 3.375VDC | 5.7(mm) | Active | - | No | Latching Single Coil | - | - | - | Sealed | - | - | - | - | 110(V) | - | -40°C ~ 85°C | - | AGN | - | - | - | Slim Relay | - | - | - | - | - | - | - | - | - | 8 | - | PC Pin | - | - | - | - | - | - | - | - | - | 1(A) | - | 2 Form C | Telecom | - | - | - | - | - | 4(ms) | 4.5VDC | Latching, Single Coil | 125VAC, 110VDC - Max | 22.2(mA) | 4 ms | - | 3.38 VDC | 1 A | - | - | - | - | - | - | 4.5 | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | No | - | 125(V) | 10.6(mm) | - | - | - | - | 9(mm) | ||
![]() AGQ210S03X Panasonic | 22 |
| - | - | NO | SURFACE MOUNT-STRAIGHT | 1 g | 8 | Silver Palladium | GOLD | - | Panasonic Industrial Devices | - | - | 3 V | 90 Ohms | Silver Palladium (AgPd) with Gold Plating | 300 mA at 125 VAC, 1 A at 30 VDC | - | - | 100000 Cycle(s) | 900 | PANASONIC CORP | - | - | Panasonic | AGQ210S03X | - | - | - | 1 A | - | - | - | Yes | - | SMD/SMT | - | 85 °C | -40 °C | - | ROHS COMPLIANT | - | Active | - | - | - | - | - | - | 5.13 | Details | Yes | - | - | - | - | - | - | - | - | Reel | AGQ | - | EAR99 | - | - | - | - | 8536.49.00.50 | Relays | - | TAPE AND REEL | - | - | compliant | - | BSI; CSA; UL | - | 10.6 mm | 7.2 mm | 10.6mm x 7.2mm x 5.4mm | 100 mΩ | 1000000000 Ω | 2 A | WATER PROOF | 110 V | SOLDER | 1 A | Solder Pad | DPDT (2 Form C) | POWER/SIGNAL RELAY | - | PCB Relays | - | 2 A | - | 4 ms | 3 VDC | Latching | - | 33.3 mA | 4 ms | - | - | - | 100 mW | 100 mW | - | 125 V | AC/DC | MOMENTARY | - | DC | - | - | 750 Vrms | Random | - | 1500 Vrms | - | - | - | DPDT | - | 3 V | - | 0.033 A | 2 FORM C | 2.25 V | 2.25 V | - | - | - | Low Signal Relays - PCB | - | - | - | - | - | 5.4 mm | - | ||
![]() AGN200S24Y Panasonic | 48 |
| - | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | - | 2504 Ohm | Gold Clad/Silver Palladium | - | - | - | - | 500 | - | - | - | Panasonic | - | - | 18 V | 30/37.5 W/VA | - | - | 2.4 V | - | Yes | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Latching | - | - | - | - | - | Solder | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Relays | - | - | - | 4 ms | - | - | - | 9.6 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | Low Signal Relays - PCB | - | - | - | - | - | - | - | ||
![]() TF2E-24V Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RK1-L-5V Panasonic | 6500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box/Case | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RK1-L2-6V Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box/Case | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RK1-L-12V Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box/Case | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RK1-L2-3V Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box/Case | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS1ES12J Panasonic | 648 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2-LT-9V Panasonic | 2500 |
| - | Through Hole | - | - | - | - | - | - | TX2-LT | Panasonic Industrial Devices | - | - | - | 405 Ohms | Silver (Ag) | - | - | - | - | 40 | - | - | - | Panasonic | - | - | - | - | 2 A | Panasonic Electric Works | - | - | - | - | Through Hole | - | - | - | Tube | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | TX-S | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | Telecom | - | PCB Relays | - | - | - | 4 ms | 9 VDC | Dual Coil Latching | 220VDC - Max | 22.2 mA | 4 ms | - | 6.75 VDC | 2 A | 200 mW | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Signal Relays - PCB | - | - | - | - | - | - | - | ||
![]() TXD2L12 Panasonic | 14 |
| - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 626Ω | Gold Plated | - | 15 x 8.2 x 7.4mm | - | - | - | - | - | - | - | - | +85°C | - | - | - | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive | - | - | - | - | - | 7.4mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | -40 → +85°C | - | - | - | 12V dc | - | - | - | - | - | - | - | - | 230mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 2A | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | 8.2mm | 15mm | - | - | - | ||
![]() TX2L12 Panasonic | 117 |
| - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 1440Ω | Gold Plated | - | 15 x 8.2 x 7.4mm | - | - | - | - | - | - | - | - | +85°C | - | - | - | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive | - | - | - | - | - | 7.4mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | -40 → +85°C | - | - | - | 12V dc | - | - | - | - | - | - | - | - | 100mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 2A | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | 8.2mm | 15mm | - | - | - |