- Coil Current
- Coil Power
- Coil Type
- Coil Voltage
- Coil Voltage (DC)
- CoilResistance
- Contact Form
- Contact Materials
- ECCN Code
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mount
Attribute column
Manufacturer
Panasonic Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Terminals | End Contact Material | Manufacturer Package Identifier | Base Product Number | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Pitch | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Number of Contacts | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Rise Time | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Insertion Loss (dB) | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Ambient Temperature Range High | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Relay Form | Test Voltage | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Terminal Length | Height | Length | Width | Body Height | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AGQ200A09 Panasonic Electric Works | 96 |
| Datasheet | 30 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | 8 | 1g | - | - | - | - | - | 579Ohm | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | AGQ | e4 | - | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | Silver/Palladium (Ag/Pd) | - | - | - | - | - | - | - | - | 8.4mm | - | - | BSI; CSA; UL | Gull Wing | 125V | - | - | - | 7.2 mm | 10.6mm x 7.2mm x 5.4mm | 100mOhm | 1000000000Ohm | 2A | WATER PROOF | - | 125V | - | 2A | DPDT | 110V | DPDT (2 Form C) | - | Telecom | 2A | 2A@125VAC | 4ms | 9VDC | Non Latching | 125VAC 110VDC -Max | 15.5mA | 4 ms | 2A@110VDC | 6.75VDC | - | 140mW | 140mW | 0.9VDC | - | AC/DC | MOMENTARY | 9V | DC | - | - | - | 750 Vrms | Random | 1500 Vrms | - | 37.5VA@125VAC | - | 60W@110VDC | - | - | - | - | - | - | - | - | 10.6mm | - | 5.4mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AGN200A24 Panasonic Electric Works | 2000 |
| - | 36 Weeks | - | PCB, Surface Mount | Surface Mount | - | 8 | 1g | - | - | - | - | - | 2.5kOhm | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | AGN | - | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | RELEASE TIME WITH DIODE | - | 30W | - | 2.2mm | - | 7.4mm | - | 1A | BSI; CSA; UL | Gull Wing | 125V | CSA, UL | - | - | - | 10.6mm x 5.7mm x 9mm | - | - | 1A | WATER PROOF | - | 125V | - | 1A | DPDT | 110V | DPDT (2 Form C) | - | Telecom | 1A | 1A@125VAC | 4ms | 24VDC | Non Latching | 125VAC 110VDC -Max | 9.6mA | 4 ms | 1A@110VDC | 18VDC | - | 230mW | 230mW | 2.4VDC | - | AC/DC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | 1A | - | - | - | - | 1.5kV | - | - | - | 9mm | 10.6mm | 5.7mm | - | - | - | Unknown | RoHS Compliant | Lead Free | IP67 | ||
![]() TX2SA-L-5V-Z Panasonic Electric Works | 970 |
| - | 18 Weeks | - | Surface Mount | Surface Mount | - | 8 | 2g | - | - | TX2SA-L-5V-Z | - | - | 250Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | TX | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | - | - | 30V | - | BOX; TAPE AND REEL | - | - | 2A | BSI; CSA; UL | Gull Wing | - | - | 15mm | 2 | 7.4 mm | - | - | - | 1A | WATER PROOF | - | - | - | 2A | DPDT | 220V | DPDT (2 Form C) | - | Telecom | - | - | 4ms | 5VDC | Latching, Single Coil | 220VDC -Max | 20mA | 4 ms | - | 3.75VDC | - | 100mW | 140mW | - | - | DC | LATCHED | 5V | DC | - | 0.8 dB | Sealed - Fully | - | - | - | 85°C | - | 2A | - | - | - | - | - | - | - | - | 8.5mm | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() TX2SS-LT-4.5V-Z Panasonic Electric Works | 10000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | - | 10 | 2g | - | - | - | - | - | 101Ohm | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | TX | - | yes | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | - | - | - | - | 8536.49.00.50 | - | 220V | - | TAPE AND REEL | 7.4mm | - | - | BSI; CSA; UL | Gull Wing | - | - | - | - | - | 15mm x 7.4mm x 8.2mm | - | - | 2A | WATER PROOF | - | - | - | 2A | DPDT | 220V | DPDT (2 Form C) | - | Telecom | - | - | 4ms | 4.5VDC | Latching, Dual Coil | 220VDC -Max | 44.5mA | 4 ms | 2A@220VDC | 3.38VDC | - | 200mW | - | - | - | DC | LATCHED | 4.5V | DC | - | - | Sealed - Fully | - | Random | 2000 Vrms | - | - | - | 60W@220VDC | - | - | - | - | - | - | - | - | 15mm | - | 8.2mm | - | No | - | RoHS Compliant | - | - | ||
![]() TQ2-12V-3 Panasonic Electric Works | 681 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | DIP | 8 | 1.5g | - | - | - | - | - | 1.03kOhm | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | TQ | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | BSI; CSA; UL | PC Pin | - | - | 14mm | - | 9 mm | 14mm x 9mm x 5mm | - | - | 1A | - | - | 125V | - | 1A | DPDT | 110V | DPDT (2 Form C) | - | Telecom | 0.5A | .5A@125VAC | 3ms | 12VDC | Non Latching | 125VAC 110VDC -Max | 11.7mA | 3 ms | 1A@30VDC | 9VDC | - | 140mW | 140mW | 1.2VDC | - | AC/DC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() TXS2SA-L2-12V Panasonic Electric Works | 46 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | - | 10 | 2g | - | - | TXS2SA-L2-12V | - | - | 2.06kOhm | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | TX-S | - | yes | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | - | - | - | - | 8536.49.00.50 | - | - | - | - | 9.4mm | - | 1A | BSI; CSA; UL | Gull Wing | - | - | - | 2 | - | - | - | - | 1A | - | - | - | - | 1A | DPDT | 110V | DPDT (2 Form C) | - | General Purpose | - | - | 5ms | 12VDC | Latching, Dual Coil | 110VDC -Max | 5.8mA | 5 ms | - | 9.6VDC | - | 70mW | 70mW | - | - | DC | LATCHED | 12V | DC | - | 0.8 dB | Sealed - Fully | 750 Vrms | Random | 1800 Vrms | 70°C | - | 1A | - | - | - | - | - | - | - | - | 8.7mm | 15mm | 7.4mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AGQ260A12 Panasonic Electric Works | 140 |
| Datasheet | 30 Weeks | - | PCB, Surface Mount | Surface Mount | SMD/SMT | 8 | 1g | - | - | - | - | - | 1.44kOhm | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | AGQ | e4 | - | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | Silver/Palladium (Ag/Pd) | - | - | - | - | - | - | - | - | 7.2mm | - | - | BSI; CSA; UL | Gull Wing | - | - | - | - | - | 10.6mm x 7.2mm x 5.4mm | 100mOhm | 1000000000Ohm | 2A | WATER PROOF | - | 125V | - | 2A | DPDT | 110V | DPDT (2 Form C) | - | Telecom | 2A | 2A@125VAC | 4ms | 12VDC | Non Latching | 125VAC 110VDC -Max | 8.3mA | 4 ms | 2A@110VDC | 9.6VDC | - | 100mW | 100mW | 1.2VDC | - | AC/DC | MOMENTARY | 12V | DC | - | - | - | 750 Vrms | Random | 1500 Vrms | - | 37.5VA@125VAC | - | 60W@110VDC | - | - | - | - | - | - | - | 5.4mm | 10.6mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DS1E-S-DC5V Panasonic Electric Works | 4500 | - | - | 10 Weeks | Gold, Silver | PCB, Through Hole | Through Hole | DIP | 5 | 3.2g | - | - | - | - | - | 125Ohm | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 1998 | DS | e4 | - | Active | 1 (Unlimited) | 5 | PC Pin | EAR99 | Electromechanical | - | - | - | - | - | 60W | 220V | - | - | 9.9mm | - | 2A | CSA; UL | PC Pin | 250V | CSA, UL | - | - | - | - | - | 100000000Ohm | 2A | EPOXY RESIN SEALED | - | 250V | - | 2A | SPDT | 220V | SPDT (1 Form C) | 3ms | General Purpose | 2A | - | 10ms | 5VDC | Non Latching | 250VAC 220VDC -Max | 40mA | 5ms | 2A@30VDC | 4VDC | - | 200mW | 200mW | 0.5VDC | - | - | MOMENTARY | 5V | - | 5 | - | Sealed - Fully | 1000 Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.9mm | 15mm | 9.9mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() AGN200S06Z Panasonic Electric Works | 30 |
| Datasheet | 36 Weeks | - | Surface Mount | Surface Mount | - | 8 | - | - | - | - | - | - | 257Ohms | Silver Palladium (AgPd), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | AGN | - | - | Active | 4 (72 Hours) | - | Gull Wing | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | 125V | - | 1A | DPDT | 110V | DPDT (2 Form C) | - | Telecom | - | - | 4ms | 6VDC | Non Latching | 125VAC 110VDC -Max | 23.3mA | 4ms | - | 4.5VDC | 1A | 140mW | 140mW | 0.6VDC | - | - | - | 6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9mm | 10.6mm | 5.7mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() TQ2-L2-4.5V Panasonic Electric Works | 540 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | DIP | 10 | 1.5g | - | - | - | - | - | 101Ohm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | - | TQ | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | LOW PROFILE | 8536.49.00.50 | - | 110V | - | - | 9mm | - | - | CSA; UL | PC Pin | 125V | - | - | - | - | 14mm x 9mm x 5mm | - | - | 1A | - | - | 125V | - | 1A | DPDT | 110V | DPDT (2 Form C) | - | Telecom | 1A | 1A@125VAC | 3ms | 4.5VDC | Latching, Dual Coil | 125VAC 110VDC -Max | 44.4mA | 3 ms | - | 3.38VDC | - | 200mW | 200mW | - | - | AC/DC | LATCHED | 4.5V | DC | - | 0.6 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14mm | - | 5mm | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() TQ2SL-L-4.5V-Z Panasonic Electric Works | 30 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | - | 8 | - | - | - | - | - | - | 289Ohm | Silver Nickel (AgNi), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | LOW PROFILE | - | - | - | - | TAPE AND REEL | - | - | - | CSA; UL | Gull Wing | - | - | 14mm | - | 9 mm | 14mm x 9mm x 7.5mm | - | - | 2A | - | - | 125V | - | 2A | DPDT | 220V | DPDT (2 Form C) | - | Telecom | 2A | 2A@125VAC | 4ms | 4.5VDC | Latching, Single Coil | 125VAC 220VDC -Max | 15.6mA | 4 ms | 2A@220VDC | 3.38VDC | - | 70mW | 70mW | - | - | AC/DC | LATCHED | 4.5V | DC | - | 0.8 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() TN2-5V Panasonic Electric Works | 3850 | - | Datasheet | - | - | PCB, Through Hole | Through Hole | DIP | 8 | - | - | - | - | - | - | 178Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2004 | TN | - | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | 30W | 110V | - | - | 5.6mm | - | 1A | CSA; UL | PC Pin | 125V | CSA, UL | - | 2 | - | - | - | - | 1A | - | - | 125V | - | 1A | DPDT | 110V | DPDT (2 Form C) | - | General Purpose | 1A | - | 3ms | 5VDC | Non Latching | 125VAC 110VDC -Max | 28.1mA | 3 ms | 1A@110VDC | 3.75VDC | - | 140mW | 140mW | 0.5VDC | - | AC/DC | MOMENTARY | 5V | DC | - | 1.4 dB | Sealed - Fully | - | - | - | 70°C | - | 1A | - | - | - | - | - | - | - | - | 10.1mm | 14mm | 5.6mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | IP67 | ||
![]() TX2-24V-TH Panasonic Electric Works | 37 | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | DIP | 8 | 2g | - | - | - | - | - | 4.11kOhm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | TX-TH | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | BSI; CSA; UL | PC Pin | - | - | 15mm | - | 7.4 mm | - | - | - | - | WATER PROOF | - | 250V | - | 7.5A | DPDT | 220V | DPDT (2 Form C) | - | General Purpose | - | 7.5A@250VAC | 4ms | 24VDC | Non Latching | 250VAC 220VDC -Max | 5.8mA | 4 ms | 7.5A@220VDC | 18VDC | 2A | 140mW | 140mW | 2.4VDC | - | AC/DC | MOMENTARY | 24V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() TXD2-2M-5V Panasonic Electric Works | 17 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | - | 8 | - | - | - | - | - | - | 100Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2006 | TX-D | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | BSI; CSA; EN; UL | PC Pin | - | - | 15mm | - | 7.4 mm | - | - | - | 1A | WATER PROOF | - | - | - | 1A | DPDT | 110V | DPDT (2 Form D) | - | General Purpose | - | - | 4ms | 5VDC | Non Latching | 110VDC -Max | 50mA | 4 ms | 1A@110VDC | 3.75VDC | - | 250mW | 250mW | 0.5VDC | - | DC | MOMENTARY | 5V | DC | - | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() DSP1-L-DC5V-F Panasonic | 62 | - | - | - | - | - | - | - | - | 4.5 g | 6 | Silver Tin Oxide | - | - | 5 V | 167 Ω | - | 100000 Cycle(s) | PANASONIC CORP | Panasonic Electronic Components | DSP1-L-DC5V-F | - | 65 °C | -40 °C | - | Active | - | 5.51 | Yes | - | - | - | DS-P | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8536.49.00.50 | - | - | - | - | - | compliant | - | CSA; TUV; UL | - | - | - | 20.2 mm | - | 11 mm | 20.2mm x 11mm x 10.5mm | 30 mΩ | 1000000000 Ω | 5 A | - | 125 V | - | SOLDER | - | - | - | - | - | - | 5 A | - | 10 ms | - | - | - | - | 5 ms | - | - | - | - | - | - | 250 V | AC/DC | LATCHED | - | DC | 6 | - | - | 1000 Vrms | Random | 3000 Vrms | - | - | - | - | SPST | 6.5 V | 1 FORM A,B | - | 4 V | 4 V | 0.0035 inch | - | - | - | 10.5 mm | - | - | - | - | - | - | ||
![]() TQ2SA-L2-5V-X Panasonic Electric Works | 30 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | - | 10 | 2g | - | - | - | - | - | 178Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | 8536.49.00.50 | - | - | - | TAPE AND REEL | 11.5mm | - | - | BSI; CSA; UL | Gull Wing | 125V | - | - | - | 9 mm | 14mm x 9mm x 5.6mm | - | - | 2A | - | - | 125V | - | 2A | DPDT | 220V | DPDT (2 Form C) | - | Telecom | 2A | 2A@125VAC | 4ms | 5VDC | Latching, Dual Coil | 125VAC 220VDC -Max | 28.1mA | 4 ms | 2A@220VDC | 3.75VDC | - | 140mW | 140mW | - | - | AC/DC | LATCHED | 5V | DC | - | 0.8 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14mm | - | 5.6mm | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() TX2-L2-4.5V Panasonic Electric Works | 20000 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | DIP | 10 | 2g | - | - | - | - | - | 101Ohm | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | TX | - | yes | Active | 1 (Unlimited) | 10 | PC Pin | EAR99 | - | - | - | - | - | 8536.49.00.50 | - | - | - | - | - | - | - | BSI; CSA; UL | PC Pin | - | - | 15mm | - | - | 15mm x 7.4mm x 8.2mm | - | - | 2A | WATER PROOF | - | - | - | 2A | DPDT | 220V | DPDT (2 Form C) | - | Telecom | - | - | 4ms | 4.5VDC | Latching, Dual Coil | 220VDC -Max | 44.5mA | 4 ms | 2A@220VDC | 3.38VDC | - | 200mW | 200mW | - | - | DC | LATCHED | 4.5V | DC | 10 | 0.8 dB | Sealed - Fully | - | Random | 2000 Vrms | - | - | - | 60W@220VDC | - | - | - | - | - | - | - | 8.2mm | - | 7.4mm | - | 0.0035 inch | - | - | RoHS Compliant | Lead Free | - | ||
![]() TXS2SA-L-4.5V-Z Panasonic Electric Works | 630 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | - | 8 | 2g | - | - | - | - | - | 579Ohm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | - | TX-S | - | - | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | - | TAPE AND REEL | - | - | - | BSI; CSA; UL | Gull Wing | - | - | - | - | - | - | 100mOhm | 1000000000Ohm | 1A | - | - | - | - | 1A | DPDT | 110V | DPDT (2 Form C) | - | General Purpose | - | - | 5ms | 4.5VDC | Latching, Single Coil | 110VDC -Max | 7.8mA | 5 ms | 1A@110VDC | 3.6VDC | - | 35mW | 35mW | - | - | DC | LATCHED | 4.5V | DC | - | 0.8 dB | Sealed - Fully | 750 Vrms | Random | - | - | - | - | 30W@110VDC | - | - | - | - | - | - | - | 8.2mm | 15mm | 7.4mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() TXS2SA-L-24V Panasonic Electric Works | 17 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | - | 8 | 2g | - | - | - | - | - | 11.52kOhm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | TX-S | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | - | - | 9.4mm | - | - | BSI; CSA; UL | Gull Wing | - | - | - | - | 7.4 mm | - | 100mOhm | 1000000000Ohm | 1A | - | - | - | - | 1A | DPDT | 110V | DPDT (2 Form C) | - | General Purpose | - | - | 5ms | 24VDC | Latching, Single Coil | 110VDC -Max | 2.1mA | 5 ms | 1A@110VDC | 19.2VDC | - | 50mW | 50mW | - | - | DC | LATCHED | 24V | DC | - | 0.8 dB | Sealed - Fully | 750 Vrms | Random | - | - | - | - | 30W@110VDC | - | - | - | - | - | - | - | - | 15mm | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() JTV1F-TMP-48V Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | JTV1F | - | - | - | - | - | - | - | Panasonic Electric Works | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |