- Coil Current
- Coil Power
- Coil Type
- Coil Voltage
- Coil Voltage (DC)
- CoilResistance
- Contact Form
- Contact Materials
- ECCN Code
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mount
Attribute column
Manufacturer
Panasonic Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Weight | End Contact Material | End Contact Plating | Brand | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Switching Current | Moisture Sensitive | Mounting Styles | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Packing Method | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Insertion Loss (dB) | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Form | Product Category | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TQ2SS-L2-3V-Y Panasonic | 40 |
| - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | - | 500 | Panasonic | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Signal Relays - PCB | - | - | - | ||
![]() TXD2SS-2M-4.5V-Y Panasonic | 38 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2SS-L-24V-TH Panasonic | 11 |
| - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | Silver (Ag) | - | 40 | Panasonic | 2 A | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | PCB Relays | - | - | - | 24 VDC | Latching | - | - | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Signal Relays - PCB | - | - | - | ||
![]() TX2SA-LT-12V-1 Panasonic | 11 |
| - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | Silver Palladium (AgPd) | - | 40 | Panasonic | 2 A | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | PCB Relays | - | - | - | 12 VDC | Dual Coil Latching | - | - | - | - | - | - | 200 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Signal Relays - PCB | - | - | - | ||
![]() TXS2SA-LT-3V-1 Panasonic Electric Works | 46 |
| - | 18 Weeks | Surface Mount | - | 10 | 2g | Silver | GOLD | - | 129Ohm | - | 200000 Cycle(s) | - | - | - | - | - | - | Tube | 2004 | - | - | - | Active | 4 (72 Hours) | 10 | - | - | - | 70°C | -40°C | - | - | - | - | BSI; UL | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.4mm | - | - | 1A | - | - | - | SOLDER | 1A | DPDT | 110V | - | - | - | - | - | 5 ms | 3V | - | - | 23.3mA | 5 ms | - | - | - | - | - | - | DC | - | 3V | DC | - | - | 750 Vrms | Random | 1800 Vrms | - | - | 2 FORM C | - | 8.4mm | RoHS Compliant | - | ||
![]() TXD2SA-12V-1-X Panasonic Electric Works | 30 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | 2g | - | - | - | 720Ohm | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | TX-D | - | - | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | - | - | TAPE AND REEL | BSI; CSA; UL | Gull Wing | 15mm | 7.4 mm | 15mm x 7.4mm x 8.4mm | 100mOhm | 1000000000Ohm | - | - | 220V | - | - | - | DPDT | - | DPDT (2 Form C) | General Purpose | - | - | - | 4ms | 12VDC | Non Latching | 10VDC -Max | 16.7mA | 4 ms | 1A@220VDC | 9VDC | 10mA | - | 200mW | 1.2VDC | DC | - | 12V | DC | - | Sealed - Fully | 1000 Vrms | Random | 3000 Vrms | - | 30W@220VDC | - | - | 8.4mm | RoHS Compliant | - | ||
![]() TXD2SA-2M-3V-X Panasonic Electric Works | 17 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 8 | - | - | - | - | 36Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | TX-D | e4 | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | - | BOX; TAPE AND REEL | BSI; CSA; UL | Gull Wing | 15mm | 7.4 mm | - | - | - | 1A | - | - | - | - | 1A | DPDT | 110V | DPDT (2 Form D) | General Purpose | - | - | - | 4ms | 3VDC | Non Latching | 110VDC -Max | 83.3mA | 4 ms | 1A@110VDC | 2.25VDC | - | 250mW | 250mW | 0.3VDC | DC | MOMENTARY | 3V | DC | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXD2SA-2M-6V-Z Panasonic Electric Works | 17 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 8 | - | - | - | - | 144Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | TX-D | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | LOW PROFILE | - | - | BOX; TAPE AND REEL | BSI; CSA; EN; UL | Gull Wing | 15mm | 7.4 mm | - | - | - | 1A | WATER PROOF | - | - | - | 1A | DPDT | 110V | DPDT (2 Form D) | General Purpose | - | - | - | 4ms | 6VDC | Non Latching | 110VDC -Max | 41.7mA | 4 ms | 1A@110VDC | 4.5VDC | - | 250mW | 250mW | 0.6VDC | DC | MOMENTARY | 6V | DC | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXD2SA-2M-9V-X Panasonic Electric Works | 17 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 8 | - | - | - | - | 324Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | TX-D | e4 | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | - | BOX; TAPE AND REEL | BSI; CSA; UL | Gull Wing | 15mm | 7.4 mm | - | - | - | 1A | - | - | - | - | 1A | DPDT | 110V | DPDT (2 Form D) | General Purpose | - | - | - | 4ms | 9VDC | Non Latching | 110VDC -Max | 27.8mA | 4 ms | 1A@110VDC | 6.75VDC | - | 250mW | 250mW | 0.9VDC | DC | MOMENTARY | 9V | DC | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXD2SA-2M-9V Panasonic Electric Works | 17 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 8 | - | - | - | - | 324Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | -40°C~85°C | Tube | 2004 | TX-D | e4 | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | LOW PROFILE | - | - | - | BSI; CSA; EN; UL | Gull Wing | 15mm | 7.4 mm | - | - | - | 1A | WATER PROOF | - | - | - | 1A | DPDT | 110V | DPDT (2 Form D) | General Purpose | - | - | - | 4ms | 9VDC | Non Latching | 110VDC -Max | 27.8mA | 4 ms | 1A@110VDC | 6.75VDC | - | 250mW | 250mW | 0.9VDC | DC | MOMENTARY | 9V | DC | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXD2SA-2M-12V-X Panasonic Electric Works | 46 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 8 | - | - | - | - | 576Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | TX-D | e4 | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | - | BOX; TAPE AND REEL | BSI; CSA; UL | Gull Wing | 15mm | 7.4 mm | - | - | - | 1A | - | - | - | - | 1A | DPDT | 110V | DPDT (2 Form D) | General Purpose | - | - | - | 4ms | 12VDC | Non Latching | 110VDC -Max | 20.8mA | 4 ms | 1A@110VDC | 9VDC | - | 250mW | 250mW | 1.2VDC | DC | MOMENTARY | 12V | DC | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXD2SA-2M-4.5V-X Panasonic Electric Works | 30 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 8 | - | - | - | - | 81Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | TX-D | e4 | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | - | BOX; TAPE AND REEL | BSI; CSA; UL | Gull Wing | 15mm | 7.4 mm | - | - | - | 1A | - | - | - | - | 1A | DPDT | 110V | DPDT (2 Form D) | General Purpose | - | - | - | 4ms | 4.5VDC | Non Latching | 110VDC -Max | 55.6mA | 4 ms | 1A@110VDC | 3.38VDC | - | 250mW | 250mW | 0.45VDC | DC | MOMENTARY | 4.5V | DC | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXD2SA-2M-1.5V-Z Panasonic Electric Works | 17 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 8 | - | - | - | - | 9Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | TX-D | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | LOW PROFILE | - | - | BOX; TAPE AND REEL | BSI; CSA; EN; UL | Gull Wing | 15mm | 7.4 mm | - | - | - | 1A | WATER PROOF | - | - | - | 1A | DPDT | 110V | DPDT (2 Form D) | General Purpose | - | - | - | 4ms | 1.5VDC | Non Latching | 110VDC -Max | 167mA | 4 ms | 1A@110VDC | 1.13VDC | - | 250mW | 250mW | 0.15VDC | DC | MOMENTARY | 1.5V | DC | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXD2SA-L-5V-Z Panasonic Electric Works | 46 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 8 | - | - | - | - | 166Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | TX-D | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | LOW PROFILE | - | - | BOX; TAPE AND REEL | BSI; CSA; EN; UL | Gull Wing | 15mm | 7.4 mm | - | - | - | 2A | WATER PROOF | - | - | - | 2A | DPDT | 220V | DPDT (2 Form C) | General Purpose | - | - | - | 4ms | 5VDC | Latching, Single Coil | 220VDC -Max | 30mA | 4 ms | 2A@220VDC | 3.75VDC | - | 150mW | 150mW | - | DC | LATCHED | 5V | DC | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXD2SA-L-6V-X Panasonic Electric Works | 17 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 8 | 2g | - | - | - | 240Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | TX-D | e4 | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | - | - | BOX; TAPE AND REEL | BSI; CSA; EN; UL | Gull Wing | 15mm | 7.4 mm | - | 100mOhm | 1000000000Ohm | 2A | - | - | - | - | 2A | DPDT | 220V | DPDT (2 Form C) | General Purpose | - | - | - | 4ms | 6VDC | Latching, Single Coil | 220VDC -Max | 25mA | 4 ms | 2A@220VDC | 4.5VDC | - | 150mW | 150mW | - | DC | LATCHED | 6V | DC | 0.8 dB | Sealed - Fully | 1000 Vrms | Random | 3000 Vrms | - | 60W@220VDC | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXD2SA-2M-5V-X Panasonic Electric Works | 46 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 8 | - | - | - | - | 100Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | TX-D | e4 | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | - | BOX; TAPE AND REEL | BSI; CSA; UL | Gull Wing | 15mm | 7.4 mm | - | - | - | 1A | - | - | - | - | 1A | DPDT | 110V | DPDT (2 Form D) | General Purpose | - | - | - | 4ms | 5VDC | Non Latching | 110VDC -Max | 50mA | 4 ms | 1A@110VDC | 3.75VDC | - | 250mW | 250mW | 0.5VDC | DC | MOMENTARY | 5V | DC | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TQ2SS-L-12V-Z Panasonic Electric Works | 46 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8 | - | - | - | - | 2.06kOhm | Silver Nickel (AgNi), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | LOW PROFILE | - | - | TAPE AND REEL | CSA; UL | Gull Wing | 14mm | 9 mm | 14mm x 9mm x 7.5mm | - | - | 2A | - | - | 125V | - | 2A | DPDT | 220V | DPDT (2 Form C) | Telecom | - | 2A | 2A@125VAC | 4ms | 12VDC | Latching, Single Coil | 125VAC 220VDC -Max | 5.8mA | 4 ms | 2A@220VDC | 9VDC | - | 70mW | 70mW | - | AC/DC | LATCHED | 12V | DC | 0.8 dB | - | - | - | - | - | - | - | - | 7.5mm | RoHS Compliant | Lead Free | ||
![]() AGN260A09 Panasonic Electric Works | 17 |
| - | 30 Weeks | Surface Mount | Surface Mount | 8 | 1g | - | - | - | 810Ohm | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | -40°C~70°C | Tube | 2000 | AGN | - | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | - | - | BSI; CSA; UL | Gull Wing | 10.6mm | 5.7 mm | 10.6mm x 5.7mm x 9mm | - | - | 1A | WATER PROOF | - | 125V | - | 1A | DPDT | 110V | DPDT (2 Form C) | Telecom | - | 1A | 1A@125VAC | 4ms | 9VDC | Non Latching | 125VAC 110VDC -Max | 11.1mA | 4 ms | 1A@110VDC | 7.2VDC | - | 100mW | - | 0.9VDC | AC/DC | LATCHED | 9V | DC | - | - | - | - | - | - | - | - | - | 9mm | RoHS Compliant | - | ||
![]() TX2SS-LT-4.5V Panasonic Electric Works | 17 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 10 | 2g | - | - | - | 101Ohm | Silver (Ag), Gold (Au) | - | - | - | - | - | - | -40°C~85°C | Tube | - | TX | - | yes | Active | 4 (72 Hours) | 10 | Solder | EAR99 | - | - | - | - | 8536.49.00.50 | - | - | BSI; CSA; UL | Gull Wing | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | 2A | WATER PROOF | - | - | - | 2A | DPDT | 220V | DPDT (2 Form C) | Telecom | - | - | - | 4ms | 4.5VDC | Latching, Dual Coil | 220VDC -Max | 44.5mA | 4 ms | 2A@220VDC | 3.38VDC | - | 200mW | - | - | DC | LATCHED | 4.5V | DC | - | Sealed - Fully | - | Random | 2000 Vrms | - | 60W@220VDC | - | - | 8.2mm | RoHS Compliant | - | ||
![]() AGN210A1HX Panasonic Electric Works | 46 |
| Datasheet | 30 Weeks | Surface Mount | Surface Mount | 8 | 1g | - | - | - | 22.5Ohm | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | AGN | e4 | - | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | Silver/Palladium (Ag/Pd) | - | - | - | - | - | BOX; TAPE AND REEL | BSI; CSA; UL | Gull Wing | 10.6mm | 5.7 mm | 10.6mm x 5.7mm x 9mm | 100mOhm | 1000000000Ohm | 1A | - | - | 125V | - | 1A | DPDT | 110V | DPDT (2 Form C) | Telecom | - | 1A | 1A@125VAC | 4ms | 1.5VDC | Latching, Single Coil | 125VAC 110VDC -Max | 66.7mA | 4 ms | 1A@110VDC | 1.13VDC | - | 100mW | 100mW | - | AC/DC | LATCHED | 1.5V | DC | - | - | 750 Vrms | Random | 1500 Vrms | 37.5VA@125VAC | 30W@110VDC | - | - | 9mm | RoHS Compliant | Lead Free |