- Coil Current
- Coil Power
- Coil Type
- Coil Voltage
- Coil Voltage (DC)
- CoilResistance
- Contact Form
- Contact Materials
- ECCN Code
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mount
Attribute column
Manufacturer
Panasonic Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | End Contact Material | End Contact Plating | Base Product Number | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Ihs Manufacturer | Input Power-Max | Insertion Loss-Max | Isolation-Max | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Packing Method | Depth | Reach Compliance Code | Frequency | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Impedance | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | VSWR | Insertion Loss (dB) | Seal Rating | Characteristic Impedance | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Switching Time | Features | Height | Length | Width | Body Height | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TXS2SA-LT-6V-1-X Panasonic Electric Works | 46 |
| - | 18 Weeks | Surface Mount | - | - | - | - | 10 | 2g | - | Silver Palladium | GOLD | - | - | 514Ohm | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2004 | - | - | - | Active | 4 (72 Hours) | 10 | - | - | 70°C | -40°C | - | - | - | - | - | - | - | BSI; UL | - | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.4mm | - | - | 1A | - | - | - | SOLDER | 1A | - | DPDT | 110V | - | - | - | - | - | 5 ms | 6V | - | - | 11.7mA | 5 ms | - | - | - | - | - | - | - | DC | - | 6V | DC | - | - | - | - | - | 750 Vrms | Random | 1800 Vrms | - | - | - | - | - | 2 FORM C | - | - | - | - | - | - | - | 8.4mm | - | RoHS Compliant | - | ||
![]() TXS2SA-LT-3V-1-X Panasonic Electric Works | 46 |
| - | 18 Weeks | Surface Mount | - | - | - | - | 10 | 2g | - | Silver Palladium | GOLD | - | - | 129Ohm | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2004 | - | - | - | Active | 4 (72 Hours) | 10 | - | - | 70°C | -40°C | - | - | - | - | - | - | - | BSI; UL | - | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.4mm | - | - | 1A | - | - | - | SOLDER | 1A | - | DPDT | 110V | - | - | - | - | - | 5 ms | 3V | - | - | 23.3mA | 5 ms | - | - | - | - | - | - | - | DC | - | 3V | DC | - | - | - | - | - | 750 Vrms | Random | 1800 Vrms | - | - | - | - | - | 2 FORM C | - | - | - | - | - | - | - | 8.4mm | - | RoHS Compliant | - | ||
![]() TXS2SA-LT-1.5V-1 Panasonic Electric Works | 46 |
| - | 18 Weeks | Surface Mount | - | - | - | - | 10 | 2g | - | Silver | GOLD | - | - | 32.1Ohm | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | Active | 4 (72 Hours) | 10 | - | - | 70°C | -40°C | - | - | - | - | - | - | - | BSI; UL | - | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.4mm | - | - | 1A | - | - | - | SOLDER | 1A | - | DPDT | 110V | - | - | - | - | - | 5 ms | 1.5V | - | - | 46.7mA | 5 ms | - | - | - | - | - | - | - | DC | - | 1.5V | DC | - | - | - | - | - | 750 Vrms | Random | 1800 Vrms | - | - | - | - | - | 2 FORM C | - | - | - | - | - | - | - | 8.4mm | - | RoHS Compliant | - | ||
![]() TXS2SA-LT-12V-1-X Panasonic Electric Works | 17 |
| - | 18 Weeks | Surface Mount | - | - | - | - | 10 | 2g | - | Silver Palladium | GOLD | - | - | 2.057kOhm | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2004 | - | - | - | Active | 4 (72 Hours) | 10 | - | - | 70°C | -40°C | - | - | - | - | - | - | - | BSI; UL | - | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.4mm | - | - | 1A | - | - | - | SOLDER | 1A | - | DPDT | 110V | - | - | - | - | - | 5 ms | 12V | - | - | 5.8mA | 5 ms | - | - | - | - | - | - | - | DC | - | 12V | DC | - | - | - | - | - | 750 Vrms | Random | 1800 Vrms | - | - | - | - | - | 2 FORM C | - | - | - | - | - | - | - | 8.4mm | - | RoHS Compliant | - | ||
![]() DS1E-SL2-DC5V-R Panasonic Electric Works | 46 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | - | - | - | 6 | - | - | - | - | - | - | 139Ohm | Silver (Ag), Gold (Au) | 500000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2004 | DS | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | BOX | - | - | - | CSA; UL | PC Pin | - | 15mm | 9.9 mm | 15mm x 9.9mm x 9.9mm | - | - | - | - | - | 250V | - | 3A | - | SPDT | 220V | - | SPDT (1 Form C) | General Purpose | - | - | 10ms | 5VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 36mA | 5ms | - | 4VDC | 2A | - | 180mW | - | - | AC/DC | LATCHED | 5V | DC | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | Reverse Polarity | - | - | - | 9.9mm | - | RoHS Compliant | Lead Free | ||
![]() DS1E-S-DC12V-R Panasonic Electric Works | 17 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | - | - | - | 5 | - | - | - | - | - | - | 720Ohm | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2004 | DS | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | BOX | - | - | - | CSA; UL | PC Pin | - | - | 9.9 mm | - | - | - | - | - | - | 250V | - | 3A | - | SPDT | 220V | - | SPDT (1 Form C) | General Purpose | - | - | 10ms | 12VDC | Non Latching | 250VAC 220VDC -Max | 16.7mA | 5ms | - | 9.6VDC | 2A | - | 200mW | 1.2VDC | - | AC/DC | MOMENTARY | 12V | DC | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | Reverse Polarity | - | - | - | 9.9mm | - | RoHS Compliant | Lead Free | ||
![]() TX2SL-4.5V Panasonic Electric Works | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | - | 8 | 2g | - | - | - | - | - | 145Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | TX | - | - | Obsolete | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | - | 9.4mm | - | - | BSI; CSA; UL | Gull Wing | - | - | 7.4 mm | - | - | - | 2A | WATER PROOF | - | - | - | 2A | - | DPDT | 220V | - | DPDT (2 Form C) | Telecom | - | - | 4ms | 4.5VDC | Non Latching | 220VDC -Max | 31mA | 4 ms | 2A@220VDC | 3.38VDC | - | 140mW | 140mW | 0.45VDC | - | DC | MOMENTARY | 4.5V | DC | - | - | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2-4.5V-1 Panasonic Electric Works | 25 | - | - | 18 Weeks | - | Through Hole | DIP | - | - | 8 | 2g | - | - | - | - | - | 405Ohm | Silver Palladium (AgPd), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | - | TX-S | - | - | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | - | - | - | - | 7.4mm | - | - | BSI; UL | PC Pin | - | - | - | - | 100mOhm | 1000000000Ohm | - | - | 110V | - | - | - | - | DPDT | - | - | DPDT (2 Form C) | General Purpose | - | - | 5ms | 4.5VDC | Non Latching | 10VDC -Max | 11.1mA | 5 ms | 1A@110VDC | 3.6VDC | 10mA | - | - | 0.45VDC | - | DC | - | 4.5V | DC | 8 | - | - | Sealed - Fully | - | 750 Vrms | Random | - | - | 30W@110VDC | - | - | - | - | - | - | - | - | - | 15mm | - | - | - | RoHS Compliant | - | ||
![]() TQ2H-L2-5V Panasonic Electric Works | 37 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | DIP | - | - | 10 | 1.5g | - | - | - | - | - | 125Ohm | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | TQ | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | 8536.41.00.20 | - | - | 9mm | - | - | BSI; CSA; UL | PC Pin | 125V | - | - | 14mm x 9mm x 5mm | - | - | 1A | - | - | 125V | - | 1A | - | DPDT | 110V | - | DPDT (2 Form C) | Telecom | 0.5A | .5A@125VAC | 3ms | 5VDC | Latching, Dual Coil | 125VAC 110VDC -Max | 40mA | 3 ms | 1A@30VDC | 3.75VDC | - | 200mW | 200mW | - | - | AC/DC | LATCHED | 5V | DC | - | - | 0.6 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14mm | - | 5mm | - | RoHS Compliant | Lead Free | ||
![]() AGN260A1H Panasonic Electric Works | 17 |
| - | 30 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | 1g | - | - | - | - | - | 22.5Ohm | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | AGN | - | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | - | BSI; CSA; UL | Gull Wing | - | 10.6mm | 5.7 mm | 10.6mm x 5.7mm x 9mm | - | - | 1A | WATER PROOF | - | 125V | - | 1A | - | DPDT | 110V | - | DPDT (2 Form C) | Telecom | 1A | 1A@125VAC | 4ms | 1.5VDC | Non Latching | 125VAC 110VDC -Max | 66.7mA | 4 ms | 1A@110VDC | 1.2VDC | - | 100mW | - | 0.15VDC | - | AC/DC | LATCHED | 1.5V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9mm | - | RoHS Compliant | - | ||
![]() ARA210A06 Panasonic | 14 |
| Datasheet | - | Surface Mount | Surface Mount | - | NO | SURFACE MOUNT-STRAIGHT | 10 | 2 g | 10 | Silver Palladium | GOLD | ARA210 | 6 V | 514 Ω | Gold, Silver | 100000 Cycle(s) | PANASONIC CORP | 3 W | 0.3 dB | 20 dB | Panasonic Electronic Components | ARA210A06 | ARA | Panasonic Electric Works | 1000 MHz | 85 °C | -40 °C | ROHS COMPLIANT | Active | Active | 5.72 | - | - | - | - | ARA | - | - | - | - | - | SMD/SMT | EAR99 | 85 °C | -40 °C | LOW PROFILE | - | - | TUBE | - | unknown | 1 GHz | - | Gull Wing | - | 14.7 mm | 9.7 mm | 14.7mm x 9.7mm x 5.9mm | 75 mΩ | 100000000 Ω | 1 A | - | 30 V | - | SOLDER | 1 A | 50 Ω | DPDT | 30 V | 1 A | DPDT (2 Form C) | RF | - | - | 4 ms | 6VDC | Latching | - | 11.7 mA | 4 ms | - | 4.5 VDC | 1 A | 70 mW | 70 mW | - | - | DC | LATCHED | 6 V | DC | - | 1.2 | 0.3 dB | - | 50 Ω | 750 Vrms | Random | 1000 Vrms | - | - | DPDT | 6 V | 0.012 A | 2 FORM C | 4.5 V | 4.5 V | 8 ms | - | - | - | - | 5.9 mm | - | RoHS Compliant | Lead Free | ||
![]() ARA210A09 Panasonic | 2744 |
| Datasheet | - | Surface Mount | Surface Mount | - | NO | SURFACE MOUNT-STRAIGHT | 10 | 2 g | 10 | Silver Palladium | GOLD | ARA210 | 9 V | 1.157 kΩ | Gold, Silver | 100000 Cycle(s) | PANASONIC CORP | 3 W | 0.3 dB | 20 dB | Panasonic Electronic Components | ARA210A09 | ARA | Panasonic Electric Works | 1000 MHz | 85 °C | -40 °C | ROHS COMPLIANT | Active | Active | 5.72 | - | - | - | - | ARA | - | - | - | - | - | SMD/SMT | EAR99 | 85 °C | -40 °C | LOW PROFILE | - | - | TUBE | - | unknown | 1 GHz | - | Gull Wing | - | 14.7 mm | 9.7 mm | 14.7mm x 9.7mm x 5.9mm | 75 mΩ | 100000000 Ω | 1 A | - | 30 V | - | SOLDER | 1 A | 50 Ω | DPDT | 30 V | 1 A | DPDT (2 Form C) | RF | - | - | 4 ms | 9VDC | Latching | - | 7.8 mA | 4 ms | - | 6.75 VDC | 1 A | 70 mW | 70 mW | - | - | DC | LATCHED | 9 V | DC | - | 1.2 | 0.3 dB | - | 50 Ω | 750 Vrms | Random | 1000 Vrms | - | - | DPDT | 9 V | 0.008 A | 2 FORM C | 6.75 V | 6.75 V | 8 ms | - | - | - | - | 5.9 mm | - | RoHS Compliant | Lead Free | ||
![]() TXD2SA-L-9V-X Panasonic Electric Works | 46 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | 2g | - | - | - | - | - | 540Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | TX-D | e4 | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | - | BOX; TAPE AND REEL | - | - | - | BSI; CSA; EN; UL | Gull Wing | - | 15mm | 7.4 mm | - | 100mOhm | 1000000000Ohm | 2A | - | - | - | - | 2A | - | DPDT | 220V | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 9VDC | Latching, Single Coil | 220VDC -Max | 16.7mA | 4 ms | 2A@220VDC | 6.75VDC | - | 150mW | 150mW | - | - | DC | LATCHED | 9V | DC | - | - | 0.8 dB | Sealed - Fully | - | 1000 Vrms | Random | 3000 Vrms | - | 60W@220VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXD2SA-L-5V-X Panasonic Electric Works | 46 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | 2g | - | - | - | - | - | 166Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | TX-D | e4 | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | - | BOX; TAPE AND REEL | - | - | - | BSI; CSA; EN; UL | Gull Wing | - | 15mm | 7.4 mm | - | 100mOhm | 1000000000Ohm | 2A | - | - | - | - | 2A | - | DPDT | 220V | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 5VDC | Latching, Single Coil | 220VDC -Max | 30mA | 4 ms | 2A@220VDC | 3.75VDC | - | 150mW | 150mW | - | - | DC | LATCHED | 5V | DC | - | - | 0.8 dB | Sealed - Fully | - | 1000 Vrms | Random | 3000 Vrms | - | 60W@220VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TQ2SS-L2-24V-Z Panasonic Electric Works | 46 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | - | - | - | 10 | - | - | - | - | - | - | 2.88kOhm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | LOW PROFILE | 8536.49.00.50 | - | TAPE AND REEL | - | - | - | CSA; UL | Gull Wing | - | - | - | 14mm x 9mm x 7.5mm | - | - | 2A | - | - | 125V | - | 2A | - | DPDT | 220V | - | DPDT (2 Form C) | Telecom | 2A | 2A@125VAC | 4ms | 24VDC | Latching, Dual Coil | 125VAC 220VDC -Max | 8.3mA | 4 ms | 2A@220VDC | 18VDC | - | 200mW | 200mW | - | - | AC/DC | LATCHED | 24V | DC | - | - | 0.8 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.9mm | 14mm | 9mm | - | - | RoHS Compliant | Lead Free | ||
![]() ARA220A1H Panasonic | 2504 |
| Datasheet | - | Surface Mount | Surface Mount | - | NO | SURFACE MOUNT-STRAIGHT | 10 | 2 g | 10 | Silver Palladium | GOLD | ARA220 | 1.5 V | 16 Ω | Gold, Silver | 100000 Cycle(s) | PANASONIC CORP | 3 W | 0.3 dB | 20 dB | Panasonic Electronic Components | ARA220A1H | ARA | Panasonic Electric Works | 1000 MHz | 85 °C | -40 °C | ROHS COMPLIANT | Active | Active | 5.72 | - | - | - | - | ARA | - | - | - | - | - | SMD/SMT | EAR99 | 85 °C | -40 °C | LOW PROFILE | - | - | TUBE | - | unknown | 1 GHz | - | Gull Wing | - | 14.7 mm | 9.7 mm | 14.7mm x 9.7mm x 5.9mm | 75 mΩ | 100000000 Ω | 1 A | - | 30 V | - | SOLDER | 1 A | 50 Ω | DPDT | 30 V | 1 A | DPDT (2 Form C) | RF | - | - | 4 ms | 1.5VDC | Latching, Dual Coil | - | 93.8 mA | 4 ms | - | 1.13 VDC | 1 A | 140 mW | 140 mW | - | - | DC | LATCHED | 1.5 V | DC | - | 1.2 | 0.3 dB | - | 50 Ω | 750 Vrms | Random | 1000 Vrms | - | - | DPDT | 1.5 V | 0.094 A | 2 FORM C | 1.13 V | 1.13 V | 8 ms | - | - | - | - | 5.9 mm | - | RoHS Compliant | Lead Free | ||
![]() HC4E-HP-DC24V Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | - | 14 | 30g | - | - | - | - | - | 650Ohm | Silver Nickel (AgNi), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~60°C | Bulk | 2003 | HCE | - | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | 900mW | BOX | 20.8mm | - | - | CSA; UL | PC Pin | 250V | - | - | - | - | - | - | - | - | 250V | - | 5A | - | 4PDT | - | - | 4PDT (4 Form C) | General Purpose | - | - | 20ms | 24VDC | Non Latching | 250VAC -Max | 37mA | - | - | 19.2VDC | 2A | 900mW | 900mW | 2.4VDC | - | AC | MOMENTARY | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.2mm | 27.2mm | 20.8mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() AGQ260A4HZ Panasonic Electric Works | 46 |
| Datasheet | 30 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | 1g | - | - | - | - | - | 203Ohm | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2004 | AGQ | - | - | Active | 4 (72 Hours) | 8 | - | EAR99 | - | - | - | - | - | TAPE AND REEL | - | - | - | BSI; CSA; UL | Gull Wing | - | 10.6mm | 7.2 mm | 10.6mm x 7.2mm x 5.4mm | 100mOhm | 1000000000Ohm | 2A | WATER PROOF | - | 125V | - | 2A | - | DPDT | 110V | - | DPDT (2 Form C) | Telecom | 2A | 2A@125VAC | 4ms | 4.5VDC | Non Latching | 125VAC 110VDC -Max | 22.2mA | 4 ms | 2A@110VDC | 3.6VDC | - | - | 100mW | 0.45VDC | - | AC/DC | MOMENTARY | 4.5V | DC | - | - | - | - | - | 750 Vrms | Random | 1500 Vrms | 37.5VA@125VAC | 60W@110VDC | - | - | - | - | - | - | - | - | - | - | - | 5.4mm | - | RoHS Compliant | - | ||
![]() TXD2SL-5V Panasonic Electric Works | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | 8 | 2g | - | - | - | - | - | 125Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | TX-D | - | - | Obsolete | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | - | BSI; CSA; EN; UL | Gull Wing | - | 15mm | 7.4 mm | - | - | - | 2A | WATER PROOF | - | - | - | 2A | - | DPDT | 220V | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 5VDC | Non Latching | 220VDC -Max | 40mA | 4 ms | 2A@220VDC | 3.75VDC | - | 200mW | 200mW | 0.5VDC | - | DC | MOMENTARY | 5V | DC | - | - | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NC4D-L2-DC24V Panasonic | 3800 | - | - | - | - | - | - | NO | SOCKET MOUNT | - | - | - | - | - | - | - | 360 Ω | - | 100000 Cycle(s) | PANASONIC CORP | - | - | - | Panasonic Electronic Components | NC4D-L2-DC24V | NC | - | - | 55 °C | -40 °C | ROHS COMPLIANT | Obsolete | - | 5.58 | Yes | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | BOX | - | compliant | - | CSA; UL | - | - | 38.1 mm | 11.2 mm | 38.1mm x 11.2mm x 27.8mm | - | - | - | - | - | - | SNAP-ON | - | - | - | - | - | - | POWER/SIGNAL RELAY | 4 A | - | 20 ms | - | - | - | - | 20 ms | - | - | - | - | 1600 mW | - | 250 V | AC | LATCHED | - | DC | - | - | - | - | - | - | - | - | - | - | 4PDT | 24 V | 0.067 A | - | 19.2 V | 19.2 V | - | - | - | - | - | 27.8 mm | - | - | - |