- Coil Current
- Coil Power
- Coil Type
- Coil Voltage
- Coil Voltage (DC)
- CoilResistance
- Contact Form
- Contact Materials
- ECCN Code
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mount
Attribute column
Manufacturer
Panasonic Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | End Contact Material | End Contact Plating | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Rise Time | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Insertion Loss (dB) | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Form | Height | Length | Width | Body Height | Length - Termination | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AGQ21T12 Panasonic Electric Works | 90 |
| Datasheet | 36 Weeks | - | Through Hole | - | - | - | - | - | - | - | 1.44kOhm | Silver Nickel (AgNi), Gold (Au) | - | -40°C~85°C | Tube | - | AGQ TH | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | unknown | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | 4ms | 12VDC | Latching, Single Coil | 125VAC 110VDC -Max | 8.3mA | - | - | 9VDC | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TQ2SA-L-9V Panasonic Electric Works | 46 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | 8 | 2g | - | - | - | 1.16kOhm | Silver Nickel (AgNi), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tube | 2000 | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | LOW PROFILE | - | - | - | - | CSA; UL | Gull Wing | - | 14mm | 9 mm | 14mm x 9mm x 5.4mm | - | - | 2A | - | - | 125V | - | 2A | DPDT | 220V | DPDT (2 Form C) | - | Telecom | 2A | 2A@125VAC | 4ms | 9VDC | Latching, Single Coil | 125VAC 220VDC -Max | 7.8mA | 4 ms | 2A@220VDC | 6.75VDC | - | 70mW | 70mW | - | AC/DC | LATCHED | 9V | DC | - | 0.8 dB | - | - | - | - | - | - | - | - | - | - | 5.4mm | - | RoHS Compliant | Lead Free | ||
![]() DS2Y-S-DC3V Panasonic Electric Works | In Stock | - | - | 9 Weeks | Through Hole | Through Hole | DIP | - | 8 | 4g | - | - | - | 45Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~70°C | Tube | 2000 | DS2Y | - | - | Active | Not Applicable | 8 | PC Pin | EAR99 | - | - | - | - | - | BOX | - | - | CSA; UL | PC Pin | - | 20mm | 9.9 mm | 20mm x 9.9mm x 9.3mm | 50mOhm | 100000000Ohm | 2A | SEALED TYPE | - | 250V | - | 2A | DPDT | 220V | DPDT (2 Form C) | - | General Purpose | 2A | 2A@250VAC | 4ms | 3VDC | Non Latching | 250VAC 220VDC -Max | 66.7mA | 3ms | 2A@220VDC | 2.1VDC | - | 180mW | 200mW | 0.3VDC | AC/DC | MOMENTARY | 3V | DC | 8 | - | - | 750 Vrms | Random | 1000 Vrms | 62.5VA@250VAC | 60W@220VDC | - | - | - | - | 9.3mm | 0.0034 inch | RoHS Compliant | Lead Free | ||
![]() TX2SS-LT-9V Panasonic Electric Works | 46 |
| Datasheet | 18 Weeks | - | Surface Mount | SMD/SMT | NO | - | 2g | - | - | - | 405Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tube | 2000 | TX | - | yes | Active | 4 (72 Hours) | 10 | Solder | EAR99 | - | - | - | - | 8536.49.00.50 | - | - | - | BSI; CSA; UL | Gull Wing | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | 100mOhm | 1000000000Ohm | - | WATER PROOF | 220V | - | - | - | DPDT | - | DPDT (2 Form C) | - | Telecom | - | - | 4ms | 9VDC | Latching, Dual Coil | 220VDC -Max | 22.2mA | 4 ms | - | 6.75VDC | 2A | 200mW | - | - | DC | LATCHED | 9V | DC | - | - | Sealed - Fully | 1000 Vrms | Random | 2000 Vrms | - | 60W@220VDC | - | - | - | - | 8.2mm | - | RoHS Compliant | - | ||
![]() DS4E-S-DC48V Panasonic Electric Works | 23 | - | Datasheet | - | Through Hole | Through Hole | DIP | - | 14 | 7g | - | - | - | 11.52kOhm | Silver (Ag), Gold (Au) | 500000 Cycle(s) | -40°C~70°C | Bulk | 2007 | DS | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | 8536.41.00.20 | BOX; TUBE | 9.9mm | unknown | CSA; UL | PC Pin | 250V | - | - | 35.24mm x 9.9mm x 9.9mm | - | - | - | EPOXY RESIN SEALED | - | 250V | - | 3A | 4PDT | 220V | 4PDT (4 Form C) | 3ms | General Purpose | - | - | 10ms | 48VDC | Non Latching | 250VAC 220VDC -Max | 4.2mA | 5ms | - | 33.6VDC | 2A | 200mW | 200mW | 4.8VDC | AC/DC | MOMENTARY | 48V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | 35.24mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2-LT-6V-1 Panasonic Electric Works | 17 |
| - | 18 Weeks | Through Hole | Through Hole | - | - | 10 | 2g | - | - | - | 514Ohm | Silver Palladium (AgPd), Gold (Au) | 200000 Cycle(s) | -40°C~70°C | Tube | 2004 | TX-S | - | - | Active | 1 (Unlimited) | 10 | - | - | - | - | - | - | - | - | - | - | BSI; UL | PC Pin | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | - | - | - | - | - | 1A | DPDT | 110V | DPDT (2 Form C) | - | General Purpose | - | - | 5ms | 6VDC | Latching, Dual Coil | 10VDC -Max | 11.7mA | 5 ms | - | 4.8VDC | 10mA | - | - | - | DC | - | 6V | DC | 10 | - | Sealed - Fully | 750 Vrms | Random | 1800 Vrms | - | - | - | - | - | - | 8.2mm | 0.0035 inch | RoHS Compliant | - | ||
![]() TXS2SA-LT-6V-Z Panasonic Electric Works | 17 |
| - | 18 Weeks | Surface Mount | - | - | - | 10 | 2g | Silver | GOLD | - | 514Ohm | - | 200000 Cycle(s) | - | - | 2004 | - | - | - | Active | 4 (72 Hours) | 10 | - | EAR99 | - | 70°C | -40°C | - | 8536.49.00.50 | TAPE AND REEL | - | - | BSI; CSA; UL | - | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | 1A | - | - | - | SOLDER | 1A | DPDT | 110V | - | - | POWER/SIGNAL RELAY | - | - | 5 ms | 6V | - | - | 11.7mA | 5 ms | - | - | - | - | 70mW | - | DC | LATCHED | 6V | DC | - | - | - | 750 Vrms | Random | 1800 Vrms | - | - | 2 FORM C | - | - | - | 8.2mm | - | RoHS Compliant | - | ||
![]() TXS2SA-LT-12V-1 Panasonic Electric Works | 46 |
| - | 18 Weeks | Surface Mount | - | - | - | 10 | 2g | Silver | GOLD | - | 2.057kOhm | - | 200000 Cycle(s) | - | Tube | 2004 | - | - | - | Active | 4 (72 Hours) | 10 | - | - | - | 70°C | -40°C | - | - | - | - | - | BSI; UL | - | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.4mm | - | - | 1A | - | - | - | SOLDER | 1A | DPDT | 110V | - | - | - | - | - | 5 ms | 12V | - | - | 5.8mA | 5 ms | - | - | - | - | - | - | DC | - | 12V | DC | - | - | - | 750 Vrms | Random | 1800 Vrms | - | - | 2 FORM C | - | - | - | 8.4mm | - | RoHS Compliant | - | ||
![]() TXS2SA-LT-3V-1-Z Panasonic Electric Works | 17 |
| - | 18 Weeks | Surface Mount | - | - | - | 10 | 2g | Silver Palladium | GOLD | - | 129Ohm | - | 200000 Cycle(s) | - | - | 2004 | - | - | - | Active | 4 (72 Hours) | 10 | - | - | - | 70°C | -40°C | - | - | - | - | - | BSI; UL | - | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.4mm | - | - | 1A | - | - | - | SOLDER | 1A | DPDT | 110V | - | - | - | - | - | 5 ms | 3V | - | - | 23.3mA | 5 ms | - | - | - | - | - | - | DC | - | 3V | DC | - | - | - | 750 Vrms | Random | 1800 Vrms | - | - | 2 FORM C | - | - | - | 8.4mm | - | RoHS Compliant | - | ||
![]() TXS2SA-LT-9V-1-X Panasonic Electric Works | 46 |
| - | 18 Weeks | Surface Mount | - | - | - | 10 | 2g | Silver Palladium | GOLD | - | 1.157kOhm | - | 200000 Cycle(s) | - | - | 2004 | - | - | - | Active | 4 (72 Hours) | 10 | - | - | - | 70°C | -40°C | - | - | - | - | - | BSI; UL | - | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.4mm | - | - | 1A | - | - | - | SOLDER | 1A | DPDT | 110V | - | - | - | - | - | 5 ms | 9V | - | - | 7.8mA | 5 ms | - | - | - | - | - | - | DC | - | 9V | DC | - | - | - | 750 Vrms | Random | 1800 Vrms | - | - | 2 FORM C | - | - | - | 8.4mm | - | RoHS Compliant | - | ||
![]() DS1E-SL-DC24V Panasonic Electric Works | 72 |
| - | 10 Weeks | Through Hole | Through Hole | - | - | 5 | 3g | - | - | - | 6.4kOhm | Silver (Ag), Gold (Au) | - | -40°C~70°C | Tube | 2008 | DS | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | BOX | - | - | CSA; UL | PC Pin | - | - | 9.9 mm | - | - | - | - | - | - | 250V | - | 3A | SPDT | 220V | SPDT (1 Form C) | 3ms | General Purpose | - | - | 10ms | 24VDC | Latching, Single Coil | 250VAC 220VDC -Max | 3.8mA | 5ms | - | 19.2VDC | 2A | 200mW | 90mW | - | AC/DC | LATCHED | 24V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | 9.9mm | - | RoHS Compliant | Lead Free | ||
![]() TXD2SA-L-1.5V-X Panasonic Electric Works | 46 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | - | 8 | 2g | - | - | - | 15Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tape & Reel (TR) | - | TX-D | e4 | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | - | BOX; TAPE AND REEL | - | - | BSI; CSA; EN; UL | Gull Wing | - | 15mm | 7.4 mm | - | 100mOhm | 1000000000Ohm | 2A | - | - | - | - | 2A | DPDT | 220V | DPDT (2 Form C) | - | General Purpose | - | - | 4ms | 1.5VDC | Latching, Single Coil | 220VDC -Max | 100mA | 4 ms | 2A@220VDC | 1.13VDC | - | 150mW | 150mW | - | DC | LATCHED | 1.5V | DC | - | 0.8 dB | Sealed - Fully | 1000 Vrms | Random | 3000 Vrms | - | 60W@220VDC | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TQ2SS-L2-24V-X Panasonic Electric Works | 46 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | - | - | 10 | - | - | - | - | 2.88kOhm | Silver Nickel (AgNi), Gold (Au) | - | -40°C~85°C | Tape & Reel (TR) | 2004 | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | 8536.49.00.50 | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | - | - | - | 14mm x 9mm x 5.6mm | - | - | 2A | - | - | 125V | - | 2A | DPDT | 220V | DPDT (2 Form C) | - | Telecom | 2A | 2A@125VAC | 4ms | 24VDC | Latching, Dual Coil | 125VAC 220VDC -Max | 8.3mA | 4 ms | 2A@220VDC | 18VDC | - | 200mW | 200mW | - | AC/DC | LATCHED | 24V | DC | - | 0.8 dB | - | - | - | - | - | - | - | 4.9mm | 14mm | 9mm | - | - | RoHS Compliant | Lead Free | ||
![]() HC4E-HTM-DC24V Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Chassis Mount, Flanges | Socketable | - | - | 14 | 30g | - | - | - | 650Ohm | Silver Nickel (AgNi), Gold (Au) | 200000 Cycle(s) | -40°C~60°C | Bulk | 2003 | HCE | - | yes | Obsolete | Not Applicable | - | Plug | EAR99 | - | - | - | - | - | BOX | - | - | CSA; UL | Plug In | - | - | - | - | - | - | - | - | - | 250V | - | 5A | 4PDT | - | 4PDT (4 Form C) | - | General Purpose | - | - | 20ms | 24VDC | Non Latching | 250VAC -Max | 37mA | - | - | 19.2VDC | 2A | 900mW | 900mW | 2.4VDC | AC | MOMENTARY | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HC4E-H-AC24V Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Plug-In, Socketable | Socketable | - | - | 14 | 30g | - | - | 24V | - | Silver Nickel (AgNi), Gold (Au) | 200000 Cycle(s) | -40°C~60°C | Bulk | 2003 | HCE | - | yes | Obsolete | Not Applicable | - | Solder | EAR99 | - | - | - | - | - | BOX | 20.8mm | - | CSA; UL | Plug In | 250V | - | - | - | - | - | - | - | - | 250V | - | 5A | 4PDT | - | 4PDT (4 Form C) | - | General Purpose | - | - | 20ms | 24VAC | Non Latching | 250VAC -Max | 50mA | - | - | 19.2VAC | 2A | 1.3W | 1.2W | 7.2VAC | AC | MOMENTARY | - | - | - | - | - | - | - | - | - | - | - | - | 27.2mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() AGQ21T1H Panasonic Electric Works | 46 |
| Datasheet | 36 Weeks | - | Through Hole | - | - | - | - | - | - | - | 22.5Ohm | Silver Nickel (AgNi), Gold (Au) | - | -40°C~85°C | Tube | - | AGQ TH | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | unknown | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | 4ms | 1.5VDC | Latching, Single Coil | 125VAC 110VDC -Max | 66.7mA | - | - | 1.13VDC | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AGQ210S09Z Panasonic Electric Works | 46 |
| Datasheet | 30 Weeks | Surface Mount | Surface Mount | - | - | 8 | 1g | - | - | - | 810Ohm | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tape & Reel (TR) | 2004 | AGQ | e4 | - | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | Silver/Palladium (Ag/Pd) | - | - | - | - | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | - | 10.6mm | 7.2 mm | 10.6mm x 7.2mm x 5.4mm | 100mOhm | 1000000000Ohm | 2A | WATER PROOF | - | 125V | - | 2A | DPDT | 110V | DPDT (2 Form C) | - | Telecom | 2A | 2A@125VAC | 4ms | 9VDC | Latching, Single Coil | 125VAC 110VDC -Max | 11.1mA | 4 ms | 2A@110VDC | 6.75VDC | - | 100mW | 100mW | - | AC/DC | MOMENTARY | 9V | DC | - | - | - | 750 Vrms | Random | 1500 Vrms | 37.5VA@125VAC | 60W@110VDC | - | - | - | - | 5.4mm | - | RoHS Compliant | Lead Free | ||
![]() TXS2SA-L-24V-Z Panasonic Electric Works | 46 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | - | 8 | 2g | - | - | - | 11.52kOhm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | -40°C~70°C | Tape & Reel (TR) | 2006 | TX-S | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | - | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | - | 15mm | 7.4 mm | - | 100mOhm | 1000000000Ohm | 1A | - | - | - | - | 1A | DPDT | 110V | DPDT (2 Form C) | - | General Purpose | - | - | 5ms | 24VDC | Latching, Single Coil | 110VDC -Max | 2.1mA | 5 ms | 1A@110VDC | 19.2VDC | - | 50mW | 50mW | - | DC | LATCHED | 24V | DC | - | 0.8 dB | Sealed - Fully | 750 Vrms | Random | - | - | 30W@110VDC | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SA-L-1.5V Panasonic Electric Works | 30 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | - | 8 | 2g | - | - | - | 64.3Ohm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | -40°C~70°C | Tube | - | TX-S | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | BSI; CSA; UL | Gull Wing | - | 15mm | 7.4 mm | - | 100mOhm | 1000000000Ohm | 1A | - | - | - | - | 1A | DPDT | 110V | DPDT (2 Form C) | - | General Purpose | - | - | 5ms | 1.5VDC | Latching, Single Coil | 110VDC -Max | 23.3mA | 5 ms | 1A@110VDC | 1.2VDC | - | 35mW | 35mW | - | DC | LATCHED | 1.5V | DC | - | 0.8 dB | Sealed - Fully | 750 Vrms | Random | - | - | 30W@110VDC | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TX2SA-L-24V Panasonic Electric Works | 17 |
| - | 18 Weeks | Surface Mount | Surface Mount | - | - | 8 | 2g | - | - | - | 5.76kOhm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tube | 2000 | TX | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | LOW PROFILE | - | - | 9.4mm | - | BSI; CSA; UL | Gull Wing | - | - | 7.4 mm | - | 100mOhm | 1000000000Ohm | 2A | WATER PROOF | - | - | - | 2A | DPDT | 220V | DPDT (2 Form C) | - | Telecom | - | - | 4ms | 24VDC | Latching, Single Coil | 220VDC -Max | 4.2mA | 4 ms | 2A@220VDC | 18VDC | - | 100mW | 100mW | - | DC | LATCHED | 24V | DC | - | 0.8 dB | Sealed - Fully | 1000 Vrms | Random | 2000 Vrms | - | 60W@220VDC | - | - | 15mm | - | - | - | RoHS Compliant | Lead Free |