- Coil Current
- Coil Power
- Coil Type
- Coil Voltage
- Coil Voltage (DC)
- CoilResistance
- Contact Form
- Contact Materials
- ECCN Code
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mount
Attribute column
Manufacturer
Panasonic Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Terminals | Product Weight (g) | Coil Current (mA) | Coil Resistance (Ohm) | Coil Voltage AC | CoilResistance | Contact Materials | DC Coil Voltage (V) | ECCN (US) | ElectricalLife | HTS | Maximum AC Switching Voltage (V) | Maximum DC Switching Voltage (V) | Maximum Operating Temperature (°C) | Maximum Pick-Up Voltage | Maximum Switching Current (A) | Maximum Switching Power | Minimum Dropout Voltage | Minimum Operating Temperature (°C) | Mounting | Operate Time (ms) | Package Type | Product Depth (mm) | Relay Construction | Release Time (ms) | Seal | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Insertion Loss (dB) | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Contact Arrangement | Product Length (mm) | Height | Length | Width | Body Height | Length - Termination | Product Height (mm) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TXS2SS-L2-4.5V-X Panasonic Electric Works | 17 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | 10 | - | - | - | - | - | - | 289Ohm | Silver (Ag), Gold (Au) | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | - | TX-S | - | yes | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | - | - | - | 8536.49.00.50 | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | - | - | 15mm x 7.4mm x 8.4mm | - | - | 1A | - | - | 1A | DPDT | 110V | DPDT (2 Form C) | General Purpose | - | - | 5ms | 4.5VDC | Latching, Dual Coil | 110VDC -Max | 15.6mA | 5 ms | - | 3.6VDC | - | 70mW | 70mW | - | DC | LATCHED | 4.5V | DC | - | 0.8 dB | Sealed - Fully | 750 Vrms | Random | 1800 Vrms | - | - | - | - | 8.2mm | 15mm | 7.4mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SS-L-3V-X Panasonic Electric Works | 17 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | 8 | 2g | - | - | - | - | - | 257Ohm | Silver (Ag), Gold (Au) | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2000 | TX-S | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | - | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | 15mm | 7.4 mm | - | 100mOhm | 1000000000Ohm | 1A | - | - | 1A | DPDT | 110V | DPDT (2 Form C) | General Purpose | - | - | 5ms | 3VDC | Latching, Single Coil | 110VDC -Max | 11.7mA | 5 ms | 1A@110VDC | 2.4VDC | - | 35mW | 35mW | - | DC | LATCHED | 3V | DC | - | 0.8 dB | Sealed - Fully | 750 Vrms | Random | - | - | 30W@110VDC | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SS-L2-6V Panasonic Electric Works | 17 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | 10 | 2g | - | - | - | - | - | 514Ohm | Silver (Ag), Gold (Au) | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | TX-S | - | yes | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | - | - | - | 8536.49.00.50 | - | - | - | BSI; CSA; UL | Gull Wing | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | 1A | - | - | 1A | DPDT | 110V | DPDT (2 Form C) | General Purpose | - | - | 5ms | 6VDC | Latching, Dual Coil | 110VDC -Max | 11.7mA | 5 ms | - | 4.8VDC | - | 70mW | 70mW | - | DC | LATCHED | 6V | DC | - | 0.8 dB | Sealed - Fully | 750 Vrms | Random | 1800 Vrms | - | - | - | - | - | - | - | 8.2mm | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SA-L-1.5V-Z Panasonic Electric Works | 17 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | 8 | 2g | - | - | - | - | - | 64.3Ohm | Silver (Ag), Gold (Au) | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | - | TX-S | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | - | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | 15mm | 7.4 mm | - | 100mOhm | 1000000000Ohm | 1A | - | - | 1A | DPDT | 110V | DPDT (2 Form C) | General Purpose | - | - | 5ms | 1.5VDC | Latching, Single Coil | 110VDC -Max | 23.3mA | 5 ms | 1A@110VDC | 1.2VDC | - | 35mW | 35mW | - | DC | LATCHED | 1.5V | DC | - | 0.8 dB | Sealed - Fully | 750 Vrms | Random | - | - | 30W@110VDC | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SS-L2-6V-X Panasonic Electric Works | 46 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | 10 | 2g | - | - | - | - | - | 514Ohm | Silver (Ag), Gold (Au) | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2000 | TX-S | - | yes | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | - | - | - | 8536.49.00.50 | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | 15mm | 7.4 mm | 15mm x 7.4mm x 8.4mm | - | - | 1A | - | - | 1A | DPDT | 110V | DPDT (2 Form C) | General Purpose | - | - | 5ms | 6VDC | Latching, Dual Coil | 110VDC -Max | 11.7mA | 5 ms | - | 4.8VDC | - | 70mW | 70mW | - | DC | LATCHED | 6V | DC | - | 0.8 dB | Sealed - Fully | 750 Vrms | Random | 1800 Vrms | - | - | - | - | - | - | - | 8.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SS-L-6V Panasonic Electric Works | 17 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | 8 | 2g | - | - | - | - | - | 1.03kOhm | Silver (Ag), Gold (Au) | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | TX-S | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | BSI; CSA; UL | Gull Wing | 15mm | 7.4 mm | - | 100mOhm | 1000000000Ohm | 1A | - | - | 1A | DPDT | 110V | DPDT (2 Form C) | General Purpose | - | - | 5ms | 6VDC | Latching, Single Coil | 110VDC -Max | 5.8mA | 5 ms | 1A@110VDC | 4.8VDC | - | 35mW | 35mW | - | DC | LATCHED | 6V | DC | - | 0.8 dB | Sealed - Fully | 750 Vrms | Random | - | - | 30W@110VDC | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SS-6V Panasonic Electric Works | 46 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | 8 | 2g | - | - | - | - | - | 720Ohm | Silver (Ag), Gold (Au) | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | TX-S | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | BSI; CSA; UL | Gull Wing | 15mm | 7.4 mm | - | 100mOhm | 1000000000Ohm | 1A | - | - | 1A | DPDT | 110V | DPDT (2 Form C) | General Purpose | - | - | 5ms | 6VDC | Non Latching | 110VDC -Max | 8.3mA | 5 ms | 1A@110VDC | 4.8VDC | - | 50mW | 50mW | 0.6VDC | DC | MOMENTARY | 6V | DC | - | 0.8 dB | Sealed - Fully | 750 Vrms | Random | - | - | 30W@110VDC | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AGQ260A09 Panasonic Electric Works | 17 |
| Datasheet | 30 Weeks | Surface Mount | Surface Mount | - | 8 | 1g | - | - | - | - | - | 810Ohm | Silver Palladium (AgPd), Gold (Au) | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2004 | AGQ | e4 | - | Active | 4 (72 Hours) | 8 | - | EAR99 | Silver/Palladium (Ag/Pd) | - | - | - | - | - | - | - | BSI; CSA; UL | Gull Wing | 10.6mm | 7.2 mm | 10.6mm x 7.2mm x 5.4mm | 100mOhm | 1000000000Ohm | 2A | WATER PROOF | 125V | 2A | DPDT | 110V | DPDT (2 Form C) | Telecom | 2A | 2A@125VAC | 4ms | 9VDC | Non Latching | 125VAC 110VDC -Max | 11.1mA | 4 ms | 2A@110VDC | 7.2VDC | - | - | 100mW | 0.9VDC | AC/DC | MOMENTARY | 9V | DC | - | - | - | 750 Vrms | Random | 1500 Vrms | 37.5VA@125VAC | 60W@110VDC | - | - | - | - | - | 5.4mm | - | - | RoHS Compliant | - | ||
![]() TXS2-LT-9V-1 Panasonic Electric Works | 17 |
| - | 18 Weeks | Through Hole | Through Hole | - | 10 | 2g | - | - | - | - | - | 1.16kOhm | Silver Palladium (AgPd), Gold (Au) | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2004 | TX-S | - | - | Active | 1 (Unlimited) | 10 | - | - | - | - | - | - | - | - | - | - | BSI; UL | PC Pin | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | - | - | - | 1A | DPDT | 110V | DPDT (2 Form C) | General Purpose | - | - | 5ms | 9VDC | Latching, Dual Coil | 10VDC -Max | 7.8mA | 5 ms | - | 7.2VDC | 10mA | - | - | - | DC | - | 9V | DC | 10 | - | Sealed - Fully | 750 Vrms | Random | 1800 Vrms | - | - | - | - | - | - | - | 8.2mm | 0.0035 inch | - | RoHS Compliant | - | ||
![]() TXS2-LT-24V-1 Panasonic Electric Works | 17 |
| - | 18 Weeks | Through Hole | Through Hole | - | 10 | 2g | - | - | - | - | - | 3.84kOhm | Silver Palladium (AgPd), Gold (Au) | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2004 | TX-S | - | - | Active | 1 (Unlimited) | 10 | - | - | - | - | - | - | - | - | - | - | BSI; UL | PC Pin | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | - | - | - | 1A | DPDT | 110V | DPDT (2 Form C) | General Purpose | - | - | 5ms | 24VDC | Latching, Dual Coil | 10VDC -Max | 6.3mA | 5 ms | - | 19.2VDC | 10mA | - | - | - | DC | - | 24V | DC | 10 | - | Sealed - Fully | 750 Vrms | Random | 1800 Vrms | - | - | - | - | - | - | - | 8.2mm | 0.0035 inch | - | RoHS Compliant | - | ||
![]() TXS2SS-1.5V-X Panasonic Electric Works | 17 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | 8 | 2g | - | - | - | - | - | 45Ohm | Silver (Ag), Gold (Au) | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | - | TX-S | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | - | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | 15mm | 7.4 mm | - | 100mOhm | 1000000000Ohm | 1A | - | - | 1A | DPDT | 110V | DPDT (2 Form C) | General Purpose | - | - | 5ms | 1.5VDC | Non Latching | 110VDC -Max | 33.3mA | 5 ms | 1A@110VDC | 1.2VDC | - | 50mW | 50mW | 0.15VDC | DC | MOMENTARY | 1.5V | DC | - | 0.8 dB | Sealed - Fully | 750 Vrms | Random | - | - | 30W@110VDC | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TQ2SS-L2-9V-Z Panasonic Electric Works | 46 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | - | 10 | - | - | - | - | - | - | 579Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | LOW PROFILE | 8536.49.00.50 | TAPE AND REEL | - | - | CSA; UL | Gull Wing | 14mm | 9 mm | 14mm x 9mm x 7.5mm | - | - | 2A | - | 125V | 2A | DPDT | 220V | DPDT (2 Form C) | Telecom | 2A | 2A@125VAC | 4ms | 9VDC | Latching, Dual Coil | 125VAC 220VDC -Max | 15.5mA | 4 ms | 2A@220VDC | 6.75VDC | - | 140mW | 140mW | - | AC/DC | LATCHED | 9V | DC | - | 0.8 dB | - | - | - | - | - | - | - | - | - | - | - | 7.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() TX2SS-48V Panasonic Electric Works | 21500 |
| - | 18 Weeks | Surface Mount | Surface Mount | - | 8 | 2g | - | - | - | - | - | 8.53kOhm | Silver (Ag), Gold (Au) | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | TX | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | - | - | 7.4mm | - | BSI; CSA; UL | Gull Wing | - | - | - | 100mOhm | 1000000000Ohm | 2A | WATER PROOF | - | 2A | DPDT | 220V | DPDT (2 Form C) | Telecom | - | - | 4ms | 48VDC | Non Latching | 220VDC -Max | 5.6mA | 4 ms | 2A@220VDC | 36VDC | - | 270mW | 270mW | 4.8VDC | DC | MOMENTARY | 48V | DC | - | 0.8 dB | Sealed - Fully | 1000 Vrms | Random | 2000 Vrms | - | 60W@220VDC | - | - | - | 15mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HC4ED-HP-AC115V Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | 115V | - | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~60°C | Bulk | 2003 | HCE | - | - | Obsolete | Not Applicable | - | PC Pin | - | - | 60°C | -40°C | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | 4PDT | - | 4PDT (4 Form C) | General Purpose | - | - | 20ms | 115VAC | Non Latching | 250VAC -Max | 11.4mA | 20ms | - | 92VAC | 1A | - | 1.2W | 34.5VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HC4E-HP-AC48V Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | - | 14 | 30g | - | - | - | - | 48V | - | Silver Nickel (AgNi), Gold (Au) | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~60°C | Bulk | 2003 | HCE | - | yes | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | BOX | - | - | CSA; UL | PC Pin | - | - | - | - | - | - | - | 250V | 5A | 4PDT | - | 4PDT (4 Form C) | General Purpose | - | - | 20ms | 48VAC | Non Latching | 250VAC -Max | 25mA | - | - | 38.4VAC | 2A | 1.3W | 1.2W | 14.4VAC | AC | MOMENTARY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TQ4-L2-6V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | DIP | 16 | 3g | - | - | - | - | - | 90Ohm | Silver (Ag), Gold (Au) | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | TQ | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | LOW PROFILE | 8536.49.00.50 | - | - | - | CSA; UL | PC Pin | 26.7mm | 9 mm | 26.7mm x 9mm x 5mm | - | - | 1A | - | 125V | 1A | 4PDT | 110V | 4PDT (4 Form C) | Telecom | 1A | 1A@125VAC | 3ms | 6VDC | Latching, Dual Coil | 125VAC 110VDC -Max | 66.7mA | 3 ms | 1A@110VDC | 4.5VDC | - | 400mW | 400mW | - | AC/DC | LATCHED | 6V | DC | - | 0.6 dB | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | RoHS Compliant | Lead Free | ||
![]() DS2E-ML2-DC5V-C-H284 Panasonic | In Stock | - | - | - | - | - | - | - | - | 10 | 4 | 72 | 69.4 | - | - | Silver/Gold Clad | 5 | EAR99 | - | 8536.41.00.05 | 250 | 220 | 70 | 3.5VDC | 3 | 125VA|60W | 3.5VDC | -40 | Through Hole | 10 | DIP | 9.9 | Latching Double Coil | 5 | Sealed | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | 2 Form C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | 20 | - | - | - | - | - | 9.9 | RoHS Compliant | - | ||
![]() AGQ20TA4H Panasonic Electric Works | 17 |
| Datasheet | 36 Weeks | - | Surface Mount | - | - | - | - | - | - | - | - | 145Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | AGQ TH | - | - | Active | 2A (4 Weeks) | - | - | EAR99 | - | - | - | - | - | - | - | unknown | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 4.5VDC | Non Latching | 125VAC 110VDC -Max | 31mA | - | - | 3.38VDC | 2A | - | - | 0.45VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AGQ20TA12 Panasonic Electric Works | 17 |
| Datasheet | 36 Weeks | - | Surface Mount | - | - | - | - | - | - | - | - | 1.03kOhm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | AGQ TH | - | - | Active | 2A (4 Weeks) | - | - | EAR99 | - | - | - | - | - | - | - | unknown | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 12VDC | Non Latching | 125VAC 110VDC -Max | 11.7mA | - | - | 9VDC | 2A | - | - | 1.2VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TXD2SA-6V Panasonic Electric Works | 46 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | 8 | 2g | - | - | - | - | - | 180Ohm | Silver (Ag), Gold (Au) | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | TX-D | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | LOW PROFILE | - | - | - | - | BSI; CSA; EN; UL | Gull Wing | 15mm | 7.4 mm | - | - | - | 2A | WATER PROOF | - | 2A | DPDT | 220V | DPDT (2 Form C) | General Purpose | - | - | 4ms | 6VDC | Non Latching | 220VDC -Max | 33.3mA | 4 ms | 2A@220VDC | 4.5VDC | - | 200mW | 200mW | 0.6VDC | DC | MOMENTARY | 6V | DC | - | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free |