- Coil Current
- Coil Power
- Coil Type
- Coil Voltage
- Coil Voltage (DC)
- CoilResistance
- Contact Form
- Contact Materials
- ECCN Code
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mount
Attribute column
Manufacturer
Panasonic Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Base Product Number | Brand | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Switching Current | Mfr | Moisture Sensitive | Mounting Styles | Package | Product Status | Relay Contact Form | RoHS | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Depth | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Lead Pitch | Number of Contacts | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Row Spacing | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Rise Time | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Hole Diameter | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Insertion Loss (dB) | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Ambient Temperature Range High | Switching Current | Product Category | Coil Termination | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TQ2SS-L2-5V-X Panasonic Electric Works | 46 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | - | 10 | 2g | - | - | 178Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | 8536.49.00.50 | - | - | - | TAPE AND REEL | 9.3mm | - | BSI; CSA; UL | Gull Wing | 125V | - | - | - | - | 9 mm | 14mm x 9mm x 5.6mm | - | - | - | 2A | - | 125V | 2A | DPDT | 220V | - | - | DPDT (2 Form C) | - | Telecom | - | 2A | 2A@125VAC | 4ms | 5VDC | Latching, Dual Coil | 125VAC 220VDC -Max | 28.1mA | - | 4 ms | 2A@220VDC | 3.75VDC | - | 140mW | 140mW | - | AC/DC | LATCHED | 5V | DC | - | 0.8 dB | - | - | - | - | - | - | - | - | - | 14mm | - | 5.6mm | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() JTV1F-TMP-6V Panasonic | In Stock | - | - | - | - | - | - | - | - | - | JTV1F | - | - | - | - | - | - | - | Panasonic Electric Works | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JTV1F-TMP-5V Panasonic | In Stock | - | - | - | - | - | - | - | - | - | JTV1F | - | - | - | - | - | - | - | Panasonic Electric Works | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS2E-S-DC24V Panasonic Electric Works | 1 | - | Datasheet | 9 Weeks | Copper, Gold, Silver, Tin | PCB, Through Hole | Through Hole | DIP | 8 | 4g | - | - | 2.88kOhm | Silver (Ag), Gold (Au) | 500000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 1998 | DS | - | yes | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | Electromechanical | Nickel/Copper (Ni/Cu) | - | - | - | 200mW | 220V | - | 9.9mm | 3A | CSA; UL | PC Pin | 250V | CSA, UL | - | 5.08mm | 2 | - | - | 50mOhm | 100MOhm | 7.62 mm | 2A | EPOXY TERMINAL SEALED; WATER PROOF | 250V | 2A | DPDT | 220V | - | - | DPDT (2 Form C) | 3ms | General Purpose | - | 2A | - | 10ms | 24VDC | Non Latching | 250VAC 220VDC -Max | 8.3mA | 900 μm | 5ms | - | 16.8VDC | - | 200mW | 200mW | 2.4VDC | - | MOMENTARY | 24V | - | 8 | - | Sealed - Fully | 1000 Vrms | - | 1500 Vrms | 70°C | 2A | - | - | 10.2mm | 20mm | 20mm | - | No | No SVHC | RoHS Compliant | Lead Free | IP67 | ||
![]() CB1AF-R-24V Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | Silver Alloy (Ag) | - | 50 | Panasonic | - | - | - | Plug In | - | - | - | Details | - | Bulk | - | CB | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 A | Quick Connect | SPST (1 Form A) | - | - | Automotive Relays | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | 1.8 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | Quick Connect | - | - | - | - | - | - | - | - | - | ||
![]() TX2SA-3V-TH-Z Panasonic | 49 |
| - | - | - | - | - | - | - | - | - | - | - | Silver (Ag) | - | 500 | - | 2 A | - | Yes | SMD/SMT | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | - | - | 3 VDC | Latching | - | - | - | - | - | - | - | 140 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TQ2SL-L-1.5V-Z Panasonic Electric Works | 17 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | - | 8 | - | - | - | 32Ohm | Silver Nickel (AgNi), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | LOW PROFILE | - | - | - | - | TAPE AND REEL | - | - | CSA; UL | Gull Wing | - | - | 14mm | - | - | 9 mm | 14mm x 9mm x 7.5mm | - | - | - | 2A | - | 125V | 2A | DPDT | 220V | - | - | DPDT (2 Form C) | - | Telecom | - | 2A | 2A@125VAC | 4ms | 1.5VDC | Latching, Single Coil | 125VAC 220VDC -Max | 46.9mA | - | 4 ms | 2A@220VDC | 1.13VDC | - | 70mW | 70mW | - | AC/DC | LATCHED | 1.5V | DC | - | 0.8 dB | - | - | - | - | - | - | - | - | - | - | - | 7.5mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() TXS2-L2-1.5V Panasonic Electric Works | 17 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | DIP | 10 | 2g | - | - | 32.1Ohm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | - | TX-S | - | yes | Active | 1 (Unlimited) | 10 | PC Pin | EAR99 | - | - | - | 8536.49.00.50 | - | - | - | - | 7.4mm | - | BSI; CSA; UL | PC Pin | - | - | - | - | - | - | 15mm x 7.4mm x 8.2mm | - | - | - | 1A | - | - | 1A | DPDT | 110V | - | - | DPDT (2 Form C) | - | General Purpose | - | - | - | 5ms | 1.5VDC | Latching, Dual Coil | 110VDC -Max | 46.7mA | - | 5 ms | - | 1.2VDC | - | 70mW | 70mW | - | DC | LATCHED | 1.5V | DC | 10 | 0.8 dB | Sealed - Fully | 750 Vrms | Random | 1800 Vrms | - | - | - | - | - | 15mm | - | 8.2mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() TQ2SL-L-5V Panasonic Electric Works | 17 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | - | 8 | 2g | - | - | 357Ohm | Silver Nickel (AgNi), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | LOW PROFILE | - | - | - | - | - | 11.5mm | - | CSA; UL | Gull Wing | 125V | - | - | - | - | 9 mm | 14mm x 9mm x 5.4mm | - | - | - | 2A | - | 125V | 2A | DPDT | 220V | - | - | DPDT (2 Form C) | - | Telecom | - | 2A | 2A@125VAC | 4ms | 5VDC | Latching, Single Coil | 125VAC 220VDC -Max | 14mA | - | 4 ms | 2A@220VDC | 3.75VDC | - | 70mW | 70mW | - | AC/DC | LATCHED | 5V | DC | - | 0.8 dB | - | - | - | - | - | - | - | - | - | 14mm | - | 5.4mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() TXS2-L2-12V Panasonic Electric Works | 28 |
| Datasheet | 18 Weeks | - | PCB, Through Hole | Through Hole | DIP | 10 | 2g | - | - | 2.06kOhm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | TX-S | - | yes | Active | 1 (Unlimited) | 10 | PC Pin | EAR99 | - | - | - | 8536.49.00.50 | - | 30W | 110V | - | 7.4mm | 1A | BSI; CSA; UL | PC Pin | - | CSA, UL | - | - | - | - | 15mm x 7.4mm x 8.2mm | - | - | - | 1A | - | - | 1A | DPDT | 110V | - | - | DPDT (2 Form C) | - | General Purpose | - | - | - | 5ms | 12VDC | Latching, Dual Coil | 110VDC -Max | 5.8mA | - | 5 ms | - | 9.6VDC | - | 70mW | 70mW | - | DC | LATCHED | 12V | DC | 10 | 0.8 dB | Sealed - Fully | 750 Vrms | Random | 1800 Vrms | - | - | - | - | 8.2mm | 15mm | 7.4mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() TQ2H-24V Panasonic Electric Works | 46 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | DIP | 8 | 1.5g | - | - | 2.88kOhm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | TQ | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | LOW PROFILE | - | - | - | - | - | - | - | CSA; UL | PC Pin | - | - | - | - | - | 9 mm | 14mm x 9mm x 5mm | - | - | - | 1A | - | 125V | 1A | DPDT | 110V | - | - | DPDT (2 Form C) | - | Telecom | - | 1A | 1A@125VAC | 3ms | 24VDC | Non Latching | 125VAC 110VDC -Max | 8.3mA | - | 3 ms | 1A@110VDC | 18VDC | - | 200mW | 200mW | 2.4VDC | AC/DC | MOMENTARY | 24V | DC | - | 0.6 dB | - | - | - | - | - | - | - | - | 5mm | - | 14mm | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() TX2-12V-TH Panasonic Electric Works | 67 | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | DIP | 8 | 2g | - | - | 1.03kOhm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | TX-TH | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | 7.4mm | - | BSI; CSA; UL | PC Pin | 250V | - | - | - | - | - | - | - | - | - | - | WATER PROOF | 250V | 7.5A | DPDT | 220V | - | - | DPDT (2 Form C) | - | General Purpose | - | - | 7.5A@250VAC | 4ms | 12VDC | Non Latching | 250VAC 220VDC -Max | 11.7mA | - | 4 ms | 7.5A@220VDC | 9VDC | 2A | - | 140mW | 1.2VDC | AC/DC | MOMENTARY | 12V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | 15mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() DS4E-ML2-DC5V Panasonic Electric Works | 230 | - | Datasheet | - | - | Through Hole | Through Hole | DIP | 16 | 7g | - | - | 69.4Ohm | Silver (Ag), Gold (Au) | 500000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2007 | DS | e4 | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | 8536.41.00.20 | - | - | - | BOX; TUBE | 9.9mm | - | CSA; UL | PC Pin | 250V | - | - | - | - | - | 35.24mm x 9.9mm x 9.9mm | - | - | - | 2A | EPOXY RESIN SEALED | 250V | 2A | 4PDT | 220V | - | - | 4PDT (4 Form C) | 3ms | General Purpose | - | 2A | 2A@250VAC | 10ms | 5VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 72mA | - | 5ms | 2A@30VDC | 3.5VDC | - | 360mW | 360mW | - | AC/DC | LATCHED | 5V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | 35.24mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() TQ2SA-5V-X Panasonic Electric Works | 30 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | - | 8 | 2g | - | - | 178Ohm | Silver Nickel (AgNi), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | NOT SPECIFIED | - | - | - | - | - | TAPE AND REEL | 11.5mm | - | BSI; CSA; UL | Gull Wing | 125V | - | - | - | - | - | 14mm x 9mm x 5.6mm | - | - | - | 2A | - | 125V | 2A | DPDT | 220V | - | - | DPDT (2 Form C) | - | Telecom | - | 2A | 2A@125VAC | 4ms | 5VDC | Non Latching | 125VAC 220VDC -Max | 28.1mA | - | 4 ms | 2A@220VDC | 3.75VDC | - | 140mW | 140mW | 0.5VDC | AC/DC | MOMENTARY | 5V | DC | - | 0.8 dB | - | - | - | - | - | - | - | - | - | 14mm | 9mm | 5.6mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() HC4E-H-DC24V Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | - | Plug-In, Socketable | Socketable | - | 14 | 30g | - | - | 650Ohm | Silver Nickel (AgNi), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -40°C~60°C | Bulk | 2003 | HCE | - | yes | Obsolete | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | - | - | - | BOX | - | - | CSA; UL | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | 250V | 5A | 4PDT | - | - | - | 4PDT (4 Form C) | - | General Purpose | - | - | - | 20ms | 24VDC | Non Latching | 250VAC -Max | 37mA | - | - | - | 19.2VDC | 2A | 900mW | 900mW | 2.4VDC | AC | MOMENTARY | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() TQ2SL-L-3V Panasonic Electric Works | 46 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | - | 8 | 2g | - | - | 129Ohm | Silver Nickel (AgNi), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | LOW PROFILE | - | - | - | - | - | - | - | CSA; UL | Gull Wing | - | - | 14mm | - | - | 9 mm | 14mm x 9mm x 5.4mm | - | - | - | 2A | - | 125V | 2A | DPDT | 220V | - | - | DPDT (2 Form C) | - | Telecom | - | 2A | 2A@125VAC | 4ms | 3VDC | Latching, Single Coil | 125VAC 220VDC -Max | 23.3mA | - | 4 ms | 2A@220VDC | 2.25VDC | - | 70mW | 70mW | - | AC/DC | LATCHED | 3V | DC | - | 0.8 dB | - | - | - | - | - | - | - | - | - | - | - | 5.4mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() AGN20006 Panasonic Electric Works | 23 | - | - | 36 Weeks | - | Through Hole | Through Hole | DIP | 8 | 1g | - | - | 257Ohm | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | AGN | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | RELEASE TIME WITH DIODE | - | - | - | 110V | - | 5.7mm | - | BSI; CSA; UL | PC Pin | 125V | - | - | - | - | - | 10.6mm x 5.7mm x 9mm | - | - | - | 1A | WATER PROOF | 125V | 1A | DPDT | 110V | - | - | DPDT (2 Form C) | - | Telecom | - | 1A | 1A@125VAC | 4ms | 6VDC | Non Latching | 125VAC 110VDC -Max | 23.3mA | - | 4 ms | 1A@110VDC | 4.5VDC | - | 140mW | 140mW | 0.6VDC | AC/DC | MOMENTARY | 6V | DC | - | - | - | - | - | - | - | - | - | - | 9mm | 10.6mm | 10.6mm | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() TQ2-L2-5V-3 Panasonic Electric Works | 408 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | DIP | 10 | 1.5g | - | - | 125Ohm | Silver Palladium (AgPd), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | TQ | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | 8536.41.00.20 | - | - | - | - | - | - | BSI; CSA; UL | PC Pin | - | - | 14mm | - | - | 9 mm | 14mm x 9mm x 5mm | - | - | - | 1A | - | 125V | 1A | DPDT | 110V | - | - | DPDT (2 Form C) | - | Telecom | - | 0.5A | .5A@125VAC | 3ms | 5VDC | Latching, Dual Coil | 125VAC 110VDC -Max | 40mA | - | 3 ms | 1A@30VDC | 3.75VDC | - | - | 200mW | - | AC/DC | LATCHED | 5V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() HY1Z-24V Panasonic Electric Works | 3715 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | DIP | 6 | 1.8g | - | - | 2.88kOhm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2004 | HY | - | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | Silver/Gold (Ag/Au) | - | - | - | - | 60V | - | 7.4mm | - | CSA; UL | PC Pin | - | - | - | - | - | - | 12mm x 7.4mm x 10.1mm | - | - | - | 1A | - | - | 1A | SPDT | 60V | - | - | SPDT (1 Form C) | - | Telecom | - | - | - | 5ms | 24VDC | Non Latching | 60VDC -Max | 8.3mA | - | 4ms | 1A@30VDC | 18VDC | - | 200mW | 200mW | 2.4VDC | DC | MOMENTARY | 24V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | 10.1mm | 12mm | 7.4mm | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() TQ2SL-L-3V-Z Panasonic Electric Works | 17 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | - | 8 | - | - | - | 129Ohm | Silver Nickel (AgNi), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | LOW PROFILE | - | - | - | - | TAPE AND REEL | - | - | CSA; UL | Gull Wing | - | - | 14mm | - | - | 9 mm | 14mm x 9mm x 7.5mm | - | - | - | 2A | - | 125V | 2A | DPDT | 220V | - | - | DPDT (2 Form C) | - | Telecom | - | 2A | 2A@125VAC | 4ms | 3VDC | Latching, Single Coil | 125VAC 220VDC -Max | 23.3mA | - | 4 ms | 2A@220VDC | 2.25VDC | - | 70mW | 70mW | - | AC/DC | LATCHED | 3V | DC | - | 0.8 dB | - | - | - | - | - | - | - | - | - | - | - | 7.5mm | - | - | RoHS Compliant | Lead Free | - |