- Coil Current
- Coil Power
- Coil Type
- Coil Voltage
- Coil Voltage (DC)
- CoilResistance
- Contact Form
- Contact Materials
- ECCN Code
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mount
Attribute column
Manufacturer
Panasonic Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Insertion Loss (dB) | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (DC) Max Power Rating R Load | Height | Length | Width | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TQ2SS-L2-5V-Z Panasonic Electric Works | 17 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | - | 10 | - | 178Ohm | Silver Nickel (AgNi), Gold (Au) | - | -40°C~85°C | Tape & Reel (TR) | 2000 | TQ-SMD | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | LOW PROFILE | 8536.49.00.50 | TAPE AND REEL | - | CSA; UL | Gull Wing | - | - | 14mm x 9mm x 7.5mm | - | - | 2A | - | 125V | 2A | DPDT | 220V | DPDT (2 Form C) | Telecom | 2A | 2A@125VAC | 4ms | 5VDC | Latching, Dual Coil | 125VAC 220VDC -Max | 28.1mA | 4 ms | 2A@220VDC | 3.75VDC | - | 140mW | 140mW | - | AC/DC | LATCHED | 5V | DC | 0.8 dB | - | - | - | - | - | 4.9mm | 14mm | 9mm | - | RoHS Compliant | Lead Free | ||
![]() TX2SS-L2-4.5V-Z Panasonic Electric Works | 46 |
| - | 18 Weeks | Surface Mount | Surface Mount | - | 10 | 2g | 101Ohm | Silver (Ag), Gold (Au) | - | -40°C~85°C | Tape & Reel (TR) | - | TX | yes | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | - | - | 8536.49.00.50 | TAPE AND REEL | - | BSI; CSA; UL | Gull Wing | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | 2A | WATER PROOF | - | 2A | DPDT | 220V | DPDT (2 Form C) | Telecom | - | - | 4ms | 4.5VDC | Latching, Dual Coil | 220VDC -Max | 44.5mA | 4 ms | 2A@220VDC | 3.38VDC | - | 200mW | 200mW | - | DC | LATCHED | 4.5V | DC | 0.8 dB | Sealed - Fully | - | Random | 2000 Vrms | 60W@220VDC | - | - | - | 8.2mm | RoHS Compliant | Lead Free | ||
![]() TXS2SA-6V-Z Panasonic Electric Works | 17 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | 8 | 2g | 720Ohm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | -40°C~70°C | Tape & Reel (TR) | 2004 | TX-S | - | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | TAPE AND REEL | - | BSI; CSA; UL | Gull Wing | 15mm | 7.4 mm | - | 100mOhm | 1000000000Ohm | 1A | - | - | 1A | DPDT | 110V | DPDT (2 Form C) | General Purpose | - | - | 5ms | 6VDC | Non Latching | 110VDC -Max | 8.3mA | 5 ms | 1A@110VDC | 4.8VDC | - | 50mW | 50mW | 0.6VDC | DC | MOMENTARY | 6V | DC | 0.8 dB | Sealed - Fully | 750 Vrms | Random | - | 30W@110VDC | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AGQ21TA4HX Panasonic Electric Works | 46 |
| Datasheet | 36 Weeks | - | Surface Mount | - | - | - | 203Ohm | Silver Nickel (AgNi), Gold (Au) | - | -40°C~85°C | Tape & Reel (TR) | - | AGQ TH | - | Active | 2A (4 Weeks) | - | - | EAR99 | - | - | - | - | - | unknown | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 4.5VDC | Latching, Single Coil | 125VAC 110VDC -Max | 22.2mA | - | - | 3.38VDC | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TX2-H-24V Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | DIP | 8 | 2g | 4.11kOhm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tube | 2000 | TX | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | BSI; CSA; UL | PC Pin | 15mm | 7.4 mm | - | - | - | 2A | WATER PROOF | - | 2A | DPDT | 220V | DPDT (2 Form C) | Telecom | - | - | 4ms | 24VDC | Non Latching | 220VDC -Max | 5.8mA | 4 ms | 2A@220VDC | 18VDC | - | 140mW | 140mW | 2.4VDC | DC | MOMENTARY | 24V | DC | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AGQ21T06 Panasonic Electric Works | 17 |
| Datasheet | 36 Weeks | - | Through Hole | - | - | - | 360Ohm | Silver Nickel (AgNi), Gold (Au) | - | -40°C~85°C | Tube | - | AGQ TH | - | Active | 2 (1 Year) | - | - | EAR99 | - | - | - | - | - | unknown | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 6VDC | Latching, Single Coil | 125VAC 110VDC -Max | 16.7mA | - | - | 4.5VDC | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AGQ20TA2H Panasonic Electric Works | 17 |
| Datasheet | 36 Weeks | - | Surface Mount | - | - | - | 41Ohm | Silver Nickel (AgNi), Gold (Au) | - | -40°C~85°C | Tube | - | AGQ TH | - | Active | 2A (4 Weeks) | - | - | EAR99 | - | - | - | - | - | unknown | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 2.4VDC | Non Latching | 125VAC 110VDC -Max | 58.5mA | - | - | 1.8VDC | 2A | - | - | 0.24VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AGQ21TA09 Panasonic Electric Works | 17 |
| Datasheet | 36 Weeks | - | Surface Mount | - | - | - | 810Ohm | Silver Nickel (AgNi), Gold (Au) | - | -40°C~85°C | Tube | - | AGQ TH | - | Active | 2A (4 Weeks) | - | - | EAR99 | - | - | - | - | - | unknown | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 9VDC | Latching, Single Coil | 125VAC 110VDC -Max | 11.1mA | - | - | 6.75VDC | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AGQ21TS4H Panasonic Electric Works | 17 |
| Datasheet | 36 Weeks | - | Surface Mount | - | - | - | 203Ohm | Silver Nickel (AgNi), Gold (Au) | - | -40°C~85°C | Tube | - | AGQ TH | - | Active | 2A (4 Weeks) | - | - | EAR99 | - | - | - | - | - | unknown | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 4.5VDC | Latching, Single Coil | 125VAC 110VDC -Max | 22.2mA | - | - | 3.38VDC | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AGQ20TS24 Panasonic Electric Works | 17 |
| Datasheet | 36 Weeks | - | Surface Mount | - | - | - | 2.5kOhm | Silver Nickel (AgNi), Gold (Au) | - | -40°C~85°C | Tube | - | AGQ TH | - | Active | 2A (4 Weeks) | - | - | EAR99 | - | - | - | - | - | unknown | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 24VDC | Non Latching | 125VAC 110VDC -Max | 9.6mA | - | - | 18VDC | 2A | - | - | 2.4VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AGQ21T03 Panasonic Electric Works | 46 |
| Datasheet | 36 Weeks | - | Through Hole | - | - | - | 90Ohm | Silver Nickel (AgNi), Gold (Au) | - | -40°C~85°C | Tube | - | AGQ TH | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | unknown | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 3VDC | Latching, Single Coil | 125VAC 110VDC -Max | 33.3mA | - | - | 2.25VDC | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HC4E-H-DC110V Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | Plug-In, Socketable | Socketable | - | 14 | 30g | 10kOhms | Silver Nickel (AgNi), Gold (Au) | - | -40°C~60°C | Bulk | 2003 | HCE | - | Obsolete | Not Applicable | - | Plug | - | 60°C | -40°C | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | 250V | 5A | 4PDT | - | 4PDT (4 Form C) | General Purpose | - | - | 20ms | 110VDC | Non Latching | 250VAC -Max | 10mA | 20ms | - | 88VDC | 2A | - | 1W | 11VDC | - | - | 110V | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AGQ21TA24 Panasonic Electric Works | 17 |
| Datasheet | 36 Weeks | - | Surface Mount | - | - | - | 4.8kOhm | Silver Nickel (AgNi), Gold (Au) | - | -40°C~85°C | Tube | - | AGQ TH | - | Active | 2A (4 Weeks) | - | - | EAR99 | - | - | - | - | - | unknown | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 24VDC | Latching, Single Coil | 125VAC 110VDC -Max | 5mA | - | - | 18VDC | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AGQ21TS24 Panasonic Electric Works | 17 |
| Datasheet | 36 Weeks | - | Surface Mount | - | - | - | 4.8kOhm | Silver Nickel (AgNi), Gold (Au) | - | -40°C~85°C | Tube | - | AGQ TH | - | Active | 2A (4 Weeks) | - | - | EAR99 | - | - | - | - | - | unknown | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 24VDC | Latching, Single Coil | 125VAC 110VDC -Max | 5mA | - | - | 18VDC | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TQ2-L2-12V-3 Panasonic Electric Works | 46 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | 10 | - | 720Ohm | Silver Palladium (AgPd), Gold (Au) | - | -40°C~70°C | Tube | 2006 | TQ | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | 8536.41.00.20 | - | - | BSI; CSA; UL | PC Pin | 14mm | 9 mm | 14mm x 9mm x 5mm | - | - | 1A | - | 125V | 1A | DPDT | 110V | DPDT (2 Form C) | Telecom | 0.5A | .5A@125VAC | 3ms | 12VDC | Latching, Dual Coil | 125VAC 110VDC -Max | 16.7mA | 3 ms | 1A@30VDC | 9VDC | - | - | 200mW | - | AC/DC | LATCHED | 12V | DC | - | - | - | - | - | - | - | - | - | 5mm | RoHS Compliant | Lead Free | ||
![]() AGQ21TA4H Panasonic Electric Works | 17 |
| Datasheet | 36 Weeks | - | Surface Mount | - | - | - | 203Ohm | Silver Nickel (AgNi), Gold (Au) | - | -40°C~85°C | Tube | - | AGQ TH | - | Active | 2A (4 Weeks) | - | - | EAR99 | - | - | - | - | - | unknown | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 4.5VDC | Latching, Single Coil | 125VAC 110VDC -Max | 22.2mA | - | - | 3.38VDC | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AGQ21TA12 Panasonic Electric Works | 17 |
| Datasheet | 30 Weeks | - | Surface Mount | - | - | - | 1.44kOhm | Silver Nickel (AgNi), Gold (Au) | - | -40°C~85°C | Tube | - | AGQ TH | - | Active | 2A (4 Weeks) | - | - | EAR99 | - | - | - | - | - | unknown | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 12VDC | Latching, Single Coil | 125VAC 110VDC -Max | 8.3mA | - | - | 9VDC | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AGQ21TS03 Panasonic Electric Works | 46 |
| Datasheet | 36 Weeks | - | Surface Mount | - | - | - | 90Ohm | Silver Nickel (AgNi), Gold (Au) | - | -40°C~85°C | Tube | - | AGQ TH | - | Active | 2A (4 Weeks) | - | - | EAR99 | - | - | - | - | - | unknown | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 3VDC | Latching, Single Coil | 125VAC 110VDC -Max | 33.3mA | - | - | 2.25VDC | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AGQ21T09 Panasonic Electric Works | 46 |
| Datasheet | 36 Weeks | - | Through Hole | - | - | - | 810Ohm | Silver Nickel (AgNi), Gold (Au) | - | -40°C~85°C | Tube | - | AGQ TH | - | Active | 2 (1 Year) | - | - | EAR99 | - | - | - | - | - | unknown | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 9VDC | Latching, Single Coil | 125VAC 110VDC -Max | 11.1mA | - | - | 6.75VDC | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TXD2SS-12V-Z Panasonic Electric Works | 1120 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | 8 | - | 720Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tape & Reel (TR) | 2000 | TX-D | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | BOX; TAPE AND REEL | - | BSI; CSA; EN; UL | Gull Wing | 15mm | 7.4 mm | - | - | - | 2A | WATER PROOF | - | 2A | DPDT | 220V | DPDT (2 Form C) | General Purpose | - | - | 4ms | 12VDC | Non Latching | 220VDC -Max | 16.7mA | 4 ms | 2A@220VDC | 9VDC | - | 200mW | 200mW | 1.2VDC | DC | MOMENTARY | 12V | DC | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free |