- Coil Current
- Coil Power
- Coil Type
- Coil Voltage
- Coil Voltage (DC)
- CoilResistance
- Contact Form
- Contact Materials
- ECCN Code
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mount
Attribute column
Manufacturer
Panasonic Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Insertion Loss (dB) | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (DC) Max Power Rating R Load | Length | Body Height | Length - Termination | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TX2SL-6V Panasonic Electric Works | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | 8 | 2g | 257Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tube | 2000 | TX | - | - | Obsolete | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | - | BSI; CSA; UL | Gull Wing | - | 15mm | 7.4 mm | - | - | - | 2A | WATER PROOF | - | - | 2A | DPDT | 220V | DPDT (2 Form C) | Telecom | - | - | 4ms | 6VDC | Non Latching | 220VDC -Max | 23.3mA | 4 ms | 2A@220VDC | 4.5VDC | - | 140mW | 140mW | 0.6VDC | DC | MOMENTARY | 6V | DC | - | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AGQ20TS1HX Panasonic Electric Works | 30 |
| Datasheet | 36 Weeks | - | Surface Mount | - | - | - | 16Ohm | Silver Nickel (AgNi), Gold (Au) | - | -40°C~85°C | Tape & Reel (TR) | - | AGQ TH | - | - | Active | 2A (4 Weeks) | - | - | EAR99 | - | - | - | - | - | - | - | - | unknown | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 1.5VDC | Non Latching | 125VAC 110VDC -Max | 93.8mA | - | - | 1.13VDC | 2A | - | - | 0.15VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AGN210S09 Panasonic Electric Works | 17 |
| Datasheet | 30 Weeks | Surface Mount | Surface Mount | - | 8 | - | 810Ohm | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tube | 1998 | AGN | e4 | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | Silver/Palladium (Ag/Pd) | - | - | RELEASE TIME WITH DIODE | - | BOX; TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | - | 10.6mm | 5.7 mm | 10.6mm x 5.7mm x 9mm | - | - | 1A | WATER PROOF | - | 125V | 1A | DPDT | 110V | DPDT (2 Form C) | Telecom | 1A | 1A@125VAC | 4ms | 9VDC | Latching, Single Coil | 125VAC 110VDC -Max | 11.1mA | 4 ms | 1A@110VDC | 6.75VDC | - | 100mW | 100mW | - | AC/DC | LATCHED | 9V | DC | - | - | - | - | - | - | - | - | 9mm | - | RoHS Compliant | Lead Free | ||
![]() NL6EBX-DC24V Panasonic Electric Works | 18 | - | Datasheet | - | Through Hole | Through Hole | DIP | 20 | - | 800Ohms | Silver (Ag), Gold (Au) | - | -40°C~55°C | Tube | 2000 | NL | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | - | 800Ohm | - | 55°C | -40°C | - | - | - | 25.4mm | - | - | PC Pin | 125V | - | - | - | - | - | - | - | - | - | - | 6PDT | - | 6PDT (6 Form C) | General Purpose | - | - | 15ms | 24VDC | Non Latching | 125VAC 30VDC -Max | 30mA | 10ms | - | 19.2VDC | 2A | - | 720mW | 2.4VDC | - | - | 24V | - | - | - | - | - | - | - | - | 32.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() AGQ20TA03 Panasonic Electric Works | 46 |
| Datasheet | 36 Weeks | - | Surface Mount | - | - | - | 64.2Ohm | Silver Nickel (AgNi), Gold (Au) | - | -40°C~85°C | Tube | - | AGQ TH | - | - | Active | 2A (4 Weeks) | - | - | EAR99 | - | - | - | - | - | - | - | - | unknown | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 3VDC | Non Latching | 125VAC 110VDC -Max | 46.7mA | - | - | 2.25VDC | 2A | - | - | 0.3VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AGQ20TS12 Panasonic Electric Works | 17 |
| Datasheet | 36 Weeks | - | Surface Mount | - | - | - | 1.03kOhm | Silver Nickel (AgNi), Gold (Au) | - | -40°C~85°C | Tube | - | AGQ TH | - | - | Active | 2A (4 Weeks) | - | - | EAR99 | - | - | - | - | - | - | - | - | unknown | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 12VDC | Non Latching | 125VAC 110VDC -Max | 11.7mA | - | - | 9VDC | 2A | - | - | 1.2VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AGQ21TS1H Panasonic Electric Works | 46 |
| Datasheet | 36 Weeks | - | Surface Mount | - | - | - | 22.5Ohm | Silver Nickel (AgNi), Gold (Au) | - | -40°C~85°C | Tube | - | AGQ TH | - | - | Active | 2A (4 Weeks) | - | - | EAR99 | - | - | - | - | - | - | - | - | unknown | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 1.5VDC | Latching, Single Coil | 125VAC 110VDC -Max | 66.7mA | - | - | 1.13VDC | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AGQ20TS03 Panasonic Electric Works | 17 |
| Datasheet | 36 Weeks | - | Surface Mount | - | - | - | 64.2Ohm | Silver Nickel (AgNi), Gold (Au) | - | -40°C~85°C | Tube | - | AGQ TH | - | - | Active | 2A (4 Weeks) | - | - | EAR99 | - | - | - | - | - | - | - | - | unknown | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 3VDC | Non Latching | 125VAC 110VDC -Max | 46.7mA | - | - | 2.25VDC | 2A | - | - | 0.3VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AGQ21TS2H Panasonic Electric Works | 17 |
| Datasheet | 36 Weeks | - | Surface Mount | - | - | - | 57.6Ohm | Silver Nickel (AgNi), Gold (Au) | - | -40°C~85°C | Tube | - | AGQ TH | - | - | Active | 2A (4 Weeks) | - | - | EAR99 | - | - | - | - | - | - | - | - | unknown | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 2.4VDC | Latching, Single Coil | 125VAC 110VDC -Max | 41.7mA | - | - | 1.8VDC | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AGQ21TS12 Panasonic Electric Works | 17 |
| Datasheet | 36 Weeks | - | Surface Mount | - | - | - | 1.44kOhm | Silver Nickel (AgNi), Gold (Au) | - | -40°C~85°C | Tube | - | AGQ TH | - | - | Active | 2A (4 Weeks) | - | - | EAR99 | - | - | - | - | - | - | - | - | unknown | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 12VDC | Latching, Single Coil | 125VAC 110VDC -Max | 8.3mA | - | - | 9VDC | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TXD2SA-6V-X Panasonic Electric Works | 17 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | 8 | 2g | 180Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tape & Reel (TR) | 2004 | TX-D | e4 | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | - | - | BOX; TAPE AND REEL | - | - | BSI; CSA; EN; UL | Gull Wing | - | 15mm | 7.4 mm | - | 100mOhm | 1000000000Ohm | 2A | - | - | - | 2A | DPDT | 220V | DPDT (2 Form C) | General Purpose | - | - | 4ms | 6VDC | Non Latching | 220VDC -Max | 33.3mA | 4 ms | 2A@220VDC | 4.5VDC | - | 200mW | 200mW | 0.6VDC | DC | MOMENTARY | 6V | DC | - | 0.8 dB | Sealed - Fully | 1000 Vrms | Random | 3000 Vrms | 60W@220VDC | - | - | - | RoHS Compliant | Lead Free | ||
![]() DS2E-S-DC5V-TB Panasonic Electric Works | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | - | 8 | - | 125Ohms | Silver (Ag), Gold (Au) | - | -40°C~70°C | Tube | 2004 | DS | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | - | - | - | 70°C | -40°C | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | 250V | 3A | DPDT | 220V | DPDT (2 Form C) | General Purpose | - | - | 10ms | 5VDC | Non Latching | 250VAC 220VDC -Max | 40mA | 5ms | - | 3.5VDC | 2A | 200mW | 200mW | 0.5VDC | - | - | 5V | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SA-L-3V-Z Panasonic Electric Works | 30 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | 8 | 2g | 257Ohm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | -40°C~70°C | Tape & Reel (TR) | 2000 | TX-S | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | - | - | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | - | 15mm | 7.4 mm | - | 100mOhm | 1000000000Ohm | 1A | - | - | - | 1A | DPDT | 110V | DPDT (2 Form C) | General Purpose | - | - | 5ms | 3VDC | Latching, Single Coil | 110VDC -Max | 11.7mA | 5 ms | 1A@110VDC | 2.4VDC | - | 35mW | 35mW | - | DC | LATCHED | 3V | DC | - | 0.8 dB | Sealed - Fully | 750 Vrms | Random | - | 30W@110VDC | - | - | - | RoHS Compliant | Lead Free | ||
![]() TQ2SS-4.5V Panasonic Electric Works | 30 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 8 | 2g | 145Ohm | Silver Nickel (AgNi), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tube | - | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | LOW PROFILE | - | - | - | - | CSA; UL | Gull Wing | - | 14mm | 9 mm | 14mm x 9mm x 5.4mm | - | - | 2A | - | - | 125V | 2A | DPDT | 220V | DPDT (2 Form C) | Telecom | 2A | 2A@125VAC | 4ms | 4.5VDC | Non Latching | 125VAC 220VDC -Max | 31mA | 4 ms | 2A@220VDC | 3.38VDC | - | 140mW | 140mW | 0.45VDC | AC/DC | MOMENTARY | 4.5V | DC | - | 0.8 dB | - | - | - | - | - | - | 5.4mm | - | RoHS Compliant | Lead Free | ||
![]() AGQ20TA1H Panasonic Electric Works | 46 |
| Datasheet | 36 Weeks | - | Surface Mount | - | - | - | 16Ohm | Silver Nickel (AgNi), Gold (Au) | - | -40°C~85°C | Tube | - | AGQ TH | - | - | Active | 2A (4 Weeks) | - | - | EAR99 | - | - | - | - | - | - | - | - | unknown | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 1.5VDC | Non Latching | 125VAC 110VDC -Max | 93.8mA | - | - | 1.13VDC | 2A | - | - | 0.15VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AGQ20TA09 Panasonic Electric Works | 17 |
| Datasheet | 36 Weeks | - | Surface Mount | - | - | - | 579Ohm | Silver Nickel (AgNi), Gold (Au) | - | -40°C~85°C | Tube | - | AGQ TH | - | - | Active | 2A (4 Weeks) | - | - | EAR99 | - | - | - | - | - | - | - | - | unknown | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 9VDC | Non Latching | 125VAC 110VDC -Max | 15.5mA | - | - | 6.75VDC | 2A | - | - | 0.9VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TXS2-24V-1 Panasonic Electric Works | 10000 | - | - | 18 Weeks | - | Through Hole | - | - | 2g | 8.3kOhm | Silver Palladium (AgPd), Gold (Au) | 200000 Cycle(s) | -40°C~70°C | Tube | - | TX-S | - | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 8536.49.00.50 | - | - | - | BSI; UL | PC Pin | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | 100mOhm | 1000000000Ohm | - | - | 110V | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 5ms | 24VDC | Non Latching | 10VDC -Max | 2.9mA | 5 ms | 1A@110VDC | 19.2VDC | 10mA | - | - | 2.4VDC | DC | - | - | DC | 8 | - | Sealed - Fully | 750 Vrms | Random | 1800 Vrms | 30W@110VDC | - | 8.2mm | 0.0035 inch | RoHS Compliant | - | ||
![]() TX2SS-L-1.5V-Z Panasonic Electric Works | 46 |
| - | 18 Weeks | Surface Mount | Surface Mount | - | 8 | 2g | 22.5Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tape & Reel (TR) | - | TX | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | - | - | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | - | 15mm | 7.4 mm | - | 100mOhm | 1000000000Ohm | 2A | WATER PROOF | - | - | 2A | DPDT | 220V | DPDT (2 Form C) | Telecom | - | - | 4ms | 1.5VDC | Latching, Single Coil | 220VDC -Max | 66.7mA | 4 ms | 2A@220VDC | 1.13VDC | - | 100mW | 100mW | - | DC | LATCHED | 1.5V | DC | - | 0.8 dB | Sealed - Fully | 1000 Vrms | Random | 2000 Vrms | 60W@220VDC | - | - | - | RoHS Compliant | Lead Free | ||
![]() AGQ21TS24X Panasonic Electric Works | 17 |
| Datasheet | 36 Weeks | - | Surface Mount | - | - | - | 4.8kOhm | Silver Nickel (AgNi), Gold (Au) | - | -40°C~85°C | Tape & Reel (TR) | - | AGQ TH | - | - | Active | 2A (4 Weeks) | - | - | EAR99 | - | - | - | - | - | - | - | - | unknown | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 24VDC | Latching, Single Coil | 125VAC 110VDC -Max | 5mA | - | - | 18VDC | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HC4E-H-DC6V Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Plug-In, Socketable | Socketable | - | 14 | 30g | 40Ohm | Silver Nickel (AgNi), Gold (Au) | 200000 Cycle(s) | -40°C~60°C | Bulk | 2003 | HCE | - | yes | Obsolete | Not Applicable | - | Plug | EAR99 | - | - | - | - | - | - | BOX | - | - | CSA; UL | Plug In | - | - | - | - | - | - | - | - | - | 250V | 5A | 4PDT | - | 4PDT (4 Form C) | General Purpose | - | - | 20ms | 6VDC | Non Latching | 250VAC -Max | 150mA | - | - | 4.8VDC | 2A | 900mW | 900mW | 0.6VDC | AC | MOMENTARY | 6V | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free |