- Coil Current
- Coil Power
- Coil Type
- Coil Voltage
- Coil Voltage (DC)
- CoilResistance
- Contact Form
- Contact Materials
- ECCN Code
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mount
Attribute column
Manufacturer
Panasonic Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | End Contact Material | Brand | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Number of Contacts | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Rise Time | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Insertion Loss (dB) | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Ambient Temperature Range High | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Terminal Length | Product Category | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TX2SL-LT-12V-TH Panasonic Electric Works | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | - | - | - | 10 | 2g | - | - | - | - | 1.03kOhm | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | TX-TH | - | - | Obsolete | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | 8536.49.00.50 | - | - | - | - | - | unknown | - | BSI; CSA; UL | Gull Wing | - | - | 15mm | - | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | - | WATER PROOF | - | - | - | 7.5A | DPDT | 220V | DPDT (2 Form C) | - | General Purpose | - | - | 7.5A@250VAC | 4ms | 12VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 11.7mA | 4 ms | 7.5A@220VDC | 9VDC | 2A | 140mW | 140mW | - | 250V | AC/DC | LATCHED | 12V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | - | - | RoHS Compliant | - | ||
![]() TX2SL-LT-24V-TH Panasonic Electric Works | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | - | - | - | 10 | 2g | - | - | - | - | 4.11kOhm | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | TX-TH | - | - | Obsolete | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | 8536.49.00.50 | - | - | - | - | - | unknown | - | BSI; CSA; UL | Gull Wing | - | - | 15mm | - | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | - | WATER PROOF | - | - | - | 7.5A | DPDT | 220V | DPDT (2 Form C) | - | General Purpose | - | - | 7.5A@250VAC | 4ms | 24VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 5.8mA | 4 ms | 7.5A@220VDC | 18VDC | 2A | 140mW | 140mW | - | 250V | AC/DC | LATCHED | 24V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | - | - | RoHS Compliant | - | ||
![]() TK1-L-6V Panasonic Electric Works | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | DIP | - | - | 6 | 1g | - | - | - | - | 360Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | TK | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | CSA; UL | PC Pin | - | - | - | - | 9 mm | - | - | - | 2A | - | - | - | - | 2A | SPDT | 220V | SPDT (1 Form C) | - | General Purpose | - | - | - | 3ms | 6VDC | Latching, Single Coil | 220VDC -Max | 16.7mA | 2ms | 2A@220VDC | 4.5VDC | - | 100mW | 100mW | - | - | DC | LATCHED | 6V | DC | - | 1.2 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4mm | - | - | RoHS Compliant | Lead Free | ||
![]() AGN200A09X Panasonic Electric Works | 17 |
| - | 30 Weeks | - | Surface Mount | Surface Mount | - | - | - | 8 | 1g | - | - | - | - | 579Ohm | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | AGN | e4 | - | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | Silver/Palladium (Ag/Pd) | - | - | - | - | - | - | - | BOX; TAPE AND REEL | - | - | - | BSI; CSA; UL | Gull Wing | - | - | 10.6mm | - | 5.7 mm | 10.6mm x 5.7mm x 9mm | 100mOhm | 1000000000Ohm | 1A | - | - | 125V | - | 1A | DPDT | 110V | DPDT (2 Form C) | - | Telecom | - | 1A | 1A@125VAC | 4ms | 9VDC | Non Latching | 125VAC 110VDC -Max | 15.5mA | 4 ms | 1A@110VDC | 6.75VDC | - | 140mW | 140mW | 0.9VDC | - | AC/DC | MOMENTARY | 9V | DC | - | - | - | 750 Vrms | Random | 1500 Vrms | - | 37.5VA@125VAC | - | 30W@110VDC | - | - | - | - | - | - | - | - | - | - | - | - | 9mm | - | - | RoHS Compliant | Lead Free | ||
![]() AGQ21TA12X Panasonic Electric Works | 30 |
| Datasheet | 36 Weeks | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | 1.44kOhm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | AGQ TH | - | - | Active | 2A (4 Weeks) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | - | 4ms | 12VDC | Latching, Single Coil | 125VAC 110VDC -Max | 8.3mA | - | - | 9VDC | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AGQ21TA03X Panasonic Electric Works | 46 |
| Datasheet | 36 Weeks | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | 90Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | AGQ TH | - | - | Active | 2A (4 Weeks) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | - | 4ms | 3VDC | Latching, Single Coil | 125VAC 110VDC -Max | 33.3mA | - | - | 2.25VDC | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AGQ210S24Z Panasonic Electric Works | 46 |
| Datasheet | 30 Weeks | - | Surface Mount | Surface Mount | - | - | - | 8 | 1g | - | - | - | - | 4.8kOhm | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | AGQ | e4 | - | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | Silver/Palladium (Ag/Pd) | - | - | - | - | - | - | - | TAPE AND REEL | - | - | - | BSI; CSA; UL | Gull Wing | - | - | 10.6mm | - | 7.2 mm | 10.6mm x 7.2mm x 5.4mm | 100mOhm | 1000000000Ohm | 2A | WATER PROOF | - | 125V | - | 2A | DPDT | 110V | DPDT (2 Form C) | - | Telecom | - | 2A | 2A@125VAC | 4ms | 24VDC | Latching, Single Coil | 125VAC 110VDC -Max | 5mA | 4 ms | 2A@110VDC | 18VDC | - | 120mW | 120mW | - | - | AC/DC | MOMENTARY | 24V | DC | - | - | - | 750 Vrms | Random | 1500 Vrms | - | 37.5VA@125VAC | - | 60W@110VDC | - | - | - | - | - | - | - | - | - | - | - | - | 5.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() TX2-H-12V Panasonic Electric Works | 38 | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | DIP | - | - | 8 | 2g | - | - | - | - | 1.03kOhm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | TX | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | BSI; CSA; UL | PC Pin | - | - | - | - | - | - | - | - | 2A | WATER PROOF | - | - | - | 2A | DPDT | 220V | DPDT (2 Form C) | - | Telecom | - | - | - | 4ms | 12VDC | Non Latching | 220VDC -Max | 11.7mA | 4 ms | 2A@220VDC | 9VDC | - | 140mW | 140mW | 1.2VDC | - | DC | MOMENTARY | 12V | DC | - | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | 15mm | 7.4mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() NC2D-JPL2-DC48V Panasonic | In Stock | - | Datasheet | - | - | Through Hole | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 10 | 16 g | - | - | - | - | 2.88 kΩ | Gold, Silver | 100000 Cycle(s) | - | PANASONIC CORP | Panasonic Electronic Components | NC2D-JPL2-DC48V | NC | 55 °C | -40 °C | ROHS COMPLIANT | Obsolete | 8.37 | - | Yes | - | Bulk | - | - | - | - | - | - | - | Solder | EAR99 | - | 55 °C | -40 °C | - | - | - | - | - | BOX | - | compliant | - | CSA; UL | - | - | - | 25.4 mm | - | 25.4 mm | 25.4mm x 25.4mm x 10.9mm | - | - | - | - | - | 250 V | SOLDER | 5 A | DPDT | 30 V | - | - | POWER/SIGNAL RELAY | - | 5 A | - | 20 ms | - | Latching, Dual Coil | - | 16.7 mA | 20 ms | - | - | - | 800 mW | 800 mW | - | 250 V | AC | LATCHED | 48 V | DC | - | - | - | - | - | - | - | - | - | - | DPDT | 48 V | 0.017 A | - | 38.4 V | 38.4 V | - | - | - | - | - | - | 10.9 mm | - | - | RoHS Compliant | Lead Free | ||
![]() TQ2SA-6V-Z Panasonic Electric Works | 2216 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | - | - | - | 8 | - | - | - | - | - | 257Ohm | Silver Nickel (AgNi), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | LOW PROFILE | - | - | - | - | TAPE AND REEL | - | - | - | CSA; UL | Gull Wing | - | - | - | - | - | 14mm x 9mm x 5.6mm | - | - | 2A | - | - | 125V | - | 2A | DPDT | 220V | DPDT (2 Form C) | - | Telecom | - | 2A | 2A@125VAC | 4ms | 6VDC | Non Latching | 125VAC 220VDC -Max | 23.3mA | 4 ms | 2A@220VDC | 4.5VDC | - | 140mW | 140mW | 0.6VDC | - | AC/DC | MOMENTARY | 6V | DC | - | 0.8 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.9mm | 14mm | 9mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() TX2SL-24V-Z Panasonic Electric Works | In Stock | - | - | - | - | Surface Mount | Surface Mount | - | - | - | 8 | 2g | - | - | - | - | 4.11kOhm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | TX | - | - | Obsolete | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | TAPE AND REEL | 9.4mm | - | - | BSI; CSA; UL | Gull Wing | - | - | - | - | 7.4 mm | - | - | - | 2A | WATER PROOF | - | - | - | 2A | DPDT | 220V | DPDT (2 Form C) | - | Telecom | - | - | - | 4ms | 24VDC | Non Latching | 220VDC -Max | 5.8mA | 4 ms | 2A@220VDC | 18VDC | - | 140mW | 140mW | 2.4VDC | - | DC | MOMENTARY | 24V | DC | - | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AGQ210S06 Panasonic Electric Works | 46 |
| Datasheet | 30 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | - | 8 | 1g | - | - | - | - | 257Ohm | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2006 | AGQ | e4 | - | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | Silver/Palladium (Ag/Pd) | - | - | - | - | - | - | - | - | - | - | - | BSI; CSA; UL | Gull Wing | - | - | 10.6mm | - | 7.2 mm | 10.6mm x 7.2mm x 5.4mm | 100mOhm | 1000000000Ohm | 2A | WATER PROOF | - | 125V | - | 2A | DPDT | 110V | DPDT (2 Form C) | - | Telecom | - | 2A | 2A@125VAC | 4ms | 6VDC | Latching, Single Coil | 125VAC 110VDC -Max | 16.7mA | 4 ms | 2A@110VDC | 4.5VDC | - | 100mW | 100mW | - | - | AC/DC | MOMENTARY | 6V | DC | - | - | - | 750 Vrms | Random | 1500 Vrms | - | 37.5VA@125VAC | - | 60W@110VDC | - | - | - | - | - | - | - | - | - | - | - | - | 5.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2-4.5V Panasonic Electric Works | 20 |
| - | 18 Weeks | Gold, Silver | PCB, Through Hole | Through Hole | DIP | - | - | 8 | 2g | - | - | - | - | 405Ohm | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | - | TX-S | - | yes | Active | 1 (Unlimited) | 8 | PC Pin, Solder | EAR99 | - | - | - | - | - | - | 30W | 30V | - | 7.4mm | - | 1A | BSI; CSA; UL | PC Pin | - | CSA, UL | - | 2 | - | - | 100mOhm | 1000000000Ohm | 1A | - | - | - | - | 1A | DPDT | 110V | DPDT (2 Form C) | - | General Purpose | - | - | - | 5ms | 4.5VDC | Non Latching | 110VDC -Max | 11.1mA | 5 ms | 1A@110VDC | 3.6VDC | - | 50mW | 50mW | 0.45VDC | - | DC | MOMENTARY | 4.5V | DC | 8 | 0.8 dB | Sealed - Fully | 750 Vrms | Random | - | 70°C | - | 1A | - | - | - | - | - | - | - | - | - | - | 8.5mm | 15mm | 7.39mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() TXS2SA-L2-9V-Z Panasonic Electric Works | 17 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | - | - | - | 10 | 2g | - | - | - | - | 1.15kOhm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2000 | TX-S | - | yes | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | - | - | - | 8536.49.00.50 | - | - | - | TAPE AND REEL | - | - | - | BSI; CSA; UL | Gull Wing | - | - | 15mm | - | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | 1A | - | - | - | - | 1A | DPDT | 110V | DPDT (2 Form C) | - | General Purpose | - | - | - | 5ms | 9VDC | Latching, Dual Coil | 110VDC -Max | 7.8mA | 5 ms | - | 7.2VDC | - | 70mW | 70mW | - | - | DC | LATCHED | 9V | DC | - | 0.8 dB | Sealed - Fully | 750 Vrms | Random | 1800 Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | No | - | RoHS Compliant | Lead Free | ||
![]() DS4E-M-DC5V Panasonic Electric Works | 109 | - | Datasheet | - | - | Through Hole | Through Hole | DIP | - | - | 14 | 7g | - | - | - | - | 62.5Ohm | Silver (Ag), Gold (Au) | 500000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2000 | DS | e4 | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | 8536.41.00.20 | - | - | - | BOX; TUBE | 9.9mm | - | - | CSA; UL | PC Pin | 250V | - | - | - | - | 35.24mm x 9.9mm x 9.9mm | - | - | - | EPOXY RESIN SEALED | - | 250V | - | 3A | 4PDT | 220V | 4PDT (4 Form C) | 3ms | General Purpose | - | - | - | 10ms | 5VDC | Non Latching | 250VAC 220VDC -Max | 80mA | 5ms | - | 3.5VDC | 2A | 400mW | 400mW | 0.5VDC | - | AC/DC | MOMENTARY | 5V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.24mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SA-4.5V-X Panasonic Electric Works | 17 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | - | - | - | 8 | - | - | - | - | - | 405Ohm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | - | TX-S | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | TAPE AND REEL | - | - | - | BSI; CSA; UL | Gull Wing | - | - | - | - | - | - | 100mOhm | 1000000000Ohm | 1A | - | - | - | - | 1A | DPDT | 110V | DPDT (2 Form C) | - | General Purpose | - | - | - | 5ms | 4.5VDC | Non Latching | 110VDC -Max | 11.1mA | 5 ms | 1A@110VDC | 3.6VDC | - | 50mW | 50mW | 0.45VDC | - | DC | MOMENTARY | 4.5V | DC | - | 0.8 dB | Sealed - Fully | 750 Vrms | Random | - | - | - | - | 30W@110VDC | - | - | - | - | - | - | - | - | - | 8.2mm | 15mm | 7.4mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXD2SS-2M-9V-X Panasonic Electric Works | 17 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | - | - | - | 8 | - | - | - | - | - | 324Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | TX-D | e4 | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | BOX; TAPE AND REEL | - | - | - | BSI; CSA; EN; UL | Gull Wing | - | - | 15mm | - | 7.4 mm | - | - | - | 1A | - | - | - | - | 1A | DPDT | 110V | DPDT (2 Form D) | - | General Purpose | - | - | - | 4ms | 9VDC | Non Latching | 110VDC -Max | 27.8mA | 4 ms | 1A@110VDC | 6.75VDC | - | 250mW | 250mW | 0.9VDC | - | DC | MOMENTARY | 9V | DC | - | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXD2SS-L-5V-X Panasonic Electric Works | 17 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | - | - | - | 8 | 2g | - | - | - | - | 166Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | TX-D | e4 | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | BOX; TAPE AND REEL | - | - | - | BSI; CSA; EN; UL | Gull Wing | - | - | 15mm | - | 7.4 mm | - | 100mOhm | 1000000000Ohm | 2A | - | - | - | - | 2A | DPDT | 220V | DPDT (2 Form C) | - | General Purpose | - | - | - | 4ms | 5VDC | Latching, Single Coil | 220VDC -Max | 30mA | 4 ms | 2A@220VDC | 3.75VDC | - | 150mW | 150mW | - | - | DC | LATCHED | 5V | DC | - | 0.8 dB | Sealed - Fully | 1000 Vrms | Random | 3000 Vrms | - | - | - | 60W@220VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TX2SA-1.5V-X Panasonic Electric Works | 46 |
| - | 18 Weeks | - | Surface Mount | Surface Mount | - | - | - | 8 | 2g | - | - | - | - | 16Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | TX | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | LOW PROFILE | - | - | - | - | TAPE AND REEL | - | - | - | BSI; CSA; UL | Gull Wing | - | - | 15mm | - | 7.4 mm | - | 100mOhm | 1000000000Ohm | 2A | WATER PROOF | - | - | - | 2A | DPDT | 220V | DPDT (2 Form C) | - | Telecom | - | - | - | 4ms | 1.5VDC | Non Latching | 220VDC -Max | 93.8mA | 4 ms | 2A@220VDC | 1.13VDC | - | 140mW | 140mW | 0.15VDC | - | DC | MOMENTARY | 1.5V | DC | - | 0.8 dB | Sealed - Fully | 1000 Vrms | Random | 2000 Vrms | - | - | - | 60W@220VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DE1A1B-L-4.5V Panasonic | In Stock | - | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 9 g | 6 | Silver Tin Oxide | Panasonic Industrial Devices | 4.5 V | 202 Ω | - | 100000 Cycle(s) | 20 | PANASONIC CORP | Panasonic | DE1A1B-L-4.5V | - | 70 °C | -40 °C | ROHS COMPLIANT | Active | 2.25 | Details | Yes | - | Tube | - | - | - | - | - | - | - | - | EAR99 | - | - | - | RELEASE TIME WITHOUT DIODE | 8536.41.00.20 | Relays | - | - | BOX; TUBE | - | compliant | - | CSA; UL; VDE | - | - | - | 25 mm | - | 12.5 mm | 25mm x 12.5mm x 12mm | 30 mΩ | 1000000000 Ω | 8 A | - | 30 V | - | SOLDER | - | - | - | - | - | POWER/SIGNAL RELAY | General Purpose Relays | 8 A | - | 10 ms | - | - | - | - | 5 ms | - | - | - | - | 100 mW | - | 250 V | AC/DC | LATCHED | - | DC | 6 | - | - | 1000 Vrms | Random | 5000 Vrms | - | - | - | - | DPST | 4.5 V | 0.022 A | 1 FORM A,B | 3.15 V | 3.15 V | Power Relays | 0.0035 inch | General Purpose Relays | - | - | - | 12 mm | - | - | - | - |