- Coil Current
- Coil Power
- Coil Type
- Coil Voltage
- Coil Voltage (DC)
- CoilResistance
- Contact Form
- Contact Materials
- ECCN Code
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mount
Attribute column
Manufacturer
Panasonic Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Weight | End Contact Material | End Contact Plating | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Current(DC)-Max | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Insertion Loss (dB) | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Relay Form | Height | Length | Width | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AGQ20TS4HX Panasonic Electric Works | 2750 |
| Datasheet | 36 Weeks | - | Surface Mount | - | - | - | - | 145Ohm | Silver Nickel (AgNi), Gold (Au) | - | -40°C~85°C | Tape & Reel (TR) | - | AGQ TH | Active | 4 (72 Hours) | - | - | EAR99 | - | - | - | - | unknown | - | Gull Wing | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | 4ms | 4.5VDC | Non Latching | 125VAC 110VDC -Max | 31mA | - | - | 3.38VDC | 2A | - | - | 0.45VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TXS2SS-LT-3V Panasonic Electric Works | 17 |
| Datasheet | 18 Weeks | Surface Mount | - | 10 | 2g | Silver | GOLD | 129Ohm | - | 200000 Cycle(s) | - | - | 2000 | - | Active | 4 (72 Hours) | 10 | - | EAR99 | 70°C | -40°C | 8536.49.00.50 | TUBE | - | BSI; CSA; UL | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | 1A | SOLDER | 1A | DPDT | 110V | - | POWER/SIGNAL RELAY | 5 ms | 3V | - | - | 23.3mA | 5 ms | - | - | - | - | 70mW | - | DC | LATCHED | 3V | DC | - | - | 750 Vrms | Random | 1800 Vrms | 2 FORM C | - | - | - | 8.2mm | RoHS Compliant | - | ||
![]() TXS2SS-LT-1.5V-1-X Panasonic Electric Works | 17 |
| Datasheet | 18 Weeks | Surface Mount | - | 10 | 2g | Silver Palladium | GOLD | 32.1Ohm | - | 200000 Cycle(s) | - | - | - | - | Active | 4 (72 Hours) | 10 | - | - | 70°C | -40°C | - | - | - | BSI; UL | - | 15mm | 7.4 mm | - | 1A | SOLDER | 1A | DPDT | 110V | - | - | 5 ms | 1.5V | - | - | 46.7mA | 5 ms | - | - | - | - | - | - | DC | - | 1.5V | DC | - | - | 750 Vrms | Random | 1800 Vrms | 2 FORM C | - | - | - | - | RoHS Compliant | - | ||
![]() TXS2SS-LT-1.5V Panasonic Electric Works | 46 |
| Datasheet | 18 Weeks | Surface Mount | - | 10 | 2g | Silver | GOLD | 32.1Ohm | - | 200000 Cycle(s) | - | - | - | - | Active | 4 (72 Hours) | 10 | - | EAR99 | 70°C | -40°C | 8536.49.00.50 | TUBE | - | BSI; CSA; UL | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | 1A | SOLDER | 1A | DPDT | 110V | - | POWER/SIGNAL RELAY | 5 ms | 1.5V | - | - | 46.7mA | 5 ms | - | - | - | - | 70mW | - | DC | LATCHED | 1.5V | DC | - | - | 750 Vrms | Random | 1800 Vrms | 2 FORM C | - | - | - | 8.2mm | RoHS Compliant | - | ||
![]() TXS2SS-LT-12V Panasonic Electric Works | 17 |
| Datasheet | 18 Weeks | Surface Mount | - | 10 | 2g | Silver | GOLD | 2.057kOhm | - | 200000 Cycle(s) | - | - | 2000 | - | Active | 4 (72 Hours) | 10 | - | EAR99 | 70°C | -40°C | 8536.49.00.50 | TUBE | - | BSI; CSA; UL | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | 1A | SOLDER | 1A | DPDT | 110V | - | POWER/SIGNAL RELAY | 5 ms | 12V | - | - | 5.8mA | 5 ms | - | - | - | - | 70mW | - | DC | LATCHED | 12V | DC | - | - | 750 Vrms | Random | 1800 Vrms | 2 FORM C | - | - | - | 8.2mm | RoHS Compliant | - | ||
![]() TXS2SS-LT-6V-Z Panasonic Electric Works | 30 |
| Datasheet | 18 Weeks | Surface Mount | - | 10 | 2g | Silver | GOLD | 514Ohm | - | 200000 Cycle(s) | - | - | 2000 | - | Active | 4 (72 Hours) | 10 | - | EAR99 | 70°C | -40°C | 8536.49.00.50 | TAPE AND REEL | - | BSI; CSA; UL | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | 1A | SOLDER | 1A | DPDT | 110V | - | POWER/SIGNAL RELAY | 5 ms | 6V | - | - | 11.7mA | 5 ms | - | - | - | - | 70mW | - | DC | LATCHED | 6V | DC | - | - | 750 Vrms | Random | 1800 Vrms | 2 FORM C | - | - | - | 8.2mm | RoHS Compliant | - | ||
![]() TXS2SS-LT-9V Panasonic Electric Works | 17 |
| Datasheet | 18 Weeks | Surface Mount | - | 10 | 2g | Silver | GOLD | 1.157kOhm | - | 200000 Cycle(s) | - | - | 2000 | - | Active | 4 (72 Hours) | 10 | - | EAR99 | 70°C | -40°C | 8536.49.00.50 | TUBE | - | BSI; CSA; UL | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | 1A | SOLDER | 1A | DPDT | 110V | - | POWER/SIGNAL RELAY | 5 ms | 9V | - | - | 7.8mA | 5 ms | - | - | - | - | 70mW | - | DC | LATCHED | 9V | DC | - | - | 750 Vrms | Random | 1800 Vrms | 2 FORM C | - | - | - | 8.2mm | RoHS Compliant | - | ||
![]() TXS2SS-LT-1.5V-1-Z Panasonic Electric Works | 17 |
| Datasheet | 18 Weeks | Surface Mount | - | 10 | 2g | Silver Palladium | GOLD | 32.1Ohm | - | 200000 Cycle(s) | - | - | - | - | Active | 4 (72 Hours) | 10 | - | - | 70°C | -40°C | - | - | - | BSI; UL | - | 15mm | 7.4 mm | - | 1A | SOLDER | 1A | DPDT | 110V | - | - | 5 ms | 1.5V | - | - | 46.7mA | 5 ms | - | - | - | - | - | - | DC | - | 1.5V | DC | - | - | 750 Vrms | Random | 1800 Vrms | 2 FORM C | - | - | - | - | RoHS Compliant | - | ||
![]() TXS2SS-LT-9V-Z Panasonic Electric Works | 46 |
| Datasheet | 18 Weeks | Surface Mount | - | 10 | 2g | Silver | GOLD | 1.157kOhm | - | 200000 Cycle(s) | - | - | 2000 | - | Active | 4 (72 Hours) | 10 | - | EAR99 | 70°C | -40°C | 8536.49.00.50 | TAPE AND REEL | - | BSI; CSA; UL | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | 1A | SOLDER | 1A | DPDT | 110V | - | POWER/SIGNAL RELAY | 5 ms | 9V | - | - | 7.8mA | 5 ms | - | - | - | - | 70mW | - | DC | LATCHED | 9V | DC | - | - | 750 Vrms | Random | 1800 Vrms | 2 FORM C | - | - | - | 8.2mm | RoHS Compliant | - | ||
![]() TXS2SS-LT-4.5V-1-Z Panasonic Electric Works | 46 |
| Datasheet | 18 Weeks | Surface Mount | - | 10 | 2g | Silver Palladium | GOLD | 289Ohm | - | 200000 Cycle(s) | - | - | - | - | Active | 4 (72 Hours) | 10 | - | - | 70°C | -40°C | - | - | - | BSI; UL | - | 15mm | 7.4 mm | - | 1A | SOLDER | 1A | DPDT | 110V | - | - | 5 ms | 4.5V | - | - | 15.6mA | 5 ms | - | - | - | - | - | - | DC | - | 4.5V | DC | - | - | 750 Vrms | Random | 1800 Vrms | 2 FORM C | - | - | - | - | RoHS Compliant | - | ||
![]() TXS2SS-LT-4.5V Panasonic Electric Works | 46 |
| Datasheet | 18 Weeks | Surface Mount | - | 10 | 2g | Silver | GOLD | 289Ohm | - | 200000 Cycle(s) | - | - | - | - | Active | 4 (72 Hours) | 10 | - | EAR99 | 70°C | -40°C | 8536.49.00.50 | TUBE | - | BSI; CSA; UL | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | 1A | SOLDER | 1A | DPDT | 110V | - | POWER/SIGNAL RELAY | 5 ms | 4.5V | - | - | 15.6mA | 5 ms | - | - | - | - | 70mW | - | DC | LATCHED | 4.5V | DC | - | - | 750 Vrms | Random | 1800 Vrms | 2 FORM C | - | - | - | 8.2mm | RoHS Compliant | - | ||
![]() TXS2SS-LT-9V-1-Z Panasonic Electric Works | 46 |
| Datasheet | 18 Weeks | Surface Mount | - | 10 | 2g | Silver Palladium | GOLD | 1.157kOhm | - | 200000 Cycle(s) | - | - | 2000 | - | Active | 4 (72 Hours) | 10 | - | - | 70°C | -40°C | - | - | - | BSI; UL | - | 15mm | 7.4 mm | - | 1A | SOLDER | 1A | DPDT | 110V | - | - | 5 ms | 9V | - | - | 7.8mA | 5 ms | - | - | - | - | - | - | DC | - | 9V | DC | - | - | 750 Vrms | Random | 1800 Vrms | 2 FORM C | - | - | - | - | RoHS Compliant | - | ||
![]() TXS2SS-LT-1.5V-1 Panasonic Electric Works | 17 |
| Datasheet | 18 Weeks | Surface Mount | - | 10 | 2g | Silver | GOLD | 32.1Ohm | - | 200000 Cycle(s) | - | Tube | - | - | Active | 4 (72 Hours) | 10 | - | - | 70°C | -40°C | - | - | - | BSI; UL | - | 15mm | 7.4 mm | - | 1A | SOLDER | 1A | DPDT | 110V | - | - | 5 ms | 1.5V | - | - | 46.7mA | 5 ms | - | - | - | - | - | - | DC | - | 1.5V | DC | - | - | 750 Vrms | Random | 1800 Vrms | 2 FORM C | - | - | - | - | RoHS Compliant | - | ||
![]() TXS2SS-LT-12V-X Panasonic Electric Works | 46 |
| Datasheet | 18 Weeks | Surface Mount | - | 10 | 2g | Silver | GOLD | 2.057kOhm | - | 200000 Cycle(s) | - | - | 2000 | - | Active | 4 (72 Hours) | 10 | - | - | 70°C | -40°C | - | - | - | BSI; UL | - | 15mm | 7.4 mm | - | 1A | SOLDER | 1A | DPDT | 110V | - | - | 5 ms | 12V | - | - | 5.8mA | 5 ms | - | - | - | - | - | - | DC | - | 12V | DC | - | - | 750 Vrms | Random | 1800 Vrms | 2 FORM C | - | - | - | - | RoHS Compliant | - | ||
![]() TXS2SS-LT-24V Panasonic Electric Works | 46 |
| Datasheet | 18 Weeks | Surface Mount | - | 10 | 2g | Silver | GOLD | 3.84kOhm | - | 200000 Cycle(s) | - | - | 2000 | - | Active | 4 (72 Hours) | 10 | - | EAR99 | 70°C | -40°C | 8536.49.00.50 | TUBE | - | BSI; CSA; UL | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | 1A | SOLDER | 1A | DPDT | 110V | - | POWER/SIGNAL RELAY | 5 ms | 24V | - | - | 6.3mA | 5 ms | - | - | - | - | 150mW | - | DC | LATCHED | 24V | DC | - | - | 750 Vrms | Random | 1800 Vrms | 2 FORM C | - | - | - | 8.2mm | RoHS Compliant | - | ||
![]() TXS2SS-LT-24V-1-Z Panasonic Electric Works | 46 |
| Datasheet | 18 Weeks | Surface Mount | - | 10 | 2g | Silver Palladium | GOLD | 3.84kOhm | - | 200000 Cycle(s) | - | - | 2000 | - | Active | 4 (72 Hours) | 10 | - | - | 70°C | -40°C | - | - | - | BSI; UL | - | 15mm | 7.4 mm | - | 1A | SOLDER | 1A | DPDT | 110V | - | - | 5 ms | 24V | - | - | 6.3mA | 5 ms | - | - | - | - | - | - | DC | - | 24V | DC | - | - | 750 Vrms | Random | 1800 Vrms | 2 FORM C | - | - | - | - | RoHS Compliant | - | ||
![]() TXS2SL-24V-Z Panasonic Electric Works | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8 | - | - | - | 8.3kOhm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | -40°C~70°C | Tape & Reel (TR) | 2004 | TX-S | Obsolete | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | TAPE AND REEL | - | BSI; CSA; UL | Gull Wing | - | - | - | 1A | - | 1A | DPDT | 110V | DPDT (2 Form C) | General Purpose | 5ms | 24VDC | Non Latching | 110VDC -Max | 2.9mA | 5 ms | 1A@110VDC | 19.2VDC | - | 70mW | 70mW | 2.4VDC | DC | MOMENTARY | 24V | DC | 0.8 dB | Sealed - Fully | - | - | - | - | 8.2mm | 15mm | 7.4mm | - | RoHS Compliant | Lead Free | ||
![]() TXS2SS-LT-12V-1 Panasonic Electric Works | 17 |
| Datasheet | 18 Weeks | Surface Mount | - | 10 | 2g | Silver | GOLD | 2.057kOhm | - | 200000 Cycle(s) | - | Tube | 2000 | - | Active | 4 (72 Hours) | 10 | - | - | 70°C | -40°C | - | - | - | BSI; UL | - | 15mm | 7.4 mm | - | 1A | SOLDER | 1A | DPDT | 110V | - | - | 5 ms | 12V | - | - | 5.8mA | 5 ms | - | - | - | - | - | - | DC | - | 12V | DC | - | - | 750 Vrms | Random | 1800 Vrms | 2 FORM C | - | - | - | - | RoHS Compliant | - | ||
![]() TXS2SS-LT-3V-1 Panasonic Electric Works | 17 |
| Datasheet | 18 Weeks | Surface Mount | - | 10 | 2g | Silver | GOLD | 129Ohm | - | 200000 Cycle(s) | - | Tube | 2000 | - | Active | 4 (72 Hours) | 10 | - | - | 70°C | -40°C | - | - | - | BSI; UL | - | 15mm | 7.4 mm | - | 1A | SOLDER | 1A | DPDT | 110V | - | - | 5 ms | 3V | - | - | 23.3mA | 5 ms | - | - | - | - | - | - | DC | - | 3V | DC | - | - | 750 Vrms | Random | 1800 Vrms | 2 FORM C | - | - | - | - | RoHS Compliant | - | ||
![]() TXS2SS-LT-12V-1-Z Panasonic Electric Works | 17 |
| Datasheet | 18 Weeks | Surface Mount | - | 10 | 2g | Silver Palladium | GOLD | 2.057kOhm | - | 200000 Cycle(s) | - | - | 2000 | - | Active | 4 (72 Hours) | 10 | - | - | 70°C | -40°C | - | - | - | BSI; UL | - | 15mm | 7.4 mm | - | 1A | SOLDER | 1A | DPDT | 110V | - | - | 5 ms | 12V | - | - | 5.8mA | 5 ms | - | - | - | - | - | - | DC | - | 12V | DC | - | - | 750 Vrms | Random | 1800 Vrms | 2 FORM C | - | - | - | - | RoHS Compliant | - |