- Coil Current
- Coil Power
- Coil Type
- Coil Voltage
- Coil Voltage (DC)
- CoilResistance
- Contact Form
- Contact Materials
- ECCN Code
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mount
Attribute column
Manufacturer
Panasonic Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | End Contact Material | End Contact Plating | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Ihs Manufacturer | Input Power-Max | Insertion Loss-Max | Isolation-Max | Manufacturer | Manufacturer Part Number | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Depth | Reach Compliance Code | Frequency | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Impedance | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Operating Frequency-Min | VSWR | Insertion Loss (dB) | Seal Rating | Characteristic Impedance | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Switching Time | Height | Length | Width | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TXS2SS-LT-3V-X Panasonic Electric Works | 17 |
| Datasheet | 18 Weeks | Surface Mount | - | - | - | - | 10 | 2g | - | Silver | GOLD | - | 129Ohm | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | Active | 4 (72 Hours) | 10 | - | - | 70°C | -40°C | - | - | - | - | - | - | BSI; UL | - | 15mm | 7.4 mm | - | - | - | 1A | - | - | - | SOLDER | 1A | - | DPDT | 110V | - | - | - | - | - | 5 ms | 3V | - | - | 23.3mA | 5 ms | - | - | - | - | - | DC | - | 3V | DC | - | - | - | - | - | 750 Vrms | Random | 1800 Vrms | - | - | - | - | 2 FORM C | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TXS2SS-LT-6V-1-X Panasonic Electric Works | 46 |
| Datasheet | 18 Weeks | Surface Mount | - | - | - | - | 10 | 2g | - | Silver Palladium | GOLD | - | 514Ohm | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | Active | 4 (72 Hours) | 10 | - | - | 70°C | -40°C | - | - | - | - | - | - | BSI; UL | - | 15mm | 7.4 mm | - | - | - | 1A | - | - | - | SOLDER | 1A | - | DPDT | 110V | - | - | - | - | - | 5 ms | 6V | - | - | 11.7mA | 5 ms | - | - | - | - | - | DC | - | 6V | DC | - | - | - | - | - | 750 Vrms | Random | 1800 Vrms | - | - | - | - | 2 FORM C | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TXS2SS-LT-6V-1-Z Panasonic Electric Works | 46 |
| Datasheet | 18 Weeks | Surface Mount | - | - | - | - | 10 | 2g | - | Silver Palladium | GOLD | - | 514Ohm | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | Active | 4 (72 Hours) | 10 | - | - | 70°C | -40°C | - | - | - | - | - | - | BSI; UL | - | 15mm | 7.4 mm | - | - | - | 1A | - | - | - | SOLDER | 1A | - | DPDT | 110V | - | - | - | - | - | 5 ms | 6V | - | - | 11.7mA | 5 ms | - | - | - | - | - | DC | - | 6V | DC | - | - | - | - | - | 750 Vrms | Random | 1800 Vrms | - | - | - | - | 2 FORM C | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TXS2SS-LT-1.5V-X Panasonic Electric Works | 46 |
| Datasheet | 18 Weeks | Surface Mount | - | - | - | - | 10 | 2g | - | Silver | GOLD | - | 32.1Ohm | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 4 (72 Hours) | 10 | - | - | 70°C | -40°C | - | - | - | - | - | - | BSI; UL | - | 15mm | 7.4 mm | - | - | - | 1A | - | - | - | SOLDER | 1A | - | DPDT | 110V | - | - | - | - | - | 5 ms | 1.5V | - | - | 46.7mA | 5 ms | - | - | - | - | - | DC | - | 1.5V | DC | - | - | - | - | - | 750 Vrms | Random | 1800 Vrms | - | - | - | - | 2 FORM C | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TXS2SS-LT-9V-X Panasonic Electric Works | 17 |
| Datasheet | 18 Weeks | Surface Mount | - | - | - | - | 10 | 2g | - | Silver | GOLD | - | 1.157kOhm | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | Active | 4 (72 Hours) | 10 | - | - | 70°C | -40°C | - | - | - | - | - | - | BSI; UL | - | 15mm | 7.4 mm | - | - | - | 1A | - | - | - | SOLDER | 1A | - | DPDT | 110V | - | - | - | - | - | 5 ms | 9V | - | - | 7.8mA | 5 ms | - | - | - | - | - | DC | - | 9V | DC | - | - | - | - | - | 750 Vrms | Random | 1800 Vrms | - | - | - | - | 2 FORM C | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TXS2SS-LT-3V-1-X Panasonic Electric Works | 17 |
| Datasheet | 18 Weeks | Surface Mount | - | - | - | - | 10 | 2g | - | Silver Palladium | GOLD | - | 129Ohm | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | Active | 4 (72 Hours) | 10 | - | - | 70°C | -40°C | - | - | - | - | - | - | BSI; UL | - | 15mm | 7.4 mm | - | - | - | 1A | - | - | - | SOLDER | 1A | - | DPDT | 110V | - | - | - | - | - | 5 ms | 3V | - | - | 23.3mA | 5 ms | - | - | - | - | - | DC | - | 3V | DC | - | - | - | - | - | 750 Vrms | Random | 1800 Vrms | - | - | - | - | 2 FORM C | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TXS2SS-LT-9V-1-X Panasonic Electric Works | 46 |
| Datasheet | 18 Weeks | Surface Mount | - | - | - | - | 10 | 2g | - | Silver Palladium | GOLD | - | 1.157kOhm | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | Active | 4 (72 Hours) | 10 | - | - | 70°C | -40°C | - | - | - | - | - | - | BSI; UL | - | 15mm | 7.4 mm | - | - | - | 1A | - | - | - | SOLDER | 1A | - | DPDT | 110V | - | - | - | - | - | 5 ms | 9V | - | - | 7.8mA | 5 ms | - | - | - | - | - | DC | - | 9V | DC | - | - | - | - | - | 750 Vrms | Random | 1800 Vrms | - | - | - | - | 2 FORM C | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TXS2SS-LT-24V-X Panasonic Electric Works | 17 |
| Datasheet | 18 Weeks | Surface Mount | - | - | - | - | 10 | 2g | - | Silver | GOLD | - | 3.84kOhm | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | Active | 4 (72 Hours) | 10 | - | - | 70°C | -40°C | - | - | - | - | - | - | BSI; UL | - | 15mm | 7.4 mm | - | - | - | 1A | - | - | - | SOLDER | 1A | - | DPDT | 110V | - | - | - | - | - | 5 ms | 24V | - | - | 6.3mA | 5 ms | - | - | - | - | - | DC | - | 24V | DC | - | - | - | - | - | 750 Vrms | Random | 1800 Vrms | - | - | - | - | 2 FORM C | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TXS2SS-LT-24V-Z Panasonic Electric Works | 46 |
| Datasheet | 18 Weeks | Surface Mount | - | - | - | - | 10 | 2g | - | Silver | GOLD | - | 3.84kOhm | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | Active | 4 (72 Hours) | 10 | - | EAR99 | 70°C | -40°C | - | 8536.49.00.50 | TAPE AND REEL | - | - | - | BSI; CSA; UL | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | 1A | - | - | - | SOLDER | 1A | - | DPDT | 110V | - | - | POWER/SIGNAL RELAY | - | - | 5 ms | 24V | - | - | 6.3mA | 5 ms | - | - | - | 150mW | - | DC | LATCHED | 24V | DC | - | - | - | - | - | 750 Vrms | Random | 1800 Vrms | - | - | - | - | 2 FORM C | - | - | - | - | - | - | 8.2mm | RoHS Compliant | - | ||
![]() TXD2SA-1.5V-X Panasonic Electric Works | 46 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | 2g | - | - | - | - | 11Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | TX-D | e4 | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | BOX; TAPE AND REEL | - | - | - | BSI; CSA; EN; UL | Gull Wing | 15mm | 7.4 mm | - | 100mOhm | 1000000000Ohm | 2A | - | - | - | - | 2A | - | DPDT | 220V | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 1.5VDC | Non Latching | 220VDC -Max | 133mA | 4 ms | 2A@220VDC | 1.13VDC | 200mW | 200mW | 0.15VDC | DC | MOMENTARY | 1.5V | DC | - | - | 0.8 dB | Sealed - Fully | - | 1000 Vrms | Random | 3000 Vrms | 60W@220VDC | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXD2-L-4.5V Panasonic Electric Works | 46 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | DIP | - | - | 8 | 2g | - | - | - | - | 135Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | TX-D | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | BSI; CSA; EN; UL | PC Pin | 15mm | 7.4 mm | - | - | - | 2A | WATER PROOF | - | - | - | 2A | - | DPDT | 220V | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 4.5VDC | Latching, Single Coil | 220VDC -Max | 33.3mA | 4 ms | 2A@220VDC | 3.38VDC | 150mW | 150mW | - | DC | LATCHED | 4.5V | DC | - | - | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TX2SS-L-6V-Z Panasonic Electric Works | 46 |
| - | 18 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | 2g | - | - | - | - | 360Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | TX | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | TAPE AND REEL | - | - | - | BSI; CSA; UL | Gull Wing | 15mm | 7.4 mm | - | 100mOhm | 1000000000Ohm | 2A | WATER PROOF | - | - | - | 2A | - | DPDT | 220V | - | DPDT (2 Form C) | Telecom | - | - | 4ms | 6VDC | Latching, Single Coil | 220VDC -Max | 16.7mA | 4 ms | 2A@220VDC | 4.5VDC | 100mW | 100mW | - | DC | LATCHED | 6V | DC | - | - | 0.8 dB | Sealed - Fully | - | 1000 Vrms | Random | 2000 Vrms | 60W@220VDC | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXD2SS-L-1.5V-Z Panasonic Electric Works | 17 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | - | - | - | - | - | 15Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | TX-D | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | BOX; TAPE AND REEL | - | - | - | BSI; CSA; EN; UL | Gull Wing | 15mm | 7.4 mm | - | - | - | 2A | WATER PROOF | - | - | - | 2A | - | DPDT | 220V | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 1.5VDC | Latching, Single Coil | 220VDC -Max | 100mA | 4 ms | 2A@220VDC | 1.13VDC | 150mW | 150mW | - | DC | LATCHED | 1.5V | DC | - | - | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXD2SS-L-12V-X Panasonic Electric Works | 17 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | 2g | - | - | - | - | 960Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | TX-D | e4 | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | BOX; TAPE AND REEL | - | - | - | BSI; CSA; EN; UL | Gull Wing | 15mm | 7.4 mm | - | 100mOhm | 1000000000Ohm | 2A | - | - | - | - | 2A | - | DPDT | 220V | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 12VDC | Latching, Single Coil | 220VDC -Max | 12.5mA | 4 ms | 2A@220VDC | 9VDC | 150mW | 150mW | - | DC | LATCHED | 12V | DC | - | - | 0.8 dB | Sealed - Fully | - | 1000 Vrms | Random | 3000 Vrms | 60W@220VDC | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ARE13A06Z Panasonic | In Stock | - | Datasheet | - | Surface Mount | - | - | NO | SURFACE MOUNT-STRAIGHT | 9 | 5 g | 9 | - | GOLD | 6 V | 180 Ω | Gold | 300000 Cycle(s) | PANASONIC CORP | 10 W | 0.5 dB | 30 dB | Panasonic Electronic Components | ARE13A06Z | 2600 MHz | 70 °C | -40 °C | ROHS COMPLIANT | Not Recommended | 5.52 | Yes | - | - | - | - | - | - | - | - | - | SMD/SMT | EAR99 | 70 °C | -40 °C | VSWR: 1.7, ISOLATION: 30, AND INSERTION LOSS: 0.7 ALSO AVAILABLE AT 50 OHM IMPEDANCE | 8536.41.00.20 | TAPE AND REEL | - | unknown | 2.6 GHz | - | - | 20.2 mm | 11.2 mm | 20.2mm x 11.2mm x 8.9mm | 100 mΩ | 100000000 Ω | 0.01 A | - | 24 V | - | SOLDER | 500 mA | 75 Ω | SPDT | 30 V | 500 mA | - | RF RELAY | - | - | 10 ms | - | Non-Latching | - | 33.3 mA | 5 ms | - | - | 200 mW | 200 mW | - | DC | MOMENTARY | 6 V | DC | 900 MHz | 1.5 | 0.5 dB | - | 75 Ω | 500 Vrms | Random | 1000 Vrms | - | SPDT | 6 V | 0.033 A | 1 FORM C | 4.5 V | 0.6 V | 10 ms | - | - | - | 8.9 mm | RoHS Compliant | Lead Free | ||
![]() TXD2SS-L-4.5V-Z Panasonic Electric Works | 17 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | - | - | - | - | - | 135Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | TX-D | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | BOX; TAPE AND REEL | 7.4mm | - | - | BSI; CSA; EN; UL | Gull Wing | - | - | - | - | - | 2A | WATER PROOF | - | - | - | 2A | - | DPDT | 220V | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 4.5VDC | Latching, Single Coil | 220VDC -Max | 33.3mA | 4 ms | 2A@220VDC | 3.38VDC | 150mW | 150mW | - | DC | LATCHED | 4.5V | DC | - | - | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | 15mm | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SS-L-9V Panasonic Electric Works | 30 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | 2g | - | - | - | - | 2.3kOhm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | TX-S | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | BSI; CSA; UL | Gull Wing | 15mm | 7.4 mm | - | 100mOhm | 1000000000Ohm | 1A | - | - | - | - | 1A | - | DPDT | 110V | - | DPDT (2 Form C) | General Purpose | - | - | 5ms | 9VDC | Latching, Single Coil | 110VDC -Max | 3.9mA | 5 ms | 1A@110VDC | 7.2VDC | 35mW | 35mW | - | DC | LATCHED | 9V | DC | - | - | 0.8 dB | Sealed - Fully | - | 750 Vrms | Random | - | 30W@110VDC | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXD2SS-2M-5V Panasonic Electric Works | 17 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | - | - | - | - | - | 100Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | TX-D | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | BSI; CSA; EN; UL | Gull Wing | 15mm | 7.4 mm | - | - | - | 1A | WATER PROOF | - | - | - | 1A | - | DPDT | 110V | - | DPDT (2 Form D) | General Purpose | - | - | 4ms | 5VDC | Non Latching | 110VDC -Max | 50mA | 4 ms | 1A@110VDC | 3.75VDC | 250mW | 250mW | 0.5VDC | DC | MOMENTARY | 5V | DC | - | - | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TX2SA-L-24V-X Panasonic Electric Works | 46 |
| - | 18 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | - | - | - | - | - | 5.76kOhm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | TX | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | LOW PROFILE | - | TAPE AND REEL | - | - | - | BSI; CSA; UL | Gull Wing | - | - | - | 100mOhm | 1000000000Ohm | 2A | WATER PROOF | - | - | - | 2A | - | DPDT | 220V | - | DPDT (2 Form C) | Telecom | - | - | 4ms | 24VDC | Latching, Single Coil | 220VDC -Max | 4.2mA | 4 ms | 2A@220VDC | 18VDC | 100mW | 100mW | - | DC | LATCHED | 24V | DC | - | - | 0.8 dB | Sealed - Fully | - | 1000 Vrms | Random | 2000 Vrms | 60W@220VDC | - | - | - | - | - | - | - | 8.4mm | 15mm | 7.4mm | - | RoHS Compliant | Lead Free | ||
![]() AGN260A24 Panasonic Electric Works | 4123 |
| - | 36 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | 1g | - | - | - | - | 4.8kOhm | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2009 | AGN | - | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | BSI; CSA; UL | Gull Wing | 10.6mm | 5.7 mm | 10.6mm x 5.7mm x 9mm | - | - | 1A | WATER PROOF | - | 125V | - | 1A | - | DPDT | 110V | - | DPDT (2 Form C) | Telecom | 1A | 1A@125VAC | 4ms | 24VDC | Non Latching | 125VAC 110VDC -Max | 5mA | 4 ms | 1A@110VDC | 19.2VDC | 120mW | 120mW | 2.4VDC | AC/DC | LATCHED | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9mm | RoHS Compliant | - |