- Coil Current
- Coil Power
- Coil Type
- Coil Voltage
- Coil Voltage (DC)
- CoilResistance
- Contact Form
- Contact Materials
- ECCN Code
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mount
Attribute column
Manufacturer
Panasonic Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | End Contact Material | End Contact Plating | Product Weight (g) | Brand | Coil Current (mA) | Coil Resistance (Ohm) | Coil Voltage-Nom | CoilResistance | Contact Current | Contact Materials | DC Coil Voltage (V) | ECCN (US) | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum AC Switching Voltage (V) | Maximum DC Switching Voltage (V) | Maximum Operating Temperature (°C) | Maximum Pick-Up Voltage | Maximum Switching Current | Maximum Switching Current (A) | Maximum Switching Power | Minimum Dropout Voltage | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operate Time (ms) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Type | Part Life Cycle Code | Product Depth (mm) | Relay Construction | Risk Rank | RoHS | Rohs Code | Seal | Unit Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Pitch | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Insertion Loss (dB) | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Contact Configuration | Coil Current(DC)-Max | Relay Form | Test Voltage | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Features | Terminal Length | Product Category | Coil Termination | Product Length (mm) | Height | Length | Width | Body Height | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TK1-24V Panasonic Electric Works | 5050 | - | Datasheet | - | Through Hole | Through Hole | DIP | - | - | 6 | 1g | - | - | - | - | - | - | - | - | 2.13kOhm | - | Silver (Ag), Gold (Au) | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | TK | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | 2.54mm | - | 9mm | - | CSA; UL | PC Pin | - | - | - | - | - | - | 2A | - | - | - | - | 2A | - | SPDT | 220V | SPDT (1 Form C) | General Purpose | - | - | - | 3ms | 24VDC | Non Latching | 220VDC -Max | 11.3mA | 2ms | 2A@220VDC | 18VDC | - | 270mW | 270mW | 2.4VDC | - | DC | MOMENTARY | 24V | DC | - | 1.2 dB | Sealed - Fully | - | - | - | - | 2A | - | - | - | - | - | - | - | 1.5kV | - | - | - | - | - | - | - | - | - | 10.6mm | - | - | - | - | - | RoHS Compliant | Lead Free | IP67 | ||
![]() TXS2SS-L-4.5V Panasonic Electric Works | 46 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | - | - | - | - | - | - | - | - | - | 579Ohm | - | Silver (Ag), Gold (Au) | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | - | TX-S | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | BSI; CSA; UL | Gull Wing | - | - | - | - | 100mOhm | 1000000000Ohm | 1A | - | - | - | - | 1A | - | DPDT | 110V | DPDT (2 Form C) | General Purpose | - | - | - | 5ms | 4.5VDC | Latching, Single Coil | 110VDC -Max | 7.8mA | 5 ms | 1A@110VDC | 3.6VDC | - | 35mW | 35mW | - | - | DC | LATCHED | 4.5V | DC | - | 0.8 dB | Sealed - Fully | 750 Vrms | Random | - | - | - | 30W@110VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | 15mm | 7.4mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() TX2-L-12V-TH Panasonic | 49 |
| - | - | - | - | - | - | - | - | - | 8 | - | - | 2 | Panasonic Industrial Devices | 8.3 | 1.44K | - | - | - | Silver/Gold Clad | 12 | EAR99 | - | 40 | - | Panasonic | - | - | 250 | 220 | 85 | 9VDC | 2 A | 7.5 | 60VA|60W | 9VDC | -40 | Through Hole | Through Hole | 4 | - | - | - | DIP | - | 7.4 | Latching Single Coil | - | - | - | Sealed | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Form C | - | PCB Relays | - | - | - | 12 VDC | Latching | - | - | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | Low Signal Relays - PCB | - | 15 | - | - | - | - | 8.2 | - | - | RoHS Compliant | - | - | ||
![]() TN2-L2-4.5V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | DIP | - | - | 10 | 1.5g | - | - | - | - | - | - | - | - | 101Ohm | - | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | - | TN | - | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | 8536.49.00.50 | - | - | 110V | - | - | 5.6mm | - | CSA; UL | PC Pin | 125V | - | - | 14mm x 5.6mm x 9.8mm | - | - | 1A | - | - | 125V | - | 1A | - | DPDT | 110V | DPDT (2 Form C) | General Purpose | - | 1A | 1A@125VAC | 3ms | 4.5VDC | Latching, Dual Coil | 125VAC 110VDC -Max | 44.4mA | 3 ms | - | 3.38VDC | - | 200mW | 200mW | - | - | AC/DC | LATCHED | 4.5V | DC | - | 1.4 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14mm | - | 9.8mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() DE2A-L-5V Panasonic | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 9 g | 8 | Silver Tin Oxide | - | - | Panasonic Industrial Devices | - | - | 5 V | 250ohm | 8A | Silver Tin Oxide | - | - | 100000 Cycle(s) | 20 | PANASONIC CORP | Panasonic | DE2A-L-5V | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | -40 °C | ROHS COMPLIANT | - | Active | - | - | 2.25 | Details | Yes | - | 0.246918 oz | - | Tube | - | - | - | - | - | - | - | - | EAR99 | - | - | - | RELEASE TIME WITHOUT DIODE | 8536.41.00.20 | Relays | - | - | - | BOX; TUBE | - | compliant | CSA; UL; VDE | - | - | 25 mm | 12.5 mm | 25mm x 12.5mm x 12mm | 30 mΩ | 1000000000 Ω | 8 A | - | 30 V | - | SOLDER | - | - | - | - | - | POWER/SIGNAL RELAY | General Purpose Relays | 8 A | - | 10 ms | 5VDC | Latching Single Coil | - | - | 5 ms | - | - | - | - | 100 mW | - | 250 V | AC/DC | LATCHED | - | DC | 8 | - | - | 1000 Vrms | Random | 5000 Vrms | - | - | - | DPST | - | 5 V | DPST | 0.02 A | 2 FORM A | - | 3.5 V | 3.5 V | Power Relays | - | 0.0035 inch | General Purpose Relays | - | - | - | - | - | 12 mm | - | - | - | - | - | - | ||
![]() AGQ21TA24X Panasonic Electric Works | 354 |
| Datasheet | 36 Weeks | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.8kOhm | - | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | AGQ TH | - | - | Active | 2A (4 Weeks) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | unknown | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 4ms | 24VDC | Latching, Single Coil | 125VAC 110VDC -Max | 5mA | - | - | 18VDC | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DS2E-SL2-DC12V-R Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 10 | - | - | - | - | - | - | - | - | - | 800Ohm | - | Silver (Ag), Gold (Au) | - | - | 500000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2004 | DS | - | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | 8536.49.00.50 | - | - | - | - | BOX | - | - | CSA; UL | PC Pin | - | 20mm | 9.9 mm | 20mm x 9.9mm x 9.9mm | - | - | - | - | - | 250V | - | 3A | - | DPDT | 220V | DPDT (2 Form C) | General Purpose | - | - | - | 10ms | 12VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 15mA | 5ms | - | 8.4VDC | 2A | - | 180mW | - | - | AC/DC | LATCHED | 12V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reverse Polarity | - | - | - | - | - | - | - | 9.9mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() TXD2SA-9V Panasonic Electric Works | 17 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | 2g | - | - | - | - | - | - | - | - | 405Ohm | - | Silver (Ag), Gold (Au) | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | TX-D | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | LOW PROFILE | - | - | - | - | - | - | - | - | BSI; CSA; EN; UL | Gull Wing | - | 15mm | 7.4 mm | - | - | - | 2A | WATER PROOF | - | - | - | 2A | - | DPDT | 220V | DPDT (2 Form C) | General Purpose | - | - | - | 4ms | 9VDC | Non Latching | 220VDC -Max | 22.2mA | 4 ms | 2A@220VDC | 6.75VDC | - | 200mW | 200mW | 0.9VDC | - | DC | MOMENTARY | 9V | DC | - | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() TXS2SS-LT-6V-X Panasonic Electric Works | 46 |
| Datasheet | 18 Weeks | Surface Mount | - | - | - | - | 10 | 2g | - | Silver | GOLD | - | - | - | - | - | 514Ohm | - | - | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | Active | 4 (72 Hours) | 10 | - | - | - | 70°C | -40°C | - | - | - | - | - | - | - | - | - | BSI; UL | - | - | 15mm | 7.4 mm | - | - | - | 1A | - | - | - | SOLDER | 1A | - | DPDT | 110V | - | - | - | - | - | 5 ms | 6V | - | - | 11.7mA | 5 ms | - | - | - | - | - | - | - | DC | - | 6V | DC | - | - | - | 750 Vrms | Random | 1800 Vrms | - | - | - | - | - | - | - | - | 2 FORM C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() TQ2SA-1.5V-X Panasonic Electric Works | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | - | - | - | - | - | - | - | - | - | 16Ohm | - | Silver Nickel (AgNi), Gold (Au) | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | NOT SPECIFIED | - | - | - | - | - | - | - | - | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | - | - | - | 14mm x 9mm x 5.6mm | - | - | 2A | - | - | 125V | - | 2A | - | DPDT | 220V | DPDT (2 Form C) | Telecom | - | 2A | 2A@125VAC | 4ms | 1.5VDC | Non Latching | 125VAC 220VDC -Max | 93.8mA | 4 ms | 2A@220VDC | 1.13VDC | - | 140mW | 140mW | 0.15VDC | - | AC/DC | MOMENTARY | 1.5V | DC | - | 0.8 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.9mm | 14mm | 9mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() TX2SA-12V-1-X Panasonic Electric Works | 46 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | 2g | - | - | - | - | - | - | - | - | 1.03kOhm | - | Silver Palladium (AgPd), Gold (Au) | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2000 | TX | - | yes | Active | 4 (72 Hours) | 8 | - | EAR99 | - | - | - | LOW PROFILE | - | - | - | - | - | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | - | 15mm | 7.4 mm | - | 100mOhm | 1000000000Ohm | 1A | WATER PROOF | - | - | - | 1A | - | DPDT | 220V | DPDT (2 Form C) | Telecom | - | - | - | 4ms | 12VDC | Non Latching | 220VDC -Max | 11.7mA | 4 ms | 1A@220VDC | 9VDC | - | - | 140mW | 1.2VDC | - | DC | MOMENTARY | 12V | DC | - | - | Sealed - Fully | 1000 Vrms | Random | 2000 Vrms | - | - | 30W@220VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() TXS2SS-LT-4.5V-1 Panasonic Electric Works | 46 |
| Datasheet | 18 Weeks | Surface Mount | - | - | - | - | 10 | 2g | - | Silver | GOLD | - | - | - | - | - | 289Ohm | - | - | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | Active | 4 (72 Hours) | 10 | - | - | - | 70°C | -40°C | - | - | - | - | - | - | - | - | - | BSI; UL | - | - | 15mm | 7.4 mm | - | - | - | 1A | - | - | - | SOLDER | 1A | - | DPDT | 110V | - | - | - | - | - | 5 ms | 4.5V | - | - | 15.6mA | 5 ms | - | - | - | - | - | - | - | DC | - | 4.5V | DC | - | - | - | 750 Vrms | Random | 1800 Vrms | - | - | - | - | - | - | - | - | 2 FORM C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() TXS2SS-LT-9V-1 Panasonic Electric Works | 46 |
| Datasheet | 18 Weeks | Surface Mount | - | - | - | - | 10 | 2g | - | Silver | GOLD | - | - | - | - | - | 1.157kOhm | - | - | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2000 | - | - | - | Active | 4 (72 Hours) | 10 | - | - | - | 70°C | -40°C | - | - | - | - | - | - | - | - | - | BSI; UL | - | - | 15mm | 7.4 mm | - | - | - | 1A | - | - | - | SOLDER | 1A | - | DPDT | 110V | - | - | - | - | - | 5 ms | 9V | - | - | 7.8mA | 5 ms | - | - | - | - | - | - | - | DC | - | 9V | DC | - | - | - | 750 Vrms | Random | 1800 Vrms | - | - | - | - | - | - | - | - | 2 FORM C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() TXS2SS-LT-3V-Z Panasonic Electric Works | 46 |
| Datasheet | 18 Weeks | Surface Mount | - | - | - | - | 10 | 2g | - | Silver | GOLD | - | - | - | - | - | 129Ohm | - | - | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | Active | 4 (72 Hours) | 10 | - | EAR99 | - | 70°C | -40°C | - | 8536.49.00.50 | - | - | - | - | TAPE AND REEL | - | - | BSI; CSA; UL | - | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | 1A | - | - | - | SOLDER | 1A | - | DPDT | 110V | - | POWER/SIGNAL RELAY | - | - | - | 5 ms | 3V | - | - | 23.3mA | 5 ms | - | - | - | - | 70mW | - | - | DC | LATCHED | 3V | DC | - | - | - | 750 Vrms | Random | 1800 Vrms | - | - | - | - | - | - | - | - | 2 FORM C | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | - | - | - | RoHS Compliant | - | - | ||
![]() TXD2SS-2M-24V-X Panasonic Electric Works | 17 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | - | - | - | - | - | - | - | - | - | 2.13kOhm | - | Silver (Ag), Gold (Au) | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | TX-D | e4 | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | - | BOX; TAPE AND REEL | - | - | BSI; CSA; EN; UL | Gull Wing | - | 15mm | 7.4 mm | - | - | - | 1A | - | - | - | - | 1A | - | DPDT | 110V | DPDT (2 Form D) | General Purpose | - | - | - | 4ms | 24VDC | Non Latching | 110VDC -Max | 11.3mA | 4 ms | 1A@110VDC | 18VDC | - | 270mW | 270mW | 2.4VDC | - | DC | MOMENTARY | 24V | DC | - | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ASX2004H Panasonic Electric Works | In Stock | - | Datasheet | - | PCB, Through Hole | Through Hole | DIP | - | - | 8 | - | - | - | - | - | - | - | - | - | 405Ohm | - | Silver Palladium (AgPd), Gold (Au) | - | - | 10000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2004 | ASX | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | 50mW | - | - | - | 7.4mm | - | CSA; UL | PC Pin | - | - | - | - | - | - | 0.01A | - | - | - | - | 10mA | 2 | DPDT | 10V | DPDT (2 Form C) | Telecom | - | - | - | 5ms | 4.5VDC | Non Latching | 10VDC -Max | 11.1mA | 5 ms | .01A@10VDC | 3.6VDC | - | 50mW | 50mW | 0.45VDC | - | DC | MOMENTARY | 4.5V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | 15mm | 15mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() AEB310036 Panasonic | 2032 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | - | - | - | Silver Alloy (Ag) | - | - | - | 20 | - | Panasonic | - | - | - | - | - | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST (1 Form A) | - | Automotive Relays | - | - | - | 36 VDC | Non-Latching | - | - | - | - | - | - | 5 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | Screw | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DE2A-L-4.5V Panasonic | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 9 g | 8 | Silver Tin Oxide | - | - | - | - | - | 4.5 V | 202 Ω | - | - | - | - | 100000 Cycle(s) | - | PANASONIC CORP | Panasonic Electronic Components | DE2A-L-4.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | -40 °C | ROHS COMPLIANT | - | Active | - | - | 5.65 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | RELEASE TIME WITHOUT DIODE | 8536.41.00.20 | - | - | - | - | BOX; TUBE | - | compliant | CSA; UL; VDE | - | - | 25 mm | 12.5 mm | 25mm x 12.5mm x 12mm | 30 mΩ | 1000000000 Ω | 8 A | - | 30 V | - | SOLDER | - | - | - | - | - | POWER/SIGNAL RELAY | - | 8 A | - | 10 ms | - | - | - | - | 5 ms | - | - | - | - | 100 mW | - | 250 V | AC/DC | LATCHED | - | DC | 8 | - | - | 1000 Vrms | Random | 5000 Vrms | - | - | - | DPST | - | 4.5 V | - | 0.022 A | 2 FORM A | - | 3.15 V | 3.15 V | - | - | 0.0035 inch | - | - | - | - | - | - | 12 mm | - | - | - | - | - | - | ||
![]() HG4-DC24V-F Panasonic | In Stock | - | - | - | - | - | - | NO | SOCKET MOUNT | - | - | - | - | - | - | - | - | - | - | 296 Ω | - | - | - | - | 100000 Cycle(s) | - | PANASONIC CORP | Panasonic Electronic Components | HG4-DC24V-F | HG | - | - | - | - | - | - | - | - | - | - | - | - | 40 °C | -50 °C | ROHS COMPLIANT | - | Obsolete | - | - | 5.6 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | BOX | - | compliant | CSA; UL | - | - | 68 mm | 36 mm | 68mm x 36mm x 60mm | - | - | - | - | - | - | SNAP-ON | - | - | - | - | - | POWER/SIGNAL RELAY | - | 20 A | - | 40 ms | - | - | - | - | 40 ms | - | - | - | - | 1900 mW | - | 250 V | AC | MOMENTARY | - | DC | - | - | - | - | - | - | - | - | - | 4PDT | - | 24 V | - | 0.081 A | - | - | 19.2 V | 2.4 V | - | - | - | - | - | - | - | - | - | 60 mm | - | - | - | - | - | - | ||
![]() TX2SA-6V-Z Panasonic Electric Works | 46 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | - | - | - | - | - | - | - | - | - | 257Ohm | - | Silver (Ag), Gold (Au) | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | TX | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | - | BOX; TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | - | 15mm | 7.4 mm | - | - | - | 1A | WATER PROOF | - | - | - | 2A | - | DPDT | 220V | DPDT (2 Form C) | Telecom | - | - | - | 4ms | 6VDC | Non Latching | 220VDC -Max | 23.3mA | 4 ms | 1A@220VDC | 4.5VDC | - | 140mW | 140mW | 0.6VDC | - | DC | MOMENTARY | 6V | DC | - | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - |