- Coil Current
- Coil Power
- Coil Type
- Coil Voltage
- Coil Voltage (DC)
- CoilResistance
- Contact Form
- Contact Materials
- ECCN Code
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mount
Attribute column
Manufacturer
Panasonic Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | End Contact Material | End Contact Plating | Brand | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Pitch | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Rise Time | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Insertion Loss (dB) | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Test Voltage | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Terminal Length | Product Category | Coil Termination | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TQ2SS-L2-12V Panasonic Electric Works | 46 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | - | - | - | 10 | 2g | - | - | - | - | - | 1.03kOhm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2006 | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | LOW PROFILE | 8536.49.00.50 | - | - | - | - | - | 9.3mm | - | - | CSA; UL | Gull Wing | 125V | - | - | 9 mm | 14mm x 9mm x 5.4mm | - | - | 2A | - | - | 125V | - | 2A | - | DPDT | 220V | - | - | DPDT (2 Form C) | - | Telecom | - | 2A | 2A@125VAC | 4ms | 12VDC | Latching, Dual Coil | 125VAC 220VDC -Max | 11.7mA | 4 ms | 2A@220VDC | 9VDC | - | 140mW | 140mW | - | - | AC/DC | LATCHED | 12V | DC | - | 0.8 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14mm | - | 5.4mm | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() TQ2SL-L2-1.5V Panasonic Electric Works | 10000 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | - | - | - | 10 | 2g | - | - | - | - | - | 16Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | LOW PROFILE | 8536.49.00.50 | - | - | - | - | - | - | - | - | CSA; UL | Gull Wing | - | - | - | - | 14mm x 9mm x 5.4mm | - | - | 2A | - | - | 125V | - | 2A | - | DPDT | 220V | - | - | DPDT (2 Form C) | - | Telecom | - | 2A | 2A@125VAC | 4ms | 1.5VDC | Latching, Dual Coil | 125VAC 220VDC -Max | 93.8mA | 4 ms | 2A@220VDC | 1.13VDC | - | 140mW | 140mW | - | - | AC/DC | LATCHED | 1.5V | DC | - | 0.8 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.9mm | - | 14mm | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() TQ2-9V Panasonic Electric Works | 288 |
| Datasheet | 12 Weeks | Gold, Silver | Through Hole | Through Hole | DIP | - | - | 8 | 1.5g | - | - | - | - | - | 579Ohm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | TQ | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | LOW PROFILE | - | - | - | 110V | - | - | 9mm | - | - | CSA; UL | PC Pin | 125V | - | - | - | 14mm x 9mm x 5mm | - | - | 1A | - | - | 125V | - | 1A | - | DPDT | 110V | - | - | DPDT (2 Form C) | - | Telecom | - | 1A | 1A@125VAC | 3ms | 9VDC | Non Latching | 125VAC 110VDC -Max | 15.5mA | 3 ms | 1A@110VDC | 6.75VDC | - | 140mW | 140mW | 0.9VDC | - | AC/DC | MOMENTARY | 9V | DC | - | 0.6 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14mm | - | 5mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() DS2E-M-DC5V Panasonic Electric Works | 5050 | - | Datasheet | - | - | PCB, Through Hole | Through Hole | DIP | - | - | 8 | 4g | - | - | - | - | - | 62.5Ohm | Silver (Ag), Gold (Au) | 500000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2000 | DS | e4 | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | 400mW | 30V | 2.54mm | BOX; TUBE | 9.9mm | - | 2A | CSA; UL | PC Pin | 250V | CSA, UL | - | - | - | 50mOhm | 100MOhm | 2A | EPOXY RESIN SEALED | - | 250V | - | 3A | 2 | DPDT | 220V | - | - | DPDT (2 Form C) | 3ms | General Purpose | - | 2A | - | 10ms | 5VDC | Non Latching | 250VAC 220VDC -Max | 80mA | 5ms | - | 3.5VDC | - | 400mW | 400mW | 0.5VDC | - | AC/DC | MOMENTARY | 5V | DC | - | - | Sealed - Fully | - | - | - | - | 2A | - | - | - | - | - | 1.5kV | - | - | - | - | - | - | 9.8mm | 20mm | 20mm | - | - | No SVHC | RoHS Compliant | Lead Free | IP67 | ||
![]() TX2SA-24V-TH-Z Panasonic Electric Works | 46 |
| Datasheet | 18 Weeks | - | - | Surface Mount | - | NO | - | - | - | - | - | - | - | - | 4.11kOhm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | TX-TH | - | yes | Active | 4 (72 Hours) | - | Solder | EAR99 | LOW PROFILE | 8536.49.00.50 | - | - | - | - | BOX; TAPE AND REEL | - | - | - | BSI; CSA; UL | Gull Wing | - | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | - | WATER PROOF | 220V | - | - | - | - | DPDT | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | 7.5A@250VAC | 4ms | 24VDC | Non Latching | 250VAC 220VDC -Max | 5.8mA | 4 ms | 7.5A@220VDC | 18VDC | 2A | 140mW | - | 2.4VDC | 250V | AC/DC | MOMENTARY | 24V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | - | - | RoHS Compliant | - | - | ||
![]() CB1A-RP-24V Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | Silver Alloy (Ag) | - | 50 | - | Panasonic | - | - | PCB Mount | - | - | - | - | - | Details | - | - | Bulk | - | CB-35A | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 A | Solder Terminal | SPST (1 Form A) | - | - | Automotive Relays | - | - | - | 24 VDC | - | - | - | - | - | - | - | 1.8 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | Solder Terminal | - | - | - | - | - | - | - | - | - | ||
![]() TXS2-L2-3V Panasonic Electric Works | 21 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | DIP | - | - | 10 | 2g | - | - | - | - | - | 129Ohm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | TX-S | - | yes | Active | 1 (Unlimited) | 10 | PC Pin | EAR99 | - | 8536.49.00.50 | - | - | - | - | - | 7.4mm | - | - | BSI; CSA; UL | PC Pin | - | - | - | - | 15mm x 7.4mm x 8.2mm | - | - | 1A | - | - | - | - | 1A | - | DPDT | 110V | - | - | DPDT (2 Form C) | - | General Purpose | - | - | - | 5ms | 3VDC | Latching, Dual Coil | 110VDC -Max | 23.3mA | 5 ms | - | 2.4VDC | - | 70mW | 70mW | - | - | DC | LATCHED | 3V | DC | 10 | 0.8 dB | Sealed - Fully | 750 Vrms | Random | 1800 Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | 15mm | 7.4mm | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() TQ2SA-12V Panasonic Electric Works | 20000 | - | Datasheet | 12 Weeks | Gold, Silver | - | Surface Mount | - | NO | - | 10 | 2g | - | - | - | - | - | 1.03kOhm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | 8536.49.00.50 | - | 60W | 30V | 2.54mm | TAPE AND REEL | 11.5mm | - | 2A | BSI; CSA; UL | Gull Wing | 125V | CSA, UL | - | - | 14mm x 9mm x 5.6mm | 75mOhm | - | 2A | - | - | 125V | - | 2A | - | DPDT | 220V | - | - | DPDT (2 Form C) | - | Telecom | - | 2A | 2A@125VAC | 4ms | 12VDC | Non Latching | 125VAC 220VDC -Max | 11.7mA | 4 ms | 2A@220VDC | 9VDC | - | 140mW | 140mW | 1.2VDC | - | AC/DC | MOMENTARY | 12V | DC | - | 0.8 dB | - | - | - | - | - | 2A | - | - | - | - | - | 1.5kV | - | - | - | - | - | - | 5.59mm | 14mm | 8.99mm | - | No | No SVHC | RoHS Compliant | Lead Free | IP67 | ||
![]() TQ2SL-L2-3V-X Panasonic Electric Works | 10000 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | - | - | - | 10 | - | - | - | - | - | - | 64.3Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | 8536.49.00.50 | - | - | - | - | TAPE AND REEL | - | - | - | BSI; CSA; UL | Gull Wing | - | - | - | - | 14mm x 9mm x 5.6mm | - | - | 2A | - | - | 125V | - | 2A | - | DPDT | 220V | - | - | DPDT (2 Form C) | - | Telecom | - | 2A | 2A@125VAC | 4ms | 3VDC | Latching, Dual Coil | 125VAC 220VDC -Max | 46.7mA | 4 ms | 2A@220VDC | 2.25VDC | - | 140mW | 140mW | - | - | AC/DC | LATCHED | 3V | DC | - | 0.8 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.9mm | 14mm | 9mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() TQ2SL-L2-12V Panasonic Electric Works | 842 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | - | - | - | 10 | 2g | - | - | - | - | - | 1.03kOhm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | LOW PROFILE | 8536.49.00.50 | - | - | - | - | - | - | - | - | CSA; UL | Gull Wing | - | - | 14mm | 9 mm | 14mm x 9mm x 5.4mm | - | - | 2A | - | - | 125V | - | 2A | - | DPDT | 220V | - | - | DPDT (2 Form C) | - | Telecom | - | 2A | 2A@125VAC | 4ms | 12VDC | Latching, Dual Coil | 125VAC 220VDC -Max | 11.7mA | 4 ms | 2A@220VDC | 9VDC | - | 140mW | 140mW | - | - | AC/DC | LATCHED | 12V | DC | - | 0.8 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.4mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() DS2E-SL-DC48V Panasonic | 3266 | - | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | 25600 Ω | - | 500000 Cycle(s) | - | PANASONIC CORP | Panasonic Electronic Components | DS2E-SL-DC48V | DS | - | 70 °C | -40 °C | - | Obsolete | 5.61 | - | Yes | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 8536.49.00.50 | - | - | - | - | BOX | - | compliant | - | CSA; UL | - | - | - | 20 mm | 9.9 mm | 20mm x 9.9mm x 9.9mm | - | - | 2 A | - | 220 V | - | SOLDER | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | 2 A | - | 3 ms | - | - | - | - | 2 ms | - | - | - | - | 90 mW | - | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | - | - | - | DPDT | 48 V | 0.002 A | - | - | 33.6 V | 33.6 V | - | - | - | - | - | - | - | 9.9 mm | - | - | - | - | - | ||
![]() JW1FSN-F-DC24V Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | - | - | 100 | - | Panasonic | - | - | - | - | - | - | - | - | Details | - | - | Bulk | - | JW | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose Relays | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | General Purpose Relays | - | - | - | - | - | - | - | - | - | - | ||
![]() DS2E-SL2-DC48V-R Panasonic | In Stock | - | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | 25600 Ω | - | 500000 Cycle(s) | - | PANASONIC CORP | Panasonic Electronic Components | DS2E-SL2-DC48V-R | DS | - | 70 °C | -40 °C | - | Obsolete | 5.61 | - | Yes | - | - | - | - | - | Yes | - | - | - | - | EAR99 | - | 8536.49.00.50 | - | - | - | - | BOX | - | compliant | - | CSA; UL | - | - | - | 20 mm | 9.9 mm | 20mm x 9.9mm x 9.9mm | - | - | 2 A | - | 220 V | - | SOLDER | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | 2 A | - | 3 ms | - | - | - | - | 2 ms | - | - | - | - | 180 mW | - | 250 V | AC/DC | LATCHED | - | DC | - | - | - | - | - | - | - | - | - | DPDT | 48 V | 0.004 A | - | - | 33.6 V | 33.6 V | - | - | - | - | - | - | - | 9.9 mm | - | - | - | - | - | ||
![]() NC4EBD-PL2-DC5V Panasonic | In Stock | - | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | 15.6 Ω | - | 100000 Cycle(s) | - | PANASONIC CORP | Panasonic Electronic Components | NC4EBD-PL2-DC5V | NC | - | 55 °C | -40 °C | ROHS COMPLIANT | Obsolete | 5.59 | - | Yes | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | BOX | - | compliant | - | CSA; UL | - | - | - | 38.1 mm | 11.2 mm | 38.1mm x 11.2mm x 27.8mm | - | - | 5 A | - | - | - | SOLDER | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | 2 A | - | 20 ms | - | - | - | - | 20 ms | - | - | - | - | 1600 mW | - | 250 V | AC/DC | LATCHED | - | DC | - | - | - | - | - | - | - | - | - | 4PDT | 5 V | 0.321 A | - | - | 4 V | 4 V | - | - | - | - | - | - | - | 27.8 mm | - | - | - | - | - | ||
![]() DK1A-L-24V-F Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | 6 g | 4 | Silver Tin Oxide | GOLD | Panasonic Industrial Devices | 24 V | 5760 Ω | - | 100000 Cycle(s) | 50 | PANASONIC CORP | Panasonic | DK1A-L-24VF | - | - | 65 °C | -40 °C | - | Active | 5.57 | - | - | - | Bulk | - | DK | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | compliant | - | CSA; TUV; UL; VDE | - | - | - | 20 mm | 12.5 mm | 20mm x 12.5mm x 10mm | 30 mΩ | 1000000000 Ω | 10 A | - | 125 V | - | SOLDER | - | - | - | - | - | - | - | - | - | General Purpose Relays | 10 A | - | 10 ms | - | - | - | - | 8 ms | - | - | - | - | - | - | 250 V | AC/DC | LATCHED | - | DC | 4 | - | - | 1000 Vrms | Random | 4000 Vrms | - | - | - | SPST | 31.2 V | - | 1 FORM A | - | 16.8 V | 16.8 V | Power Relays | 0.0035 inch | General Purpose Relays | - | - | - | - | 10 mm | - | - | - | - | - | ||
![]() AHK22106 Panasonic | In Stock | - | - | - | - | - | - | - | NO | SOCKET MOUNT | - | - | - | - | - | - | - | 40 Ω | - | 500000 Cycle(s) | - | PANASONIC CORP | Panasonic Electronic Components | AHK22106 | AHK | - | 60 °C | -50 °C | CADMIUM FREE AND ROHS COMPLIANT | Obsolete | 5.83 | - | Yes | - | - | - | - | - | - | - | - | - | - | EAR99 | WITH LED INDICATION | 8536.49.00.50 | - | - | - | - | BOX | - | compliant | - | TUV; UL | - | - | - | 27.2 mm | 20.8 mm | 27.2mm x 20.8mm x 35.4mm | - | - | 10 A | - | 125 V | - | SNAP-ON | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | 10 A | - | 25 ms | - | - | - | - | 25 ms | - | - | - | - | 900 mW | - | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | - | - | - | DPDT | 6 V | 0.15 A | - | - | 4.8 V | 0.6 V | - | - | - | - | - | - | - | 35.4 mm | - | - | - | - | - | ||
![]() DSP1-L-DC6V-F Panasonic | 94 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DS-P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CB1V-R-24V Panasonic | In Stock | - | - | - | - | - | - | - | NO | PCB MOUNT-STRAIGHT | - | - | - | - | - | Panasonic Industrial Devices | - | 320 Ω | Silver Alloy (Ag) | 50000 Cycle(s) | 1 | PANASONIC CORP | Panasonic | CB1V-R-24V | CB | Plug In | 85 °C | -40 °C | ROHS COMPLIANT | Obsolete | 5.59 | - | Yes | - | Bulk | - | CB-35A | - | Yes | - | - | - | - | EAR99 | - | 8536.41.00.05 | Relays | - | - | - | BOX | - | compliant | - | - | - | - | - | 26 mm | 22 mm | 26mm x 22mm x 25mm | - | - | 1 A | - | 24 V | - | SOLDER | - | - | - | - | 15 A | Quick Connect | SPDT (1 Form C) | - | POWER/SIGNAL RELAY | Automotive Relays | - | - | 15 ms | 24 VDC | - | - | - | 15 ms | - | - | - | 2 W | 2000 mW | - | - | DC | MOMENTARY | - | DC | - | - | - | - | - | - | - | - | - | SPDT | 24 V | 0.084 A | - | - | 14 V | 8.4 V | - | - | Automotive Relays | Quick Connect | - | - | - | 25 mm | - | - | - | - | - | ||
![]() DSP1-L-DC12V-F Panasonic | 6862 |
| - | - | - | - | - | - | - | - | - | 4.5 g | 6 | Silver Tin Oxide | - | - | 12 V | 960 Ω | - | 100000 Cycle(s) | - | PANASONIC CORP | Panasonic Electronic Components | DSP1-L-DC12V-F | - | - | 65 °C | -40 °C | - | Active | 5.57 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | CSA; TUV; UL | - | - | - | 20.2 mm | 11 mm | 20.2mm x 11mm x 10.5mm | 30 mΩ | 1000000000 Ω | 5 A | - | 125 V | - | SOLDER | - | - | - | - | - | - | - | - | - | - | 5 A | - | 10 ms | - | - | - | - | 5 ms | - | - | - | - | - | - | 250 V | AC/DC | LATCHED | - | DC | 6 | - | - | 1000 Vrms | Random | 3000 Vrms | - | - | - | SPST | 15.6 V | - | 1 FORM A,B | - | 9.6 V | 9.6 V | - | 0.0035 inch | - | - | - | - | - | 10.5 mm | - | - | - | - | - | ||
![]() DSP1-L-DC24V-F Panasonic | 94 |
| - | - | - | - | - | - | - | - | - | 4.5 g | 6 | Silver Tin Oxide | - | - | 24 V | 3840 Ω | - | 100000 Cycle(s) | - | PANASONIC CORP | Panasonic Electronic Components | DSP1-L-DC24V-F | - | - | 65 °C | -40 °C | - | Active | 5.57 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | CSA; TUV; UL | - | - | - | 20.2 mm | 11 mm | 20.2mm x 11mm x 10.5mm | 30 mΩ | 1000000000 Ω | 5 A | - | 125 V | - | SOLDER | - | - | - | - | - | - | - | - | - | - | 5 A | - | 10 ms | - | - | - | - | 5 ms | - | - | - | - | - | - | 250 V | AC/DC | LATCHED | - | DC | 6 | - | - | 1000 Vrms | Random | 3000 Vrms | - | - | - | SPST | 31.2 V | - | 1 FORM A,B | - | 19.2 V | 19.2 V | - | 0.0035 inch | - | - | - | - | - | 10.5 mm | - | - | - | - | - |