- Coil Current
- Coil Power
- Coil Type
- Coil Voltage
- Coil Voltage (DC)
- CoilResistance
- Contact Form
- Contact Materials
- ECCN Code
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mount
Attribute column
Manufacturer
Panasonic Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Weight | Number of Terminals | Product Weight (g) | Coil Current (mA) | Coil Resistance (Ohm) | CoilResistance | Contact Materials | DC Coil Voltage (V) | ECCN (US) | ElectricalLife | Maximum DC Switching Voltage (V) | Maximum Operating Temperature (°C) | Maximum Pick-Up Voltage | Maximum Switching Current (A) | Maximum Switching Power | Minimum Dropout Voltage | Minimum Operating Temperature (°C) | Mounting | Operate Time (ms) | Product Depth (mm) | Relay Construction | RoHS | Seal | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Insertion Loss (dB) | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (DC) Max Power Rating R Load | Contact Arrangement | Product Length (mm) | Height | Length | Width | Product Height (mm) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TQ2SS-1.5V-Z Panasonic Electric Works | 46 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8 | - | - | - | - | - | 16Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | TQ-SMD | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | LOW PROFILE | TAPE AND REEL | - | - | CSA; UL | Gull Wing | - | - | 14mm x 9mm x 7.5mm | - | - | 2A | - | 125V | 2A | DPDT | 220V | DPDT (2 Form C) | Telecom | 2A | 2A@125VAC | 4ms | 1.5VDC | Non Latching | 125VAC 220VDC -Max | 93.8mA | 4 ms | 2A@220VDC | 1.13VDC | - | 140mW | 140mW | 0.15VDC | AC/DC | MOMENTARY | 1.5V | DC | 0.8 dB | - | - | - | - | - | - | - | 4.9mm | 14mm | 9mm | - | RoHS Compliant | Lead Free | ||
![]() TXD2SA-2M-5V Panasonic Electric Works | 17 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 8 | - | - | - | - | - | 100Ohm | Silver (Ag), Gold (Au) | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2006 | TX-D | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | LOW PROFILE | - | - | - | BSI; CSA; EN; UL | Gull Wing | 15mm | 7.4 mm | - | - | - | 1A | WATER PROOF | - | 1A | DPDT | 110V | DPDT (2 Form D) | General Purpose | - | - | 4ms | 5VDC | Non Latching | 110VDC -Max | 50mA | 4 ms | 1A@110VDC | 3.75VDC | - | 250mW | 250mW | 0.5VDC | DC | MOMENTARY | 5V | DC | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TX2SL-48V-Z Panasonic Electric Works | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8 | 2g | - | - | - | - | 8.53kOhm | Silver (Ag), Gold (Au) | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2000 | TX | - | Obsolete | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | TAPE AND REEL | 9.4mm | - | BSI; CSA; UL | Gull Wing | - | 7.4 mm | - | - | - | 2A | WATER PROOF | - | 2A | DPDT | 220V | DPDT (2 Form C) | Telecom | - | - | 4ms | 48VDC | Non Latching | 220VDC -Max | 5.6mA | 4 ms | 2A@220VDC | 36VDC | - | 270mW | 270mW | 4.8VDC | DC | MOMENTARY | 48V | DC | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | 15mm | - | - | RoHS Compliant | Lead Free | ||
![]() ARJ22A03ZJ Panasonic | In Stock | - | - | - | Surface Mount | - | 10 | - | 10 | 3 | 50 | 60 | 60 Ω | Gold Plated | 3 | EAR99 | - | 30 | 70 | 2.25VDC | 0.3 | 1W | 2.25VDC | -30 | Surface Mount | 5 | 10.4 | Latching Double Coil | Compliant | Unsealed | - | Tape and Reel | - | - | - | Active | - | - | Gull Wing | - | 70 °C | -30 °C | - | - | 10.4 mm | - | - | Gull Wing | - | - | - | - | - | - | - | - | 300 mA | DPDT | 30 V | 2 Form C | - | - | - | 5 ms | - | - | - | 50 mA | - | - | - | - | - | - | - | - | - | 3 V | - | - | - | - | - | - | - | DPDT | 15 | - | 15 mm | - | 8.2 | RoHS Compliant | - | ||
![]() TXD2SA-1.5V Panasonic Electric Works | 17 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 8 | 2g | - | - | - | - | 11Ohm | Silver (Ag), Gold (Au) | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | TX-D | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | LOW PROFILE | - | - | - | BSI; CSA; EN; UL | Gull Wing | 15mm | 7.4 mm | - | - | - | 2A | WATER PROOF | - | 2A | DPDT | 220V | DPDT (2 Form C) | General Purpose | - | - | 4ms | 1.5VDC | Non Latching | 220VDC -Max | 133mA | 4 ms | 2A@220VDC | 1.13VDC | - | 200mW | 200mW | 0.15VDC | DC | MOMENTARY | 1.5V | DC | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TX2SA-1.5V Panasonic Electric Works | 17 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8 | 2g | - | - | - | - | 16Ohm | Silver (Ag), Gold (Au) | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | TX | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | LOW PROFILE | - | - | - | BSI; CSA; UL | Gull Wing | 15mm | 7.4 mm | - | 100mOhm | 1000000000Ohm | 2A | WATER PROOF | - | 2A | DPDT | 220V | DPDT (2 Form C) | Telecom | - | - | 4ms | 1.5VDC | Non Latching | 220VDC -Max | 93.8mA | 4 ms | 2A@220VDC | 1.13VDC | - | 140mW | 140mW | 0.15VDC | DC | MOMENTARY | 1.5V | DC | 0.8 dB | Sealed - Fully | 1000 Vrms | Random | 2000 Vrms | 60W@220VDC | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AGQ20TA12Z Panasonic Electric Works | 17 |
| Datasheet | 36 Weeks | - | Surface Mount | - | - | - | - | - | - | 1.03kOhm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | AGQ TH | - | Active | 2A (4 Weeks) | - | - | EAR99 | - | - | - | - | - | unknown | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 12VDC | Non Latching | 125VAC 110VDC -Max | 11.7mA | - | - | 9VDC | 2A | - | - | 1.2VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AGQ20TA4HZ Panasonic Electric Works | 46 |
| Datasheet | 36 Weeks | - | Surface Mount | - | - | - | - | - | - | 145Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | AGQ TH | - | Active | 2A (4 Weeks) | - | - | EAR99 | - | - | - | - | - | unknown | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 4.5VDC | Non Latching | 125VAC 110VDC -Max | 31mA | - | - | 3.38VDC | 2A | - | - | 0.45VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AGQ20TA09Z Panasonic Electric Works | 17 |
| Datasheet | 36 Weeks | - | Surface Mount | - | - | - | - | - | - | 579Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | AGQ TH | - | Active | 2A (4 Weeks) | - | - | EAR99 | - | - | - | - | - | unknown | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 9VDC | Non Latching | 125VAC 110VDC -Max | 15.5mA | - | - | 6.75VDC | 2A | - | - | 0.9VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AGQ21TS09Z Panasonic Electric Works | 17 |
| Datasheet | 36 Weeks | - | Surface Mount | - | - | - | - | - | - | 810Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | AGQ TH | - | Active | 2A (4 Weeks) | - | - | EAR99 | - | - | - | - | - | unknown | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 9VDC | Latching, Single Coil | 125VAC 110VDC -Max | 11.1mA | - | - | 6.75VDC | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AGQ20TS06X Panasonic Electric Works | 17 |
| Datasheet | 36 Weeks | - | Surface Mount | - | - | - | - | - | - | 257Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | AGQ TH | - | Active | 2A (4 Weeks) | - | - | EAR99 | - | - | - | - | - | unknown | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 6VDC | Non Latching | 125VAC 110VDC -Max | 23.3mA | - | - | 4.5VDC | 2A | - | - | 0.6VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AGQ21TS06Z Panasonic Electric Works | 17 |
| Datasheet | 36 Weeks | - | Surface Mount | - | - | - | - | - | - | 360Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | AGQ TH | - | Active | 2A (4 Weeks) | - | - | EAR99 | - | - | - | - | - | unknown | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 6VDC | Latching, Single Coil | 125VAC 110VDC -Max | 16.7mA | - | - | 4.5VDC | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AGQ20TS03Z Panasonic Electric Works | 46 |
| Datasheet | 36 Weeks | - | Surface Mount | - | - | - | - | - | - | 64.2Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | AGQ TH | - | Active | 2A (4 Weeks) | - | - | EAR99 | - | - | - | - | - | unknown | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 3VDC | Non Latching | 125VAC 110VDC -Max | 46.7mA | - | - | 2.25VDC | 2A | - | - | 0.3VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AGQ21TS09X Panasonic Electric Works | 17 |
| Datasheet | 36 Weeks | - | Surface Mount | - | - | - | - | - | - | 810Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | AGQ TH | - | Active | 2A (4 Weeks) | - | - | EAR99 | - | - | - | - | - | unknown | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 9VDC | Latching, Single Coil | 125VAC 110VDC -Max | 11.1mA | - | - | 6.75VDC | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AGQ20TA06Z Panasonic Electric Works | 46 |
| Datasheet | 36 Weeks | - | Surface Mount | - | - | - | - | - | - | 257Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | AGQ TH | - | Active | 2A (4 Weeks) | - | - | EAR99 | - | - | - | - | - | unknown | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 6VDC | Non Latching | 125VAC 110VDC -Max | 23.3mA | - | - | 4.5VDC | 2A | - | - | 0.6VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AGQ20TA24Z Panasonic Electric Works | In Stock | - | Datasheet | 36 Weeks | - | Surface Mount | - | - | - | - | - | - | 2.5kOhm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | AGQ TH | - | Active | 2A (4 Weeks) | - | - | EAR99 | - | - | - | - | - | unknown | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 24VDC | Non Latching | 125VAC 110VDC -Max | 9.6mA | - | - | 18VDC | 2A | - | - | 2.4VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AGQ20TA1HZ Panasonic Electric Works | 17 |
| Datasheet | 36 Weeks | - | Surface Mount | - | - | - | - | - | - | 16Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | AGQ TH | - | Active | 2A (4 Weeks) | - | - | EAR99 | - | - | - | - | - | unknown | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 1.5VDC | Non Latching | 125VAC 110VDC -Max | 93.8mA | - | - | 1.13VDC | 2A | - | - | 0.15VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AGQ20TA03Z Panasonic Electric Works | 17 |
| Datasheet | 36 Weeks | - | Surface Mount | - | - | - | - | - | - | 64.2Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | AGQ TH | - | Active | 2A (4 Weeks) | - | - | EAR99 | - | - | - | - | - | unknown | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 3VDC | Non Latching | 125VAC 110VDC -Max | 46.7mA | - | - | 2.25VDC | 2A | - | - | 0.3VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AGQ20TA09X Panasonic Electric Works | 17 |
| Datasheet | 36 Weeks | - | Surface Mount | - | - | - | - | - | - | 579Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | AGQ TH | - | Active | 2A (4 Weeks) | - | - | EAR99 | - | - | - | - | - | unknown | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 9VDC | Non Latching | 125VAC 110VDC -Max | 15.5mA | - | - | 6.75VDC | 2A | - | - | 0.9VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AGQ21TS1HZ Panasonic Electric Works | 17 |
| Datasheet | 36 Weeks | - | Surface Mount | - | - | - | - | - | - | 22.5Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | AGQ TH | - | Active | 2A (4 Weeks) | - | - | EAR99 | - | - | - | - | - | unknown | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 1.5VDC | Latching, Single Coil | 125VAC 110VDC -Max | 66.7mA | - | - | 1.13VDC | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |