- Coil Current
- Coil Power
- Coil Type
- Coil Voltage
- Coil Voltage (DC)
- CoilResistance
- Contact Form
- Contact Materials
- ECCN Code
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mount
Attribute column
Manufacturer
Panasonic Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Packing Method | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Operating Supply Voltage | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Insertion Loss (dB) | Seal Rating | Relay Function | Coil Current(AC)-Max | Coil Voltage(AC)-Max | Height | Length | Width | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TXS2SL-L2-24V-Z Panasonic Electric Works | 46 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | - | 10 | - | - | 3.84kOhm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2004 | TX-S | - | Active | 4 (72 Hours) | Gull Wing | EAR99 | - | - | - | - | 8536.49.00.50 | - | TAPE AND REEL | - | BSI; CSA; UL | Gull Wing | - | - | 15mm x 7.4mm x 8.2mm | - | 1A | - | - | - | - | 1A | DPDT | 110V | - | DPDT (2 Form C) | General Purpose | - | - | 5ms | 24VDC | Latching, Dual Coil | 110VDC -Max | 6.3mA | 5 ms | - | 19.2VDC | 150mW | 150mW | - | - | DC | LATCHED | 24V | DC | 0.8 dB | Sealed - Fully | - | - | - | 8.2mm | 15mm | 7.4mm | - | RoHS Compliant | Lead Free | ||
![]() TXS2SL-L-24V-X Panasonic Electric Works | 17 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | - | - | 11.52kOhm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2004 | TX-S | - | Active | 4 (72 Hours) | Gull Wing | EAR99 | - | - | - | - | - | - | TAPE AND REEL | - | BSI; CSA; UL | Gull Wing | - | - | - | - | 1A | - | - | - | - | 1A | DPDT | 110V | - | DPDT (2 Form C) | General Purpose | - | - | 5ms | 24VDC | Latching, Single Coil | 110VDC -Max | 2.1mA | 5 ms | 1A@110VDC | 19.2VDC | 50mW | 50mW | - | - | DC | LATCHED | 24V | DC | 0.8 dB | Sealed - Fully | - | - | - | 8.2mm | 15mm | 7.4mm | - | RoHS Compliant | Lead Free | ||
![]() TXS2SL-L2-1.5V Panasonic Electric Works | 46 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | - | 10 | - | - | 32.1Ohm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | - | TX-S | - | Active | 4 (72 Hours) | Gull Wing | EAR99 | - | - | - | - | 8536.49.00.50 | - | - | - | BSI; CSA; UL | Gull Wing | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | 1A | - | - | - | - | 1A | DPDT | 110V | - | DPDT (2 Form C) | General Purpose | - | - | 5ms | 1.5VDC | Latching, Dual Coil | 110VDC -Max | 46.7mA | 5 ms | - | 1.2VDC | 70mW | 70mW | - | - | DC | LATCHED | 1.5V | DC | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | 8.2mm | RoHS Compliant | Lead Free | ||
![]() AHK11024 Panasonic | In Stock | - | Datasheet | - | Socket | - | - | NO | SOCKET MOUNT | 5 | 35 g | 24 V | - | Silver, Tin | 200000 Cycle(s) | PANASONIC CORP | Panasonic Electronic Components | AHK11024 | AHK | 70 °C | -50 °C | CADMIUM FREE AND ROHS COMPLIANT | Obsolete | 5.84 | Yes | - | - | - | - | - | - | - | Quick Connect | EAR99 | 50 Ω | 70 °C | -50 °C | COIL OPERATE VOLTAGE(AC):19.2 V; COIL RELEASE VOLTAGE(AC): 7.2 V | 8536.49.00.75 | 1.2 W | BOX | compliant | TUV; UL | - | 27.2 mm | 20.8 mm | 27.2mm x 20.8mm x 35.4mm | 125 V | 15 A | - | 125 V | 125 V | SNAP-ON | 15 A | SPDT | - | 15 A | - | POWER/SIGNAL RELAY | 15 A | - | 25 ms | - | Non-Latching | - | 50 mA | 25 ms | - | - | 1.3 W | 1300 mW | - | 250 V | AC/DC | MOMENTARY | - | AC | - | - | SPDT | 0.056 A | 24 V | 35.4 mm | - | 20.8 mm | 35.4 mm | RoHS Compliant | - | ||
![]() TXS2SL-L-1.5V-X Panasonic Electric Works | 46 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | - | - | 64.3Ohm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | - | TX-S | - | Active | 4 (72 Hours) | Gull Wing | EAR99 | - | - | - | - | - | - | TAPE AND REEL | - | BSI; CSA; UL | Gull Wing | 15mm | 7.4 mm | - | - | 1A | - | - | - | - | 1A | DPDT | 110V | - | DPDT (2 Form C) | General Purpose | - | - | 5ms | 1.5VDC | Latching, Single Coil | 110VDC -Max | 23.3mA | 5 ms | 1A@110VDC | 1.2VDC | 35mW | 35mW | - | - | DC | LATCHED | 1.5V | DC | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SL-L-4.5V-X Panasonic Electric Works | 17 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | - | - | 579Ohm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | - | TX-S | - | Active | 4 (72 Hours) | Gull Wing | EAR99 | - | - | - | - | - | - | TAPE AND REEL | - | BSI; CSA; UL | Gull Wing | - | - | - | - | 1A | - | - | - | - | 1A | DPDT | 110V | - | DPDT (2 Form C) | General Purpose | - | - | 5ms | 4.5VDC | Latching, Single Coil | 110VDC -Max | 7.8mA | 5 ms | 1A@110VDC | 3.6VDC | 35mW | 35mW | - | - | DC | LATCHED | 4.5V | DC | 0.8 dB | Sealed - Fully | - | - | - | 8.2mm | 15mm | 7.4mm | - | RoHS Compliant | Lead Free | ||
![]() TXS2SL-L-3V-X Panasonic Electric Works | 17 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | - | - | 257Ohm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2004 | TX-S | - | Active | 4 (72 Hours) | Gull Wing | EAR99 | - | - | - | - | - | - | TAPE AND REEL | - | BSI; CSA; UL | Gull Wing | 15mm | 7.4 mm | - | - | 1A | - | - | - | - | 1A | DPDT | 110V | - | DPDT (2 Form C) | General Purpose | - | - | 5ms | 3VDC | Latching, Single Coil | 110VDC -Max | 11.7mA | 5 ms | 1A@110VDC | 2.4VDC | 35mW | 35mW | - | - | DC | LATCHED | 3V | DC | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SL-L-6V-Z Panasonic Electric Works | 46 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | - | - | 1.03kOhm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2004 | TX-S | - | Active | 4 (72 Hours) | Gull Wing | EAR99 | - | - | - | - | - | - | TAPE AND REEL | - | BSI; CSA; UL | Gull Wing | 15mm | 7.4 mm | - | - | 1A | - | - | - | - | 1A | DPDT | 110V | - | DPDT (2 Form C) | General Purpose | - | - | 5ms | 6VDC | Latching, Single Coil | 110VDC -Max | 5.8mA | 5 ms | 1A@110VDC | 4.8VDC | 35mW | 35mW | - | - | DC | LATCHED | 6V | DC | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SL-L-6V-X Panasonic Electric Works | 46 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | - | - | 1.03kOhm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2004 | TX-S | - | Active | 4 (72 Hours) | Gull Wing | EAR99 | - | - | - | - | - | - | TAPE AND REEL | - | BSI; CSA; UL | Gull Wing | 15mm | 7.4 mm | - | - | 1A | - | - | - | - | 1A | DPDT | 110V | - | DPDT (2 Form C) | General Purpose | - | - | 5ms | 6VDC | Latching, Single Coil | 110VDC -Max | 5.8mA | 5 ms | 1A@110VDC | 4.8VDC | 35mW | 35mW | - | - | DC | LATCHED | 6V | DC | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SL-L-12V-Z Panasonic Electric Works | 17 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | - | - | 4.11kOhm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2004 | TX-S | - | Active | 4 (72 Hours) | Gull Wing | EAR99 | - | - | - | - | - | - | TAPE AND REEL | - | BSI; CSA; UL | Gull Wing | 15mm | 7.4 mm | - | - | 1A | - | - | - | - | 1A | DPDT | 110V | - | DPDT (2 Form C) | General Purpose | - | - | 5ms | 12VDC | Latching, Single Coil | 110VDC -Max | 2.9mA | 5 ms | 1A@110VDC | 9.6VDC | 35mW | 35mW | - | - | DC | LATCHED | 12V | DC | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SL-L-9V-Z Panasonic Electric Works | 17 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | - | - | 2.3kOhm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2004 | TX-S | - | Active | 4 (72 Hours) | Gull Wing | EAR99 | - | - | - | - | - | - | TAPE AND REEL | - | BSI; CSA; UL | Gull Wing | 15mm | 7.4 mm | - | - | 1A | - | - | - | - | 1A | DPDT | 110V | - | DPDT (2 Form C) | General Purpose | - | - | 5ms | 9VDC | Latching, Single Coil | 110VDC -Max | 3.9mA | 5 ms | 1A@110VDC | 7.2VDC | 35mW | 35mW | - | - | DC | LATCHED | 9V | DC | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SL-L2-6V-X Panasonic Electric Works | 17 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | - | 10 | - | - | 514Ohm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2004 | TX-S | - | Active | 4 (72 Hours) | Gull Wing | EAR99 | - | - | - | - | 8536.49.00.50 | - | TAPE AND REEL | - | BSI; CSA; UL | Gull Wing | 15mm | 7.4 mm | 15mm x 7.4mm x 8.4mm | - | 1A | - | - | - | - | 1A | DPDT | 110V | - | DPDT (2 Form C) | General Purpose | - | - | 5ms | 6VDC | Latching, Dual Coil | 110VDC -Max | 11.7mA | 5 ms | - | 4.8VDC | 70mW | 70mW | - | - | DC | LATCHED | 6V | DC | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | 8.4mm | RoHS Compliant | Lead Free | ||
![]() TXS2SL-L2-1.5V-Z Panasonic Electric Works | 46 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | - | 10 | - | - | 32.1Ohm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | - | TX-S | - | Active | 4 (72 Hours) | Gull Wing | EAR99 | - | - | - | - | 8536.49.00.50 | - | TAPE AND REEL | - | BSI; CSA; UL | Gull Wing | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | 1A | - | - | - | - | 1A | DPDT | 110V | - | DPDT (2 Form C) | General Purpose | - | - | 5ms | 1.5VDC | Latching, Dual Coil | 110VDC -Max | 46.7mA | 5 ms | - | 1.2VDC | 70mW | 70mW | - | - | DC | LATCHED | 1.5V | DC | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | 8.2mm | RoHS Compliant | Lead Free | ||
![]() TXS2SL-L2-3V-X Panasonic Electric Works | 17 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | - | 10 | - | - | 129Ohm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2004 | TX-S | - | Active | 4 (72 Hours) | Gull Wing | EAR99 | - | - | - | - | 8536.49.00.50 | - | TAPE AND REEL | - | BSI; CSA; UL | Gull Wing | - | - | 15mm x 7.4mm x 8.4mm | - | 1A | - | - | - | - | 1A | DPDT | 110V | - | DPDT (2 Form C) | General Purpose | - | - | 5ms | 3VDC | Latching, Dual Coil | 110VDC -Max | 23.3mA | 5 ms | - | 2.4VDC | 70mW | 70mW | - | - | DC | LATCHED | 3V | DC | 0.8 dB | Sealed - Fully | - | - | - | 8.2mm | 15mm | 7.4mm | - | RoHS Compliant | Lead Free | ||
![]() TXS2SL-L2-9V-X Panasonic Electric Works | 30 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | - | 10 | - | - | 1.16kOhm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2004 | TX-S | - | Active | 4 (72 Hours) | Gull Wing | EAR99 | - | - | - | - | 8536.49.00.50 | - | TAPE AND REEL | - | BSI; CSA; UL | Gull Wing | 15mm | 7.4 mm | 15mm x 7.4mm x 8.4mm | - | 1A | - | - | - | - | 1A | DPDT | 110V | - | DPDT (2 Form C) | General Purpose | - | - | 5ms | 9VDC | Latching, Dual Coil | 110VDC -Max | 7.8mA | 5 ms | - | 7.2VDC | 70mW | 70mW | - | - | DC | LATCHED | 9V | DC | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | 8.4mm | RoHS Compliant | Lead Free | ||
![]() TXS2SL-L-24V-Z Panasonic Electric Works | 17 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | - | - | 11.52kOhm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2004 | TX-S | - | Active | 4 (72 Hours) | Gull Wing | EAR99 | - | - | - | - | - | - | TAPE AND REEL | - | BSI; CSA; UL | Gull Wing | - | - | - | - | 1A | - | - | - | - | 1A | DPDT | 110V | - | DPDT (2 Form C) | General Purpose | - | - | 5ms | 24VDC | Latching, Single Coil | 110VDC -Max | 2.1mA | 5 ms | 1A@110VDC | 19.2VDC | 50mW | 50mW | - | - | DC | LATCHED | 24V | DC | 0.8 dB | Sealed - Fully | - | - | - | 8.2mm | 15mm | 7.4mm | - | RoHS Compliant | Lead Free | ||
![]() TXD2-1.5V-3 Panasonic Electric Works | 46 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | - | 8 | - | - | 8Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | TX-D | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | unknown | BSI; CSA; EN; UL | PC Pin | 15mm | 7.4 mm | - | - | 2A | WATER PROOF | - | - | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 1.5VDC | Non Latching | 220VDC -Max | 188mA | 4 ms | 2A@220VDC | 1.13VDC | - | - | 0.15VDC | - | DC | MOMENTARY | 1.5V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TXS2SL-6V-Z Panasonic Electric Works | 46 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | - | - | 720Ohm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2004 | TX-S | - | Active | 4 (72 Hours) | Gull Wing | EAR99 | - | - | - | - | - | - | TAPE AND REEL | - | BSI; CSA; UL | Gull Wing | 15mm | 7.4 mm | - | - | 1A | - | - | - | - | 1A | DPDT | 110V | - | DPDT (2 Form C) | General Purpose | - | - | 5ms | 6VDC | Non Latching | 110VDC -Max | 8.3mA | 5 ms | 1A@110VDC | 4.8VDC | 50mW | 50mW | 0.6VDC | - | DC | MOMENTARY | 6V | DC | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SL-L2-3V-Z Panasonic Electric Works | 46 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | - | 10 | - | - | 129Ohm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2004 | TX-S | - | Active | 4 (72 Hours) | Gull Wing | EAR99 | - | - | - | - | 8536.49.00.50 | - | TAPE AND REEL | - | BSI; CSA; UL | Gull Wing | - | - | 15mm x 7.4mm x 8.2mm | - | 1A | - | - | - | - | 1A | DPDT | 110V | - | DPDT (2 Form C) | General Purpose | - | - | 5ms | 3VDC | Latching, Dual Coil | 110VDC -Max | 23.3mA | 5 ms | - | 2.4VDC | 70mW | 70mW | - | - | DC | LATCHED | 3V | DC | 0.8 dB | Sealed - Fully | - | - | - | 8.2mm | 15mm | 7.4mm | - | RoHS Compliant | Lead Free | ||
![]() TX2-H-4.5V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | DIP | - | - | 8 | 2g | - | 145Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | TX | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | - | - | BSI; CSA; UL | PC Pin | 15mm | 7.4 mm | - | - | 2A | WATER PROOF | - | - | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | Telecom | - | - | 4ms | 4.5VDC | Non Latching | 220VDC -Max | 31mA | 4 ms | 2A@220VDC | 3.38VDC | 140mW | 140mW | 0.45VDC | - | DC | MOMENTARY | 4.5V | DC | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | RoHS Compliant | Lead Free |