- Coil Current
- Coil Power
- Coil Type
- Coil Voltage
- Coil Voltage (DC)
- CoilResistance
- Contact Form
- Contact Materials
- ECCN Code
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mount
Attribute column
Manufacturer
Panasonic Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Terminals | Product Weight (g) | Coil Current (mA) | Coil Resistance (Ohm) | CoilResistance | Contact Materials | DC Coil Voltage (V) | ECCN (US) | Electrical Life (Operations) | ElectricalLife | Insulation Resistance (MOhm) | Maximum AC Switching Voltage (V) | Maximum Contact Resistance (mOhm) | Maximum DC Switching Voltage (V) | Maximum Operating Temperature (°C) | Maximum Pick-Up Voltage | Maximum Switching Current (A) | Maximum Switching Power | Mechanical Life (Operations) | Minimum Dropout Voltage | Minimum Operating Temperature (°C) | Mounting | Operate Time (ms) | Package Type | Product Depth (mm) | Relay Construction | Release Time (ms) | RoHS | Seal | Voltage Rating (AC) | Voltage Rating (DC) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Form | Rise Time | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Insertion Loss (dB) | Seal Rating | Life (Cycles) | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (DC) Max Power Rating R Load | Contact Arrangement | Product Length | Product Length (mm) | Height | Length | Width | Body Height | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TXD2-24V-4 Panasonic Electric Works | 30 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | 8 | - | - | - | - | - | 1.86kOhm | Silver Palladium (AgPd), Gold (Au) | - | - | - | 500000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | TX-D | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | unknown | BSI; CSA; EN; UL | PC Pin | - | 15mm | 7.4 mm | - | - | - | - | WATER PROOF | - | 1A | DPDT | 220V | - | DPDT (2 Form C) | - | General Purpose | - | - | 4ms | 24VDC | Non Latching | 10VDC -Max | 12.9mA | 4 ms | 1A@220VDC | 18VDC | 10mA | - | 310mW | 2.4VDC | DC | MOMENTARY | 24V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TXD2-24V-3 Panasonic Electric Works | 46 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | 8 | - | - | - | - | - | 1.86kOhm | Silver (Ag), Gold (Au) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | TX-D | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | unknown | BSI; CSA; EN; UL | PC Pin | - | 15mm | 7.4 mm | - | - | - | 2A | WATER PROOF | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | - | General Purpose | - | - | 4ms | 24VDC | Non Latching | 220VDC -Max | 12.9mA | 4 ms | 2A@220VDC | 18VDC | - | - | 310mW | 2.4VDC | DC | MOMENTARY | 24V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TQ4-L2-5V Panasonic Electric Works | In Stock | - | Datasheet | - | PCB, Through Hole | Through Hole | DIP | 16 | 3g | - | - | - | - | 62.5Ohm | Silver (Ag), Gold (Au) | - | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | TQ | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | LOW PROFILE | 8536.49.00.50 | - | 9mm | - | CSA; UL | PC Pin | - | - | - | 26.7mm x 9mm x 5mm | - | - | 1A | - | 125V | 1A | 4PDT | 110V | - | 4PDT (4 Form C) | - | Telecom | 1A | 1A@125VAC | 3ms | 5VDC | Latching, Dual Coil | 125VAC 110VDC -Max | 80mA | 3 ms | 1A@110VDC | 3.75VDC | - | 400mW | 400mW | - | AC/DC | LATCHED | 5V | DC | 0.6 dB | - | 1e+08 cycles | - | - | - | - | - | - | - | 5mm | 26.7mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXD2SA-4.5V-6 Panasonic Electric Works | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | 8 | 2g | - | - | - | - | 72Ohm | Silver (Ag), Gold (Au) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | TX-D | - | yes | Obsolete | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | LOW PROFILE | - | - | - | unknown | BSI; CSA; EN; UL | Gull Wing | - | 15mm | 7.4 mm | - | - | - | 2A | WATER PROOF | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | - | General Purpose | - | - | 4ms | 4.5VDC | Non Latching | 220VDC -Max | 62.5mA | 4 ms | 2A@220VDC | 3.38VDC | - | 200mW | 200mW | 0.45VDC | DC | MOMENTARY | 4.5V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TXD2SA-24V-6 Panasonic Electric Works | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | 8 | 2g | - | - | - | - | 1.86kOhm | Silver (Ag), Gold (Au) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | TX-D | - | yes | Obsolete | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | LOW PROFILE | - | - | 9.4mm | unknown | BSI; CSA; EN; UL | Gull Wing | - | - | 7.4 mm | - | - | - | 2A | WATER PROOF | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | - | General Purpose | - | - | 4ms | 24VDC | Non Latching | 220VDC -Max | 12.9mA | 4 ms | 2A@220VDC | 18VDC | - | 230mW | 230mW | 2.4VDC | DC | MOMENTARY | 24V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | 15mm | - | - | - | - | RoHS Compliant | - | ||
![]() TX2SA-L-3V-1-Z Panasonic Electric Works | 10000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 8 | 2g | - | - | - | - | 90Ohm | Silver Palladium (AgPd), Gold (Au) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | TX | - | yes | Active | 4 (72 Hours) | 8 | Solder | EAR99 | - | - | - | LOW PROFILE | - | TAPE AND REEL | 9.4mm | - | BSI; CSA; UL | Gull Wing | - | - | 7.4 mm | - | 100mOhm | 1000000000Ohm | 1A | WATER PROOF | - | 1A | DPDT | 110V | - | DPDT (2 Form C) | - | Telecom | - | - | 4ms | 3VDC | Latching, Single Coil | 220VDC -Max | 33.3mA | 4 ms | 1A@220VDC | 2.25VDC | - | 100mW | - | - | DC | LATCHED | 3V | DC | 0.8 dB | Sealed - Fully | - | 1000 Vrms | Random | 2000 Vrms | 30W@220VDC | - | - | - | - | 15mm | - | - | - | - | RoHS Compliant | - | ||
![]() TQ2SA-L-24V-X Panasonic Electric Works | 17 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | - | 8 | - | - | - | - | - | 5.76kOhm | Silver Nickel (AgNi), Gold (Au) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | NOT SPECIFIED | - | - | - | - | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | - | - | - | 14mm x 9mm x 5.6mm | - | - | 2A | - | 125V | 2A | DPDT | 220V | - | DPDT (2 Form C) | - | Telecom | 2A | 2A@125VAC | 4ms | 24VDC | Latching, Single Coil | 125VAC 220VDC -Max | 4.2mA | 4 ms | 2A@220VDC | 18VDC | - | 100mW | 100mW | - | AC/DC | LATCHED | 24V | DC | 0.8 dB | - | - | - | - | - | - | - | - | - | 4.9mm | 14mm | 9mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() AGN210S24Z Panasonic Electric Works | 17 |
| Datasheet | 30 Weeks | Surface Mount | Surface Mount | - | 8 | - | - | - | - | - | 4.8kOhm | Silver Palladium (AgPd), Gold (Au) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | AGN | e4 | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | Silver/Palladium (Ag/Pd) | - | - | RELEASE TIME WITH DIODE | - | BOX; TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | - | 10.6mm | 5.7 mm | 10.6mm x 5.7mm x 9mm | - | - | 1A | WATER PROOF | 125V | 1A | DPDT | 110V | - | DPDT (2 Form C) | - | Telecom | 1A | 1A@125VAC | 4ms | 24VDC | Latching, Single Coil | 125VAC 110VDC -Max | 5mA | 4 ms | 1A@110VDC | 18VDC | - | 120mW | 120mW | - | AC/DC | LATCHED | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 9mm | - | - | RoHS Compliant | Lead Free | ||
![]() TQ2SL-L2-4.5V-X Panasonic Electric Works | 17 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | - | 10 | - | - | - | - | - | 145Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | 8536.49.00.50 | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | - | - | - | 14mm x 9mm x 5.6mm | - | - | 2A | - | 125V | 2A | DPDT | 220V | - | DPDT (2 Form C) | - | Telecom | 2A | 2A@125VAC | 4ms | 4.5VDC | Latching, Dual Coil | 125VAC 220VDC -Max | 31mA | 4 ms | 2A@220VDC | 3.38VDC | - | 140mW | 140mW | - | AC/DC | LATCHED | 4.5V | DC | 0.8 dB | - | - | - | - | - | - | - | - | - | 4.9mm | 14mm | 9mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() JQ1P-F-12V Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 360 Ω | Silver, Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | 33.3 mA | - | - | - | - | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2SA-L-9V-Z Panasonic Electric Works | 17 |
| - | 18 Weeks | Surface Mount | Surface Mount | - | 8 | 2g | - | - | - | - | 810Ohm | Silver (Ag), Gold (Au) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | TX | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | LOW PROFILE | - | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | - | 15mm | 7.4 mm | - | 100mOhm | 1000000000Ohm | 2A | WATER PROOF | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | - | Telecom | - | - | 4ms | 9VDC | Latching, Single Coil | 220VDC -Max | 11.1mA | 4 ms | 2A@220VDC | 6.75VDC | - | 100mW | 100mW | - | DC | LATCHED | 9V | DC | 0.8 dB | Sealed - Fully | - | 1000 Vrms | Random | 2000 Vrms | 60W@220VDC | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DS2Y-SL2-DC6V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | DIP | 10 | 4g | - | - | - | - | 200Ohm | Gold, Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2004 | DS2Y | - | - | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | 70°C | -40°C | - | 8536.49.00.50 | BOX | 9.9mm | unknown | CSA; UL | PC Pin | 250V | - | - | 20mm x 9.9mm x 9.3mm | - | - | 2A | SEALED TYPE | 250V | 2A | DPDT | 220V | - | DPDT (2 Form C) | - | General Purpose | 2A | 2A@250VAC | 4 ms | 6VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 30mA | 3 ms | 2A@220VDC | 4.2VDC | - | - | 180mW | - | AC/DC | LATCHED | 6V | DC | - | - | - | - | - | - | - | - | - | - | - | 20mm | - | 9.3mm | - | - | RoHS Compliant | Lead Free | ||
![]() AGQ200S03ZJ Panasonic | 2210 |
| - | - | Surface Mount | - | - | 8 | - | 8 | 1 | 46.7 | 64.2 | 64.2 Ω | Silver Palladium | 3 | EAR99 | - | - | - | 125 | - | 110 | 85 | 2.25VDC | 2 | 37.5VA|60W | - | 0.3VDC | -40 | Surface Mount | 4 | SMD | 7.2 | Non-Latching | - | Compliant | Sealed | 125 V | - | - | Tape and Reel | - | - | - | - | Active | - | - | Gull Wing | - | - | 85 °C | -40 °C | - | - | - | 7.2 mm | - | - | Gull Wing | - | - | - | - | - | - | - | - | 125 V | 2 A | DPDT | 110 V | 2 A | 2 Form C | - | - | - | - | 4 ms | - | - | - | 46.7 mA | - | - | - | - | - | - | - | - | - | 3 V | - | - | - | - | - | - | - | - | DPDT | - | 10.6 | - | 10.6 mm | - | - | 5.4 | No | RoHS Compliant | - | ||
![]() AGQ200A24ZJ Panasonic | 41090 | - | - | - | - | - | - | 8 | - | 8 | 1 | 9.6 | 2.504K | 2.504 kΩ | Silver Palladium | 24 | EAR99 | 100000 | - | 1000 | 125 | 100 | 110 | 85 | 18VDC | 2 | 37.5VA|30W | 50000000 | 2.4VDC | -40 | Surface Mount | 4 | SMD | 8.4 | Non-Latching | 4 | Compliant | Sealed | 125 V | 110 V | - | Tape and Reel | - | - | - | - | Unconfirmed | - | - | Gull Wing | - | - | 85 °C | -40 °C | - | - | - | 8.4 mm | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | DPDT | - | 2 A | 2 Form C | - | - | - | - | 4 ms | - | - | - | 9.6 mA | - | - | - | - | - | - | - | - | - | 24 V | - | - | - | - | - | - | - | - | DPDT | - | 10.6 | - | 10.6 mm | - | - | 5.4 | No | RoHS Compliant | - | ||
![]() DS4E-S-DC3V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | DIP | 14 | 7g | - | - | - | - | 45Ohm | Silver (Ag), Gold (Au) | - | - | - | 500000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2007 | DS | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | 8536.41.00.20 | BOX; TUBE | 9.9mm | unknown | CSA; UL | PC Pin | 250V | - | - | 35.24mm x 9.9mm x 9.9mm | - | - | - | EPOXY RESIN SEALED | 250V | 3A | 4PDT | 220V | - | 4PDT (4 Form C) | 3ms | General Purpose | - | - | 10ms | 3VDC | Non Latching | 250VAC 220VDC -Max | 66.7mA | 5ms | - | 2.1VDC | 2A | 200mW | 200mW | 0.3VDC | AC/DC | MOMENTARY | 3V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | 35.24mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AGQ200A4HJ Panasonic | 14235 |
| - | - | - | - | - | - | - | 8 | 1 | 31 | 145 | 145 Ohm | Silver Palladium | 4.5 | EAR99 | - | - | - | 125 | - | 110 | 85 | 3.38VDC | 2 | 37.5VA|60W | - | 0.45VDC | -40 | Surface Mount | 4 | SMD | 8.4 | Non-Latching | - | - | Sealed | - | - | -40 to 85 °C | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Form C | - | - | - | - | 4 ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | 10.6 mm | 10.6 | - | - | - | - | 5.4 | - | RoHS Compliant | - | ||
![]() AGQ200A03ZJ Panasonic | In Stock | - | - | - | Surface Mount | - | - | 8 | - | 8 | 1 | 46.7 | 64.2 | 64.2 Ω | Silver Palladium | 3 | EAR99 | - | - | - | 125 | - | 110 | 85 | 2.25VDC | 2 | 60W|37.5VA | - | 0.3VDC | -40 | Surface Mount | 4 | SMD | 8.4 | Non-Latching | - | Compliant | Sealed | 125 V | - | - | Tape and Reel | - | - | - | - | Active | - | - | Gull Wing | - | - | 85 °C | -40 °C | - | - | - | 8.4 mm | - | - | Gull Wing | - | - | - | - | - | - | - | - | 125 V | 2 A | DPDT | 110 V | 2 A | 2 Form C | - | - | - | - | 4 ms | - | - | - | 46.7 mA | - | - | - | - | - | - | - | - | - | 3 V | - | - | - | - | - | - | - | - | DPDT | - | 10.6 | - | 10.6 mm | - | - | 5.4 | - | RoHS Compliant | - | ||
![]() DS1E-M-DC6V Panasonic Electric Works | 46 |
| - | 10 Weeks | Through Hole | Through Hole | - | 5 | 3g | - | - | - | - | 90Ohms | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | DS | - | - | Active | 1 (Unlimited) | - | PC Pin | - | - | 70°C | -40°C | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | 250V | 3A | SPDT | 220V | - | SPDT (1 Form C) | - | General Purpose | - | - | 10ms | 6VDC | Non Latching | 250VAC 220VDC -Max | 66.7mA | 5ms | - | 4.2VDC | 2A | 400mW | 400mW | 0.6VDC | - | - | 6V | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXD2SA-24V-Z Panasonic Electric Works | 30 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | 8 | - | - | - | - | - | 2.5kOhm | Silver (Ag), Gold (Au) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | TX-D | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | LOW PROFILE | - | BOX; TAPE AND REEL | - | - | BSI; CSA; EN; UL | Gull Wing | - | 15mm | 7.4 mm | - | - | - | 2A | WATER PROOF | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | - | General Purpose | - | - | 4ms | 24VDC | Non Latching | 220VDC -Max | 9.6mA | 4 ms | 2A@220VDC | 18VDC | - | 230mW | 230mW | 2.4VDC | DC | MOMENTARY | 24V | DC | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TQ2SS-9V Panasonic Electric Works | 17 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | - | 8 | - | - | - | - | - | 579Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2006 | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | LOW PROFILE | - | - | - | - | CSA; UL | Gull Wing | - | 14mm | 9 mm | 14mm x 9mm x 5.4mm | - | - | 2A | - | 125V | 2A | DPDT | 220V | - | DPDT (2 Form C) | - | Telecom | 2A | 2A@125VAC | 4ms | 9VDC | Non Latching | 125VAC 220VDC -Max | 15.5mA | 4 ms | 2A@220VDC | 6.75VDC | - | 140mW | 140mW | 0.9VDC | AC/DC | MOMENTARY | 9V | DC | 0.8 dB | - | - | - | - | - | - | - | - | - | - | - | - | 5.4mm | - | - | RoHS Compliant | Lead Free |