- Coil Current
- Coil Power
- Coil Type
- Coil Voltage
- Coil Voltage (DC)
- CoilResistance
- Contact Form
- Contact Materials
- ECCN Code
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mount
Attribute column
Manufacturer
Panasonic Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Terminals | Product Weight (g) | Coil Current (mA) | Coil Resistance (Ohm) | CoilResistance | Contact Materials | DC Coil Voltage (V) | ECCN (US) | Electrical Life (Operations) | ElectricalLife | Insulation Resistance (MOhm) | Maximum AC Switching Voltage (V) | Maximum Contact Resistance (mOhm) | Maximum DC Switching Voltage (V) | Maximum Operating Temperature (°C) | Maximum Pick-Up Voltage | Maximum Switching Current (A) | Maximum Switching Power | Mechanical Life (Operations) | Minimum Dropout Voltage | Minimum Operating Temperature (°C) | Mounting | Operate Time (ms) | Product Depth (mm) | Relay Construction | Release Time (ms) | RoHS | Seal | Voltage Rating (AC) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Insertion Loss (dB) | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (DC) Max Power Rating R Load | Contact Arrangement | Product Length (mm) | Height | Length | Width | Body Height | Product Height (mm) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TX2SA-L-1.5V Panasonic Electric Works | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | - | 8 | 2g | - | - | - | - | 22.5Ohm | Silver (Ag), Gold (Au) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | TX | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | LOW PROFILE | - | - | - | - | BSI; CSA; UL | Gull Wing | 15mm | 7.4 mm | - | 100mOhm | 1000000000Ohm | 2A | WATER PROOF | - | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | Telecom | - | - | 4ms | 1.5VDC | Latching, Single Coil | 220VDC -Max | 66.7mA | 4 ms | 2A@220VDC | 1.13VDC | - | 100mW | 100mW | - | DC | LATCHED | 1.5V | DC | 0.8 dB | Sealed - Fully | 1000 Vrms | Random | 2000 Vrms | 60W@220VDC | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXD2SA-2M-1.5V-X Panasonic Electric Works | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | 8 | - | - | - | - | - | 9Ohm | Silver (Ag), Gold (Au) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | TX-D | e4 | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | BOX; TAPE AND REEL | - | - | BSI; CSA; EN; UL | Gull Wing | 15mm | 7.4 mm | - | - | - | 1A | - | - | - | 1A | DPDT | 110V | - | DPDT (2 Form D) | General Purpose | - | - | 4ms | 1.5VDC | Non Latching | 110VDC -Max | 167mA | 4 ms | 1A@110VDC | 1.13VDC | - | 250mW | 250mW | 0.15VDC | DC | MOMENTARY | 1.5V | DC | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TQ2SS-48V-X Panasonic Electric Works | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | - | 8 | - | - | - | - | - | 7.68kOhm | Silver Nickel (AgNi), Gold (Au) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | 14mm | 9 mm | 14mm x 9mm x 5.6mm | - | - | 2A | - | - | 125V | 2A | DPDT | 220V | - | DPDT (2 Form C) | Telecom | 2A | 2A@125VAC | 4ms | 48VDC | Non Latching | 125VAC 220VDC -Max | 6.3mA | 4 ms | 2A@220VDC | 36VDC | - | 300mW | 300mW | 4.8VDC | AC/DC | MOMENTARY | 48V | DC | 0.8 dB | - | - | - | - | - | - | - | - | - | - | 5.6mm | - | RoHS Compliant | Lead Free | ||
![]() TXD2SA-12V-1 Panasonic Electric Works | 17 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | - | - | - | - | - | - | 720Ohm | Silver Palladium (AgPd), Gold (Au) | - | - | - | 500000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2004 | TX-D | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | NOT SPECIFIED | - | - | LOW PROFILE | 8536.49.00.50 | - | - | - | BSI; CSA; EN; UL | Gull Wing | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | - | WATER PROOF | 220V | - | - | DPDT | - | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 12VDC | Non Latching | 10VDC -Max | 16.7mA | 4 ms | 1A@220VDC | 9VDC | 10mA | - | 200mW | 1.2VDC | DC | MOMENTARY | 12V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | 8.2mm | - | RoHS Compliant | - | ||
![]() TXD2SA-2M-1.5V Panasonic Electric Works | 17 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | 8 | - | - | - | - | - | 9Ohm | Silver (Ag), Gold (Au) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | TX-D | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | LOW PROFILE | - | - | - | - | BSI; CSA; EN; UL | Gull Wing | 15mm | 7.4 mm | - | - | - | 1A | WATER PROOF | - | - | 1A | DPDT | 110V | - | DPDT (2 Form D) | General Purpose | - | - | 4ms | 1.5VDC | Non Latching | 110VDC -Max | 167mA | 4 ms | 1A@110VDC | 1.13VDC | - | 250mW | 250mW | 0.15VDC | DC | MOMENTARY | 1.5V | DC | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AGN260A06 Panasonic Electric Works | 17 |
| - | 30 Weeks | Surface Mount | Surface Mount | - | 8 | - | - | - | - | - | 360Ohm | Silver Palladium (AgPd), Gold (Au) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | - | AGN | - | - | Active | 4 (72 Hours) | - | - | EAR99 | - | - | - | - | - | - | - | - | BSI; CSA; UL | Gull Wing | 10.6mm | 5.7 mm | 10.6mm x 5.7mm x 9mm | - | - | 1A | WATER PROOF | - | 125V | 1A | DPDT | 110V | - | DPDT (2 Form C) | Telecom | 1A | 1A@125VAC | 4ms | 6VDC | Non Latching | 125VAC 110VDC -Max | 16.7mA | 4 ms | 1A@110VDC | 4.8VDC | - | 100mW | - | 0.6VDC | AC/DC | LATCHED | 6V | DC | - | - | - | - | - | - | - | - | - | - | - | 9mm | - | RoHS Compliant | - | ||
![]() DS4E-ML2-DC1.5V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | DIP | 16 | 7g | - | - | - | - | 6.3Ohm | Silver (Ag), Gold (Au) | - | - | - | 500000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | - | DS | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | 8536.41.00.20 | BOX; TUBE | - | unknown | CSA; UL | PC Pin | 35.24mm | 9.9 mm | 35.24mm x 9.9mm x 9.9mm | - | - | 2A | EPOXY RESIN SEALED | - | 250V | 2A | 4PDT | 220V | - | 4PDT (4 Form C) | General Purpose | 2A | 2A@250VAC | 10ms | 1.5VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 240mA | 5ms | 2A@30VDC | 1.05VDC | - | 360mW | 360mW | - | AC/DC | LATCHED | 1.5V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | 9.9mm | - | RoHS Compliant | Lead Free | ||
![]() TXD2SA-L-6V-Z Panasonic Electric Works | 17 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | 8 | - | - | - | - | - | 240Ohm | Silver (Ag), Gold (Au) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | TX-D | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | LOW PROFILE | - | BOX; TAPE AND REEL | - | - | BSI; CSA; EN; UL | Gull Wing | 15mm | 7.4 mm | - | - | - | 2A | WATER PROOF | - | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 6VDC | Latching, Single Coil | 220VDC -Max | 25mA | 4 ms | 2A@220VDC | 4.5VDC | - | 150mW | 150mW | - | DC | LATCHED | 6V | DC | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXD2SA-L-9V-Z Panasonic Electric Works | 46 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | 8 | - | - | - | - | - | 540Ohm | Silver (Ag), Gold (Au) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | TX-D | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | LOW PROFILE | - | BOX; TAPE AND REEL | - | - | BSI; CSA; EN; UL | Gull Wing | 15mm | 7.4 mm | - | - | - | 2A | WATER PROOF | - | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 9VDC | Latching, Single Coil | 220VDC -Max | 16.7mA | 4 ms | 2A@220VDC | 6.75VDC | - | 150mW | 150mW | - | DC | LATCHED | 9V | DC | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXD2SA-L-6V Panasonic Electric Works | 46 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | 8 | - | - | - | - | - | 240Ohm | Silver (Ag), Gold (Au) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2004 | TX-D | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | LOW PROFILE | - | - | - | - | BSI; CSA; EN; UL | Gull Wing | 15mm | 7.4 mm | - | - | - | 2A | WATER PROOF | - | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 6VDC | Latching, Single Coil | 220VDC -Max | 25mA | 4 ms | 2A@220VDC | 4.5VDC | - | 150mW | 150mW | - | DC | LATCHED | 6V | DC | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXD2SA-9V-Z Panasonic Electric Works | 17 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | 8 | - | - | - | - | - | 405Ohm | Silver (Ag), Gold (Au) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | TX-D | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | LOW PROFILE | - | BOX; TAPE AND REEL | - | - | BSI; CSA; EN; UL | Gull Wing | 15mm | 7.4 mm | - | - | - | 2A | WATER PROOF | - | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 9VDC | Non Latching | 220VDC -Max | 22.2mA | 4 ms | 2A@220VDC | 6.75VDC | - | 200mW | 200mW | 0.9VDC | DC | MOMENTARY | 9V | DC | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TQ2SS-L-12V-X Panasonic Electric Works | 46 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | - | 8 | - | - | - | - | - | 2.06kOhm | Silver Nickel (AgNi), Gold (Au) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | 14mm | 9 mm | 14mm x 9mm x 5.6mm | - | - | 2A | - | - | 125V | 2A | DPDT | 220V | - | DPDT (2 Form C) | Telecom | 2A | 2A@125VAC | 4ms | 12VDC | Latching, Single Coil | 125VAC 220VDC -Max | 5.8mA | 4 ms | 2A@220VDC | 9VDC | - | 70mW | 70mW | - | AC/DC | LATCHED | 12V | DC | 0.8 dB | - | - | - | - | - | - | - | - | - | - | 5.6mm | - | RoHS Compliant | Lead Free | ||
![]() TQ2SS-4.5V-Z Panasonic Electric Works | 46 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | - | 8 | - | - | - | - | - | 145Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | LOW PROFILE | - | TAPE AND REEL | - | - | CSA; UL | Gull Wing | - | - | 14mm x 9mm x 7.5mm | - | - | 2A | - | - | 125V | 2A | DPDT | 220V | - | DPDT (2 Form C) | Telecom | 2A | 2A@125VAC | 4ms | 4.5VDC | Non Latching | 125VAC 220VDC -Max | 31mA | 4 ms | 2A@220VDC | 3.38VDC | - | 140mW | 140mW | 0.45VDC | AC/DC | MOMENTARY | 4.5V | DC | 0.8 dB | - | - | - | - | - | - | - | 4.9mm | 14mm | 9mm | - | - | RoHS Compliant | Lead Free | ||
![]() AGQ21TA2HX Panasonic Electric Works | 86 |
| Datasheet | 36 Weeks | - | Surface Mount | - | - | - | - | - | - | - | 57.6Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | AGQ TH | - | - | Active | 2A (4 Weeks) | - | - | EAR99 | - | - | - | - | - | - | - | unknown | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 2.4VDC | Latching, Single Coil | 125VAC 110VDC -Max | 41.7mA | - | - | 1.8VDC | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TQ2SL-1.5V-X Panasonic Electric Works | 46 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | - | 8 | - | - | - | - | - | 16Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | - | - | 14mm x 9mm x 5.6mm | - | - | 2A | - | - | 125V | 2A | DPDT | 220V | - | DPDT (2 Form C) | Telecom | 2A | 2A@125VAC | 4ms | 1.5VDC | Non Latching | 125VAC 220VDC -Max | 93.8mA | 4 ms | 2A@220VDC | 1.13VDC | - | 140mW | 140mW | 0.15VDC | AC/DC | MOMENTARY | 1.5V | DC | 0.8 dB | - | - | - | - | - | - | - | 4.9mm | 14mm | 9mm | - | - | RoHS Compliant | Lead Free | ||
![]() TN2-L2-9V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | DIP | 10 | 1.5g | - | - | - | - | 405Ohm | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2004 | TN | - | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | 8536.49.00.50 | - | - | - | CSA; UL | PC Pin | 14mm | 5.6 mm | 14mm x 5.6mm x 9.8mm | - | - | 1A | - | - | 125V | 1A | DPDT | 110V | - | DPDT (2 Form C) | General Purpose | 1A | 1A@125VAC | 3ms | 9VDC | Latching, Dual Coil | 125VAC 110VDC -Max | 22.2mA | 3 ms | - | 6.75VDC | - | 200mW | 200mW | - | AC/DC | LATCHED | 9V | DC | 1.4 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | 9.8mm | - | RoHS Compliant | Lead Free | ||
![]() TQ2SA-L-12V-X Panasonic Electric Works | 17 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | - | 8 | - | - | - | - | - | 2.06kOhm | Silver Nickel (AgNi), Gold (Au) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | 14mm | 9 mm | 14mm x 9mm x 5.6mm | - | - | 2A | - | - | 125V | 2A | DPDT | 220V | - | DPDT (2 Form C) | Telecom | 2A | 2A@125VAC | 4ms | 12VDC | Latching, Single Coil | 125VAC 220VDC -Max | 5.8mA | 4 ms | 2A@220VDC | 9VDC | - | 70mW | 70mW | - | AC/DC | LATCHED | 12V | DC | 0.8 dB | - | - | - | - | - | - | - | - | - | - | 5.6mm | - | RoHS Compliant | Lead Free | ||
![]() TN2-48V Panasonic Electric Works | 100 | - | Datasheet | - | Through Hole | Through Hole | DIP | 8 | 1.5g | - | - | - | - | 7.68kOhm | Silver (Ag), Gold (Au) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2004 | TN | - | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | CSA; UL | PC Pin | 14mm | 5.6 mm | - | - | - | 1A | - | - | 125V | 1A | DPDT | 110V | - | DPDT (2 Form C) | General Purpose | 1A | 1A@125VAC | 3ms | 48VDC | Non Latching | 125VAC 110VDC -Max | 6.3mA | 3 ms | 1A@110VDC | 36VDC | - | 300mW | 300mW | 4.8VDC | AC/DC | MOMENTARY | 48V | DC | 1.4 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AGN210A4HJ Panasonic | In Stock | - | - | - | - | - | - | 8 | - | 8 | 1 | 22.2 | 202.5 | 202.5 Ω | Silver Palladium | 4.5 | EAR99 | - | - | - | 125 | - | 110 | 85 | 3.38VDC | - | 37.5VA|30W | - | - | -40 | Surface Mount | 4 | 7.4 | Latching Single Coil | - | Compliant | Sealed | 125 V | - | - | - | - | - | - | Active | - | - | Gull Wing | - | - | 85 °C | -40 °C | - | - | - | 7.4 mm | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | DPDT | - | 1 A | 2 Form C | - | - | - | 4 ms | - | - | - | 22.2 mA | - | - | - | - | - | - | - | - | - | 4.5 V | - | - | - | - | - | - | - | DPDT | 10.6 | - | 10.6 mm | - | - | 10 | RoHS Compliant | - | ||
![]() ARE13A4HZJ Panasonic | In Stock | - | - | - | - | - | - | - | - | 9 | 5 | 44.4 | 101 | - | Gold Plated | 4.5 | EAR99 | 300000 | - | 100 | - | 100 | 30 | 70 | 3.375VDC | 0.5DC | 10W | 1000000 | 0.45VDC | -40 | Surface Mount | 10 | 13.2 | Non-Latching | 5 | - | Unsealed | - | - | - | - | - | - | - | LTB | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Form C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | 20.2 | - | - | - | - | 9.6 | RoHS Compliant | - |