- Coil Current
- Coil Power
- Coil Type
- Coil Voltage
- Coil Voltage (DC)
- CoilResistance
- Contact Form
- Contact Materials
- ECCN Code
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mount
Attribute column
Manufacturer
Panasonic Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Terminals | End Contact Material | End Contact Plating | Product Weight (g) | Coil Current (mA) | Coil Resistance (Ohm) | Coil Voltage AC | CoilResistance | Contact Materials | DC Coil Voltage (V) | ECCN (US) | ElectricalLife | Maximum AC Switching Voltage (V) | Maximum DC Switching Voltage (V) | Maximum Operating Temperature (°C) | Maximum Pick-Up Voltage | Maximum Switching Power | Minimum Operating Temperature (°C) | Mounting | Operate Time (ms) | Product Depth (mm) | Relay Construction | Seal | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Rise Time | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Insertion Loss (dB) | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (DC) Max Power Rating R Load | Contact Arrangement | Relay Form | Features | Product Length (mm) | Height | Length | Width | Body Height | Length - Termination | Product Height (mm) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TX2SA-L2-1.5V-Z Panasonic Electric Works | 17 |
| - | 18 Weeks | Surface Mount | Surface Mount | - | 10 | - | - | - | - | - | - | - | - | 11.2Ohm | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | TX | - | yes | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | - | LOW PROFILE | 8536.49.00.50 | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | - | - | - | 15mm x 7.4mm x 8.2mm | - | - | 2A | WATER PROOF | - | - | - | 2A | DPDT | 220V | DPDT (2 Form C) | - | Telecom | - | - | 4ms | 1.5VDC | Latching, Dual Coil | 220VDC -Max | 134mA | 4 ms | 2A@220VDC | 1.13VDC | - | 200mW | 200mW | - | DC | LATCHED | 1.5V | DC | - | 0.8 dB | Sealed - Fully | - | Random | 2000 Vrms | 60W@220VDC | - | - | - | - | 8.4mm | 15mm | 7.4mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SA-LT-4.5V-1 Panasonic Electric Works | 46 |
| - | 18 Weeks | Surface Mount | - | - | 10 | 2g | - | Silver | GOLD | - | - | - | - | 289Ohm | - | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | Active | 4 (72 Hours) | 10 | - | - | 70°C | -40°C | - | - | - | - | - | BSI; UL | - | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.4mm | - | - | 1A | - | - | - | SOLDER | 1A | DPDT | 110V | - | - | - | - | - | 5 ms | 4.5V | - | - | 15.6mA | 5 ms | - | - | - | - | - | - | DC | - | 4.5V | DC | - | - | - | 750 Vrms | Random | 1800 Vrms | - | - | 2 FORM C | - | - | - | - | - | 8.4mm | - | - | RoHS Compliant | - | ||
![]() TX2SA-L-6V-X Panasonic Electric Works | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | - | 8 | 2g | - | - | - | - | - | - | - | 360Ohm | Silver (Ag), Gold (Au) | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | TX | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | LOW PROFILE | - | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | - | 15mm | 7.4 mm | - | 100mOhm | 1000000000Ohm | 2A | WATER PROOF | - | - | - | 2A | DPDT | 220V | DPDT (2 Form C) | - | Telecom | - | - | 4ms | 6VDC | Latching, Single Coil | 220VDC -Max | 16.7mA | 4 ms | 2A@220VDC | 4.5VDC | - | 100mW | 100mW | - | DC | LATCHED | 6V | DC | - | 0.8 dB | Sealed - Fully | 1000 Vrms | Random | 2000 Vrms | 60W@220VDC | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TX2SA-L2-3V-X Panasonic Electric Works | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | - | 10 | - | - | - | - | - | - | - | - | 45Ohm | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | TX | - | - | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | - | LOW PROFILE | 8536.49.00.50 | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | - | - | - | 15mm x 7.4mm x 8.2mm | - | - | 2A | WATER PROOF | - | - | - | 2A | DPDT | 220V | DPDT (2 Form C) | - | Telecom | - | - | 4ms | 3VDC | Latching, Dual Coil | 220VDC -Max | 66.7mA | 4 ms | 2A@220VDC | 2.25VDC | - | 200mW | 200mW | - | DC | LATCHED | 3V | DC | - | 0.8 dB | Sealed - Fully | - | Random | 2000 Vrms | 60W@220VDC | - | - | - | - | 8.4mm | 15mm | 7.4mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() TX2SS-L2-6V Panasonic Electric Works | 17 |
| - | 18 Weeks | Surface Mount | Surface Mount | - | 10 | 2g | - | - | - | - | - | - | - | 180Ohm | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | TX | - | yes | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | - | - | 8536.49.00.50 | - | - | - | BSI; CSA; UL | Gull Wing | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | 2A | WATER PROOF | - | - | - | 2A | DPDT | 220V | DPDT (2 Form C) | - | Telecom | - | - | 4ms | 6VDC | Latching, Dual Coil | 220VDC -Max | 33.3mA | 4 ms | 2A@220VDC | 4.5VDC | - | 200mW | 200mW | - | DC | LATCHED | 6V | DC | - | 0.8 dB | Sealed - Fully | - | Random | 2000 Vrms | 60W@220VDC | - | - | - | - | - | - | - | 8.2mm | - | - | RoHS Compliant | Lead Free | ||
![]() TXD2SA-2M-3V Panasonic Electric Works | 46 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | 8 | - | - | - | - | - | - | - | - | 36Ohm | Silver (Ag), Gold (Au) | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2004 | TX-D | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | LOW PROFILE | - | BOX; TAPE AND REEL | - | - | BSI; CSA; EN; UL | Gull Wing | - | 15mm | 7.4 mm | - | - | - | 1A | WATER PROOF | - | - | - | 1A | DPDT | 110V | DPDT (2 Form D) | - | General Purpose | - | - | 4ms | 3VDC | Non Latching | 110VDC -Max | 83.3mA | 4 ms | 1A@110VDC | 2.25VDC | - | 250mW | 250mW | 0.3VDC | DC | MOMENTARY | 3V | DC | - | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AGN260S06 Panasonic Electric Works | 17 |
| - | 30 Weeks | Surface Mount | Surface Mount | - | 8 | - | - | - | - | - | - | - | - | 360Ohm | Silver Palladium (AgPd), Gold (Au) | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | - | AGN | - | - | Active | 4 (72 Hours) | - | - | EAR99 | - | - | - | - | BOX; TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | - | 10.6mm | 5.7 mm | 10.6mm x 5.7mm x 9mm | - | - | 1A | WATER PROOF | - | 125V | - | 1A | DPDT | 110V | DPDT (2 Form C) | - | Telecom | 1A | 1A@125VAC | 4ms | 6VDC | Non Latching | 125VAC 110VDC -Max | 16.7mA | 4 ms | 1A@110VDC | 4.8VDC | - | 100mW | - | 0.6VDC | AC/DC | LATCHED | 6V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9mm | - | - | RoHS Compliant | - | ||
![]() ASX22006 Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 10 | 2g | - | - | - | - | - | - | - | 514Ohm | Silver Palladium (AgPd), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2004 | ASX | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | 8536.41.00.20 | - | - | - | CSA; UL | PC Pin | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | 0.01A | - | - | - | - | 10mA | DPDT | 10V | DPDT (2 Form C) | - | Telecom | - | - | 5ms | 6VDC | Latching, Dual Coil | 10VDC -Max | 11.7mA | 5 ms | - | 4.8VDC | - | 70mW | 70mW | - | DC | LATCHED | 6V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | - | - | RoHS Compliant | Lead Free | ||
![]() HC4ED-H-AC240V Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | Plug-In, Socketable | Socketable | - | 14 | - | - | - | - | - | - | - | 240V | - | Silver Nickel (AgNi), Gold (Au) | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | -40°C~60°C | Bulk | 2003 | HCE | - | yes | Obsolete | Not Applicable | - | Plug | EAR99 | - | - | - | - | BOX | - | - | CSA; UL | Plug In | - | - | - | - | - | - | - | - | - | 250V | - | 3A | 4PDT | - | 4PDT (4 Form C) | - | General Purpose | - | - | 20ms | 240VAC | Non Latching | 250VAC -Max | 5mA | - | - | 192VAC | 1A | 1.3W | 1.2W | 72VAC | AC | MOMENTARY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AGN210A12ZJ Panasonic | In Stock | - | - | - | - | - | - | - | - | 8 | - | - | 1 | 8.3 | 1.44K | - | - | Silver Palladium | 12 | EAR99 | - | 125 | 110 | 85 | 9VDC | 37.5VA|30W | -40 | Surface Mount | 4 | 7.4 | Latching Single Coil | Sealed | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Form C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | 10.6 | - | - | - | - | - | 10 | RoHS Compliant | - | ||
![]() AGN260A03 Panasonic Electric Works | 30 |
| - | 32 Weeks | PCB, Surface Mount | Surface Mount | - | 8 | - | - | - | - | - | - | - | - | 90Ohm | Silver Palladium (AgPd), Gold (Au) | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2004 | AGN | - | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | 5.7mm | - | BSI; CSA; UL | Gull Wing | - | - | - | 10.6mm x 5.7mm x 9mm | - | - | 1A | WATER PROOF | - | 125V | - | 1A | DPDT | 110V | DPDT (2 Form C) | - | Telecom | 1A | 1A@125VAC | 4ms | 3VDC | Non Latching | 125VAC 110VDC -Max | 33.3mA | 4 ms | 1A@110VDC | 2.4VDC | - | 100mW | 100mW | 0.3VDC | AC/DC | LATCHED | 3V | DC | - | - | - | - | - | - | - | - | - | - | - | 9mm | 10.6mm | - | - | - | - | RoHS Compliant | - | ||
![]() TXS2-12V-1 Panasonic Electric Works | 25 | - | - | 18 Weeks | Through Hole | Through Hole | - | - | 2g | - | - | - | - | - | - | - | 2.88kOhm | Silver Palladium (AgPd), Gold (Au) | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | TX-S | - | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 8536.49.00.50 | - | - | - | BSI; UL | PC Pin | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | 100mOhm | 1000000000Ohm | - | - | 110V | - | - | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | 5ms | 12VDC | Non Latching | 10VDC -Max | 4.2mA | 5 ms | 1A@110VDC | 9.6VDC | 10mA | - | - | 1.2VDC | DC | - | - | DC | 8 | - | Sealed - Fully | 750 Vrms | Random | 1800 Vrms | 30W@110VDC | - | - | - | - | - | - | - | 8.2mm | 0.0035 inch | - | RoHS Compliant | - | ||
![]() TXD2SA-L-4.5V Panasonic Electric Works | 30 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | 8 | - | - | - | - | - | - | - | - | 135Ohm | Silver (Ag), Gold (Au) | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | TX-D | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | LOW PROFILE | - | - | - | - | BSI; CSA; EN; UL | Gull Wing | - | 15mm | 7.4 mm | - | - | - | 2A | WATER PROOF | - | - | - | 2A | DPDT | 220V | DPDT (2 Form C) | - | General Purpose | - | - | 4ms | 4.5VDC | Latching, Single Coil | 220VDC -Max | 33.3mA | 4 ms | 2A@220VDC | 3.38VDC | - | 150mW | 150mW | - | DC | LATCHED | 4.5V | DC | - | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DS2E-SL-DC5V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | DIP | 8 | - | - | - | - | - | - | - | - | 278Ohm | Silver (Ag), Gold (Au) | - | - | 500000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2004 | DS | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | BOX | 9.9mm | - | CSA; UL | PC Pin | 250V | - | - | 20mm x 9.9mm x 9.9mm | - | - | - | - | - | 250V | - | 3A | DPDT | 220V | DPDT (2 Form C) | 3ms | General Purpose | - | - | 10ms | 5VDC | Latching, Single Coil | 250VAC 220VDC -Max | 18mA | 5ms | - | 3.5VDC | 2A | 90mW | 90mW | - | AC/DC | MOMENTARY | 5V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | 20mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AGQ20T1H Panasonic Electric Works | 46 |
| Datasheet | 36 Weeks | - | Through Hole | - | - | - | - | - | - | - | - | - | - | 16Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | AGQ TH | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | unknown | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | 4ms | 1.5VDC | Non Latching | 125VAC 110VDC -Max | 93.8mA | - | - | 1.13VDC | 2A | - | - | 0.15VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TXS2SA-24V-Z Panasonic Electric Works | 46 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 8 | - | - | - | - | - | - | - | - | 8.3kOhms | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2000 | TX-S | - | - | Active | 4 (72 Hours) | - | Gull Wing | - | 70°C | -40°C | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | 1A | DPDT | 110V | DPDT (2 Form C) | - | General Purpose | - | - | 5ms | 24VDC | Non Latching | 110VDC -Max | 2.9mA | 5ms | - | 19.2VDC | 1A | 70mW | 70mW | 2.4VDC | - | - | 24V | - | - | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXD2SA-4.5V-X Panasonic Electric Works | 46 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | 8 | 2g | - | - | - | - | - | - | - | 101Ohm | Silver (Ag), Gold (Au) | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | TX-D | e4 | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | BOX; TAPE AND REEL | - | - | BSI; CSA; EN; UL | Gull Wing | - | 15mm | 7.4 mm | - | 100mOhm | 1000000000Ohm | 2A | - | - | - | - | 2A | DPDT | 220V | DPDT (2 Form C) | - | General Purpose | - | - | 4ms | 4.5VDC | Non Latching | 220VDC -Max | 44.4mA | 4 ms | 2A@220VDC | 3.38VDC | - | 200mW | 200mW | 0.45VDC | DC | MOMENTARY | 4.5V | DC | - | 0.8 dB | Sealed - Fully | 1000 Vrms | Random | 3000 Vrms | 60W@220VDC | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TX2SS-1.5V-X Panasonic Electric Works | 46 |
| - | 18 Weeks | Surface Mount | Surface Mount | - | 8 | 2g | - | - | - | - | - | - | - | 16Ohm | Silver (Ag), Gold (Au) | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | TX | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | - | 15mm | 7.4 mm | - | 100mOhm | 1000000000Ohm | 2A | WATER PROOF | - | - | - | 2A | DPDT | 220V | DPDT (2 Form C) | - | Telecom | - | - | 4ms | 1.5VDC | Non Latching | 220VDC -Max | 93.8mA | 4 ms | 2A@220VDC | 1.13VDC | - | 140mW | 140mW | 0.15VDC | DC | MOMENTARY | 1.5V | DC | - | 0.8 dB | Sealed - Fully | 1000 Vrms | Random | 2000 Vrms | 60W@220VDC | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AGQ20T2H Panasonic Electric Works | 46 |
| Datasheet | 36 Weeks | - | Through Hole | - | - | - | - | - | - | - | - | - | - | 41Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | AGQ TH | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | unknown | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | 4ms | 2.4VDC | Non Latching | 125VAC 110VDC -Max | 58.5mA | - | - | 1.8VDC | 2A | - | - | 0.24VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DS1E-ML2-DC3V-R Panasonic Electric Works | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | - | 6 | - | - | - | - | - | - | - | - | 25Ohm | Silver (Ag), Gold (Au) | - | - | 500000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2000 | DS | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | BOX | - | - | CSA; UL | PC Pin | - | - | - | 15mm x 9.9mm x 9.9mm | - | - | - | - | - | 250V | - | 3A | SPDT | 220V | SPDT (1 Form C) | 3ms | General Purpose | - | - | 10ms | 3VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 120mA | 5ms | - | 2.1VDC | 2A | - | 360mW | - | AC/DC | LATCHED | 3V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | Reverse Polarity | - | 9.8mm | 15mm | 9.9mm | - | - | - | RoHS Compliant | Lead Free |