- Coil Current
- Coil Power
- Coil Type
- Coil Voltage
- Coil Voltage (DC)
- CoilResistance
- Contact Form
- Contact Materials
- ECCN Code
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mount
Attribute column
Manufacturer
Panasonic Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Number of Terminals | Product Weight (g) | Coil Current (mA) | Coil Resistance (Ohm) | CoilResistance | Contact Materials | DC Coil Voltage (V) | ECCN (US) | Electrical Life (Operations) | Insulation Resistance (MOhm) | Maximum AC Switching Voltage (V) | Maximum Contact Resistance (mOhm) | Maximum DC Switching Voltage (V) | Maximum Operating Temperature (°C) | Maximum Pick-Up Voltage | Maximum Switching Current (A) | Maximum Switching Power | Mechanical Life (Operations) | Minimum Dropout Voltage | Minimum Operating Temperature (°C) | Mounting | Operate Time (ms) | Package Type | Product Depth (mm) | Relay Construction | Release Time (ms) | RoHS | Seal | Packaging | Part Status | Termination | Max Operating Temperature | Min Operating Temperature | Depth | Termination Style | Max Voltage Rating (AC) | Max Current Rating | Impedance | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Form | Operate Time | Coil Current | Coil Voltage (DC) | Insertion Loss (dB) | Switching Current | Contact Arrangement | Product Length (mm) | Length | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ARE10A24J Panasonic | In Stock | - | - | Surface Mount | 9 | 9 | 5 | 8.3 | 2.88K | 2.88 kΩ | Gold Plated | 24 | EAR99 | 300000 | 100 | - | 100 | 30 | 70 | 18VDC | 0.5DC | 10W | 1000000 | 2.4VDC | -40 | Surface Mount | 10 | - | 13.2 | Non-Latching | 5 | Compliant | Unsealed | - | LTB | Gull Wing | 70 °C | -40 °C | 13.2 mm | Gull Wing | - | 500 mA | 50 Ω | SPDT | 30 V | 500 mA | 1 Form C | 10 ms | 8.3 mA | 24 V | 0.7 dB | 1 A | SPDT | 20.2 | 20.2 mm | 9.6 | RoHS Compliant | ||
![]() ARA200A06J Panasonic | In Stock | - | - | - | - | 10 | 2 | 23.35 | 257 | - | Silver Palladium | 6 | EAR99 | 10000000 | 100 | - | 75 | 30 | 85 | 4.5VDC | 1 | - | 100000000 | 0.6VDC | -40 | Surface Mount | 4 | - | 11.5 | Non-Latching | 4 | - | Unsealed | - | Active | - | - | - | - | Gull Wing | - | - | - | - | - | - | 2 Form C | - | - | - | - | - | DPDT | 14.7 | - | 5.9 | RoHS Compliant | ||
![]() AGQ210A1HJ Panasonic | In Stock | - | - | - | - | 8 | 1 | 66.7 | 22.5 | - | Silver Palladium | 1.5 | EAR99 | - | - | 125 | - | 110 | 85 | 1.125VDC | 2 | 37.5VA|30W | - | 1.125VDC | -40 | Surface Mount | 4 | SMD | 8.4 | Latching Single Coil | - | - | Sealed | - | Active | - | - | - | - | Gull Wing | - | - | - | - | - | - | 2 Form C | - | - | - | - | - | DPDT | 10.6 | - | 5.4 | RoHS Compliant | ||
![]() AGN210S4HJ Panasonic | In Stock | - | - | - | - | 8 | 1 | 22.2 | 202.5 | - | Silver Palladium | 4.5 | EAR99 | - | - | 125 | - | 110 | 85 | 3.38VDC | - | 37.5VA|30W | - | - | -40 | Surface Mount | 4 | - | 5.7 | Latching Single Coil | - | Non-Compliant | Sealed | - | Active | - | - | - | - | Gull Wing | - | - | - | - | - | - | 2 Form C | - | - | - | - | - | DPDT | 10.6 | - | 10 | RoHS Compliant | ||
![]() ARE1012J Panasonic | In Stock | - | - | Through Hole | 9 | 9 | 5 | 16.7 | 720 | 720 Ω | Gold Plated | 12 | EAR99 | 300000 | 100 | - | 100 | 30 | 70 | 9VDC | 0.5DC | 10W | 1000000 | 1.2VDC | -40 | Through Hole | 10 | - | 11.2 | Non-Latching | 5 | Compliant | Unsealed | Box | LTB | PC Pin | 70 °C | -40 °C | 11.2 mm | PC Pin | - | 500 mA | - | SPDT | 30 V | 500 mA | 1 Form C | 10 ms | 16.7 mA | 12 V | 0.7 dB | 1 A | SPDT | 20.2 | 20.2 mm | 8.9 | RoHS Compliant | ||
![]() ARE134HJ Panasonic | In Stock | - | - | Through Hole | 9 | 9 | 5 | 44.4 | 101 | 101 Ω | Gold Plated | 4.5 | EAR99 | 300000 | 100 | - | 100 | 30 | 70 | 3.375VDC | 0.5DC | 10W | 1000000 | 0.45VDC | -40 | Through Hole | 10 | - | 11.2 | Non-Latching | 5 | Compliant | Unsealed | Box | LTB | PC Pin | 70 °C | -40 °C | 11.2 mm | PC Pin | - | 10 mA | 75 Ω | SPDT | 24 V | 10 mA | 1 Form C | 10 ms | 44.4 mA | 4.5 V | 0.5 dB | 1 A | SPDT | 20.2 | 20.2 mm | 8.9 | RoHS Compliant | ||
![]() ARA210A05J Panasonic | In Stock | - | - | - | - | 10 | 2 | 14 | 357 | - | Silver Palladium | 5 | EAR99 | - | - | - | - | 30 | 85 | 3.75VDC | - | - | - | - | -40 | Surface Mount | 4 | - | 11.5 | Latching Single Coil | - | - | Unsealed | - | Active | - | - | - | - | Gull Wing | - | - | - | - | - | - | 2 Form C | - | - | - | - | - | DPDT | 14.7 | - | 5.9 | RoHS Compliant | ||
![]() TXS2L12J Panasonic | In Stock | - | - | - | - | 8 | 2 | 2.9 | 4.114K | - | Silver/Gold Clad | 12 | EAR99 | - | - | - | - | 110 | 70 | 9.6VDC | 1 | 30W | - | 9.6VDC | -40 | Through Hole | 5 | DIP | 7.4 | Latching Single Coil | - | - | Sealed | - | Active | - | - | - | - | PC Pin | - | - | - | - | - | - | 2 Form C | - | - | - | - | - | DPDT | 15 | - | 8.2 | RoHS Compliant | ||
![]() TX2SSL3J Panasonic | In Stock | - | - | - | - | 8 | 2 | 33.3 | 90 | - | Silver/Gold Clad | 3 | EAR99 | - | - | - | - | 220 | 85 | 2.25VDC | 2 | 60W | - | 2.25VDC | -40 | Surface Mount | 4 | SMD | 7.4 | Latching Single Coil | - | - | Sealed | - | Active | - | - | - | - | Gull Wing | - | - | - | - | - | - | 2 Form C | - | - | - | - | - | DPDT | 15 | - | 10 | RoHS Compliant | ||
![]() ARA200A24J Panasonic | In Stock | - | - | - | - | 10 | 2 | 8.33 | 2.88K | - | Silver Palladium | 24 | EAR99 | 10000000 | 100 | - | 75 | 30 | 85 | 18VDC | 1 | - | 100000000 | 2.4VDC | -40 | Surface Mount | 4 | - | 11.5 | Non-Latching | 4 | - | Unsealed | - | Active | - | - | - | - | Gull Wing | - | - | - | - | - | - | 2 Form C | - | - | - | - | - | DPDT | 14.7 | - | 5.9 | RoHS Compliant | ||
![]() ARJ20A12J Panasonic | In Stock | - | - | Surface Mount | 10 | 10 | 3 | 16.6 | 720 | 720 Ω | Gold Plated | 12 | EAR99 | - | - | - | - | 30 | 70 | 9VDC | 0.3 | 1W | - | 1.2VDC | -30 | Surface Mount | 5 | - | 10.4 | Non-Latching | - | Compliant | Unsealed | Box | Active | Gull Wing | 70 °C | -30 °C | 10.4 mm | Gull Wing | - | 300 mA | 50 Ω | DPDT | 30 V | - | 2 Form C | 5 ms | 16.6 mA | 12 V | 0.5 dB | 300 mA | DPDT | 15 | 15 mm | 8.2 | RoHS Compliant | ||
![]() ARJ204HJ Panasonic | In Stock | - | - | Through Hole | 10 | 10 | 3 | 44.4 | 101.2 | 101.2 Ω | Gold Plated | 4.5 | EAR99 | - | - | - | - | 30 | 70 | 3.375VDC | 0.3 | 1W | - | 0.45VDC | -30 | Through Hole | 5 | - | 10.4 | Non-Latching | - | Compliant | Unsealed | Box | Active | PC Pin | 70 °C | -30 °C | 10.4 mm | PC Pin | - | 300 mA | 50 Ω | DPDT | 30 V | - | 2 Form C | 5 ms | 44.4 mA | 4.5 V | 0.5 dB | 300 mA | DPDT | 14 | 14 mm | 8.2 | RoHS Compliant | ||
![]() TX2SAL26J Panasonic | In Stock | - | - | - | - | 10 | 2 | 33.3 | 180 | - | Silver/Gold Clad | 6 | EAR99 | - | - | - | - | 220 | 85 | 4.5VDC | 2 | 60W | - | - | -40 | Surface Mount | 4 | SMD | 9.4 | Latching Double Coil | - | - | Sealed | - | Active | - | - | - | - | Gull Wing | - | - | - | - | - | - | 2 Form C | - | - | - | - | - | DPDT | 15 | - | 8.4 | RoHS Compliant | ||
![]() ARJ20A4HJ Panasonic | In Stock | - | - | Surface Mount | 10 | 10 | 3 | 44.4 | 101.2 | 101.2 Ω | Gold Plated | 4.5 | EAR99 | - | - | - | - | 30 | 70 | 3.375VDC | 0.3 | 1W | - | 0.45VDC | -30 | Surface Mount | 5 | - | 10.4 | Non-Latching | - | Compliant | Unsealed | Box | Active | Gull Wing | 70 °C | -30 °C | 10.4 mm | Gull Wing | - | 300 mA | 50 Ω | DPDT | 30 V | - | 2 Form C | 5 ms | 44.4 mA | 4.5 V | 0.5 dB | 300 mA | DPDT | 15 | 15 mm | 8.2 | RoHS Compliant | ||
![]() AGQ21012J Panasonic | In Stock | - | - | - | - | 8 | 1 | 8.3 | 1.44K | - | Silver Palladium | 12 | EAR99 | - | - | 125 | - | 110 | 85 | 9VDC | 2 | 37.5VA|30W | - | 9VDC | -40 | Through Hole | 4 | DIP | 7.2 | Latching Single Coil | - | Non-Compliant | Sealed | - | Active | - | - | - | - | PC Pin | - | - | - | - | - | - | 2 Form C | - | - | - | - | - | DPDT | 10.6 | - | 5.2 | RoHS Compliant | ||
![]() AGQ21003J Panasonic | In Stock | - | - | Through Hole | - | 8 | 1 | 33.3 | 90 | 90 Ω | Silver Palladium | 3 | EAR99 | - | - | 125 | - | 110 | 85 | 2.25VDC | 2 | 37.5VA|30W | - | 2.25VDC | -40 | Through Hole | 4 | DIP | 7.2 | Latching Single Coil | - | Compliant | Sealed | - | Active | - | 85 °C | -40 °C | - | PC Pin | 125 V | 2 A | - | DPDT | 110 V | - | 2 Form C | - | 33.3 mA | 3 V | - | - | DPDT | 10.6 | - | 5.2 | RoHS Compliant | ||
![]() ARJ2012J Panasonic | In Stock | - | - | - | - | 10 | 3 | 16.6 | 720 | - | Gold Plated | 12 | EAR99 | - | - | - | - | 30 | 70 | 9VDC | 0.3 | 1W | - | 1.2VDC | -30 | Through Hole | 5 | - | 10.4 | Non-Latching | - | Compliant | Unsealed | - | Active | - | - | - | - | PC Pin | - | - | - | - | - | - | 2 Form C | - | - | - | 0.5 dB | 300 mA | DPDT | 14 | - | 8.2 | RoHS Compliant | ||
![]() AGN200A06J Panasonic | In Stock | - | - | - | - | 8 | 1 | 23.3 | 257 | - | Silver Palladium | 6 | EAR99 | - | - | 125 | - | 110 | 85 | 4.5VDC | - | 37.5VA|30W | - | 0.6VDC | -40 | Surface Mount | 4 | - | 7.4 | Non-Latching | - | - | Sealed | - | Active | - | - | - | - | Gull Wing | - | - | - | - | - | - | 2 Form C | - | - | - | - | - | DPDT | 10.6 | - | 10 | RoHS Compliant | ||
![]() TX2SA6J Panasonic | In Stock | - | - | - | - | 8 | 2 | 23.3 | 257 | - | Silver/Gold Clad | 6 | EAR99 | - | - | - | - | 220 | 85 | 4.5VDC | 2 | 60W | - | 0.6VDC | -40 | Surface Mount | 4 | SMD | 9.4 | Non-Latching | - | - | Sealed | - | Active | - | - | - | - | Gull Wing | - | - | - | - | - | - | 2 Form C | - | - | - | - | - | DPDT | 15 | - | 8.4 | RoHS Compliant | ||
![]() ARE13A06J Panasonic | In Stock | - | - | Surface Mount | 9 | 9 | 5 | 33.3 | 180 | 180 Ω | Gold Plated | 6 | EAR99 | 300000 | 100 | - | 100 | 30 | 70 | 4.5VDC | 0.5DC | 10W | 1000000 | 0.6VDC | -40 | Surface Mount | 10 | - | 13.2 | Non-Latching | 5 | Compliant | Unsealed | - | LTB | Gull Wing | 70 °C | -40 °C | 13.2 mm | Gull Wing | - | 500 mA | 75 Ω | SPDT | 30 V | 500 mA | 1 Form C | 10 ms | 33.3 mA | 6 V | 0.5 dB | 1 A | SPDT | 20.2 | 20.2 mm | 9.6 | RoHS Compliant |