- Coil Current
- Coil Power
- Coil Type
- Coil Voltage
- Coil Voltage (DC)
- CoilResistance
- Contact Form
- Contact Materials
- ECCN Code
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mount
Attribute column
Manufacturer
Panasonic Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Number of Terminals | Product Weight (g) | Coil Current (mA) | Coil Resistance (Ohm) | CoilResistance | Contact Materials | DC Coil Voltage (V) | ECCN (US) | Electrical Life (Operations) | Insulation Resistance (MOhm) | Maximum AC Switching Voltage (V) | Maximum Contact Resistance (mOhm) | Maximum DC Switching Voltage (V) | Maximum Operating Temperature (°C) | Maximum Pick-Up Voltage | Maximum Switching Current (A) | Maximum Switching Power | Mechanical Life (Operations) | Minimum Dropout Voltage | Minimum Operating Temperature (°C) | Mounting | Operate Time (ms) | Package Type | Product Depth (mm) | Relay Construction | Release Time (ms) | RoHS | Seal | Packaging | Part Status | Max Operating Temperature | Min Operating Temperature | Depth | Termination Style | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Form | Operate Time | Coil Current | Coil Voltage (DC) | Contact Arrangement | IP Rating | Product Length (mm) | Length | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TXS2SA3ZJ Panasonic | In Stock | - | - | - | - | 8 | 2 | 16.7 | 180 | - | Silver/Gold Clad | 3 | EAR99 | - | - | - | - | 110 | 70 | 2.4VDC | 1 | - | - | 0.3VDC | -40 | Surface Mount | 5 | SMD | 9.4 | Non-Latching | - | - | Sealed | - | Unconfirmed | - | - | - | Gull Wing | - | - | - | - | 2 Form C | - | - | - | DPDT | - | 15 | - | 8.4 | RoHS Compliant | ||
![]() ARE10A06ZJ Panasonic | In Stock | - | - | Surface Mount | - | 9 | 5 | 33.3 | 180 | 180 Ω | Gold Plated | 6 | EAR99 | 300000 | 100 | - | 100 | 30 | 70 | 4.5VDC | 0.5DC | 10W | 1000000 | 0.6VDC | -40 | Surface Mount | 10 | - | 13.2 | Non-Latching | 5 | Compliant | Unsealed | - | LTB | 70 °C | -40 °C | - | Gull Wing | 500 mA | SPDT | 30 V | - | 1 Form C | - | 33.3 mA | 6 V | SPDT | - | 20.2 | - | 9.6 | RoHS Compliant | ||
![]() AGN200A09ZJ Panasonic | In Stock | - | - | - | - | 8 | 1 | 15.5 | 579 | - | Silver Palladium | 9 | EAR99 | 100000 | 1000 | 125 | 100 | 110 | 85 | 6.75VDC | 1 | 37.5VA|30W | 50000000 | 0.9VDC | -40 | Surface Mount | 4 | - | 7.4 | Non-Latching | 4 | - | Sealed | - | Active | - | - | - | Gull Wing | - | - | - | - | 2 Form C | - | - | - | DPDT | IP67 | 10.6 | - | 10 | RoHS Compliant | ||
![]() ARE13A12ZJ Panasonic | In Stock | - | - | Surface Mount | 9 | 9 | 5 | 16.7 | 720 | 720 Ω | Gold Plated | 12 | EAR99 | 300000 | 100 | - | 100 | 30 | 70 | 9VDC | 0.5DC | 10W | 1000000 | 1.2VDC | -40 | Surface Mount | 10 | - | 13.2 | Non-Latching | 5 | Compliant | Unsealed | Tape and Reel | LTB | 70 °C | -40 °C | 11.2 mm | Gull Wing | 500 mA | SPDT | 30 V | 500 mA | 1 Form C | 10 ms | 16.7 mA | 12 V | SPDT | - | 20.2 | 20.2 mm | 9.6 | RoHS Compliant | ||
![]() AGQ210S12J Panasonic | In Stock | - | - | - | - | 8 | 1 | 8.3 | 1.44K | - | Silver Palladium | 12 | EAR99 | - | - | 125 | - | 110 | 85 | 9VDC | 2 | 37.5VA|30W | - | 9VDC | -40 | Surface Mount | 4 | SMD | 7.2 | Latching Single Coil | - | Non-Compliant | Sealed | - | Active | - | - | - | Gull Wing | - | - | - | - | 2 Form C | - | - | - | DPDT | - | 10.6 | - | 5.4 | RoHS Compliant | ||
![]() AGQ200S06ZJ Panasonic | In Stock | - | - | - | - | 8 | 1 | 23.3 | 257 | - | Silver Palladium | 6 | EAR99 | - | - | 125 | - | 110 | 85 | 4.5VDC | 2 | 37.5VA|60W | - | 0.6VDC | -40 | Surface Mount | 4 | SMD | 7.2 | Non-Latching | - | - | Sealed | - | Active | - | - | - | Gull Wing | - | - | - | - | 2 Form C | - | - | - | DPDT | - | 10.6 | - | 5.4 | RoHS Compliant | ||
![]() TX2SA48J Panasonic | In Stock | - | - | - | - | 8 | 2 | 5.6 | 8.533K | - | Silver/Gold Clad | 48 | EAR99 | - | - | - | - | 220 | 70 | 36VDC | 2 | 60W | - | 4.8VDC | -40 | Surface Mount | 4 | SMD | 9.4 | Non-Latching | - | - | Sealed | - | Active | - | - | - | Gull Wing | - | - | - | - | 2 Form C | - | - | - | DPDT | - | 15 | - | 8.4 | RoHS Compliant | ||
![]() TX2L23J Panasonic | In Stock | - | - | - | - | 10 | 2 | 66.7 | 45 | - | Silver/Gold Clad | 3 | EAR99 | - | - | - | - | 220 | 85 | 2.25VDC | 2 | 60W | - | - | -40 | Through Hole | 4 | DIP | 7.4 | Latching Double Coil | - | - | Sealed | - | Active | - | - | - | PC Pin | - | - | - | - | 2 Form C | - | - | - | DPDT | - | 15 | - | 8.2 | RoHS Compliant | ||
![]() TXS224J Panasonic | In Stock | - | - | - | - | 8 | 2 | 2.9 | 8.229K | - | Silver/Gold Clad | 24 | EAR99 | - | - | - | - | 110 | 70 | 19.2VDC | 1 | 30W | - | 2.4VDC | -40 | Through Hole | 5 | DIP | 7.4 | Non-Latching | - | - | Sealed | - | Unconfirmed | - | - | - | PC Pin | - | - | - | - | 2 Form C | - | - | - | DPDT | - | 15 | - | 8.2 | RoHS Compliant | ||
![]() TXD25J Panasonic | In Stock | - | - | - | - | 8 | 2 | 40 | 125 | - | Silver/Gold Clad | 5 | EAR99 | - | - | - | - | 220 | 85 | 3.75VDC | 1 | 60W | - | 0.5VDC | -40 | Through Hole | 4 | DIP | 7.4 | Non-Latching | - | - | Sealed | - | Active | - | - | - | PC Pin | - | - | - | - | 2 Form C | - | - | - | DPDT | - | 15 | - | 8.2 | RoHS Compliant | ||
![]() AGN200A09J Panasonic | In Stock | - | - | - | - | 8 | 1 | 15.5 | 579 | - | Silver Palladium | 9 | EAR99 | 100000 | 1000 | 125 | 100 | 110 | 85 | 6.75VDC | 1 | 37.5VA|30W | 50000000 | 0.9VDC | -40 | Surface Mount | 4 | - | 7.4 | Non-Latching | 4 | - | Sealed | - | Active | - | - | - | Gull Wing | - | - | - | - | 2 Form C | - | - | - | DPDT | IP67 | 10.6 | - | 10 | RoHS Compliant | ||
![]() DR5SDSD Panasonic | In Stock | - | - | - | - | 6 | 6 | 15.6 | 320 | - | Palladium Nickel With Gold Plated | 5 | EAR99 | 100000000 | 1000(Min) | 110 | 100 | 30 | 70 | 3.75VDC | 0.3AC|1DC | 33VA|20W | 1000000000 | 0.5VDC | -40 | Through Hole | 2 | DIP | 10 | Non-Latching | 0.6 | - | Unsealed | - | LTB | - | - | - | PC Pin | - | - | - | - | 1 Form C | - | - | - | SPDT | - | 20 | - | 8.5 | Supplier Unconfirmed | ||
![]() TXS2SAL23J Panasonic | In Stock | - | - | - | - | 10 | 2 | 23.3 | 129 | - | Silver/Gold Clad | 3 | EAR99 | - | - | - | - | 110 | 70 | 2.4VDC | 1 | 30W | - | 2.4VDC | -40 | Surface Mount | 5 | SMD | 9.4 | Latching Double Coil | - | - | Sealed | - | Active | - | - | - | Gull Wing | - | - | - | - | 2 Form C | - | - | - | DPDT | - | 15 | - | 8.4 | RoHS Compliant | ||
![]() TXS2SA3J Panasonic | In Stock | - | - | - | - | 8 | 2 | 16.7 | 180 | - | Silver/Gold Clad | 3 | EAR99 | - | - | - | - | 110 | 70 | 2.4VDC | 1 | 30W | - | 0.3VDC | -40 | Surface Mount | 5 | SMD | 9.4 | Non-Latching | - | - | Sealed | - | Active | - | - | - | Gull Wing | - | - | - | - | 2 Form C | - | - | - | DPDT | - | 15 | - | 8.4 | RoHS Compliant | ||
![]() TX2L29J Panasonic | In Stock | - | - | - | - | 10 | 2 | 22.2 | 405 | - | Silver/Gold Clad | 9 | EAR99 | - | - | - | - | 220 | 85 | 6.75VDC | 2 | 60W | - | - | -40 | Through Hole | 4 | DIP | 7.4 | Latching Double Coil | - | - | Sealed | - | Active | - | - | - | PC Pin | - | - | - | - | 2 Form C | - | - | - | DPDT | - | 15 | - | 8.2 | RoHS Compliant | ||
![]() TX2SS5J Panasonic | In Stock | - | - | - | - | 8 | 2 | 28.1 | 178 | - | Silver/Gold Clad | 5 | EAR99 | - | - | - | - | 220 | 85 | 3.75VDC | 2 | 60W | - | 0.5VDC | -40 | Surface Mount | 4 | SMD | 7.4 | Non-Latching | - | - | Sealed | - | Active | - | - | - | Gull Wing | - | - | - | - | 2 Form C | - | - | - | DPDT | - | 15 | - | 10 | RoHS Compliant | ||
![]() TX2SAL5J Panasonic | In Stock | - | - | - | - | 8 | 2 | 20 | 250 | - | Silver/Gold Clad | 5 | EAR99 | - | - | - | - | 220 | 85 | 3.75VDC | 2 | 60W | - | 3.75VDC | -40 | Surface Mount | 4 | SMD | 9.4 | Latching Single Coil | - | - | Sealed | - | Active | - | - | - | Gull Wing | - | - | - | - | 2 Form C | - | - | - | DPDT | - | 15 | - | 8.4 | RoHS Compliant | ||
![]() ARA220A05J Panasonic | In Stock | - | - | - | - | 10 | 2 | 28.1 | 178 | - | Silver Palladium | 5 | EAR99 | - | - | - | - | 30 | 85 | 3.75VDC | - | - | - | - | -40 | Surface Mount | 4 | - | 11.5 | Latching Double Coil | - | - | Unsealed | - | Active | - | - | - | Gull Wing | - | - | - | - | 2 Form C | - | - | - | DPDT | - | 14.7 | - | 5.9 | RoHS Compliant | ||
![]() ARE13A24ZJ Panasonic | In Stock | - | - | Surface Mount | 9 | 9 | 5 | 8.3 | 2.88K | 2.88 kΩ | Gold Plated | 24 | EAR99 | 300000 | 100 | - | 100 | 30 | 70 | 18VDC | 0.5DC | 10W | 1000000 | 2.4VDC | -40 | Surface Mount | 10 | - | 13.2 | Non-Latching | 5 | Compliant | Unsealed | - | LTB | 70 °C | -40 °C | 11.2 mm | Gull Wing | 500 mA | SPDT | 30 V | 500 mA | 1 Form C | 10 ms | 8.3 mA | 24 V | SPDT | - | 20.2 | 20.2 mm | 9.6 | RoHS Compliant | ||
![]() HY15J Panasonic | In Stock | - | - | - | - | 6 | 1.8 | 30 | 166 | - | Silver/Gold Clad | 5 | EAR99 | - | - | - | - | 60 | 70 | 3.75VDC | 1 | 30W | - | 0.5VDC | -40 | Through Hole | 5 | DIP | 7.4 | Non-Latching | 4 | - | Sealed | - | Active | - | - | - | PC Pin | - | - | - | - | 1 Form C | - | - | - | SPDT | - | 12 | - | 10.1 | RoHS Compliant |