- Coil Current
- Coil Power
- Coil Type
- Coil Voltage
- Coil Voltage (DC)
- CoilResistance
- Contact Form
- Contact Materials
- ECCN Code
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mount
Attribute column
Manufacturer
Panasonic Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Weight | Number of Terminals | End Contact Material | End Contact Plating | Product Weight (g) | Brand | Coil Current (mA) | Coil Resistance (Ohm) | CoilResistance | Contact Materials | DC Coil Voltage (V) | Dimensions | ECCN (US) | Electrical Life (Operations) | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Insulation Resistance (MOhm) | Manufacturer | Maximum AC Switching Voltage (V) | Maximum Contact Resistance (mOhm) | Maximum DC Switching Voltage (V) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Pick-Up Voltage | Maximum Switching Current | Maximum Switching Current (A) | Maximum Switching Power | Mechanical Life (Operations) | Minimum Dropout Voltage | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operate Time (ms) | Package Type | Product Depth (mm) | Relay Construction | Release Time (ms) | Seal | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Packing Method | Depth | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Terminal Type | Product Type | Operating Temperature Range | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Insertion Loss (dB) | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Switching Current | Contact (DC) Max Power Rating R Load | Contact Arrangement | Contact Configuration | Relay Form | Product Category | IP Rating | Product Length (mm) | Height | Length | Width | Body Height | Product Height (mm) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TX2SSL23J Panasonic | In Stock | - | - | - | - | - | - | - | 10 | - | - | 2 | - | 66.7 | 45 | - | Silver/Gold Clad | 3 | - | EAR99 | - | - | - | - | - | - | - | 220 | - | 85 | 2.25VDC | - | 2 | 60W | - | - | - | -40 | Surface Mount | - | 4 | SMD | 7.4 | Latching Double Coil | - | Sealed | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | 2 Form C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | 15 | - | - | - | - | 10 | RoHS Compliant | - | ||
![]() TXS2SA9J Panasonic | In Stock | - | - | - | - | - | - | - | 8 | - | - | 2 | - | 5.6 | 1.62K | - | Silver/Gold Clad | 9 | - | EAR99 | - | - | - | - | - | - | - | 110 | - | 70 | 7.2VDC | - | 1 | 30W | - | 0.9VDC | - | -40 | Surface Mount | - | 5 | SMD | 9.4 | Non-Latching | - | Sealed | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | 2 Form C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | 15 | - | - | - | - | 8.4 | RoHS Compliant | - | ||
![]() AGN200S06J Panasonic | In Stock | - | - | - | - | - | - | - | 8 | - | - | 1 | - | 23.3 | 257 | - | Silver Palladium | 6 | - | EAR99 | 100000 | - | - | 1000 | - | 125 | 100 | 110 | - | 85 | 4.5VDC | - | 1 | 30W|37.5VA | 50000000 | 0.6VDC | - | -40 | Surface Mount | - | 4 | - | 5.7 | Non-Latching | 4 | Sealed | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | 2 Form C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | IP67 | 10.6 | - | - | - | - | 10 | RoHS Compliant | - | ||
![]() TX2L4,5J Panasonic | In Stock | - | - | - | - | - | - | - | 8 | - | - | 2 | - | 22.2 | 202.5 | - | Silver/Gold Clad | 4.5 | - | EAR99 | - | - | - | - | - | - | - | 220 | - | 85 | 3.38VDC | - | 2 | 60W | - | 3.375VDC | - | -40 | Through Hole | - | 4 | DIP | 7.4 | Latching Single Coil | - | Sealed | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | 2 Form C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | 15 | - | - | - | - | 8.2 | RoHS Compliant | - | ||
![]() HY14,5J Panasonic | In Stock | - | - | - | - | - | - | - | 6 | - | - | 1.8 | - | 33.3 | 135 | - | Silver/Gold Clad | 4.5 | - | EAR99 | - | - | - | - | - | - | - | 60 | - | 70 | 3.375VDC | - | - | 30W | - | 0.45VDC | - | -40 | Through Hole | - | 5 | DIP | 7.4 | Non-Latching | - | Sealed | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | 1 Form C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | 12 | - | - | - | - | 10.1 | RoHS Compliant | - | ||
![]() TXS2SAL24,5J Panasonic | In Stock | - | - | - | - | - | - | - | 10 | - | - | 2 | - | 15.6 | 289 | - | Silver/Gold Clad | 4.5 | - | EAR99 | - | - | - | - | - | - | - | 110 | - | 70 | 3.6VDC | - | 1 | 30W | - | 3.6VDC | - | -40 | Surface Mount | - | 5 | SMD | 9.4 | Latching Double Coil | - | Sealed | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | 2 Form C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | 15 | - | - | - | - | 8.4 | RoHS Compliant | - | ||
![]() TQ2SA-L2-9V-X Panasonic Electric Works | 17 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 10 | - | - | - | - | - | - | - | - | 579Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | TQ-SMD | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | 8536.49.00.50 | - | TAPE AND REEL | - | BSI; CSA; UL | Gull Wing | - | - | 14mm x 9mm x 5.6mm | - | - | 2A | - | 125V | - | 2A | DPDT | 220V | DPDT (2 Form C) | Telecom | - | - | - | 2A | 2A@125VAC | 4ms | 9VDC | Latching, Dual Coil | 125VAC 220VDC -Max | 15.5mA | 4 ms | 2A@220VDC | 6.75VDC | - | 140mW | 140mW | - | AC/DC | LATCHED | 9V | DC | 0.8 dB | - | - | - | - | - | - | - | - | - | - | - | - | 4.9mm | 14mm | 9mm | - | - | RoHS Compliant | Lead Free | ||
![]() TX2SS-L-4.5V-Z Panasonic Electric Works | 46 |
| - | 18 Weeks | Surface Mount | Surface Mount | 8 | 2g | - | - | - | - | - | - | - | 203Ohm | Silver (Ag), Gold (Au) | - | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | TX | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | - | TAPE AND REEL | 7.4mm | BSI; CSA; UL | Gull Wing | - | - | - | 100mOhm | 1000000000Ohm | 2A | WATER PROOF | - | - | 2A | DPDT | 220V | DPDT (2 Form C) | Telecom | - | - | - | - | - | 4ms | 4.5VDC | Latching, Single Coil | 220VDC -Max | 22.2mA | 4 ms | 2A@220VDC | 3.38VDC | - | 100mW | 100mW | - | DC | LATCHED | 4.5V | DC | 0.8 dB | Sealed - Fully | 1000 Vrms | Random | 2000 Vrms | - | 60W@220VDC | - | - | - | - | - | - | - | 15mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SS-LT-6V Panasonic Electric Works | 17 |
| Datasheet | 18 Weeks | Surface Mount | - | 10 | 2g | - | Silver | GOLD | - | - | - | - | 514Ohm | - | - | - | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | Active | 4 (72 Hours) | 10 | - | EAR99 | 70°C | -40°C | - | 8536.49.00.50 | - | TUBE | - | BSI; CSA; UL | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | 1A | - | - | SOLDER | 1A | DPDT | 110V | - | POWER/SIGNAL RELAY | - | - | - | - | - | 5 ms | 6V | - | - | 11.7mA | 5 ms | - | - | - | - | 70mW | - | DC | LATCHED | 6V | DC | - | - | 750 Vrms | Random | 1800 Vrms | - | - | - | - | 2 FORM C | - | - | - | - | - | - | 8.2mm | - | RoHS Compliant | - | ||
![]() TX2-L2-24V-TH Panasonic | 26 |
| - | - | - | PCB Mount | - | - | 10 | - | - | 2 | Panasonic Industrial Devices | 5.8 | 4.114K | 4114Ω | Silver/Gold Clad | 24 | 15 x 8.2 x 7.4mm | EAR99 | - | - | 40 | - | Panasonic | 250 | - | 220 | +85°C | 85 | 18VDC | 2 A | 7.5 | 60W|60VA | - | 18VDC | -40°C | -40 | Through Hole | Through Hole | 4 | DIP | 7.4 | Latching Double Coil | - | Sealed | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | Relays | - | 7.4mm | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | 2 Form C | - | Through Hole | PCB Relays | -40 → +85°C | - | - | - | 24V dc | Dual Coil Latching | - | - | - | - | - | - | 140 mW | 140mW | - | - | - | - | - | - | - | - | - | - | 2A | - | DPDT | DPDT | - | Low Signal Relays - PCB | - | 15 | 8.2mm | 15mm | - | - | 8.2 | RoHS Compliant | - | ||
![]() TQ2SS-4.5V-X Panasonic Electric Works | 17 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8 | - | - | - | - | - | - | - | - | 145Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | TQ-SMD | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | TAPE AND REEL | - | BSI; CSA; UL | Gull Wing | - | - | 14mm x 9mm x 5.6mm | - | - | 2A | - | 125V | - | 2A | DPDT | 220V | DPDT (2 Form C) | Telecom | - | - | - | 2A | 2A@125VAC | 4ms | 4.5VDC | Non Latching | 125VAC 220VDC -Max | 31mA | 4 ms | 2A@220VDC | 3.38VDC | - | 140mW | 140mW | 0.45VDC | AC/DC | MOMENTARY | 4.5V | DC | 0.8 dB | - | - | - | - | - | - | - | - | - | - | - | - | 4.9mm | 14mm | 9mm | - | - | RoHS Compliant | Lead Free | ||
![]() TQ2SL-24V-X Panasonic Electric Works | 17 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8 | - | - | - | - | - | - | - | - | 2.88kOhm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | TQ-SMD | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | TAPE AND REEL | - | BSI; CSA; UL | Gull Wing | - | - | 14mm x 9mm x 5.6mm | - | - | 2A | - | 125V | - | 2A | DPDT | 220V | DPDT (2 Form C) | Telecom | - | - | - | 2A | 2A@125VAC | 4ms | 24VDC | Non Latching | 125VAC 220VDC -Max | 8.3mA | 4 ms | 2A@220VDC | 18VDC | - | 200mW | 200mW | 2.4VDC | AC/DC | MOMENTARY | 24V | DC | 0.8 dB | - | - | - | - | - | - | - | - | - | - | - | - | 4.9mm | 14mm | 9mm | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SA-9V-X Panasonic Electric Works | 17 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 8 | 2g | - | - | - | - | - | - | - | 1.62kOhm | Silver (Ag), Gold (Au) | - | - | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2004 | TX-S | - | Active | 4 (72 Hours) | 8 | Gull Wing | - | - | - | - | - | - | - | - | BSI; UL | Gull Wing | 15mm | 7.4 mm | - | 100mOhm | 1000000000Ohm | 1A | - | - | - | 1A | DPDT | 110V | DPDT (2 Form C) | General Purpose | - | - | - | - | - | 5ms | 9VDC | Non Latching | 110VDC -Max | 5.6mA | 5 ms | 1A@110VDC | 7.2VDC | - | 50mW | 50mW | 0.9VDC | DC | - | 9V | DC | 0.8 dB | Sealed - Fully | 750 Vrms | Random | - | - | 30W@110VDC | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TQ2SA-9V-X Panasonic Electric Works | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8 | - | - | - | - | - | - | - | - | 579Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | TQ-SMD | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | TAPE AND REEL | - | BSI; CSA; UL | Gull Wing | 14mm | 9 mm | 14mm x 9mm x 5.6mm | - | - | 2A | - | 125V | - | 2A | DPDT | 220V | DPDT (2 Form C) | Telecom | - | - | - | 2A | 2A@125VAC | 4ms | 9VDC | Non Latching | 125VAC 220VDC -Max | 15.5mA | 4 ms | 2A@220VDC | 6.75VDC | - | 140mW | 140mW | 0.9VDC | AC/DC | MOMENTARY | 9V | DC | 0.8 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.6mm | - | RoHS Compliant | Lead Free | ||
![]() TQ2SA-3V-X Panasonic Electric Works | 30 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8 | - | - | - | - | - | - | - | - | 64.3Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | TQ-SMD | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | TAPE AND REEL | - | BSI; CSA; UL | Gull Wing | - | - | 14mm x 9mm x 5.6mm | - | - | 2A | - | 125V | - | 2A | DPDT | 220V | DPDT (2 Form C) | Telecom | - | - | - | 2A | 2A@125VAC | 4ms | 3VDC | Non Latching | 125VAC 220VDC -Max | 46.7mA | 4 ms | 2A@220VDC | 2.25VDC | - | 140mW | 140mW | 0.3VDC | AC/DC | MOMENTARY | 3V | DC | 0.8 dB | - | - | - | - | - | - | - | - | - | - | - | - | 4.9mm | 14mm | 9mm | - | - | RoHS Compliant | Lead Free | ||
![]() TQ2SA-L2-4.5V-X Panasonic Electric Works | 46 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 10 | - | - | - | - | - | - | - | - | 145Ohms | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | TQ-SMD | - | Active | 4 (72 Hours) | - | Gull Wing | - | 85°C | -40°C | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | 125V | - | 2A | DPDT | 220V | DPDT (2 Form C) | Telecom | - | - | - | - | - | 4ms | 4.5VDC | Latching, Dual Coil | 125VAC 220VDC -Max | 31mA | 4ms | - | 3.38VDC | 2A | 140mW | 140mW | - | - | - | 4.5V | - | 0.8 dB | - | - | - | - | - | - | - | - | - | - | - | - | 4.9mm | 14mm | 9mm | - | - | RoHS Compliant | Lead Free | ||
![]() TX2SS-4.5V-Z Panasonic Electric Works | 46 |
| - | 18 Weeks | Surface Mount | Surface Mount | 8 | 2g | - | - | - | - | - | - | - | 145Ohm | Silver (Ag), Gold (Au) | - | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | TX | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | - | TAPE AND REEL | 7.4mm | BSI; CSA; UL | Gull Wing | - | - | - | 100mOhm | 1000000000Ohm | 2A | WATER PROOF | - | - | 2A | DPDT | 220V | DPDT (2 Form C) | Telecom | - | - | - | - | - | 4ms | 4.5VDC | Non Latching | 220VDC -Max | 31mA | 4 ms | 2A@220VDC | 3.38VDC | - | 140mW | 140mW | 0.45VDC | DC | MOMENTARY | 4.5V | DC | 0.8 dB | Sealed - Fully | 1000 Vrms | Random | 2000 Vrms | - | 60W@220VDC | - | - | - | - | - | - | - | 15mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXD2SA-6V-Z Panasonic Electric Works | 17 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 8 | 2g | - | - | - | - | - | - | - | 180Ohm | Silver (Ag), Gold (Au) | - | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | TX-D | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | LOW PROFILE | - | - | BOX; TAPE AND REEL | - | BSI; CSA; EN; UL | Gull Wing | 15mm | 7.4 mm | - | - | - | 2A | WATER PROOF | - | - | 2A | DPDT | 220V | DPDT (2 Form C) | General Purpose | - | - | - | - | - | 4ms | 6VDC | Non Latching | 220VDC -Max | 33.3mA | 4 ms | 2A@220VDC | 4.5VDC | - | 200mW | 200mW | 0.6VDC | DC | MOMENTARY | 6V | DC | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TQ2SS-L-24V Panasonic Electric Works | 46 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8 | 2g | - | - | - | - | - | - | - | 5.76kOhm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | TQ-SMD | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | LOW PROFILE | - | - | - | - | CSA; UL | Gull Wing | - | - | 14mm x 9mm x 5.4mm | - | - | 2A | - | 125V | - | 2A | DPDT | 220V | DPDT (2 Form C) | Telecom | - | - | - | 2A | 2A@125VAC | 4ms | 24VDC | Latching, Single Coil | 125VAC 220VDC -Max | 4.2mA | 4 ms | 2A@220VDC | 18VDC | - | 100mW | 100mW | - | AC/DC | LATCHED | 24V | DC | 0.8 dB | - | - | - | - | - | - | - | - | - | - | - | - | 4.9mm | 14mm | 9mm | - | - | RoHS Compliant | Lead Free | ||
![]() TQ2SS-6V-Z Panasonic Electric Works | 46 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8 | - | - | - | - | - | - | - | - | 257Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | TQ-SMD | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | LOW PROFILE | - | - | TAPE AND REEL | - | CSA; UL | Gull Wing | 14mm | 9 mm | 14mm x 9mm x 7.5mm | - | - | 2A | - | 125V | - | 2A | DPDT | 220V | DPDT (2 Form C) | Telecom | - | - | - | 2A | 2A@125VAC | 4ms | 6VDC | Non Latching | 125VAC 220VDC -Max | 23.3mA | 4 ms | 2A@220VDC | 4.5VDC | - | 140mW | 140mW | 0.6VDC | AC/DC | MOMENTARY | 6V | DC | 0.8 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5mm | - | RoHS Compliant | Lead Free |