- Coil Current
- Coil Power
- Coil Type
- Coil Voltage
- Coil Voltage (DC)
- CoilResistance
- Contact Form
- Contact Materials
- ECCN Code
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mount
Attribute column
Manufacturer
Panasonic Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Weight | CoilResistance | Contact Materials | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Insertion Loss (dB) | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Features | Height | Length | Width | Body Height | Length - Termination | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TXD2SS-9V-X Panasonic Electric Works | 17 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | - | 8 | 2g | 405Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | TX-D | e4 | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | - | BOX; TAPE AND REEL | - | - | BSI; CSA; EN; UL | Gull Wing | 15mm | 7.4 mm | - | 100mOhm | 1000000000Ohm | 2A | - | - | - | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 9VDC | Non Latching | 220VDC -Max | 22.2mA | 4 ms | 2A@220VDC | 6.75VDC | - | 200mW | 200mW | 0.9VDC | - | DC | MOMENTARY | 9V | DC | - | 0.8 dB | Sealed - Fully | 1000 Vrms | Random | 3000 Vrms | - | 60W@220VDC | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TX2SS-L2-6V-X Panasonic Electric Works | 17 |
| - | 18 Weeks | Surface Mount | Surface Mount | - | - | 10 | 2g | 180Ohm | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | TX | - | - | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | - | - | 8536.49.00.50 | - | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | 2A | WATER PROOF | - | - | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | Telecom | - | - | 4ms | 6VDC | Latching, Dual Coil | 220VDC -Max | 33.3mA | 4 ms | 2A@220VDC | 4.5VDC | - | 200mW | 200mW | - | - | DC | LATCHED | 6V | DC | - | 0.8 dB | Sealed - Fully | - | Random | 2000 Vrms | - | 60W@220VDC | - | - | - | - | - | - | - | - | - | 8.2mm | - | RoHS Compliant | Lead Free | ||
![]() TX2SS-L2-12V-X Panasonic Electric Works | 46 |
| - | 18 Weeks | Surface Mount | Surface Mount | - | - | 10 | 2g | 720Ohm | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | TX | - | - | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | - | - | 8536.49.00.50 | - | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | 2A | WATER PROOF | - | - | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | Telecom | - | - | 4ms | 12VDC | Latching, Dual Coil | 220VDC -Max | 16.7mA | 4 ms | 2A@220VDC | 9VDC | - | 200mW | 200mW | - | - | DC | LATCHED | 12V | DC | - | 0.8 dB | Sealed - Fully | - | Random | 2000 Vrms | - | 60W@220VDC | - | - | - | - | - | - | - | - | - | 8.2mm | - | RoHS Compliant | Lead Free | ||
![]() DF2E-DC5V Panasonic Electric Works | In Stock | - | - | - | Through Hole | Through Hole | - | - | - | - | 125Ohms | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2005 | DF | - | - | Obsolete | Not Applicable | - | PC Pin | - | 70°C | -40°C | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | DPDT (2 Form C) | General Purpose | - | - | 5ms | 5VDC | Non Latching | 125VAC 60VDC -Max | 40mA | 3ms | - | 3.5VDC | 1A | - | 200mW | 0.5VDC | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TX2SL-3V Panasonic Electric Works | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | - | - | 8 | 2g | 64.3Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | TX | - | - | Obsolete | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | - | 9.4mm | - | BSI; CSA; UL | Gull Wing | - | 7.4 mm | - | - | - | 2A | WATER PROOF | - | - | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | Telecom | - | - | 4ms | 3VDC | Non Latching | 220VDC -Max | 46.7mA | 4 ms | 2A@220VDC | 2.25VDC | - | 140mW | 140mW | 0.3VDC | - | DC | MOMENTARY | 3V | DC | - | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | 15mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() TQ2SA-L-6V-X Panasonic Electric Works | 46 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | - | - | 8 | - | 514Ohm | Silver Nickel (AgNi), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | 14mm | 9 mm | 14mm x 9mm x 5.6mm | - | - | 2A | - | - | 125V | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | Telecom | 2A | 2A@125VAC | 4ms | 6VDC | Latching, Single Coil | 125VAC 220VDC -Max | 11.7mA | 4 ms | 2A@220VDC | 4.5VDC | - | 70mW | 70mW | - | - | AC/DC | LATCHED | 6V | DC | - | 0.8 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.6mm | - | RoHS Compliant | Lead Free | ||
![]() TQ2SA-L-6V Panasonic Electric Works | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | - | - | 8 | 2g | 514Ohm | Silver Nickel (AgNi), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2006 | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | LOW PROFILE | - | - | - | - | - | CSA; UL | Gull Wing | 14mm | 9 mm | 14mm x 9mm x 5.4mm | - | - | 2A | - | - | 125V | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | Telecom | 2A | 2A@125VAC | 4ms | 6VDC | Latching, Single Coil | 125VAC 220VDC -Max | 11.7mA | 4 ms | 2A@220VDC | 4.5VDC | - | 70mW | 70mW | - | - | AC/DC | LATCHED | 6V | DC | - | 0.8 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.4mm | - | RoHS Compliant | Lead Free | ||
![]() TQ2SA-L-6V-Z Panasonic Electric Works | 46 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | - | - | 8 | - | 514Ohm | Silver Nickel (AgNi), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | LOW PROFILE | - | - | TAPE AND REEL | - | - | CSA; UL | Gull Wing | 14mm | 9 mm | 14mm x 9mm x 5.6mm | - | - | 2A | - | - | 125V | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | Telecom | 2A | 2A@125VAC | 4ms | 6VDC | Latching, Single Coil | 125VAC 220VDC -Max | 11.7mA | 4 ms | 2A@220VDC | 4.5VDC | - | 70mW | 70mW | - | - | AC/DC | LATCHED | 6V | DC | - | 0.8 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.6mm | - | RoHS Compliant | Lead Free | ||
![]() TQ2SA-L2-6V-X Panasonic Electric Works | 17 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | - | - | 10 | - | 257Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | 8536.49.00.50 | - | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | 14mm | 9 mm | 14mm x 9mm x 5.6mm | - | - | 2A | - | - | 125V | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | Telecom | 2A | 2A@125VAC | 4ms | 6VDC | Latching, Dual Coil | 125VAC 220VDC -Max | 23.3mA | 4 ms | 2A@220VDC | 4.5VDC | - | 140mW | 140mW | - | - | AC/DC | LATCHED | 6V | DC | - | 0.8 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.6mm | - | RoHS Compliant | Lead Free | ||
![]() ASX2204H Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 10 | - | 289Ohm | Silver Palladium (AgPd), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2004 | ASX | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | 8536.41.00.20 | - | - | - | - | CSA; UL | PC Pin | - | - | 15mm x 7.4mm x 8.2mm | - | - | 0.01A | - | - | - | - | 10mA | DPDT | 10V | - | DPDT (2 Form C) | Telecom | - | - | 5ms | 4.5VDC | Latching, Dual Coil | 10VDC -Max | 15.6mA | 5 ms | - | 3.6VDC | - | 70mW | 70mW | - | - | DC | LATCHED | 4.5V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | 15mm | 7.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() ASX200A09 Panasonic | In Stock | - | - | - | Surface Mount | - | NO | SURFACE MOUNT-STRAIGHT | 8 | - | 1.62 kΩ | Gold, Silver | 10000000 Cycle(s) | PANASONIC CORP | Panasonic Electronic Components | ASX200A09 | ASX | 70 °C | -40 °C | ROHS COMPLIANT | Obsolete | 5.67 | Compliant | Yes | - | - | - | - | - | - | - | - | - | Solder | EAR99 | 70 °C | -40 °C | - | 8536.41.00.20 | - | BOX; TUBE | - | compliant | CSA; UL | - | 15 mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | 0.01 A | - | 10 V | - | SOLDER | 10 mA | DPDT | 10 V | 10 mA | - | POWER/SIGNAL RELAY | - | - | 5 ms | - | Latching | - | 5.6 mA | 5 ms | - | - | - | 50 mW | 50 mW | - | - | DC | MOMENTARY | 9 V | DC | - | - | - | - | - | - | - | - | DPDT | 9 V | 0.006 A | 7.2 V | 0.9 V | - | - | - | - | 8.2 mm | - | - | Lead Free | ||
![]() ASX210A1H Panasonic | In Stock | - | - | - | Surface Mount | - | NO | SURFACE MOUNT-STRAIGHT | 8 | - | 64.3 Ω | - | 10000000 Cycle(s) | PANASONIC CORP | Panasonic Electronic Components | ASX210A1H | ASX | 70 °C | -40 °C | ROHS COMPLIANT | Obsolete | 5.67 | Compliant | Yes | - | - | - | - | - | - | - | - | - | Solder | EAR99 | 70 °C | -40 °C | - | 8536.41.00.20 | - | BOX; TUBE | - | compliant | CSA; UL | - | 15 mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | 0.01 A | - | 10 V | - | SOLDER | 10 mA | DPDT | 10 V | 10 mA | - | POWER/SIGNAL RELAY | - | - | 5 ms | - | - | - | 23.3 mA | 5 ms | - | - | - | 35 mW | 35 mW | - | - | DC | LATCHED | 1.5 V | DC | - | - | - | - | - | - | - | - | DPDT | 1.5 V | 0.023 A | 1.2 V | 1.2 V | - | - | - | - | 8.2 mm | - | - | Lead Free | ||
![]() ASX200A1H Panasonic | In Stock | - | - | - | Surface Mount | - | NO | SURFACE MOUNT-STRAIGHT | 8 | - | 45 Ω | Gold, Silver | 10000000 Cycle(s) | PANASONIC CORP | Panasonic Electronic Components | ASX200A1H | ASX | 70 °C | -40 °C | ROHS COMPLIANT | Obsolete | 5.67 | Compliant | Yes | - | - | - | - | - | - | - | - | - | Solder | EAR99 | 70 °C | -40 °C | - | 8536.41.00.20 | - | BOX; TUBE | - | compliant | CSA; UL | - | 15 mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | 0.01 A | - | 10 V | - | SOLDER | 10 mA | DPDT | 10 V | 10 mA | - | POWER/SIGNAL RELAY | - | - | 5 ms | - | Latching | - | 33.3 mA | 5 ms | - | - | - | 50 mW | 50 mW | - | - | DC | MOMENTARY | 1.5 V | DC | - | - | - | - | - | - | - | - | DPDT | 1.5 V | 0.033 A | 1.2 V | 0.15 V | - | - | - | - | 8.2 mm | - | - | Lead Free | ||
![]() ASX210A09 Panasonic | In Stock | - | - | - | Surface Mount | - | NO | SURFACE MOUNT-STRAIGHT | 8 | - | 2.314 kΩ | - | 10000000 Cycle(s) | PANASONIC CORP | Panasonic Electronic Components | ASX210A09 | ASX | 70 °C | -40 °C | ROHS COMPLIANT | Obsolete | 5.67 | Compliant | Yes | - | - | - | - | - | - | - | - | - | Solder | EAR99 | 70 °C | -40 °C | - | 8536.41.00.20 | - | BOX; TUBE | - | compliant | CSA; UL | - | 15 mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | 0.01 A | - | 10 V | - | SOLDER | 10 mA | DPDT | 10 V | 10 mA | - | POWER/SIGNAL RELAY | - | - | 5 ms | - | - | - | 3.9 mA | 5 ms | - | - | - | 35 mW | 35 mW | - | - | DC | LATCHED | 9 V | DC | - | - | - | - | - | - | - | - | DPDT | 9 V | 0.004 A | 7.2 V | 7.2 V | - | - | - | - | 8.2 mm | - | - | Lead Free | ||
![]() TXD2-L-12V Panasonic Electric Works | 46 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | 8 | - | 960Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | TX-D | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | BSI; CSA; EN; UL | PC Pin | 15mm | 7.4 mm | - | - | - | 2A | WATER PROOF | - | - | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 12VDC | Latching, Single Coil | 220VDC -Max | 12.5mA | 4 ms | 2A@220VDC | 9VDC | - | 150mW | 150mW | - | - | DC | LATCHED | 12V | DC | - | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TX2SA-L-9V Panasonic Electric Works | 17 |
| - | 18 Weeks | Surface Mount | Surface Mount | - | - | 8 | 2g | 810Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | TX | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | LOW PROFILE | - | - | - | 9.4mm | - | BSI; CSA; UL | Gull Wing | - | 7.4 mm | - | 100mOhm | 1000000000Ohm | 2A | WATER PROOF | - | - | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | Telecom | - | - | 4ms | 9VDC | Latching, Single Coil | 220VDC -Max | 11.1mA | 4 ms | 2A@220VDC | 6.75VDC | - | 100mW | 100mW | - | - | DC | LATCHED | 9V | DC | - | 0.8 dB | Sealed - Fully | 1000 Vrms | Random | 2000 Vrms | - | 60W@220VDC | - | - | - | - | - | - | - | 15mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() HD1E-M-DC12V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 1.7g | 515Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | -25°C~60°C | Tube | 2003 | HD | - | - | Obsolete | Not Applicable | 6 | PC Pin | - | - | - | - | - | 12V | - | - | unknown | CSA; UL | PC Pin | 12mm | 7.4 mm | 12mm x 7.4mm x 8.3mm | 100mOhm | 100000000Ohm | - | - | 30V | - | - | - | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | - | 10ms | 12VDC | Non Latching | 125VAC 60VDC -Max | 23.5mA | 5ms | - | 9.6VDC | 1A | - | 280mW | 1.2VDC | 125V | AC/DC | LATCHED | 12V | DC | 6 | - | Sealed - Fully | 500 Vrms | Random | 500 Vrms | 50VA@125VAC | 30W@60VDC | - | - | - | - | - | - | - | - | - | 8.3mm | 0.004 inch | RoHS Compliant | Lead Free | ||
![]() DS1E-ML2-DC5V-R Panasonic Electric Works | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | - | - | 6 | - | 69.4Ohm | Silver (Ag), Gold (Au) | 500000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2004 | DS | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | BOX | - | - | CSA; UL | PC Pin | 15mm | 9.9 mm | 15mm x 9.9mm x 9.9mm | - | - | - | - | - | 250V | - | 3A | SPDT | 220V | - | SPDT (1 Form C) | General Purpose | - | - | 10ms | 5VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 72mA | 5ms | - | 3.5VDC | 2A | - | 360mW | - | - | AC/DC | LATCHED | 5V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | Reverse Polarity | - | - | - | 9.9mm | - | RoHS Compliant | Lead Free | ||
![]() TX2SS-L-3V-X Panasonic Electric Works | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | - | - | 8 | 2g | 90Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | TX | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | - | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | 15mm | 7.4 mm | - | 100mOhm | 1000000000Ohm | 2A | WATER PROOF | - | - | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | Telecom | - | - | 4ms | 3VDC | Latching, Single Coil | 220VDC -Max | 33.3mA | 4 ms | 2A@220VDC | 2.25VDC | - | 100mW | 100mW | - | - | DC | LATCHED | 3V | DC | - | 0.8 dB | Sealed - Fully | 1000 Vrms | Random | 2000 Vrms | - | 60W@220VDC | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TX2SA-L-1.5V-Z Panasonic Electric Works | 46 |
| - | 18 Weeks | Surface Mount | Surface Mount | - | - | 8 | 2g | 22.5Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | TX | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | LOW PROFILE | - | - | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | 15mm | 7.4 mm | - | 100mOhm | 1000000000Ohm | 2A | WATER PROOF | - | - | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | Telecom | - | - | 4ms | 1.5VDC | Latching, Single Coil | 220VDC -Max | 66.7mA | 4 ms | 2A@220VDC | 1.13VDC | - | 100mW | 100mW | - | - | DC | LATCHED | 1.5V | DC | - | 0.8 dB | Sealed - Fully | 1000 Vrms | Random | 2000 Vrms | - | 60W@220VDC | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free |