- Coil Current
- Coil Power
- Coil Type
- Coil Voltage
- Coil Voltage (DC)
- CoilResistance
- Contact Form
- Contact Materials
- ECCN Code
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mount
Attribute column
Manufacturer
Panasonic Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | End Contact Material | End Contact Plating | CoilResistance | Contact Materials | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Configuration | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Optoelectronic Device Type | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Forward Current-Max | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Insertion Loss (dB) | Seal Rating | Isolation Voltage-Max | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Coil Current(AC)-Max | Coil Voltage(AC)-Max | Height | Length | Width | Body Height | Length - Termination | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TXS2SS-L2-6V-Z Panasonic Electric Works | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | - | - | 10 | 2g | - | - | 514Ohm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2000 | TX-S | yes | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | - | - | 8536.49.00.50 | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | - | 1A | - | - | - | - | 1A | DPDT | 110V | - | DPDT (2 Form C) | General Purpose | - | - | 5ms | 6VDC | Latching, Dual Coil | 110VDC -Max | 11.7mA | 5 ms | - | 4.8VDC | - | 70mW | - | 70mW | - | - | DC | LATCHED | 6V | DC | - | 0.8 dB | Sealed - Fully | - | 750 Vrms | Random | 1800 Vrms | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | - | RoHS Compliant | Lead Free | ||
![]() TXS2SS-L2-9V-Z Panasonic Electric Works | 46 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | - | - | 10 | 2g | - | - | 1.16kOhm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2000 | TX-S | yes | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | - | - | 8536.49.00.50 | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | - | 1A | - | - | - | - | 1A | DPDT | 110V | - | DPDT (2 Form C) | General Purpose | - | - | 5ms | 9VDC | Latching, Dual Coil | 110VDC -Max | 7.8mA | 5 ms | - | 7.2VDC | - | 70mW | - | 70mW | - | - | DC | LATCHED | 9V | DC | - | 0.8 dB | Sealed - Fully | - | 750 Vrms | Random | 1800 Vrms | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | - | RoHS Compliant | Lead Free | ||
![]() TXS2SS-L-9V-Z Panasonic Electric Works | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | 2g | - | - | 2.3kOhm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2000 | TX-S | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | 15mm | 7.4 mm | - | 100mOhm | - | 1000000000Ohm | 1A | - | - | - | - | 1A | DPDT | 110V | - | DPDT (2 Form C) | General Purpose | - | - | 5ms | 9VDC | Latching, Single Coil | 110VDC -Max | 3.9mA | 5 ms | 1A@110VDC | 7.2VDC | - | 35mW | - | 35mW | - | - | DC | LATCHED | 9V | DC | - | 0.8 dB | Sealed - Fully | - | 750 Vrms | Random | - | 30W@110VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2-LT-6V Panasonic Electric Works | 17 |
| - | 18 Weeks | Through Hole | Through Hole | - | - | - | 10 | 2g | - | - | 514Ohm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2004 | TX-S | - | Active | 1 (Unlimited) | 10 | - | EAR99 | - | - | - | 8536.49.00.50 | - | - | - | BSI; CSA; UL | PC Pin | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | - | 1A | - | - | - | - | 1A | DPDT | 110V | - | DPDT (2 Form C) | General Purpose | - | - | 5ms | 6VDC | Latching, Dual Coil | 110VDC -Max | 11.7mA | 5 ms | - | 4.8VDC | - | - | - | 70mW | - | - | DC | LATCHED | 6V | DC | 10 | - | Sealed - Fully | - | 750 Vrms | Random | 1800 Vrms | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | 0.0035 inch | RoHS Compliant | - | ||
![]() TXS2-LT-9V Panasonic Electric Works | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | - | - | - | 10 | 2g | - | - | 1.16kOhm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2004 | TX-S | - | Active | 1 (Unlimited) | 10 | - | EAR99 | - | - | - | 8536.49.00.50 | - | - | - | BSI; CSA; UL | PC Pin | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | - | 1A | - | - | - | - | 1A | DPDT | 110V | - | DPDT (2 Form C) | General Purpose | - | - | 5ms | 9VDC | Latching, Dual Coil | 110VDC -Max | 7.8mA | 5 ms | - | 7.2VDC | - | - | - | 70mW | - | - | DC | LATCHED | 9V | DC | 10 | - | Sealed - Fully | - | 750 Vrms | Random | 1800 Vrms | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | 0.0035 inch | RoHS Compliant | - | ||
![]() TXS2SS-L2-9V Panasonic Electric Works | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | - | - | 10 | 2g | - | - | 1.16kOhm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | TX-S | yes | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | - | - | 8536.49.00.50 | - | - | - | BSI; CSA; UL | Gull Wing | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | - | 1A | - | - | - | - | 1A | DPDT | 110V | - | DPDT (2 Form C) | General Purpose | - | - | 5ms | 9VDC | Latching, Dual Coil | 110VDC -Max | 7.8mA | 5 ms | - | 7.2VDC | - | 70mW | - | 70mW | - | - | DC | LATCHED | 9V | DC | - | 0.8 dB | Sealed - Fully | - | 750 Vrms | Random | 1800 Vrms | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | - | RoHS Compliant | Lead Free | ||
![]() DS1E-M-DC48V-TB Panasonic Electric Works | 46 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | - | - | - | 5 | - | - | - | 5.76kOhms | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | DS | - | Active | 1 (Unlimited) | - | PC Pin | - | 70°C | -40°C | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | 250V | - | 3A | SPDT | 220V | - | SPDT (1 Form C) | General Purpose | - | - | 10ms | 48VDC | Non Latching | 250VAC 220VDC -Max | 8.3mA | 5ms | - | 33.6VDC | 2A | - | - | 400mW | 4.8VDC | - | - | - | 48V | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AGQ20TA24 Panasonic Electric Works | In Stock | - | Datasheet | 36 Weeks | - | Surface Mount | - | - | - | - | - | - | - | 2.5kOhm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | AGQ TH | - | Active | 2A (4 Weeks) | - | - | EAR99 | - | - | - | - | - | - | unknown | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 24VDC | Non Latching | 125VAC 110VDC -Max | 9.6mA | - | - | 18VDC | 2A | - | - | - | 2.4VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TXD2SA-L-3V Panasonic Electric Works | 30 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | - | - | - | 60Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2004 | TX-D | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | LOW PROFILE | - | - | 9.4mm | - | BSI; CSA; EN; UL | Gull Wing | - | 7.4 mm | - | - | - | - | 2A | WATER PROOF | - | - | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 3VDC | Latching, Single Coil | 220VDC -Max | 50mA | 4 ms | 2A@220VDC | 2.25VDC | - | 150mW | - | 150mW | - | - | DC | LATCHED | 3V | DC | - | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() HX2-12V Panasonic | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | 450 Ω | - | 100000 Cycle(s) | PANASONIC CORP | Panasonic Electronic Components | HX2-12V | HX | - | 70 °C | -40 °C | - | Obsolete | 8.23 | - | - | CASE/TUBE | - | - | - | - | - | - | - | EAR99 | - | - | - | 8536.49.00.50 | BOX; TUBE | - | unknown | - | - | 15 mm | 7.4 mm | 15mm x 7.4mm x 9.4mm | - | - | - | 1 A | - | 110 V | - | SOLDER | - | - | - | - | - | POWER/SIGNAL RELAY | 1 A | - | 6 ms | - | - | - | - | 5 ms | - | - | - | - | - | 320 mW | - | 125 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | - | - | DPDT | 12 V | 0.027 A | - | 9 V | 1.2 V | - | - | - | - | - | 9.4 mm | - | - | - | ||
![]() TX2SL-5V-Z Panasonic Electric Works | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | - | 8 | - | - | - | 178Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | TX | - | Obsolete | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | TAPE AND REEL | 9.4mm | - | BSI; CSA; UL | Gull Wing | - | 7.4 mm | - | - | - | - | 2A | WATER PROOF | - | - | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | Telecom | - | - | 4ms | 5VDC | Non Latching | 220VDC -Max | 28.1mA | 4 ms | 2A@220VDC | 3.75VDC | - | 140mW | - | 140mW | 0.5VDC | - | DC | MOMENTARY | 5V | DC | - | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() AHK11112 Panasonic | In Stock | - | - | - | - | - | - | NO | SOCKET MOUNT | - | - | - | - | - | - | 200000 Cycle(s) | PANASONIC CORP | Panasonic Electronic Components | AHK11112 | AHK | - | 60 °C | -50 °C | CADMIUM FREE AND ROHS COMPLIANT | Obsolete | 8.63 | Yes | - | - | - | - | - | - | - | - | - | EAR99 | - | - | COIL OPERATE VOLTAGE(AC): 9.6 V; COIL RELEASE VOLTAGE(AC): 3.6 V, WITH LED INDICATION | 8536.49.00.75 | BOX | - | compliant | TUV; UL | - | 27.2 mm | 20.8 mm | 27.2mm x 20.8mm x 35.4mm | - | - | - | 15 A | - | 125 V | - | SNAP-ON | - | - | - | - | - | POWER/SIGNAL RELAY | 15 A | - | 25 ms | - | - | - | - | 25 ms | - | - | - | - | - | 1300 mW | - | 250 V | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | 0.111 A | 12 V | - | - | - | 35.4 mm | - | - | - | ||
![]() AQN311L Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PANASONIC CORP | Panasonic Electronic Components | AQN311L | - | 1 | 80 °C | -20 °C | ROHS COMPLIANT PACKAGE-4 | Obsolete | 5.82 | Yes | - | - | - | - | Yes | - | - | - | - | - | - | - | UL RECOGNIZED, WITH ZERO CROSS OVER CIRCUIT | 8541.40.95.00 | - | - | compliant | - | - | - | - | - | - | SINGLE | - | - | - | - | - | - | - | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.02 A | - | - | - | - | - | - | - | - | - | - | 4000 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXS2SS-LT-4.5V-1-X Panasonic Electric Works | 17 |
| Datasheet | 18 Weeks | Surface Mount | - | - | - | - | 10 | 2g | Silver Palladium | GOLD | 289Ohm | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 4 (72 Hours) | 10 | - | - | 70°C | -40°C | - | - | - | - | - | BSI; UL | - | 15mm | 7.4 mm | - | - | - | - | 1A | - | - | - | SOLDER | 1A | DPDT | 110V | - | - | - | - | - | 5 ms | 4.5V | - | - | 15.6mA | 5 ms | - | - | - | - | - | - | - | - | DC | - | 4.5V | DC | - | - | - | - | 750 Vrms | Random | 1800 Vrms | - | - | - | - | 2 FORM C | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DS4E-ML-DC3V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | DIP | - | - | 14 | 7g | - | - | 50Ohm | Silver (Ag), Gold (Au) | 500000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2004 | DS | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | 8536.49.00.50 | BOX | - | - | CSA; UL | PC Pin | 35.24mm | 9.9 mm | 35.24mm x 9.9mm x 9.9mm | - | - | - | - | - | - | 250V | - | 3A | 4PDT | 220V | - | 4PDT (4 Form C) | General Purpose | - | - | 10ms | 3VDC | Latching, Single Coil | 250VAC 220VDC -Max | 60mA | 5ms | - | 2.1VDC | 2A | - | - | 180mW | - | - | AC/DC | LATCHED | 3V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.9mm | - | RoHS Compliant | Lead Free | ||
![]() DS4E-SL-DC24V Panasonic Electric Works | 3266 | - | Datasheet | - | Through Hole | Through Hole | DIP | - | - | 14 | 7g | - | - | 6.4kOhm | Silver (Ag), Gold (Au) | 500000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2004 | DS | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | 8536.49.00.50 | BOX | - | - | CSA; UL | PC Pin | 35.24mm | 9.9 mm | 35.24mm x 9.9mm x 9.9mm | - | - | - | - | - | - | 250V | - | 3A | 4PDT | 220V | - | 4PDT (4 Form C) | General Purpose | - | - | 10ms | 24VDC | Latching, Single Coil | 250VAC 220VDC -Max | 3.8mA | 5ms | - | 16.8VDC | 2A | - | - | 90mW | - | - | AC/DC | MOMENTARY | 24V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.9mm | - | RoHS Compliant | Lead Free | ||
![]() TXS2SL-24V Panasonic Electric Works | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | 2g | - | - | 8.3kOhm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2004 | TX-S | - | Obsolete | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | - | - | BSI; CSA; UL | Gull Wing | 15mm | 7.4 mm | - | - | - | - | 1A | - | - | - | - | 1A | DPDT | 110V | - | DPDT (2 Form C) | General Purpose | - | - | 5ms | 24VDC | Non Latching | 110VDC -Max | 2.9mA | 5 ms | 1A@110VDC | 19.2VDC | - | 70mW | - | 70mW | 2.4VDC | - | DC | MOMENTARY | 24V | DC | - | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SS-L2-9V-X Panasonic Electric Works | 46 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | - | - | 10 | 2g | - | - | 1.16kOhm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2000 | TX-S | yes | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | - | - | 8536.49.00.50 | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | 15mm | 7.4 mm | 15mm x 7.4mm x 8.4mm | - | - | - | 1A | - | - | - | - | 1A | DPDT | 110V | - | DPDT (2 Form C) | General Purpose | - | - | 5ms | 9VDC | Latching, Dual Coil | 110VDC -Max | 7.8mA | 5 ms | - | 7.2VDC | - | 70mW | - | 70mW | - | - | DC | LATCHED | 9V | DC | - | 0.8 dB | Sealed - Fully | - | 750 Vrms | Random | 1800 Vrms | - | - | - | - | - | - | - | - | - | - | - | - | 8.4mm | - | RoHS Compliant | Lead Free | ||
![]() TXS2SS-L-6V-Z Panasonic Electric Works | 17 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | 2g | - | - | 1.03kOhm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2000 | TX-S | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | 15mm | 7.4 mm | - | 100mOhm | - | 1000000000Ohm | 1A | - | - | - | - | 1A | DPDT | 110V | - | DPDT (2 Form C) | General Purpose | - | - | 5ms | 6VDC | Latching, Single Coil | 110VDC -Max | 5.8mA | 5 ms | 1A@110VDC | 4.8VDC | - | 35mW | - | 35mW | - | - | DC | LATCHED | 6V | DC | - | 0.8 dB | Sealed - Fully | - | 750 Vrms | Random | - | 30W@110VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TQ2SL-L2-5V-X Panasonic Electric Works | 10000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | - | - | - | 10 | - | - | - | 178Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | TQ-SMD | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | 8536.49.00.50 | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | - | - | 14mm x 9mm x 5.6mm | - | - | - | 2A | - | - | 125V | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | Telecom | 2A | 2A@125VAC | 4ms | 5VDC | Latching, Dual Coil | 125VAC 220VDC -Max | 28.1mA | 4 ms | 2A@220VDC | 3.75VDC | - | 140mW | - | 140mW | - | - | AC/DC | LATCHED | 5V | DC | - | 0.8 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.9mm | 14mm | 9mm | - | - | RoHS Compliant | Lead Free |