- Coil Current
- Coil Power
- Coil Type
- Coil Voltage
- Coil Voltage (DC)
- CoilResistance
- Contact Form
- Contact Materials
- ECCN Code
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mount
Attribute column
Manufacturer
Panasonic Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Additional Feature | HTS Code | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Insertion Loss (dB) | Seal Rating | Height | Length | Width | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TXD2SA-L-12V-3 Panasonic Electric Works | 17 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 8 | - | 626Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tube | 2004 | TX-D | yes | Active | 4 (72 Hours) | - | EAR99 | LOW PROFILE | - | - | - | unknown | BSI; CSA; EN; UL | Gull Wing | 15mm | 7.4 mm | - | 2A | WATER PROOF | - | 2A | DPDT | 220V | DPDT (2 Form C) | General Purpose | - | - | 4ms | 12VDC | Latching, Single Coil | 220VDC -Max | 19.2mA | 4 ms | 2A@220VDC | 9VDC | - | - | 230mW | - | DC | LATCHED | 12V | DC | - | Sealed - Fully | - | - | - | - | RoHS Compliant | - | ||
![]() TXD2SA-6V-3 Panasonic Electric Works | 46 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 8 | - | 129Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tube | 2004 | TX-D | yes | Active | 4 (72 Hours) | - | EAR99 | LOW PROFILE | - | - | - | unknown | BSI; CSA; EN; UL | Gull Wing | 15mm | 7.4 mm | - | 2A | WATER PROOF | - | 2A | DPDT | 220V | DPDT (2 Form C) | General Purpose | - | - | 4ms | 6VDC | Non Latching | 220VDC -Max | 46.5mA | 4 ms | 2A@220VDC | 4.5VDC | - | - | - | 0.6VDC | DC | MOMENTARY | 6V | DC | - | Sealed - Fully | - | - | - | - | RoHS Compliant | - | ||
![]() TXD2SA-L-4.5V-4 Panasonic Electric Works | 46 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 8 | - | 88Ohm | Silver Palladium (AgPd), Gold (Au) | 500000 Cycle(s) | -40°C~85°C | Tube | - | TX-D | yes | Active | 4 (72 Hours) | - | EAR99 | LOW PROFILE | - | - | - | unknown | BSI; CSA; EN; UL | Gull Wing | 15mm | 7.4 mm | - | - | WATER PROOF | - | 1A | DPDT | 220V | DPDT (2 Form C) | General Purpose | - | - | 4ms | 4.5VDC | Latching, Single Coil | 10VDC -Max | 51.1mA | 4 ms | 1A@220VDC | 3.38VDC | 10mA | - | 230mW | - | DC | LATCHED | 4.5V | DC | - | Sealed - Fully | - | - | - | - | RoHS Compliant | - | ||
![]() TXD2SA-5V-4 Panasonic Electric Works | 46 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 8 | - | 89Ohm | Silver Palladium (AgPd), Gold (Au) | 500000 Cycle(s) | -40°C~85°C | Tube | 2004 | TX-D | yes | Active | 4 (72 Hours) | - | EAR99 | LOW PROFILE | - | - | - | unknown | BSI; CSA; EN; UL | Gull Wing | 15mm | 7.4 mm | - | - | WATER PROOF | - | 1A | DPDT | 220V | DPDT (2 Form C) | General Purpose | - | - | 4ms | 5VDC | Non Latching | 10VDC -Max | 56.2mA | 4 ms | 1A@220VDC | 3.75VDC | 10mA | - | - | 0.5VDC | DC | MOMENTARY | 5V | DC | - | Sealed - Fully | - | - | - | - | RoHS Compliant | - | ||
![]() TXD2SA-L-4.5V-3 Panasonic Electric Works | 46 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 8 | - | 88Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tube | - | TX-D | yes | Active | 4 (72 Hours) | - | EAR99 | LOW PROFILE | - | - | - | unknown | BSI; CSA; EN; UL | Gull Wing | 15mm | 7.4 mm | - | 2A | WATER PROOF | - | 2A | DPDT | 220V | DPDT (2 Form C) | General Purpose | - | - | 4ms | 4.5VDC | Latching, Single Coil | 220VDC -Max | 51.1mA | 4 ms | 2A@220VDC | 3.38VDC | - | - | 230mW | - | DC | LATCHED | 4.5V | DC | - | Sealed - Fully | - | - | - | - | RoHS Compliant | - | ||
![]() TXD2SA-L-3V-3 Panasonic Electric Works | 30 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 8 | - | 39Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tube | 2004 | TX-D | yes | Active | 4 (72 Hours) | - | EAR99 | LOW PROFILE | - | - | - | unknown | BSI; CSA; EN; UL | Gull Wing | 15mm | 7.4 mm | - | 2A | WATER PROOF | - | 2A | DPDT | 220V | DPDT (2 Form C) | General Purpose | - | - | 4ms | 3VDC | Latching, Single Coil | 220VDC -Max | 76.9mA | 4 ms | 2A@220VDC | 2.25VDC | - | - | 230mW | - | DC | LATCHED | 3V | DC | - | Sealed - Fully | - | - | - | - | RoHS Compliant | - | ||
![]() TXD2SA-L-24V-4-Z Panasonic Electric Works | 46 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 8 | - | 2.3kOhm | Silver Palladium (AgPd), Gold (Au) | 500000 Cycle(s) | -40°C~85°C | Tape & Reel (TR) | 2004 | TX-D | yes | Active | 4 (72 Hours) | - | EAR99 | LOW PROFILE | - | BOX; TAPE AND REEL | - | unknown | BSI; CSA; EN; UL | Gull Wing | 15mm | 7.4 mm | - | - | WATER PROOF | - | 1A | DPDT | 220V | DPDT (2 Form C) | General Purpose | - | - | 4ms | 24VDC | Latching, Single Coil | 10VDC -Max | 10.4mA | 4 ms | 1A@220VDC | 18VDC | 10mA | - | 250mW | - | DC | LATCHED | 24V | DC | - | Sealed - Fully | - | - | - | - | RoHS Compliant | - | ||
![]() TXD2SA-12V-4 Panasonic Electric Works | 17 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 8 | - | 514Ohm | Silver Palladium (AgPd), Gold (Au) | 500000 Cycle(s) | -40°C~85°C | Tube | 2004 | TX-D | yes | Active | 4 (72 Hours) | - | EAR99 | LOW PROFILE | - | - | - | unknown | BSI; CSA; EN; UL | Gull Wing | 15mm | 7.4 mm | - | - | WATER PROOF | - | 1A | DPDT | 220V | DPDT (2 Form C) | General Purpose | - | - | 4ms | 12VDC | Non Latching | 10VDC -Max | 23.3mA | 4 ms | 1A@220VDC | 9VDC | 10mA | - | - | 1.2VDC | DC | MOMENTARY | 12V | DC | - | Sealed - Fully | - | - | - | - | RoHS Compliant | - | ||
![]() TXD2SA-6V-4 Panasonic Electric Works | 17 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 8 | - | 129Ohm | Silver Palladium (AgPd), Gold (Au) | 500000 Cycle(s) | -40°C~85°C | Tube | 2004 | TX-D | yes | Active | 4 (72 Hours) | - | EAR99 | LOW PROFILE | - | - | - | unknown | BSI; CSA; EN; UL | Gull Wing | 15mm | 7.4 mm | - | - | WATER PROOF | - | 1A | DPDT | 220V | DPDT (2 Form C) | General Purpose | - | - | 4ms | 6VDC | Non Latching | 10VDC -Max | 46.5mA | 4 ms | 1A@220VDC | 4.5VDC | 10mA | - | - | 0.6VDC | DC | MOMENTARY | 6V | DC | - | Sealed - Fully | - | - | - | - | RoHS Compliant | - | ||
![]() TXD2SA-24V-3 Panasonic Electric Works | 46 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 8 | - | 1.86kOhm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tube | 2004 | TX-D | yes | Active | 4 (72 Hours) | - | EAR99 | LOW PROFILE | - | - | - | unknown | BSI; CSA; EN; UL | Gull Wing | 15mm | 7.4 mm | - | 2A | WATER PROOF | - | 2A | DPDT | 220V | DPDT (2 Form C) | General Purpose | - | - | 4ms | 24VDC | Non Latching | 220VDC -Max | 12.9mA | 4 ms | 2A@220VDC | 18VDC | - | - | 310mW | 2.4VDC | DC | MOMENTARY | 24V | DC | - | Sealed - Fully | - | - | - | - | RoHS Compliant | - | ||
![]() TK1-9V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | DIP | 6 | - | 579Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tube | 2000 | TK | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 9mm | - | CSA; UL | PC Pin | - | - | - | 2A | - | - | 2A | SPDT | 220V | SPDT (1 Form C) | General Purpose | - | - | 3ms | 9VDC | Non Latching | 220VDC -Max | 15.5mA | 2ms | 2A@220VDC | 6.75VDC | - | 140mW | 140mW | 0.9VDC | DC | MOMENTARY | 9V | DC | 1.2 dB | Sealed - Fully | 4mm | 10.6mm | 9mm | - | RoHS Compliant | Lead Free | ||
![]() ASX2201H Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 10 | 2g | 32.1Ohm | Silver Palladium (AgPd), Gold (Au) | - | -40°C~70°C | Tube | 2004 | ASX | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | 8536.41.00.20 | - | - | - | CSA; UL | PC Pin | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | 0.01A | - | - | 10mA | DPDT | 10V | DPDT (2 Form C) | Telecom | - | - | 5ms | 1.5VDC | Latching, Dual Coil | 10VDC -Max | 46.7mA | 5 ms | - | 1.2VDC | - | 70mW | 70mW | - | DC | LATCHED | 1.5V | DC | - | - | - | - | - | 8.2mm | RoHS Compliant | Lead Free | ||
![]() TQ4H-L2-9V Panasonic Electric Works | 17 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | - | 16 | - | 203Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~70°C | Tube | 2009 | TQ | - | Active | 1 (Unlimited) | PC Pin | EAR99 | LOW PROFILE | 8536.49.00.50 | - | - | - | CSA; UL | PC Pin | 26.7mm | 9 mm | 26.7mm x 9mm x 5mm | 1A | - | 125V | 1A | 4PDT | 110V | 4PDT (4 Form C) | Telecom | 1A | 1A@125VAC | 3ms | 9VDC | Latching, Dual Coil | 125VAC 110VDC -Max | 44.4mA | 3 ms | 1A@110VDC | 6.75VDC | - | 400mW | 400mW | - | AC/DC | LATCHED | 9V | DC | 0.6 dB | - | - | - | - | 5mm | RoHS Compliant | Lead Free | ||
![]() TXD2SA-3V-3 Panasonic Electric Works | 46 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 8 | - | 32Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tube | 2004 | TX-D | yes | Active | 4 (72 Hours) | - | EAR99 | LOW PROFILE | - | - | - | unknown | BSI; CSA; EN; UL | Gull Wing | 15mm | 7.4 mm | - | 2A | WATER PROOF | - | 2A | DPDT | 220V | DPDT (2 Form C) | General Purpose | - | - | 4ms | 3VDC | Non Latching | 220VDC -Max | 93.5mA | 4 ms | 2A@220VDC | 2.25VDC | - | - | - | 0.3VDC | DC | MOMENTARY | 3V | DC | - | Sealed - Fully | - | - | - | - | RoHS Compliant | - | ||
![]() DS4E-M-DC1.5V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | DIP | 14 | 7g | 5.6Ohm | Silver (Ag), Gold (Au) | 500000 Cycle(s) | -40°C~70°C | Bulk | - | DS | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | 8536.41.00.20 | BOX; TUBE | - | unknown | CSA; UL | PC Pin | 35.24mm | 9.9 mm | 35.24mm x 9.9mm x 9.9mm | - | EPOXY RESIN SEALED | 250V | 3A | 4PDT | 220V | 4PDT (4 Form C) | General Purpose | - | - | 10ms | 1.5VDC | Non Latching | 250VAC 220VDC -Max | 267mA | 5ms | - | 1.05VDC | 2A | 400mW | 400mW | 0.15VDC | AC/DC | MOMENTARY | 1.5V | DC | - | Sealed - Fully | - | - | - | 9.9mm | RoHS Compliant | Lead Free | ||
![]() TQ4H-24V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 14 | - | 2.06kOhm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~70°C | Tube | 2004 | TQ | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | LOW PROFILE | 8536.49.00.50 | - | - | - | CSA; UL | PC Pin | 26.7mm | 9 mm | 26.7mm x 9mm x 5mm | 1A | - | 125V | 1A | 4PDT | 110V | 4PDT (4 Form C) | Telecom | 1A | 1A@125VAC | 3ms | 24VDC | Non Latching | 125VAC 110VDC -Max | 11.7mA | 3 ms | 1A@110VDC | 18VDC | - | 280mW | 280mW | 2.4VDC | AC/DC | MOMENTARY | 24V | DC | 0.6 dB | - | - | - | - | 5mm | RoHS Compliant | Lead Free | ||
![]() TQ4H-12V Panasonic Electric Works | 6500 | - | Datasheet | - | Through Hole | Through Hole | - | 14 | - | 514Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~70°C | Tube | 2004 | TQ | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | LOW PROFILE | 8536.49.00.50 | - | - | - | CSA; UL | PC Pin | 26.7mm | 9 mm | 26.7mm x 9mm x 5mm | 1A | - | 125V | 1A | 4PDT | 110V | 4PDT (4 Form C) | Telecom | 1A | 1A@125VAC | 3ms | 12VDC | Non Latching | 125VAC 110VDC -Max | 23.3mA | 3 ms | 1A@110VDC | 9VDC | - | 280mW | 280mW | 1.2VDC | AC/DC | MOMENTARY | 12V | DC | 0.6 dB | - | - | - | - | 5mm | RoHS Compliant | Lead Free | ||
![]() TQ2SS-9V-Z Panasonic Electric Works | 17 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | - | 8 | - | 579Ohm | Silver Nickel (AgNi), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tape & Reel (TR) | 2004 | TQ-SMD | yes | Active | 4 (72 Hours) | Gull Wing | EAR99 | LOW PROFILE | - | TAPE AND REEL | - | - | CSA; UL | Gull Wing | 14mm | 9 mm | 14mm x 9mm x 7.5mm | 2A | - | 125V | 2A | DPDT | 220V | DPDT (2 Form C) | Telecom | 2A | 2A@125VAC | 4ms | 9VDC | Non Latching | 125VAC 220VDC -Max | 15.5mA | 4 ms | 2A@220VDC | 6.75VDC | - | 140mW | 140mW | 0.9VDC | AC/DC | MOMENTARY | 9V | DC | 0.8 dB | - | - | - | - | 7.5mm | RoHS Compliant | Lead Free | ||
![]() AGQ21TA1H Panasonic Electric Works | 17 |
| Datasheet | 36 Weeks | - | Surface Mount | - | - | - | 22.5Ohm | Silver Nickel (AgNi), Gold (Au) | - | -40°C~85°C | Tube | - | AGQ TH | - | Active | 2A (4 Weeks) | - | EAR99 | - | - | - | - | unknown | - | Gull Wing | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 1.5VDC | Latching, Single Coil | 125VAC 110VDC -Max | 66.7mA | - | - | 1.13VDC | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TQ2SS-L-6V-Z Panasonic Electric Works | 17 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | - | 8 | - | 514Ohm | Silver Nickel (AgNi), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tape & Reel (TR) | 2004 | TQ-SMD | yes | Active | 4 (72 Hours) | Gull Wing | EAR99 | LOW PROFILE | - | TAPE AND REEL | - | - | CSA; UL | Gull Wing | 14mm | 9 mm | 14mm x 9mm x 7.5mm | 2A | - | 125V | 2A | DPDT | 220V | DPDT (2 Form C) | Telecom | 2A | 2A@125VAC | 4ms | 6VDC | Latching, Single Coil | 125VAC 220VDC -Max | 11.7mA | 4 ms | 2A@220VDC | 4.5VDC | - | 70mW | 70mW | - | AC/DC | LATCHED | 6V | DC | 0.8 dB | - | - | - | - | 7.5mm | RoHS Compliant | Lead Free |