- Coil Current
- Coil Power
- Coil Type
- Coil Voltage
- Coil Voltage (DC)
- CoilResistance
- Contact Form
- Contact Materials
- ECCN Code
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mount
Attribute column
Manufacturer
Panasonic Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | End Contact Plating | Product Weight (g) | Base Product Number | Brand | Coil Current (mA) | Coil Resistance (Ohm) | Coil Voltage AC | Coil Voltage-Nom | CoilResistance | Contact Materials | DC Coil Voltage (V) | Dimensions | ECCN (US) | Electrical Life (Operations) | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Power-Max | Insertion Loss-Max | Insulation Resistance (MOhm) | Isolation-Max | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Contact Resistance (mOhm) | Maximum DC Switching Voltage (V) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Pick-Up Voltage | Maximum Switching Current (A) | Mechanical Life (Operations) | Mfr | Minimum Dropout Voltage | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Moisture Sensitive | Mounting | Mounting Styles | Operate Time (ms) | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Depth (mm) | Product Status | Relay Construction | Release Time (ms) | Risk Rank | RoHS | Rohs Code | Seal | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Impedance | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Operating Temperature Range | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Insertion Loss | Coil Voltage (DC) | Coil/Input Supply Type | Isolation | VSWR | Insertion Loss (dB) | Seal Rating | Characteristic Impedance | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (DC) Max Power Rating R Load | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Contact Configuration | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Switching Time | Features | Product Category | Product Length (mm) | Height | Length | Width | Body Height | Product Height (mm) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASX210A06Z Panasonic | In Stock | - | - | - | Surface Mount | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 1.029 kΩ | Gold, Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | 70 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 mA | - | DPDT | 10 V | 10 mA | - | - | - | - | - | - | - | - | - | Latching | - | 5.8 mA | - | - | - | - | 35 mW | - | - | - | - | - | - | 6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() TX2SA-L2-6V-X Panasonic Electric Works | 17 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | 180Ohm | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | TX | - | - | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | - | - | - | LOW PROFILE | 8536.49.00.50 | - | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | - | - | - | 15mm x 7.4mm x 8.2mm | - | - | 2A | WATER PROOF | - | - | - | 2A | - | DPDT | 220V | - | - | DPDT (2 Form C) | Telecom | - | - | - | - | 4ms | 6VDC | Latching, Dual Coil | 220VDC -Max | 33.3mA | 4 ms | 2A@220VDC | 4.5VDC | - | 200mW | 200mW | - | - | DC | LATCHED | - | 6V | DC | - | - | 0.8 dB | Sealed - Fully | - | - | Random | 2000 Vrms | 60W@220VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.4mm | 15mm | 7.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() DS2Y-SL2-DC24V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | DIP | - | - | 10 | 4g | - | - | - | - | - | - | - | - | - | 3.2kOhm | Gold, Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2008 | DS2Y | - | - | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | - | 70°C | -40°C | - | 8536.49.00.50 | - | BOX | 9.9mm | unknown | CSA; UL | PC Pin | 250V | - | - | 20mm x 9.9mm x 9.3mm | - | - | 2A | SEALED TYPE | - | 250V | - | 2A | - | DPDT | 220V | - | - | DPDT (2 Form C) | General Purpose | - | - | 2A | 2A@250VAC | 4 ms | 24VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 7.5mA | 3 ms | 2A@220VDC | 16.8VDC | - | - | 180mW | - | - | AC/DC | LATCHED | - | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mm | - | 9.3mm | - | RoHS Compliant | Lead Free | ||
![]() ARS12A12 Panasonic | 11 |
| - | - | - | PCB Mount | - | NO | SURFACE MOUNT-STRAIGHT | - | 2 g | 14 | GOLD | 2 | ARS12A | Panasonic Industrial Devices | 33.3 | 360 | - | 12 V | 360Ω | Gold Plated | 12 | 14.6 x 11.2 x 8mm | EAR99 | 300000 | 300000 Cycle(s) | 40 | PANASONIC CORP | 1 W | 0.5 dB | 100 | 30 dB | Panasonic | ARS12A12 | ARS | 100 | 30 | +70°C | 70 | 9VDC | 0.5 | 1000000 | Panasonic Electric Works | 9VDC | -40°C | -40 | Yes | Surface Mount | - | 10 | 3000 MHz | 70 °C | -40 °C | Tube | ROHS COMPLIANT | Active | 11.2 | Active | Latching Double Coil | 6 | 5.55 | - | Yes | Sealed | -40°C ~ 70°C | Tube | - | ARS | e4 | - | Active | - | - | - | EAR99 | - | Gold (Au) | - | - | - | 8536.41.00.20 | Relays | TUBE | 11.2mm | compliant | - | Gull Wing | - | 14 mm | 8.6 mm | 14mm x 8.6mm x 8mm | 100 mΩ | 100000000 Ω | 0.5 A | - | 30 V | - | SOLDER | - | 75Ω | - | - | - | - | 1 Form C | HF Relay | High Frequency Relays | -40 → +70°C | - | - | 10 ms | 12V dc | Dual Coil Latching | 30V | 33.3 mA | 6 ms | - | 9 VDC | 500 mA | - | 400mW | - | - | DC | LATCHED | 0.5 dB @ 3 GHz | - | DC | 30 dB @ 3 GHz | 1.5 | - | - | 75 Ω | 500 Vrms | Random | 1000 Vrms | - | SPDT | SPDT | 12 V | SPDT | 0.033 A | 1 FORM C | 9 V | 9 V | - | 16 ms | - | High Frequency / RF Relays | 14.6 | 8mm | 14.6mm | - | 8 mm | 8 | RoHS Compliant | - | ||
![]() HC4E-HP-AC6V Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | - | 14 | 30g | - | - | - | - | - | - | - | 6V | - | - | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~60°C | Bulk | 2003 | HCE | - | yes | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | - | BOX | - | - | CSA; UL | PC Pin | - | - | - | - | - | - | - | - | - | 250V | - | 5A | - | 4PDT | - | - | - | 4PDT (4 Form C) | General Purpose | - | - | - | - | 20ms | 6VAC | Non Latching | 250VAC -Max | 200mA | - | - | 4.8VAC | 2A | 1.3W | 1.2W | 1.8VAC | - | AC | MOMENTARY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SL-12V-X Panasonic Electric Works | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 2.88kOhm | Silver (Ag), Gold (Au) | - | - | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2004 | TX-S | - | - | Obsolete | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | - | - | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | - | - | - | - | - | - | 1A | - | - | - | - | 1A | - | DPDT | 110V | - | - | DPDT (2 Form C) | General Purpose | - | - | - | - | 5ms | 12VDC | Non Latching | 110VDC -Max | 4.2mA | 5 ms | 1A@110VDC | 9.6VDC | - | 50mW | 50mW | 1.2VDC | - | DC | MOMENTARY | - | 12V | DC | - | - | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | 15mm | 7.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() TXD2-L-4.5V-6 Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | DIP | - | - | 8 | 2g | - | - | - | - | - | - | - | - | - | 88Ohm | Silver (Ag), Gold (Au) | - | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | TX-D | - | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | unknown | BSI; CSA; EN; UL | PC Pin | - | 15mm | 7.4 mm | - | - | - | 2A | WATER PROOF | - | - | - | 2A | - | DPDT | 220V | - | - | DPDT (2 Form C) | General Purpose | - | - | - | - | 4ms | 4.5VDC | Latching, Single Coil | 220VDC -Max | 51.1mA | 4 ms | 2A@220VDC | 3.38VDC | - | 150mW | 150mW | - | - | DC | LATCHED | - | 4.5V | DC | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TXD2-L-12V-6 Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | DIP | - | - | 8 | 2g | - | - | - | - | - | - | - | - | - | 626Ohm | Silver (Ag), Gold (Au) | - | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | TX-D | - | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | unknown | BSI; CSA; EN; UL | PC Pin | - | 15mm | 7.4 mm | - | - | - | 2A | WATER PROOF | - | - | - | 2A | - | DPDT | 220V | - | - | DPDT (2 Form C) | General Purpose | - | - | - | - | 4ms | 12VDC | Latching, Single Coil | 220VDC -Max | 19.2mA | 4 ms | 2A@220VDC | 9VDC | - | 150mW | 150mW | - | - | DC | LATCHED | - | 12V | DC | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DS1E-SL-DC1.5V Panasonic | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | - | - | 25 Ω | - | - | - | - | - | 500000 Cycle(s) | 50 | PANASONIC CORP | - | - | - | - | Panasonic | DS1E-SL-DC1.5V | DS | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | 70 °C | -40 °C | - | - | Obsolete | - | - | - | - | 5.61 | Details | Yes | - | - | Tube | - | - | - | Yes | - | - | - | - | EAR99 | Miniature | - | - | - | - | 8536.49.00.50 | Relays | BOX | - | compliant | CSA; UL | - | - | 15 mm | 9.9 mm | 15mm x 9.9mm x 9.9mm | - | - | 2 A | - | 220 V | - | SOLDER | - | - | - | - | - | Solder Pin | SPDT (1 Form C) | POWER/SIGNAL RELAY | PCB Relays | - | 2 A | - | 3 ms | - | Latching | - | - | 2 ms | VDC | - | - | - | 90 mW | - | 250 V | AC/DC | LATCHED | - | - | DC | - | - | - | - | - | - | - | - | - | SPDT | - | 1.5 V | - | 0.06 A | - | 1.2 V | 1.2 V | Low Profile Relays | - | - | Low Signal Relays - PCB | - | - | - | - | 9.9 mm | - | - | - | ||
![]() TQ2SS-L-1.5V-X Panasonic Electric Works | 17 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 32Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | - | - | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | - | 14mm | 9 mm | 14mm x 9mm x 5.6mm | - | - | 2A | - | - | 125V | - | 2A | - | DPDT | 220V | - | - | DPDT (2 Form C) | Telecom | - | - | 2A | 2A@125VAC | 4ms | 1.5VDC | Latching, Single Coil | 125VAC 220VDC -Max | 46.9mA | 4 ms | 2A@220VDC | 1.13VDC | - | 70mW | 70mW | - | - | AC/DC | LATCHED | - | 1.5V | DC | - | - | 0.8 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.6mm | - | RoHS Compliant | Lead Free | ||
![]() TQ2SS-L-1.5V Panasonic Electric Works | 46 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 32Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | LOW PROFILE | - | - | - | - | - | CSA; UL | Gull Wing | - | 14mm | 9 mm | 14mm x 9mm x 5.4mm | - | - | 2A | - | - | 125V | - | 2A | - | DPDT | 220V | - | - | DPDT (2 Form C) | Telecom | - | - | 2A | 2A@125VAC | 4ms | 1.5VDC | Latching, Single Coil | 125VAC 220VDC -Max | 46.9mA | 4 ms | 2A@220VDC | 1.13VDC | - | 70mW | 70mW | - | - | AC/DC | LATCHED | - | 1.5V | DC | - | - | 0.8 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.4mm | - | RoHS Compliant | Lead Free | ||
![]() TXD2SL-L-4.5V-Z Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 135Ohm | Silver (Ag), Gold (Au) | - | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | TX-D | - | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | - | - | BOX; TAPE AND REEL | 9.4mm | - | BSI; CSA; EN; UL | Gull Wing | - | - | 7.4 mm | - | - | - | 2A | WATER PROOF | - | - | - | 2A | - | DPDT | 220V | - | - | DPDT (2 Form C) | General Purpose | - | - | - | - | 4ms | 4.5VDC | Latching, Single Coil | 220VDC -Max | 33.3mA | 4 ms | 2A@220VDC | 3.38VDC | - | 150mW | 150mW | - | - | DC | LATCHED | - | 4.5V | DC | - | - | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() TQ2SA-L2-5V-1 Panasonic Electric Works | 17 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | 178Ohms | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2004 | TQ-SMD | - | - | Active | 4 (72 Hours) | - | Gull Wing | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | DPDT (2 Form C) | Telecom | - | - | - | - | 4ms | 5VDC | Latching, Dual Coil | - | 28.1mA | 4ms | - | 3.75VDC | 1A | - | 140mW | - | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ASX210A4H Panasonic Electric Works | In Stock | - | Datasheet | - | PCB, Surface Mount | Surface Mount | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 579Ohm | Silver Palladium (AgPd), Gold (Au) | - | - | - | - | 10000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2004 | ASX | - | - | Obsolete | 3 (168 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | 9.4mm | - | CSA; UL | Gull Wing | - | - | 7.4 mm | - | - | - | 0.01A | - | - | - | - | 10mA | - | DPDT | 10V | - | - | DPDT (2 Form C) | Telecom | - | - | - | - | 5ms | 4.5VDC | Latching, Single Coil | 10VDC -Max | 7.8mA | 5 ms | .01A@10VDC | 3.6VDC | - | 35mW | 35mW | - | - | DC | LATCHED | - | 4.5V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | 15mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() ASX2104H Panasonic Electric Works | In Stock | - | Datasheet | - | PCB, Through Hole | Through Hole | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 579Ohm | Silver Palladium (AgPd), Gold (Au) | - | - | - | - | 10000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2004 | ASX | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | 7.4mm | - | CSA; UL | PC Pin | - | - | - | - | - | - | 0.01A | - | - | - | - | 10mA | - | DPDT | 10V | - | - | DPDT (2 Form C) | Telecom | - | - | - | - | 5ms | 4.5VDC | Latching, Single Coil | 10VDC -Max | 7.8mA | 5 ms | .01A@10VDC | 3.6VDC | - | 35mW | 35mW | - | - | DC | LATCHED | - | 4.5V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | 15mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() TX2-L-H-12V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 1.44kOhm | Silver (Ag), Gold (Au) | - | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2004 | TX | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | BSI; CSA; UL | PC Pin | - | 15mm | 7.4 mm | - | - | - | 2A | WATER PROOF | - | - | - | 2A | - | DPDT | 220V | - | - | DPDT (2 Form C) | Telecom | - | - | - | - | 4ms | 12VDC | Latching, Single Coil | 220VDC -Max | 8.3mA | 4 ms | 2A@220VDC | 9VDC | - | 100mW | 100mW | - | - | DC | LATCHED | - | 12V | DC | - | - | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TX2-L2-H-3V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | 45Ohm | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2004 | TX | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | 8536.49.00.50 | - | - | - | - | BSI; CSA; UL | PC Pin | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | 2A | WATER PROOF | - | - | - | 2A | - | DPDT | 220V | - | - | DPDT (2 Form C) | Telecom | - | - | - | - | 4ms | 3VDC | Latching, Dual Coil | 220VDC -Max | 66.7mA | 4 ms | 2A@220VDC | 2.25VDC | - | 200mW | 200mW | - | - | DC | LATCHED | - | 3V | DC | - | - | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | - | RoHS Compliant | Lead Free | ||
![]() TXD2SL-2M-12V Panasonic Electric Works | 46 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 576Ohm | Silver (Ag), Gold (Au) | - | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2006 | TX-D | e4 | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | - | - | BSI; CSA; EN; UL | Gull Wing | - | 15mm | 7.4 mm | - | - | - | 1A | WATER PROOF | - | - | - | 1A | - | DPDT | 110V | - | - | DPDT (2 Form D) | General Purpose | - | - | - | - | 4ms | 12VDC | Non Latching | 110VDC -Max | 20.8mA | 4 ms | 1A@110VDC | 9VDC | - | 250mW | 250mW | 1.2VDC | - | DC | MOMENTARY | - | 12V | DC | - | - | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ASX20006 Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 720Ohm | Silver Palladium (AgPd), Gold (Au) | - | - | - | - | 10000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2004 | ASX | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | CSA; UL | PC Pin | - | 15mm | 7.4 mm | - | - | - | 0.01A | - | - | - | - | 10mA | - | DPDT | 10V | - | - | DPDT (2 Form C) | Telecom | - | - | - | - | 5ms | 6VDC | Non Latching | 10VDC -Max | 8.3mA | 5 ms | .01A@10VDC | 4.8VDC | - | 50mW | 50mW | 0.6VDC | - | DC | MOMENTARY | - | 6V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ASX210A24 Panasonic Electric Works | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 11.52kOhm | Silver Palladium (AgPd), Gold (Au) | - | - | - | - | 10000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2004 | ASX | - | - | Obsolete | 3 (168 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | - | - | CSA; UL | Gull Wing | - | 15mm | 7.4 mm | - | - | - | 0.01A | - | - | - | - | 10mA | - | DPDT | 10V | - | - | DPDT (2 Form C) | Telecom | - | - | - | - | 5ms | 24VDC | Latching, Single Coil | 10VDC -Max | 2.1mA | 5 ms | .01A@10VDC | 19.2VDC | - | 50mW | 50mW | - | - | DC | LATCHED | - | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free |