- Coil Current
- Coil Power
- Coil Type
- Coil Voltage
- Coil Voltage (DC)
- CoilResistance
- Contact Form
- Contact Materials
- ECCN Code
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mount
Attribute column
Manufacturer
Panasonic Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | CoilResistance | Contact Materials | ElectricalLife | RoHS | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Rise Time | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Insertion Loss (dB) | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (DC) Max Power Rating R Load | Height | Length | Width | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DS1E-ML2-DC1.5V Panasonic Electric Works | 46 |
| - | 9 Weeks | Through Hole | Through Hole | - | 6 | - | 6.3Ohm | Silver (Ag), Gold (Au) | 500000 Cycle(s) | - | -40°C~70°C | Bulk | - | DS | e4 | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | BOX; TUBE | - | - | CSA; UL | PC Pin | 15mm | 9.9 mm | 15mm x 9.9mm x 9.9mm | - | - | - | EPOXY RESIN SEALED | 250V | 3A | SPDT | 220V | SPDT (1 Form C) | - | General Purpose | - | - | 10ms | 1.5VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 240mA | 5ms | - | 1.05VDC | 2A | 360mW | 360mW | - | AC/DC | LATCHED | 1.5V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | 9.9mm | RoHS Compliant | Lead Free | ||
![]() TX2SS-L2-1.5V Panasonic Electric Works | 17 |
| - | 18 Weeks | Surface Mount | Surface Mount | - | 10 | 2g | 11.2Ohm | Silver (Ag), Gold (Au) | - | - | -40°C~85°C | Tube | - | TX | - | yes | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | - | 8536.49.00.50 | - | - | - | BSI; CSA; UL | Gull Wing | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | 2A | WATER PROOF | - | 2A | DPDT | 220V | DPDT (2 Form C) | - | Telecom | - | - | 4ms | 1.5VDC | Latching, Dual Coil | 220VDC -Max | 134mA | 4 ms | 2A@220VDC | 1.13VDC | - | 200mW | 200mW | - | DC | LATCHED | 1.5V | DC | 0.8 dB | Sealed - Fully | - | Random | 2000 Vrms | 60W@220VDC | - | - | - | 8.2mm | RoHS Compliant | Lead Free | ||
![]() DS2Y-SL2-DC9V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | DIP | 10 | 4g | 450Ohm | Gold, Silver | - | - | - | Tube | 2000 | DS2Y | - | - | Obsolete | Not Applicable | - | PC Pin | EAR99 | 70°C | -40°C | 8536.49.00.50 | BOX | - | unknown | CSA; UL | PC Pin | 20mm | 9.9 mm | 20mm X 9.9mm X 9.3mm | - | - | 2A | SEALED TYPE | 250V | 2A | DPDT | 220V | DPDT (2 Form C) | - | General Purpose | 2A | 2A@250VAC | 4 ms | 9VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 20mA | 3 ms | 2A@220VDC | 6.3VDC | - | - | 180mW | - | AC/DC | LATCHED | 9V | DC | - | - | - | - | - | - | - | - | - | 9.3mm | RoHS Compliant | Lead Free | ||
![]() TX2SL-L-24V Panasonic Electric Works | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | 8 | 2g | 5.76kOhm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | -40°C~85°C | Tube | 2000 | TX | - | - | Obsolete | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | - | BSI; CSA; UL | Gull Wing | 15mm | 7.4 mm | - | - | - | 2A | WATER PROOF | - | 2A | DPDT | 220V | DPDT (2 Form C) | - | Telecom | - | - | 4ms | 24VDC | Latching, Single Coil | 220VDC -Max | 4.2mA | 4 ms | 2A@220VDC | 18VDC | - | 100mW | 100mW | - | DC | LATCHED | 24V | DC | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TX2SL-L2-6V Panasonic Electric Works | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | 10 | 2g | 180Ohm | Silver (Ag), Gold (Au) | - | - | -40°C~85°C | Tube | 2000 | TX | - | - | Obsolete | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | 8536.49.00.50 | - | - | - | BSI; CSA; UL | Gull Wing | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | 2A | WATER PROOF | - | 2A | DPDT | 220V | DPDT (2 Form C) | - | Telecom | - | - | 4ms | 6VDC | Latching, Dual Coil | 220VDC -Max | 33.3mA | 4 ms | 2A@220VDC | 4.5VDC | - | 200mW | 200mW | - | DC | LATCHED | 6V | DC | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | 8.2mm | RoHS Compliant | Lead Free | ||
![]() TX2SS-L-5V-Z Panasonic Electric Works | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | - | 8 | 2g | 250Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | -40°C~85°C | Tape & Reel (TR) | 2000 | TX | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | 15mm | 7.4 mm | - | 100mOhm | 1000000000Ohm | 2A | WATER PROOF | - | 2A | DPDT | 220V | DPDT (2 Form C) | - | Telecom | - | - | 4ms | 5VDC | Latching, Single Coil | 220VDC -Max | 20mA | 4 ms | 2A@220VDC | 3.75VDC | - | 100mW | 100mW | - | DC | LATCHED | 5V | DC | 0.8 dB | Sealed - Fully | 1000 Vrms | Random | 2000 Vrms | 60W@220VDC | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TX2SS-L-24V Panasonic Electric Works | 17 |
| - | 18 Weeks | Surface Mount | Surface Mount | - | 8 | 2g | 5.76kOhm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | -40°C~85°C | Tube | 2000 | TX | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | - | - | BSI; CSA; UL | Gull Wing | 15mm | 7.4 mm | - | 100mOhm | 1000000000Ohm | 2A | WATER PROOF | - | 2A | DPDT | 220V | DPDT (2 Form C) | - | Telecom | - | - | 4ms | 24VDC | Latching, Single Coil | 220VDC -Max | 4.2mA | 4 ms | 2A@220VDC | 18VDC | - | 100mW | 100mW | - | DC | LATCHED | 24V | DC | 0.8 dB | Sealed - Fully | 1000 Vrms | Random | 2000 Vrms | 60W@220VDC | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DS4E-SL2-DC24V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 16 | - | 3.2kOhm | Silver (Ag), Gold (Au) | 500000 Cycle(s) | - | -40°C~70°C | Bulk | 2007 | DS | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | 8536.41.00.20 | BOX; TUBE | - | unknown | CSA; UL | PC Pin | 35.24mm | 9.9 mm | 35.24mm x 9.9mm x 9.9mm | - | - | - | EPOXY RESIN SEALED | 250V | 3A | 4PDT | 220V | 4PDT (4 Form C) | 3ms | General Purpose | - | - | 10ms | 24VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 7.5mA | 5ms | - | 16.8VDC | 2A | 180mW | 180mW | - | AC/DC | LATCHED | 24V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | 9.9mm | RoHS Compliant | Lead Free | ||
![]() TXD2SS-24V-3 Panasonic Electric Works | 30 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 8 | - | 1.86kOhm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | -40°C~85°C | Tube | 2004 | TX-D | - | yes | Active | 4 (72 Hours) | - | - | EAR99 | - | - | - | - | - | unknown | BSI; CSA; EN; UL | Gull Wing | 15mm | 7.4 mm | - | - | - | 2A | WATER PROOF | - | 2A | DPDT | 220V | DPDT (2 Form C) | - | General Purpose | - | - | 4ms | 24VDC | Non Latching | 220VDC -Max | 12.9mA | 4 ms | 2A@220VDC | 18VDC | - | - | 310mW | 2.4VDC | DC | MOMENTARY | 24V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TXD2SS-24V-4 Panasonic Electric Works | 46 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 8 | - | 1.86kOhm | Silver Palladium (AgPd), Gold (Au) | 500000 Cycle(s) | - | -40°C~85°C | Tube | 2004 | TX-D | - | yes | Active | 4 (72 Hours) | - | - | EAR99 | - | - | - | - | - | unknown | BSI; CSA; EN; UL | Gull Wing | 15mm | 7.4 mm | - | - | - | - | WATER PROOF | - | 1A | DPDT | 220V | DPDT (2 Form C) | - | General Purpose | - | - | 4ms | 24VDC | Non Latching | 10VDC -Max | 12.9mA | 4 ms | 1A@220VDC | 18VDC | 10mA | - | 310mW | 2.4VDC | DC | MOMENTARY | 24V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AGQ21TS06 Panasonic Electric Works | 46 |
| Datasheet | 36 Weeks | - | Surface Mount | - | - | - | 360Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | -40°C~85°C | Tube | - | AGQ TH | - | - | Active | 2A (4 Weeks) | - | - | EAR99 | - | - | - | - | - | unknown | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | 4ms | 6VDC | Latching, Single Coil | 125VAC 110VDC -Max | 16.7mA | - | - | 4.5VDC | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AGQ21TS09 Panasonic Electric Works | In Stock | - | Datasheet | 36 Weeks | - | Surface Mount | - | - | - | 810Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | -40°C~85°C | Tube | - | AGQ TH | - | - | Active | 2A (4 Weeks) | - | - | EAR99 | - | - | - | - | - | unknown | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | 4ms | 9VDC | Latching, Single Coil | 125VAC 110VDC -Max | 11.1mA | - | - | 6.75VDC | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AGQ20TA06 Panasonic Electric Works | 17 |
| Datasheet | 36 Weeks | - | Surface Mount | - | - | - | 257Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | -40°C~85°C | Tube | - | AGQ TH | - | - | Active | 2A (4 Weeks) | - | - | EAR99 | - | - | - | - | - | unknown | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | 4ms | 6VDC | Non Latching | 125VAC 110VDC -Max | 23.3mA | - | - | 4.5VDC | 2A | - | - | 0.6VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AGQ20TS1H Panasonic Electric Works | 46 |
| Datasheet | 36 Weeks | - | Surface Mount | - | - | - | 16Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | -40°C~85°C | Tube | - | AGQ TH | - | - | Active | 2A (4 Weeks) | - | - | EAR99 | - | - | - | - | - | unknown | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | 4ms | 1.5VDC | Non Latching | 125VAC 110VDC -Max | 93.8mA | - | - | 1.13VDC | 2A | - | - | 0.15VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TK1-L2-12V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | DIP | 6 | 1g | 576Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | -40°C~85°C | Tube | 2000 | TK | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | 9mm | - | CSA; UL | PC Pin | - | - | - | - | - | 2A | - | - | 2A | SPDT | 220V | SPDT (1 Form C) | - | General Purpose | - | - | 3ms | 12VDC | Latching, Dual Coil | 220VDC -Max | 20.8mA | 2ms | 2A@220VDC | 9VDC | - | 250mW | 250mW | - | DC | LATCHED | 12V | DC | 1.2 dB | Sealed - Fully | - | - | - | - | 4mm | 10.6mm | 9mm | - | RoHS Compliant | Lead Free | ||
![]() TXD2SA-12V-X Panasonic Electric Works | 17 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | 8 | 2g | 720Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | -40°C~85°C | Tape & Reel (TR) | 2004 | TX-D | e4 | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | BOX; TAPE AND REEL | - | - | BSI; CSA; EN; UL | Gull Wing | 15mm | 7.4 mm | - | 100mOhm | 1000000000Ohm | 2A | - | - | 2A | DPDT | 220V | DPDT (2 Form C) | - | General Purpose | - | - | 4ms | 12VDC | Non Latching | 220VDC -Max | 16.7mA | 4 ms | 2A@220VDC | 9VDC | - | 200mW | 200mW | 1.2VDC | DC | MOMENTARY | 12V | DC | 0.8 dB | Sealed - Fully | 1000 Vrms | Random | 3000 Vrms | 60W@220VDC | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TQ2SS-L2-4.5V-X Panasonic Electric Works | 30 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | - | 10 | - | 145Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | -40°C~85°C | Tape & Reel (TR) | - | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | 8536.49.00.50 | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | - | - | 14mm x 9mm x 5.6mm | - | - | 2A | - | 125V | 2A | DPDT | 220V | DPDT (2 Form C) | - | Telecom | 2A | 2A@125VAC | 4ms | 4.5VDC | Latching, Dual Coil | 125VAC 220VDC -Max | 31mA | 4 ms | 2A@220VDC | 3.38VDC | - | 140mW | 140mW | - | AC/DC | LATCHED | 4.5V | DC | 0.8 dB | - | - | - | - | - | 4.9mm | 14mm | 9mm | - | RoHS Compliant | Lead Free | ||
![]() JQ1P-B-24V-Y3 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | Silver, Tin | - | Compliant | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | 16.7 mA | - | - | - | - | 400 mW | - | - | - | - | 24 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AGQ21TS03X Panasonic Electric Works | 30 |
| Datasheet | 36 Weeks | - | Surface Mount | - | - | - | 90Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | -40°C~85°C | Tape & Reel (TR) | - | AGQ TH | - | - | Active | 2A (4 Weeks) | - | - | EAR99 | - | - | - | - | - | unknown | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | 4ms | 3VDC | Latching, Single Coil | 125VAC 110VDC -Max | 33.3mA | - | - | 2.25VDC | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AGQ20TS2HX Panasonic Electric Works | 596 |
| Datasheet | 36 Weeks | - | Surface Mount | - | - | - | 41Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | -40°C~85°C | Tape & Reel (TR) | - | AGQ TH | - | - | Active | 2A (4 Weeks) | - | - | EAR99 | - | - | - | - | - | unknown | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | 4ms | 2.4VDC | Non Latching | 125VAC 110VDC -Max | 58.5mA | - | - | 1.8VDC | 2A | - | - | 0.24VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |