- Coil Current
- Coil Power
- Coil Type
- Coil Voltage
- Coil Voltage (DC)
- CoilResistance
- Contact Form
- Contact Materials
- ECCN Code
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mount
Attribute column
Manufacturer
Panasonic Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | End Contact Material | End Contact Plating | Product Weight (g) | Brand | Coil Current (mA) | Coil Resistance (Ohm) | Coil Voltage-Nom | CoilResistance | Contact Current | Contact Materials | DC Coil Voltage (V) | ECCN (US) | Electrical Life (Operations) | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Insulation Resistance (MOhm) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum AC Switching Voltage (V) | Maximum Contact Resistance (mOhm) | Maximum DC Switching Voltage (V) | Maximum Operating Temperature (°C) | Maximum Pick-Up Voltage | Maximum Switching Current (A) | Maximum Switching Power | Mechanical Life (Operations) | Mfr | Minimum Dropout Voltage | Minimum Operating Temperature (°C) | Mounting | Operate Time (ms) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Type | Part Life Cycle Code | Product Depth (mm) | Product Status | Relay Construction | Release Time (ms) | Risk Rank | RoHS | Rohs Code | Seal | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Form | Relay Type | Terminal Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Insertion Loss (dB) | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Contact Configuration | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Features | Terminal Length | Product Category | IP Rating | Product Length (mm) | Height | Length | Width | Body Height | Product Height (mm) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DS2E-M-DC5V-C Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | 8 | - | - | 4 | - | 80 | 62.5 | - | - | - | Silver/Gold Clad | 5 | - | 500000 | - | - | 8536.49.00.50 | - | 100 | - | - | - | 250 | 50 | 220 | 70 | 3.5VDC | 3 | 125VA|60W | 100000000 | - | 0.5VDC | -40 | Through Hole | 10 | - | - | - | - | DIP | - | 9.9 | - | Non-Latching | 5 | - | Compliant | - | Unsealed | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Form C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | 9.9 | - | - | ||
![]() DS2E-SL2-DC5V-R Panasonic | In Stock | - | - | - | Through Hole | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 10 | - | - | - | - | - | - | - | - | - | 139 Ω | - | Gold, Silver | - | - | - | 500000 Cycle(s) | - | - | PANASONIC CORP | - | Panasonic Electronic Components | DS2E-SL2-DC5V-R | DS | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | -40 °C | - | - | - | Obsolete | - | - | - | - | 5.61 | Compliant | Yes | - | - | - | - | - | - | Yes | - | - | - | Solder | EAR99 | - | 70 °C | -40 °C | - | - | 8536.49.00.50 | - | BOX | - | compliant | CSA; UL | - | - | 20 mm | 9.9 mm | 20mm x 9.9mm x 9.9mm | - | - | 2 A | - | 220 V | 250 V | SOLDER | 3 A | DPDT | 220 V | 3 A | - | POWER/SIGNAL RELAY | - | - | 2 A | - | 3 ms | - | Latching, Dual Coil | - | 36 mA | 2 ms | - | - | - | 180 mW | 180 mW | - | 250 V | AC/DC | LATCHED | 5 V | DC | - | - | - | - | - | - | - | - | - | - | DPDT | - | 5 V | - | 0.036 A | - | 3.5 V | 3.5 V | - | - | - | - | - | - | - | - | - | 9.9 mm | - | - | Lead Free | ||
![]() TX2SA-9V-X Panasonic Electric Works | 17 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | 2g | - | - | - | - | - | - | - | - | 579Ohm | - | Silver (Ag), Gold (Au) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | TX | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | LOW PROFILE | - | - | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | - | 15mm | 7.4 mm | - | 100mOhm | 1000000000Ohm | 2A | WATER PROOF | - | - | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | Telecom | - | - | - | - | 4ms | 9VDC | Non Latching | 220VDC -Max | 15.5mA | 4 ms | 2A@220VDC | 6.75VDC | - | 140mW | 140mW | 0.9VDC | - | DC | MOMENTARY | 9V | DC | - | 0.8 dB | Sealed - Fully | 1000 Vrms | Random | - | 2000 Vrms | - | - | 60W@220VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DK1A1B-L-3V Panasonic | 81 | - | - | - | - | PCB Mount | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 5 g | 6 | Silver Nickel | GOLD | - | - | - | - | 3 V | 45Ω | 8A | Silver Nickel | - | - | - | 100000 Cycle(s) | - | - | PANASONIC CORP | - | Panasonic Electronic Components | DK1A1B-L-3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 65 °C | -40 °C | - | - | - | Active | - | - | - | - | 2.09 | - | - | - | - | - | - | - | - | Yes | - | - | - | - | EAR99 | - | - | - | Power | - | 8536.49.00.50 | - | BOX | 15mm | compliant | CSA; CUL; TUV; UL; VDE | - | - | 20 mm | 15 mm | 20mm x 15mm x 10mm | 30 mΩ | 1000000000 Ω | 8 A | WATER PROOF | 125 V | - | SOLDER | - | - | - | - | - | POWER/SIGNAL RELAY | Through Hole | - | 8 A | - | 10 ms | 3V dc | Latching Single Coil | - | - | 8 ms | - | - | - | - | 200mW | - | 250 V | AC/DC | LATCHED | - | DC | 6 | - | - | 1000 Vrms | Random | - | 4000 Vrms | - | 8A | - | DPST | - | 3 V | SPDT | 0.03 A | 1 FORM A,B | 2.1 V | 2.1 V | - | - | 0.0035 inch | - | - | - | 9.7mm | 20mm | - | 10 mm | - | - | - | ||
![]() TQ2SL-L2-4.5V-Z Panasonic Electric Works | 17 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | - | 10 | - | - | - | - | - | - | - | - | - | 145Ohm | - | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | LOW PROFILE | 8536.49.00.50 | - | TAPE AND REEL | - | - | CSA; UL | Gull Wing | - | - | - | 14mm x 9mm x 7.5mm | - | - | 2A | - | - | 125V | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | Telecom | - | - | 2A | 2A@125VAC | 4ms | 4.5VDC | Latching, Dual Coil | 125VAC 220VDC -Max | 31mA | 4 ms | 2A@220VDC | 3.38VDC | - | 140mW | 140mW | - | - | AC/DC | LATCHED | 4.5V | DC | - | 0.8 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.9mm | 14mm | 9mm | - | - | RoHS Compliant | Lead Free | ||
![]() ASX220A1H Panasonic | In Stock | - | - | - | Surface Mount | - | - | NO | SURFACE MOUNT-STRAIGHT | 10 | - | - | - | - | - | - | - | - | - | 32.1 Ω | - | Gold, Silver | - | - | - | 10000000 Cycle(s) | - | - | PANASONIC CORP | - | Panasonic Electronic Components | ASX220A1H | ASX | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | -40 °C | - | ROHS COMPLIANT | - | Obsolete | - | - | - | - | 5.67 | Compliant | Yes | - | - | - | - | - | - | - | - | - | - | Solder | EAR99 | - | 70 °C | -40 °C | - | - | 8536.41.00.20 | - | BOX; TUBE | - | compliant | CSA; UL | - | - | 15 mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | 0.01 A | - | 10 V | - | SOLDER | 10 mA | DPDT | 10 V | 10 mA | - | POWER/SIGNAL RELAY | - | - | - | - | 5 ms | - | Latching, Dual Coil | - | 46.7 mA | 5 ms | - | - | - | 70 mW | 70 mW | - | - | DC | LATCHED | 1.5 V | DC | - | - | - | - | - | - | - | - | - | - | DPDT | - | 1.5 V | - | 0.047 A | - | 1.2 V | 1.2 V | - | - | - | - | - | - | - | - | - | 8.2 mm | - | - | Lead Free | ||
![]() AGQ21TA1HX Panasonic Electric Works | 30 |
| Datasheet | 36 Weeks | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.5Ohm | - | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | AGQ TH | - | - | Active | 2A (4 Weeks) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | - | 4ms | 1.5VDC | Latching, Single Coil | 125VAC 110VDC -Max | 66.7mA | - | - | 1.13VDC | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AGQ20TA2HX Panasonic Electric Works | 30 |
| Datasheet | 36 Weeks | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 41Ohm | - | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | AGQ TH | - | - | Active | 2A (4 Weeks) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | - | 4ms | 2.4VDC | Non Latching | 125VAC 110VDC -Max | 58.5mA | - | - | 1.8VDC | 2A | - | - | 0.24VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AGN200A1HZ Panasonic Electric Works | 5050 |
| - | 30 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | - | - | - | - | - | - | - | - | - | 16Ohm | - | Silver Palladium (AgPd), Gold (Au) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | AGN | e4 | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | Silver/Palladium (Ag/Pd) | - | - | - | RELEASE TIME WITH DIODE | - | - | BOX; TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | - | 10.6mm | 5.7 mm | 10.6mm x 5.7mm x 9mm | - | - | 1A | WATER PROOF | - | 125V | - | 1A | DPDT | 110V | - | DPDT (2 Form C) | Telecom | - | - | 1A | 1A@125VAC | 4ms | 1.5VDC | Non Latching | 125VAC 110VDC -Max | 93.8mA | 4 ms | 1A@110VDC | 1.13VDC | - | 140mW | 140mW | 0.15VDC | - | AC/DC | MOMENTARY | 1.5V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9mm | - | RoHS Compliant | Lead Free | ||
![]() AGN20003J Panasonic | 1143 |
| - | - | - | Through Hole | - | - | - | - | - | 8 | - | - | 1 | - | 46.7 | 64.2 | - | 64.2 Ohms | - | Silver Palladium | 3 | EAR99 | 100000 | - | - | - | - | 1000 | - | - | - | 125 | 100 | 110 | 85 | 2.25VDC | 1 | 37.5VA|30W | 50000000 | Panasonic | 0.3VDC | -40 | Through Hole | 4 | - | - | Bulk | - | DIP | - | 5.7 | Active | Non-Latching | 4 | - | - | - | Sealed | -40°C ~ 85°C | Tube | - | AGN | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Form C | Telecom | - | - | - | - | 4 ms | 3VDC | Non Latching | 125VAC, 110VDC - Max | 46.7 mA | 4 ms | - | 2.25 VDC | 1 A | - | - | 0.3 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | IP67 | 10.6 | - | - | - | - | 9 | Supplier Unconfirmed | - | ||
![]() DE-1A1B-48V Panasonic | In Stock | - | - | - | - | - | - | - | - | - | 9 g | 6 | Silver Tin Oxide | - | - | Panasonic Industrial Devices | - | - | 48 V | 11520 Ω | - | - | - | - | - | 100000 Cycle(s) | 20 | - | PANASONIC CORP | - | Panasonic | DE1A1B-48V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | -40 °C | - | - | - | Active | - | - | - | - | 5.57 | Details | Yes | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | compliant | CSA; UL; VDE | - | - | 25 mm | 12.5 mm | 25mm x 12.5mm x 12.5mm | 30 mΩ | 1000000000 Ω | 8 A | - | 230 V | - | SOLDER | - | - | - | - | - | - | - | General Purpose Relays | 8 A | - | 10 ms | 48 VDC | - | - | - | 5 ms | - | - | - | - | - | - | 440 V | AC/DC | LATCHED | - | DC | 6 | - | - | 1000 Vrms | Random | - | 5000 Vrms | - | - | - | SPST | - | 62.4 V | - | - | 1 FORM A,B | 33.6 V | 4.8 V | Power Relays | - | 0.0035 inch | General Purpose Relays | - | - | - | - | - | 12.5 mm | - | - | - | ||
![]() TXS2SA-L-3V-X Panasonic Electric Works | 46 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | 2g | - | - | - | - | - | - | - | - | 257Ohm | - | Silver (Ag), Gold (Au) | - | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2000 | TX-S | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | - | - | - | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | - | 15mm | 7.4 mm | - | 100mOhm | 1000000000Ohm | 1A | - | - | - | - | 1A | DPDT | 110V | - | DPDT (2 Form C) | General Purpose | - | - | - | - | 5ms | 3VDC | Latching, Single Coil | 110VDC -Max | 11.7mA | 5 ms | 1A@110VDC | 2.4VDC | - | 35mW | 35mW | - | - | DC | LATCHED | 3V | DC | - | 0.8 dB | Sealed - Fully | 750 Vrms | Random | - | - | - | - | 30W@110VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SA-L2-12V-X Panasonic Electric Works | 17 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | - | - | 10 | - | - | - | - | - | - | - | - | - | 2.06kOhm | - | Silver (Ag), Gold (Au) | - | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2000 | TX-S | - | yes | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | - | - | - | - | 8536.49.00.50 | - | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | - | - | - | 15mm x 7.4mm x 8.4mm | - | - | 1A | - | - | - | - | 1A | DPDT | 110V | - | DPDT (2 Form C) | General Purpose | - | - | - | - | 5ms | 12VDC | Latching, Dual Coil | 110VDC -Max | 5.8mA | 5 ms | - | 9.6VDC | - | 70mW | 70mW | - | - | DC | LATCHED | 12V | DC | - | 0.8 dB | Sealed - Fully | 750 Vrms | Random | - | 1800 Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | 15mm | 7.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() DS2Y-S-DC12V-R Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | DIP | - | - | 8 | 4g | - | - | - | - | - | - | - | - | 720Ohm | - | Silver (Ag), Gold (Au) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | DS2Y | - | - | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | - | BOX | 9.9mm | unknown | CSA; UL | PC Pin | 250V | - | - | 20mm X 9.9mm X 9.3mm | - | - | 2A | SEALED TYPE | - | 250V | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | General Purpose | - | - | 2A | 2A@250VAC | 4ms | 12VDC | Non Latching | 250VAC 220VDC -Max | 16.7mA | 3ms | 2A@220VDC | 8.4VDC | - | 200mW | 200mW | 1.2VDC | - | AC/DC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reverse Polarity | - | - | - | - | - | 20mm | - | 9.3mm | - | RoHS Compliant | Lead Free | ||
![]() TX2SS-L-24V-X Panasonic Electric Works | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | 2g | - | - | - | - | - | - | - | - | 5.76kOhm | - | Silver (Ag), Gold (Au) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | TX | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | - | - | - | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | - | 15mm | 7.4 mm | - | 100mOhm | 1000000000Ohm | 2A | WATER PROOF | - | - | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | Telecom | - | - | - | - | 4ms | 24VDC | Latching, Single Coil | 220VDC -Max | 4.2mA | 4 ms | 2A@220VDC | 18VDC | - | 100mW | 100mW | - | - | DC | LATCHED | 24V | DC | - | 0.8 dB | Sealed - Fully | 1000 Vrms | Random | - | 2000 Vrms | - | - | 60W@220VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NC2D-JP-DC110V Panasonic | 78468 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | Panasonic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | General Purpose Relays | - | - | - | - | - | - | - | - | - | ||
![]() AGQ21TA03 Panasonic Electric Works | 90 |
| Datasheet | 36 Weeks | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 90Ohm | - | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | AGQ TH | - | - | Active | 2A (4 Weeks) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | - | 4ms | 3VDC | Latching, Single Coil | 125VAC 110VDC -Max | 33.3mA | - | - | 2.25VDC | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DS2E-SL-DC12V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 8 | - | - | - | - | - | - | - | - | - | 1.6kOhm | - | Silver (Ag), Gold (Au) | - | - | - | 500000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2004 | DS | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | BOX | - | - | CSA; UL | PC Pin | - | 20mm | 9.9 mm | 20mm x 9.9mm x 9.9mm | - | - | - | - | - | 250V | - | 3A | DPDT | 220V | - | DPDT (2 Form C) | General Purpose | - | - | - | - | 10ms | 12VDC | Latching, Single Coil | 250VAC 220VDC -Max | 7.5mA | 5ms | - | 8.4VDC | 2A | 90mW | 90mW | - | - | AC/DC | MOMENTARY | 12V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.9mm | - | RoHS Compliant | Lead Free | ||
![]() TX2SL-L-9V Panasonic Electric Works | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | 8 | 2g | - | - | - | - | - | - | - | - | 810Ohm | - | Silver (Ag), Gold (Au) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | TX | - | - | Obsolete | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | - | - | BSI; CSA; UL | Gull Wing | - | 15mm | 7.4 mm | - | - | - | 2A | WATER PROOF | - | - | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | Telecom | - | - | - | - | 4ms | 9VDC | Latching, Single Coil | 220VDC -Max | 11.1mA | 4 ms | 2A@220VDC | 6.75VDC | - | 100mW | 100mW | - | - | DC | LATCHED | 9V | DC | - | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DS2E-SL2-DC3V-R Panasonic | In Stock | - | - | - | Through Hole | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 10 | - | - | - | - | - | - | - | - | - | 50 Ω | - | - | - | - | - | 500000 Cycle(s) | - | - | PANASONIC CORP | - | Panasonic Electronic Components | DS2E-SL2-DC3V-R | DS | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | -40 °C | - | - | - | Obsolete | - | - | - | - | 5.61 | Compliant | Yes | - | - | - | - | - | - | Yes | - | - | - | Solder | EAR99 | - | 70 °C | -40 °C | - | - | 8536.49.00.50 | - | BOX | - | compliant | CSA; UL | - | - | 20 mm | 9.9 mm | 20mm x 9.9mm x 9.9mm | - | - | 2 A | - | 220 V | 250 V | SOLDER | 3 A | DPDT | 220 V | - | - | POWER/SIGNAL RELAY | - | - | 2 A | - | 3 ms | - | Latching, Dual Coil | - | 60 mA | 2 ms | - | - | - | - | 180 mW | - | 250 V | AC/DC | LATCHED | 3 V | DC | - | - | - | - | - | - | - | - | - | - | DPDT | - | 3 V | - | 0.06 A | - | 2.1 V | 2.1 V | - | - | - | - | - | - | - | - | - | 9.9 mm | - | - | Lead Free |