- Coil Current
- Coil Power
- Coil Type
- Coil Voltage
- Coil Voltage (DC)
- CoilResistance
- Contact Form
- Contact Materials
- ECCN Code
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mount
Attribute column
Manufacturer
Panasonic Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | Product Weight (g) | Brand | Coil Current (mA) | Coil Resistance (Ohm) | CoilResistance | Contact Materials | DC Coil Voltage (V) | ECCN (US) | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum DC Switching Voltage (V) | Maximum Operating Temperature (°C) | Maximum Pick-Up Voltage | Maximum Switching Power | Mfr | Minimum Dropout Voltage | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operate Time (ms) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Type | Part Life Cycle Code | Product Depth (mm) | Product Status | Relay Construction | Risk Rank | RoHS | Rohs Code | Seal | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Insertion Loss (dB) | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Product Category | Coil Termination | Product Length (mm) | Length | Body Height | Product Height (mm) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HY1Z12J Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | 6 | 1.8 | - | 16.7 | 720 | - | Silver/Gold Clad | 12 | EAR99 | - | - | - | - | - | 60 | 70 | 9VDC | 30W | Panasonic | 1.2VDC | -40 | Through Hole | - | 5 | - | - | Bulk | - | DIP | - | 7.4 | Active | Non-Latching | - | - | - | Sealed | - | - | - | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Form C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | 12 | - | - | 10.1 | RoHS Compliant | - | ||
![]() ADY30006 Panasonic | 47 |
| - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | Panasonic Industrial Devices | - | - | 180 Ohms | Silver Tin Oxide (AgSnO) | - | - | 100000 Cycle(s) | 50 | PANASONIC CORP | Panasonic | ADY30006 | - | - | - | - | - | - | - | - | Through Hole | - | 70 °C | -40 °C | - | ROHS COMPLIANT | - | Active | - | - | - | 5.69 | - | Yes | - | - | Bulk | - | ADY | - | - | - | - | - | EAR99 | - | - | - | 8536.49.00.50 | Relays | BOX; TUBE | - | compliant | CSA; TUV; UL | - | - | 20 mm | 15 mm | 20mm x 15mm x 10mm | 8 A | PLASTIC SEALED | 125 V | - | SOLDER | - | - | - | 8 A | SPST (1 Form A), SPST (1 Form B) | POWER/SIGNAL RELAY | General Purpose Relays | 8 A | - | 10 ms | 6 VDC | Non-Latching | - | 33.3 mA | 8 ms | - | - | - | 200 mW | 200 mW | - | 380 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | DPST | - | 6 V | 0.033 A | 4.2 V | 0.6 V | Power Relays | General Purpose Relays | Solder Pin | - | - | 10 mm | - | - | - | ||
![]() TXS2SS-L2-1.5V Panasonic Electric Works | 17 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | - | 10 | 2g | - | - | - | - | - | 32.1Ohm | Silver (Ag), Gold (Au) | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | - | TX-S | yes | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | - | - | 8536.49.00.50 | - | - | - | - | BSI; CSA; UL | Gull Wing | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | 1A | - | - | - | - | 1A | DPDT | 110V | - | DPDT (2 Form C) | General Purpose | - | - | - | 5ms | 1.5VDC | Latching, Dual Coil | 110VDC -Max | 46.7mA | 5 ms | - | 1.2VDC | - | 70mW | 70mW | - | - | DC | LATCHED | 1.5V | DC | 0.8 dB | Sealed - Fully | 750 Vrms | Random | 1800 Vrms | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | - | RoHS Compliant | Lead Free | ||
![]() TXD2SS-L-4.5V-4 Panasonic Electric Works | 46 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | - | - | - | - | - | - | 88Ohm | Silver Palladium (AgPd), Gold (Au) | - | - | 500000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | TX-D | yes | Active | 4 (72 Hours) | - | - | EAR99 | - | - | - | - | - | - | - | unknown | BSI; CSA; EN; UL | Gull Wing | - | 15mm | 7.4 mm | - | - | WATER PROOF | - | - | - | 1A | DPDT | 220V | - | DPDT (2 Form C) | General Purpose | - | - | - | 4ms | 4.5VDC | Latching, Single Coil | 10VDC -Max | 51.1mA | 4 ms | 1A@220VDC | 3.38VDC | 10mA | - | 230mW | - | - | DC | LATCHED | 4.5V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TXD2SS-3V-7 Panasonic Electric Works | 17 |
| Datasheet | 12 Weeks | - | Surface Mount | - | NO | - | - | - | - | - | - | - | - | 32Ohm | Silver Palladium (AgPd), Gold (Au) | - | - | 500000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2004 | TX-D | yes | Active | 4 (72 Hours) | - | - | EAR99 | - | - | - | 8536.49.00.50 | - | - | - | unknown | BSI; CSA; EN; UL | Gull Wing | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | WATER PROOF | 220V | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 4ms | 3VDC | Non Latching | 10VDC -Max | 93.5mA | 4 ms | 1A@220VDC | 2.25VDC | 10mA | - | 280mW | 0.3VDC | - | DC | MOMENTARY | - | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | - | RoHS Compliant | - | ||
![]() TXD2SS-L-4.5V-3 Panasonic Electric Works | 17 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | - | - | - | - | - | - | 88Ohm | Silver (Ag), Gold (Au) | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | TX-D | yes | Active | 4 (72 Hours) | - | - | EAR99 | - | - | - | - | - | - | - | unknown | BSI; CSA; EN; UL | Gull Wing | - | 15mm | 7.4 mm | - | 2A | WATER PROOF | - | - | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | General Purpose | - | - | - | 4ms | 4.5VDC | Latching, Single Coil | 220VDC -Max | 51.1mA | 4 ms | 2A@220VDC | 3.38VDC | - | - | 230mW | - | - | DC | LATCHED | 4.5V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TXD2SS-L-9V-3 Panasonic Electric Works | 46 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | - | - | - | - | - | - | 352Ohm | Silver (Ag), Gold (Au) | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2004 | TX-D | yes | Active | 4 (72 Hours) | - | - | EAR99 | - | - | - | - | - | - | - | unknown | BSI; CSA; EN; UL | Gull Wing | - | 15mm | 7.4 mm | - | 2A | WATER PROOF | - | - | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | General Purpose | - | - | - | 4ms | 9VDC | Latching, Single Coil | 220VDC -Max | 25.6mA | 4 ms | 2A@220VDC | 6.75VDC | - | - | 230mW | - | - | DC | LATCHED | 9V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TXD2SS-L-9V-4 Panasonic Electric Works | 46 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | - | - | - | - | - | - | 352Ohm | Silver Palladium (AgPd), Gold (Au) | - | - | 500000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2004 | TX-D | yes | Active | 4 (72 Hours) | - | - | EAR99 | - | - | - | - | - | - | - | unknown | BSI; CSA; EN; UL | Gull Wing | - | 15mm | 7.4 mm | - | - | WATER PROOF | - | - | - | 1A | DPDT | 220V | - | DPDT (2 Form C) | General Purpose | - | - | - | 4ms | 9VDC | Latching, Single Coil | 10VDC -Max | 25.6mA | 4 ms | 1A@220VDC | 6.75VDC | 10mA | - | 230mW | - | - | DC | LATCHED | 9V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TXD2SS-9V-3 Panasonic Electric Works | 17 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | - | - | - | - | - | - | 289Ohm | Silver (Ag), Gold (Au) | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2004 | TX-D | yes | Active | 4 (72 Hours) | - | - | EAR99 | - | - | - | - | - | - | - | unknown | BSI; CSA; EN; UL | Gull Wing | - | 15mm | 7.4 mm | - | 2A | WATER PROOF | - | - | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | General Purpose | - | - | - | 4ms | 9VDC | Non Latching | 220VDC -Max | 31.1mA | 4 ms | 2A@220VDC | 6.75VDC | - | - | - | 0.9VDC | - | DC | MOMENTARY | 9V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TXD2SS-L-5V-3 Panasonic Electric Works | 46 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | - | - | - | - | - | - | 109Ohm | Silver (Ag), Gold (Au) | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2004 | TX-D | yes | Active | 4 (72 Hours) | - | - | EAR99 | - | - | - | - | - | - | - | unknown | BSI; CSA; EN; UL | Gull Wing | - | 15mm | 7.4 mm | - | 2A | WATER PROOF | - | - | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | General Purpose | - | - | - | 4ms | 5VDC | Latching, Single Coil | 220VDC -Max | 46.3mA | 4 ms | 2A@220VDC | 3.75VDC | - | - | 230mW | - | - | DC | LATCHED | 5V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DS2Y-SL2-DC48V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | DIP | - | - | 10 | 4g | - | - | - | - | - | 6.4kOhm | Gold, Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2000 | DS2Y | - | Obsolete | Not Applicable | - | PC Pin | EAR99 | 70°C | -40°C | - | 8536.49.00.50 | - | BOX | 9.9mm | unknown | CSA; UL | PC Pin | 250V | - | - | 20mm X 9.9mm X 9.3mm | 2A | SEALED TYPE | - | 250V | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | General Purpose | - | 2A | 2A@250VAC | 4 ms | 48VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 7.5mA | 3 ms | 2A@220VDC | 33.6VDC | - | - | 360mW | - | - | AC/DC | LATCHED | 48V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mm | 9.3mm | - | RoHS Compliant | Lead Free | ||
![]() DS2Y-SL2-DC1.5V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | DIP | - | - | 10 | 4g | - | - | - | - | - | 12.5Ohm | Gold, Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | DS2Y | - | Obsolete | Not Applicable | - | PC Pin | EAR99 | 70°C | -40°C | - | 8536.49.00.50 | - | BOX | - | unknown | CSA; UL | PC Pin | - | 20mm | 9.9 mm | 20mm X 9.9mm X 9.3mm | 2A | SEALED TYPE | - | 250V | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | General Purpose | - | 2A | 2A@250VAC | 4 ms | 1.5VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 120mA | 3 ms | 2A@220VDC | 1.05VDC | - | - | 180mW | - | - | AC/DC | LATCHED | 1.5V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.3mm | - | RoHS Compliant | Lead Free | ||
![]() TQ4-L-24V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 14 | - | - | - | - | - | - | 2.88kOhm | Silver (Ag), Gold (Au) | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2004 | TQ | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | LOW PROFILE | 8536.49.00.50 | - | - | - | - | CSA; UL | PC Pin | - | 26.7mm | 9 mm | 26.7mm x 9mm x 5mm | 1A | - | - | 125V | - | 1A | 4PDT | 110V | - | 4PDT (4 Form C) | Telecom | - | 1A | 1A@125VAC | 3ms | 24VDC | Latching, Single Coil | 125VAC 110VDC -Max | 8.3mA | 3 ms | 1A@110VDC | 18VDC | - | 200mW | 200mW | - | - | AC/DC | LATCHED | 24V | DC | 0.6 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | RoHS Compliant | Lead Free | ||
![]() TQ4-L-3V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 14 | - | - | - | - | - | - | 45Ohm | Silver (Ag), Gold (Au) | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2004 | TQ | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | LOW PROFILE | 8536.49.00.50 | - | - | - | - | CSA; UL | PC Pin | - | 26.7mm | 9 mm | 26.7mm x 9mm x 5mm | 1A | - | - | 125V | - | 1A | 4PDT | 110V | - | 4PDT (4 Form C) | Telecom | - | 1A | 1A@125VAC | 3ms | 3VDC | Latching, Single Coil | 125VAC 110VDC -Max | 66.7mA | 3 ms | 1A@110VDC | 2.25VDC | - | 200mW | 200mW | - | - | AC/DC | LATCHED | 3V | DC | 0.6 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | RoHS Compliant | Lead Free | ||
![]() TXD2SL-L-24V-Z Panasonic Electric Works | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | 8 | - | - | - | - | - | - | 3.39kOhm | Silver (Ag), Gold (Au) | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | TX-D | - | Obsolete | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | BOX; TAPE AND REEL | - | - | BSI; CSA; EN; UL | Gull Wing | - | 15mm | 7.4 mm | - | 2A | WATER PROOF | - | - | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | General Purpose | - | - | - | 4ms | 24VDC | Latching, Single Coil | 220VDC -Max | 7.1mA | 4 ms | 2A@220VDC | 18VDC | - | 170mW | 170mW | - | - | DC | LATCHED | 24V | DC | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HC4-HTM-DC5V Panasonic | In Stock | - | - | - | Chassis Mount, Flanges | - | - | - | - | 14 | 30 g | - | - | - | - | - | 27.8 Ω | Gold, Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | - | - | - | - | Plug | - | 70 °C | -50 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 V | - | 5 A | 4PDT | - | 5 A | - | General Purpose | - | - | - | 20 ms | - | Non-Latching | - | 180 mA | 20 ms | - | - | - | - | 900 mW | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() TXS2SS-L2-1.5V-X Panasonic Electric Works | 17 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | - | 10 | 2g | - | - | - | - | - | 32.1Ohm | Silver (Ag), Gold (Au) | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | - | TX-S | yes | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | - | - | 8536.49.00.50 | - | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.4mm | 1A | - | - | - | - | 1A | DPDT | 110V | - | DPDT (2 Form C) | General Purpose | - | - | - | 5ms | 1.5VDC | Latching, Dual Coil | 110VDC -Max | 46.7mA | 5 ms | - | 1.2VDC | - | 70mW | 70mW | - | - | DC | LATCHED | 1.5V | DC | 0.8 dB | Sealed - Fully | 750 Vrms | Random | 1800 Vrms | - | - | - | - | - | - | - | - | - | - | - | 8.4mm | - | RoHS Compliant | Lead Free | ||
![]() TXS2SA-L-5V Panasonic Electric Works | 17 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | - | - | - | - | - | - | 714Ohms | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2006 | TX-S | - | Active | 4 (72 Hours) | - | Gull Wing | - | 70°C | -40°C | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | 1A | DPDT | 110V | - | DPDT (2 Form C) | General Purpose | - | - | - | 5ms | 5VDC | Latching, Single Coil | 110VDC -Max | 7mA | 5ms | - | 4VDC | 1A | - | 35mW | - | - | - | - | 5V | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXD2SS-12V-4 Panasonic Electric Works | 17 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | - | - | - | - | - | - | 514Ohm | Silver Palladium (AgPd), Gold (Au) | - | - | 500000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2004 | TX-D | yes | Active | 4 (72 Hours) | - | - | EAR99 | - | - | - | - | - | - | - | unknown | BSI; CSA; EN; UL | Gull Wing | - | 15mm | 7.4 mm | - | - | WATER PROOF | - | - | - | 1A | DPDT | 220V | - | DPDT (2 Form C) | General Purpose | - | - | - | 4ms | 12VDC | Non Latching | 10VDC -Max | 23.3mA | 4 ms | 1A@220VDC | 9VDC | 10mA | - | - | 1.2VDC | - | DC | MOMENTARY | 12V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TXD2SS-12V-3 Panasonic Electric Works | 46 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | - | - | - | - | - | - | 514Ohm | Silver (Ag), Gold (Au) | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2004 | TX-D | yes | Active | 4 (72 Hours) | - | - | EAR99 | - | - | - | - | - | - | - | unknown | BSI; CSA; EN; UL | Gull Wing | - | 15mm | 7.4 mm | - | 2A | WATER PROOF | - | - | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | General Purpose | - | - | - | 4ms | 12VDC | Non Latching | 220VDC -Max | 23.3mA | 4 ms | 2A@220VDC | 9VDC | - | - | - | 1.2VDC | - | DC | MOMENTARY | 12V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |