- Coil Current
- Coil Power
- Coil Type
- Coil Voltage
- Coil Voltage (DC)
- CoilResistance
- Contact Form
- Contact Materials
- ECCN Code
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mount
Attribute column
Manufacturer
Panasonic Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Brand | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Insertion Loss (dB) | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Coil Current(AC)-Max | Coil Voltage(AC)-Max | Product Category | Height | Length | Body Height | Length - Termination | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AHK111X1 Panasonic | In Stock | - | - | - | - | - | - | NO | SOCKET MOUNT | - | - | - | - | - | 200000 Cycle(s) | - | PANASONIC CORP | Panasonic Electronic Components | AHK111X1 | AHK | 60 °C | -50 °C | CADMIUM FREE AND ROHS COMPLIANT | Obsolete | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | EAR99 | - | - | COIL OPERATE VOLTAGE(AC): 96 V; COIL RELEASE VOLTAGE(AC): 36 V, WITH LED INDICATION | 8536.49.00.75 | - | BOX | - | compliant | TUV; UL | - | - | 27.2 mm | 20.8 mm | 27.2mm x 20.8mm x 35.4mm | - | - | 15 A | 125 V | - | SNAP-ON | - | - | - | - | POWER/SIGNAL RELAY | - | 15 A | - | 25 ms | - | - | - | - | 25 ms | - | - | - | - | 1300 mW | - | 250 V | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | 0.014 A | 120 V | - | - | - | 35.4 mm | - | - | - | ||
![]() CB1-R-SM-24V Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | - | 50 | - | Panasonic | - | - | - | - | - | - | - | Details | - | - | Bulk | - | CB | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | - | - | - | - | - | - | ||
![]() NC2EBD-L2-DC12V Panasonic | In Stock | - | - | - | - | - | - | NO | SOCKET MOUNT | - | - | - | 180 Ω | - | 100000 Cycle(s) | - | PANASONIC CORP | Panasonic Electronic Components | NC2EBD-L2-DC12V | NC | 55 °C | -40 °C | ROHS COMPLIANT | Obsolete | 5.59 | - | Yes | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | BOX | - | compliant | CSA; UL | - | - | 25.4 mm | 11.2 mm | 25.4mm x 11.2mm x 27.8mm | - | - | 5 A | - | - | SNAP-ON | - | - | - | - | POWER/SIGNAL RELAY | - | 3 A | - | 20 ms | - | - | - | - | 20 ms | - | - | - | - | 800 mW | - | 250 V | AC/DC | LATCHED | - | DC | - | - | - | - | - | - | - | - | DPDT | 12 V | 0.067 A | 9.6 V | 9.6 V | - | - | - | - | - | 27.8 mm | - | - | - | ||
![]() AHK210X1 Panasonic | In Stock | - | - | - | - | - | - | NO | SOCKET MOUNT | - | - | - | - | - | 500000 Cycle(s) | - | PANASONIC CORP | Panasonic Electronic Components | AHK210X1 | AHK | 70 °C | -50 °C | CADMIUM FREE AND ROHS COMPLIANT | Obsolete | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | EAR99 | - | - | COIL OPERATE VOLTAGE(AC): 96 V; COIL RELEASE VOLTAGE(AC): 36 V | 8536.49.00.50 | - | BOX | - | compliant | TUV; UL | - | - | 27.2 mm | 20.8 mm | 27.2mm x 20.8mm x 35.4mm | - | - | 10 A | 125 V | - | SNAP-ON | - | - | - | - | POWER/SIGNAL RELAY | - | 10 A | - | 25 ms | - | - | - | - | 25 ms | - | - | - | - | 1300 mW | - | 250 V | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | 0.014 A | 120 V | - | - | - | 35.4 mm | - | - | - | ||
![]() NC2EBD-JPL2-DC48V Panasonic | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | 2880 Ω | - | 100000 Cycle(s) | - | PANASONIC CORP | Panasonic Electronic Components | NC2EBD-JPL2-DC48V | NC | 55 °C | -40 °C | ROHS COMPLIANT | Obsolete | 5.59 | - | Yes | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | BOX | - | compliant | CSA; UL | - | - | 25.4 mm | 25.4 mm | 25.4mm x 25.4mm x 10.9mm | - | - | 5 A | - | - | SOLDER | - | - | - | - | POWER/SIGNAL RELAY | - | 3 A | - | 20 ms | - | - | - | - | 20 ms | - | - | - | - | 800 mW | - | 250 V | AC/DC | LATCHED | - | DC | - | - | - | - | - | - | - | - | DPDT | 48 V | 0.017 A | 38.4 V | 38.4 V | - | - | - | - | - | 10.9 mm | - | - | - | ||
![]() DF2E-DC24V Panasonic Electric Works | 1854 | - | - | - | Through Hole | Through Hole | - | - | - | - | 2.4g | - | 2.88kOhm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2004 | DF | - | Obsolete | Not Applicable | 8 | PC Pin | EAR99 | - | - | - | 8536.49.00.50 | - | - | - | unknown | CSA; UL | PC Pin | - | 16mm | 9.91 mm | 16mm x 9.91mm x 7mm | 50mOhm | 1000000000Ohm | - | 110V | - | - | - | DPDT | - | DPDT (2 Form C) | General Purpose | - | - | 0.3A@125VAC | 5ms | 24VDC | Non Latching | 125VAC 60VDC -Max | 8.3mA | 3ms | 0.3A@110VDC | 16.8VDC | 1A | - | 200mW | 2.4VDC | 125V | - | LATCHED | 24V | DC | 8 | - | - | 500 Vrms | Random | 1000 Vrms | 30VA@125VAC | 30W@60VDC | - | - | - | - | - | - | - | - | - | - | 7mm | 0.003 inch | RoHS Compliant | Lead Free | ||
![]() AGQ20TS4HZ Panasonic Electric Works | 17 |
| Datasheet | 36 Weeks | - | Surface Mount | - | - | - | - | - | - | 145Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | AGQ TH | - | Active | 2A (4 Weeks) | - | - | EAR99 | - | - | - | - | - | - | - | unknown | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 4ms | 4.5VDC | Non Latching | 125VAC 110VDC -Max | 31mA | - | - | 3.38VDC | 2A | - | - | 0.45VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DS2E-ML-DC9V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | - | - | 450Ohm | Silver (Ag), Gold (Au) | 500000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2004 | DS | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | 8536.49.00.50 | - | BOX | - | - | CSA; UL | PC Pin | - | 20mm | 9.9 mm | 20mm x 9.9mm x 9.9mm | - | - | - | 220V | - | - | - | DPDT | - | DPDT (2 Form C) | General Purpose | - | - | - | 10ms | 9VDC | Latching, Single Coil | 250VAC 220VDC -Max | 20mA | 5ms | - | 6.3VDC | 2A | - | 180mW | - | 250V | AC/DC | LATCHED | 9V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.9mm | - | RoHS Compliant | Lead Free | ||
![]() DS2E-ML-DC48V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | - | - | 12.8kOhm | Silver (Ag), Gold (Au) | 500000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | - | DS | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | 8536.49.00.50 | - | BOX | - | - | CSA; UL | PC Pin | - | 20mm | 9.9 mm | 20mm x 9.9mm x 9.9mm | - | - | - | 220V | - | - | - | DPDT | - | DPDT (2 Form C) | General Purpose | - | - | - | 10ms | 48VDC | Latching, Single Coil | 250VAC 220VDC -Max | 3.8mA | 5ms | - | 33.6VDC | 2A | - | 180mW | - | 250V | AC/DC | LATCHED | 48V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.9mm | - | RoHS Compliant | Lead Free | ||
![]() TN2-5V-3 Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | DIP | - | - | 8 | 1.5g | - | 178Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2004 | TN | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | CSA; UL | PC Pin | - | 14mm | 5.6 mm | - | - | - | 1A | - | 125V | - | 1A | DPDT | 110V | DPDT (2 Form C) | General Purpose | - | 1A | 1A@125VAC | 3ms | 5VDC | Non Latching | 125VAC 110VDC -Max | 28.1mA | 3 ms | 1A@110VDC | 3.75VDC | - | - | 140mW | 0.5VDC | - | AC/DC | MOMENTARY | 5V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TN2-L2-3V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | DIP | - | - | 10 | - | - | 45Ohm | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2004 | TN | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | 8536.49.00.50 | - | - | 5.6mm | - | CSA; UL | PC Pin | 125V | - | - | 14mm x 5.6mm x 9.8mm | - | - | 1A | - | 125V | - | 1A | DPDT | 110V | DPDT (2 Form C) | General Purpose | - | 1A | 1A@125VAC | 3ms | 3VDC | Latching, Dual Coil | 125VAC 110VDC -Max | 66.7mA | 3 ms | - | 2.25VDC | - | 200mW | 200mW | - | - | AC/DC | LATCHED | 3V | DC | - | 1.4 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14mm | 9.8mm | - | RoHS Compliant | Lead Free | ||
![]() DS2E-ML-DC6V Panasonic Electric Works | 3266 | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | - | - | 200Ohm | Silver (Ag), Gold (Au) | 500000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2004 | DS | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | 8536.49.00.50 | - | BOX | - | - | CSA; UL | PC Pin | - | 20mm | 9.9 mm | 20mm x 9.9mm x 9.9mm | - | - | - | 220V | - | - | - | DPDT | - | DPDT (2 Form C) | General Purpose | - | - | - | 10ms | 6VDC | Latching, Single Coil | 250VAC 220VDC -Max | 30mA | 5ms | - | 4.2VDC | 2A | - | 180mW | - | 250V | AC/DC | LATCHED | 6V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.9mm | - | RoHS Compliant | Lead Free | ||
![]() TN2-H-24V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | DIP | - | - | 8 | - | - | 2.88kOhm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2004 | TN | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | 5.6mm | - | CSA; UL | PC Pin | 125V | - | - | - | - | - | 1A | - | 125V | - | 1A | DPDT | 110V | DPDT (2 Form C) | General Purpose | - | 1A | 1A@125VAC | 3ms | 24VDC | Non Latching | 125VAC 110VDC -Max | 8.3mA | 3 ms | 1A@110VDC | 18VDC | - | 200mW | 200mW | 2.4VDC | - | AC/DC | MOMENTARY | 24V | DC | - | 1.4 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14mm | - | - | RoHS Compliant | Lead Free | ||
![]() TN2-3V-3 Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 8 | - | - | 64.3Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2004 | TN | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | CSA; UL | PC Pin | - | 14mm | 5.6 mm | - | - | - | 1A | - | 125V | - | 1A | DPDT | 110V | DPDT (2 Form C) | General Purpose | - | 1A | 1A@125VAC | 3ms | 3VDC | Non Latching | 125VAC 110VDC -Max | 46.7mA | 3 ms | 1A@110VDC | 2.25VDC | - | - | 140mW | 0.3VDC | - | AC/DC | MOMENTARY | 3V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TN2-L2-H-12V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | DIP | - | - | 10 | - | - | 720Ohm | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2004 | TN | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | 8536.49.00.50 | - | - | 5.6mm | - | CSA; UL | PC Pin | 125V | - | - | 14mm x 5.6mm x 9.8mm | - | - | 1A | - | 125V | - | 1A | DPDT | 110V | DPDT (2 Form C) | General Purpose | - | 1A | 1A@125VAC | 3ms | 12VDC | Latching, Dual Coil | 125VAC 110VDC -Max | 16.7mA | 3 ms | - | 9VDC | - | 200mW | 200mW | - | - | AC/DC | LATCHED | 12V | DC | - | 1.4 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14mm | 9.8mm | - | RoHS Compliant | Lead Free | ||
![]() TN2-L2-H-4.5V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 10 | - | - | 101Ohm | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | - | TN | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | 8536.49.00.50 | - | - | - | - | CSA; UL | PC Pin | - | 14mm | 5.6 mm | 14mm x 5.6mm x 9.8mm | - | - | 1A | - | 125V | - | 1A | DPDT | 110V | DPDT (2 Form C) | General Purpose | - | 1A | 1A@125VAC | 3ms | 4.5VDC | Latching, Dual Coil | 125VAC 110VDC -Max | 44.4mA | 3 ms | - | 3.38VDC | - | 200mW | 200mW | - | - | AC/DC | LATCHED | 4.5V | DC | - | 1.4 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.8mm | - | RoHS Compliant | Lead Free | ||
![]() DS2Y-S-DC48V-TB Panasonic Electric Works | In Stock | - | - | 9 Weeks | Through Hole | Through Hole | - | - | - | 8 | - | - | 7.68kOhms | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2004 | DS2Y | - | Active | - | - | PC Pin | - | 70°C | -40°C | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | 250V | - | 2A | DPDT | 220V | DPDT (2 Form C) | General Purpose | - | - | - | 4ms | 48VDC | Non Latching | 250VAC 220VDC -Max | 6.3mA | 3ms | - | 33.6VDC | 2A | 200mW | 300mW | 4.8VDC | - | - | - | 48V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() LKF1AMQ-12V-1-8 Panasonic | In Stock | - | - | - | PCB, Through Hole | - | - | - | - | 4 | - | - | 576 Ω | Silver, Tin | - | - | PANASONIC CORP | Panasonic Electronic Components | LKF1AMQ-12V-1-8 | LK-F | - | - | - | Obsolete | 5.82 | Compliant | - | - | - | - | - | - | - | - | - | Through Hole | EAR99 | 70 °C | -40 °C | - | - | - | - | 26.1 mm | unknown | - | - | - | - | - | - | - | - | - | - | 277 V | - | 8 A | SPST | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | 20.8 mA | - | - | - | - | - | 250 mW | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 mm | 26.3 mm | - | - | - | - | ||
![]() AGQ20TA12X Panasonic Electric Works | 30 |
| Datasheet | 36 Weeks | - | Surface Mount | - | - | - | - | - | - | 1.03kOhm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | AGQ TH | - | Active | 2A (4 Weeks) | - | - | EAR99 | - | - | - | - | - | - | - | unknown | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 4ms | 12VDC | Non Latching | 125VAC 110VDC -Max | 11.7mA | - | - | 9VDC | 2A | - | - | 1.2VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NF2EB-6V-1 Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 9 | 14g | - | 137Ohms | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~65°C | Tube | 2000 | NF | - | Obsolete | 1 (Unlimited) | - | PC Pin | - | 65°C | -40°C | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | 220V | - | 2A | DPDT | 220V | DPDT (2 Form C) | General Purpose | - | - | - | 15ms | 6VDC | Non Latching | 220VAC 220VDC -Max | 43.3mA | 10ms | - | 4.8VDC | 2A | 480mW | 260mW | 0.6VDC | - | - | - | 6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free |