- Coil Current
- Coil Power
- Coil Type
- Coil Voltage
- Coil Voltage (DC)
- CoilResistance
- Contact Form
- Contact Materials
- ECCN Code
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mount
Attribute column
Manufacturer
Panasonic Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | End Contact Material | Product Weight (g) | Coil Current (mA) | Coil Resistance (Ohm) | Coil Voltage AC | Coil Voltage-Nom | CoilResistance | Contact Current | Contact Materials | DC Coil Voltage (V) | ECCN (US) | Electrical Life (Operations) | ElectricalLife | Ihs Manufacturer | Insulation Resistance (MOhm) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum AC Switching Voltage (V) | Maximum Contact Resistance (mOhm) | Maximum DC Switching Voltage (V) | Maximum Operating Temperature (°C) | Maximum Pick-Up Voltage | Maximum Switching Current (A) | Maximum Switching Power | Mechanical Life (Operations) | Minimum Dropout Voltage | Minimum Operating Temperature (°C) | Mounting | Operate Time (ms) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Type | Part Life Cycle Code | Product Depth (mm) | Relay Construction | Release Time (ms) | Risk Rank | RoHS | Rohs Code | Seal | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Insertion Loss (dB) | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Contact Configuration | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Features | Terminal Length | IP Rating | Product Length (mm) | Height | Length | Width | Body Height | Product Height (mm) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AGN200A24X Panasonic Electric Works | 5050 |
| - | 30 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | 1g | - | - | - | - | - | - | - | 2.5kOhm | - | Silver Palladium (AgPd), Gold (Au) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | AGN | e4 | - | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | Silver/Palladium (Ag/Pd) | - | - | - | - | BOX; TAPE AND REEL | - | BSI; CSA; UL | Gull Wing | 10.6mm | 5.7 mm | 10.6mm x 5.7mm x 9mm | 100mOhm | 1000000000Ohm | 1A | - | 125V | - | 1A | DPDT | 110V | - | DPDT (2 Form C) | Telecom | 1A | 1A@125VAC | 4ms | 24VDC | Non Latching | 125VAC 110VDC -Max | 9.6mA | 4 ms | 1A@110VDC | 18VDC | - | 230mW | 230mW | 2.4VDC | - | AC/DC | MOMENTARY | 24V | DC | - | - | - | 750 Vrms | Random | 1500 Vrms | 37.5VA@125VAC | 30W@110VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9mm | - | RoHS Compliant | Lead Free | ||
![]() AGQ200S03J Panasonic | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | 8 | - | 1 | 46.7 | 64.2 | - | - | 64.2 Ω | - | Silver Palladium | 3 | EAR99 | 50000 | - | - | 1000 | - | - | - | 125 | 100 | 110 | 85 | 2.25VDC | 2 | 37.5VA|60W | 50000000 | 0.3VDC | -40 | Surface Mount | 4 | - | - | - | SMD | - | 7.2 | Non-Latching | 4 | - | Compliant | - | Sealed | - | - | - | - | - | - | Active | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | 125 V | - | 2 A | DPDT | 110 V | - | 2 Form C | - | - | - | - | - | - | - | 46.7 mA | - | - | - | - | - | - | - | - | - | - | 3 V | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | 10.6 | - | - | - | - | 5.4 | RoHS Compliant | - | ||
![]() DS2E-S-DC48V-R Panasonic | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | - | - | 11520 Ω | - | - | - | - | - | 500000 Cycle(s) | PANASONIC CORP | - | Panasonic Electronic Components | DS2E-S-DC48V-R | DS | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | -40 °C | - | - | Obsolete | - | - | - | 5.61 | - | Yes | - | - | - | - | - | - | Yes | - | - | - | - | EAR99 | - | - | - | - | 8536.49.00.50 | BOX | compliant | CSA; UL | - | 20 mm | 9.9 mm | 20mm x 9.9mm x 9.9mm | - | - | 2 A | 220 V | - | SOLDER | - | - | - | - | - | POWER/SIGNAL RELAY | 2 A | - | 3 ms | - | - | - | - | 2 ms | - | - | - | - | 200 mW | - | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | - | - | DPDT | - | 48 V | - | 0.004 A | - | 33.6 V | 4.8 V | - | - | - | - | - | - | - | 9.9 mm | - | - | - | ||
![]() AGN200S4HJ Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | 8 | - | 1 | 31 | 145 | - | - | - | - | Silver Palladium | 4.5 | EAR99 | 100000 | - | - | 1000 | - | - | - | 125 | 100 | 110 | 85 | 3.38VDC | 1 | 37.5VA|30W | 50000000 | 0.45VDC | -40 | Surface Mount | 4 | - | - | - | - | - | 5.7 | Non-Latching | 4 | - | - | - | Sealed | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Form C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | IP67 | 10.6 | - | - | - | - | 10 | Supplier Unconfirmed | - | ||
![]() DE2A-L2-3V Panasonic | 100 | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 9 g | 8 | Silver Tin Oxide | - | - | - | - | 3 V | 45ohm | 8A | Silver Tin Oxide | - | - | - | 100000 Cycle(s) | PANASONIC CORP | - | Panasonic Electronic Components | DE2A-L2-3V | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | -40 °C | ROHS COMPLIANT | - | Active | - | - | - | 2.22 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | RELEASE TIME WITHOUT DIODE | 8536.41.00.20 | BOX; TUBE | compliant | CSA; UL; VDE | - | 25 mm | 12.5 mm | 25mm x 12.5mm x 12mm | 30 mΩ | 1000000000 Ω | 8 A | 30 V | - | SOLDER | - | - | - | - | - | POWER/SIGNAL RELAY | 8 A | - | 10 ms | 3VDC | Latching Dual Coil | - | - | 5 ms | - | - | - | - | 200 mW | - | 250 V | AC/DC | LATCHED | - | DC | 8 | - | - | 1000 Vrms | Random | 5000 Vrms | - | - | DPST | - | 3 V | DPST-NO | 0.067 A | 2 FORM A | 2.1 V | 2.1 V | - | 0.0035 inch | - | - | - | - | - | 12 mm | - | - | - | ||
![]() TXS2SL-1.5V-X Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | - | - | - | - | - | - | - | - | 45Ohm | - | Silver (Ag), Gold (Au) | - | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | - | TX-S | - | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | TAPE AND REEL | - | BSI; CSA; UL | Gull Wing | - | - | - | - | - | 1A | - | - | - | 1A | DPDT | 110V | - | DPDT (2 Form C) | General Purpose | - | - | 5ms | 1.5VDC | Non Latching | 110VDC -Max | 33.3mA | 5 ms | 1A@110VDC | 1.2VDC | - | 50mW | 50mW | 0.15VDC | - | DC | MOMENTARY | 1.5V | DC | - | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | 15mm | 7.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SL-L-4.5V-Z Panasonic Electric Works | 30 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | - | - | - | - | - | - | - | - | 579Ohm | - | Silver (Ag), Gold (Au) | - | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | - | TX-S | - | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | TAPE AND REEL | - | BSI; CSA; UL | Gull Wing | - | - | - | - | - | 1A | - | - | - | 1A | DPDT | 110V | - | DPDT (2 Form C) | General Purpose | - | - | 5ms | 4.5VDC | Latching, Single Coil | 110VDC -Max | 7.8mA | 5 ms | 1A@110VDC | 3.6VDC | - | 35mW | 35mW | - | - | DC | LATCHED | 4.5V | DC | - | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | 15mm | 7.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SL-24V-X Panasonic Electric Works | 17 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | - | - | - | - | - | - | - | - | 8.3kOhm | - | Silver (Ag), Gold (Au) | - | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2004 | TX-S | - | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | TAPE AND REEL | - | BSI; CSA; UL | Gull Wing | - | - | - | - | - | 1A | - | - | - | 1A | DPDT | 110V | - | DPDT (2 Form C) | General Purpose | - | - | 5ms | 24VDC | Non Latching | 110VDC -Max | 2.9mA | 5 ms | 1A@110VDC | 19.2VDC | - | 70mW | 70mW | 2.4VDC | - | DC | MOMENTARY | 24V | DC | - | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | 15mm | 7.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SL-L2-6V-Z Panasonic Electric Works | 46 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | - | 10 | - | - | - | - | - | - | - | - | 514Ohm | - | Silver (Ag), Gold (Au) | - | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2004 | TX-S | - | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | 8536.49.00.50 | TAPE AND REEL | - | BSI; CSA; UL | Gull Wing | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | 1A | - | - | - | 1A | DPDT | 110V | - | DPDT (2 Form C) | General Purpose | - | - | 5ms | 6VDC | Latching, Dual Coil | 110VDC -Max | 11.7mA | 5 ms | - | 4.8VDC | - | 70mW | 70mW | - | - | DC | LATCHED | 6V | DC | - | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | - | RoHS Compliant | Lead Free | ||
![]() DS4E-S-DC48V-TB Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 11.52kOhms | - | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2004 | DS | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | - | - | 70°C | -40°C | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | 4PDT | - | - | 4PDT (4 Form C) | General Purpose | - | - | 10ms | 48VDC | Non Latching | 250VAC 220VDC -Max | 4.2mA | 5ms | - | 33.6VDC | 2A | - | 200mW | 4.8VDC | - | - | - | 48V | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TQ4-4.5V-3 Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 14 | - | - | - | - | - | - | - | - | 72Ohm | - | Silver Palladium (AgPd), Gold (Au) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | - | TQ | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | 8536.41.00.20 | - | - | BSI; CSA; UL | PC Pin | 26.7mm | 9 mm | 26.7mm x 9mm x 5mm | - | - | 1A | - | 125V | - | 1A | 4PDT | 110V | - | 4PDT (4 Form C) | Telecom | 0.5A | .5A@125VAC | 3ms | 4.5VDC | Non Latching | 125VAC 110VDC -Max | 62.2mA | 3 ms | 1A@30VDC | 3.38VDC | - | - | 280mW | 0.45VDC | - | AC/DC | MOMENTARY | 4.5V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | RoHS Compliant | Lead Free | ||
![]() TXS2SL-9V-Z Panasonic Electric Works | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | 8 | - | - | - | - | - | - | - | - | 1.62kOhm | - | Silver (Ag), Gold (Au) | - | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2004 | TX-S | - | - | Obsolete | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | TAPE AND REEL | - | BSI; CSA; UL | Gull Wing | 15mm | 7.4 mm | - | - | - | 1A | - | - | - | 1A | DPDT | 110V | - | DPDT (2 Form C) | General Purpose | - | - | 5ms | 9VDC | Non Latching | 110VDC -Max | 5.6mA | 5 ms | 1A@110VDC | 7.2VDC | - | 50mW | 50mW | 0.9VDC | - | DC | MOMENTARY | 9V | DC | - | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SL-L-12V Panasonic Electric Works | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | 8 | - | - | - | - | - | - | - | - | 4.11kOhm | - | Silver (Ag), Gold (Au) | - | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2004 | TX-S | - | - | Obsolete | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | - | - | BSI; CSA; UL | Gull Wing | 15mm | 7.4 mm | - | - | - | 1A | - | - | - | 1A | DPDT | 110V | - | DPDT (2 Form C) | General Purpose | - | - | 5ms | 12VDC | Latching, Single Coil | 110VDC -Max | 2.9mA | 5 ms | 1A@110VDC | 9.6VDC | - | 35mW | 35mW | - | - | DC | LATCHED | 12V | DC | - | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SL-L2-9V Panasonic Electric Works | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | 10 | - | - | - | - | - | - | - | - | 1.16kOhm | - | Silver (Ag), Gold (Au) | - | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2004 | TX-S | - | - | Obsolete | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | 8536.49.00.50 | - | - | BSI; CSA; UL | Gull Wing | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | 1A | - | - | - | 1A | DPDT | 110V | - | DPDT (2 Form C) | General Purpose | - | - | 5ms | 9VDC | Latching, Dual Coil | 110VDC -Max | 7.8mA | 5 ms | - | 7.2VDC | - | 70mW | 70mW | - | - | DC | LATCHED | 9V | DC | - | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | - | RoHS Compliant | Lead Free | ||
![]() HC4E-H-AC100V Panasonic Electric Works | In Stock | - | Datasheet | - | - | Socketable | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | 100V | - | - | - | Silver Nickel (AgNi), Gold (Au) | - | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~60°C | Bulk | 2003 | HCE | - | yes | Obsolete | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | - | - | BOX | - | CSA; UL | Plug In | - | - | - | - | - | - | - | - | - | - | 4PDT | - | - | 4PDT (4 Form C) | General Purpose | - | - | 20ms | 100VAC | Non Latching | 250VAC -Max | 12mA | - | - | 80VAC | 2A | 1.3W | 1.2W | 30VAC | 250V | AC | MOMENTARY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HC4E-L-AC100V Panasonic Electric Works | In Stock | - | Datasheet | - | - | Socketable | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | 100V | - | - | - | Silver Nickel (AgNi), Gold (Au) | - | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~60°C | Bulk | 2007 | HCE | - | yes | Obsolete | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | - | - | BOX | - | CSA; UL | Plug In | - | - | - | - | - | - | - | - | - | - | 4PDT | - | - | 4PDT (4 Form C) | General Purpose | - | - | 20ms | 100VAC | Non Latching | 250VAC -Max | 12mA | - | - | 80VAC | 2A | 1.3W | 1.2W | 30VAC | 250V | AC | MOMENTARY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HX2-24V Panasonic | In Stock | - | Datasheet | - | Through Hole | - | DIP | NO | THROUGH HOLE-STRAIGHT MOUNT | 8 | 2 g | - | - | - | - | - | - | - | 1.8 kΩ | - | Gold, Silver | - | - | - | 100000 Cycle(s) | PANASONIC CORP | - | Panasonic Electronic Components | HX2-24V | HX | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | -40 °C | - | - | Obsolete | - | - | - | 5.61 | - | - | - | - | Bulk | - | - | - | - | - | - | - | PC Pin | EAR99 | - | 70 °C | -40 °C | - | 8536.49.00.50 | BOX; TUBE | unknown | - | - | 15 mm | 7.4 mm | 15mm x 7.4mm x 9.4mm | - | - | 1 A | 110 V | 125 V | SOLDER | 1 A | DPDT | 110 V | 1 A | - | Telecom | 1 A | - | 4 ms | - | Non-Latching | - | 13.4 mA | 5 ms | - | - | - | - | 320 mW | - | 125 V | AC/DC | MOMENTARY | 24 V | DC | - | - | - | - | - | - | - | - | DPDT | - | 24 V | - | 0.013 A | - | 18 V | 2.4 V | - | - | - | - | 9.4 mm | 15 mm | 7.4 mm | 9.4 mm | - | RoHS Compliant | Contains Lead | ||
![]() TXS2SL-L-1.5V-Z Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | - | - | - | - | - | - | - | - | 64.3Ohm | - | Silver (Ag), Gold (Au) | - | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | - | TX-S | - | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | TAPE AND REEL | - | BSI; CSA; UL | Gull Wing | 15mm | 7.4 mm | - | - | - | 1A | - | - | - | 1A | DPDT | 110V | - | DPDT (2 Form C) | General Purpose | - | - | 5ms | 1.5VDC | Latching, Single Coil | 110VDC -Max | 23.3mA | 5 ms | 1A@110VDC | 1.2VDC | - | 35mW | 35mW | - | - | DC | LATCHED | 1.5V | DC | - | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SL-L2-9V-Z Panasonic Electric Works | 30 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | - | 10 | - | - | - | - | - | - | - | - | 1.16kOhm | - | Silver (Ag), Gold (Au) | - | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2004 | TX-S | - | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | 8536.49.00.50 | TAPE AND REEL | - | BSI; CSA; UL | Gull Wing | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | 1A | - | - | - | 1A | DPDT | 110V | - | DPDT (2 Form C) | General Purpose | - | - | 5ms | 9VDC | Latching, Dual Coil | 110VDC -Max | 7.8mA | 5 ms | - | 7.2VDC | - | 70mW | 70mW | - | - | DC | LATCHED | 9V | DC | - | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | - | RoHS Compliant | Lead Free | ||
![]() TXS2SL-L2-24V-X Panasonic Electric Works | 46 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | - | 10 | - | - | - | - | - | - | - | - | 3.84kOhm | - | Silver (Ag), Gold (Au) | - | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2004 | TX-S | - | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | 8536.49.00.50 | TAPE AND REEL | - | BSI; CSA; UL | Gull Wing | - | - | 15mm x 7.4mm x 8.4mm | - | - | 1A | - | - | - | 1A | DPDT | 110V | - | DPDT (2 Form C) | General Purpose | - | - | 5ms | 24VDC | Latching, Dual Coil | 110VDC -Max | 6.3mA | 5 ms | - | 19.2VDC | - | 150mW | 150mW | - | - | DC | LATCHED | 24V | DC | - | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | 15mm | 7.4mm | - | - | RoHS Compliant | Lead Free |