- Coil Current
- Coil Power
- Coil Type
- Coil Voltage
- Coil Voltage (DC)
- CoilResistance
- Contact Form
- Contact Materials
- ECCN Code
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mount
Attribute column
Manufacturer
Panasonic Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Weight | Brand | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Insertion Loss (dB) | Seal Rating | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Coil Current(AC)-Max | Coil Voltage(AC)-Max | Features | Product Category | Height | Length | Width | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AGN2104HZ Panasonic Electric Works | In Stock | - | - | 30 Weeks | - | Through Hole | - | - | - | - | - | - | 203Ohms | Silver Palladium (AgPd), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | AGN | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | Telecom | - | - | - | 4ms | 4.5VDC | Latching, Single Coil | 125VAC 110VDC -Max | 22.2mA | 4ms | - | 3.38VDC | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DS2E-M-DC1.5V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 8 | - | - | - | 5.6Ohm | Silver (Ag), Gold (Au) | 500000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | - | DS | e4 | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | BOX; TUBE | - | - | CSA; UL | PC Pin | 20mm | 9.9 mm | 20mm x 9.9mm x 9.9mm | - | EPOXY RESIN SEALED | - | 250V | - | 3A | DPDT | 220V | - | DPDT (2 Form C) | General Purpose | - | - | - | 10ms | 1.5VDC | Non Latching | 250VAC 220VDC -Max | 267mA | 5ms | - | 1.05VDC | 2A | 400mW | 400mW | 0.15VDC | - | AC/DC | MOMENTARY | 1.5V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.9mm | RoHS Compliant | Lead Free | ||
![]() TX2SA-L2-12V-1 Panasonic Electric Works | 30 |
| - | 12 Weeks | Surface Mount | Surface Mount | - | - | 10 | 2g | - | - | 720Ohm | Silver Palladium (AgPd), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | TX | - | yes | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | - | LOW PROFILE | 8536.49.00.50 | - | - | 9.4mm | - | BSI; CSA; UL | Gull Wing | - | 7.4 mm | 15mm x 7.4mm x 8.2mm | 1A | WATER PROOF | - | - | - | 1A | DPDT | 220V | - | DPDT (2 Form C) | Telecom | - | - | - | 4ms | 12VDC | Latching, Dual Coil | 220VAC 220VDC -Max | 16.7mA | 4 ms | 1A@220VDC | 9VDC | - | 200mW | 200mW | - | - | DC | LATCHED | 12V | DC | 0.8 dB | Sealed - Fully | Random | 2000 Vrms | 60W@220VDC | - | - | - | - | - | - | - | - | - | - | - | 15mm | - | 8.2mm | RoHS Compliant | - | ||
![]() HC4ED-L-AC120V Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | - | Socketable | NO | PANEL MOUNT | - | - | - | 120V | - | Silver Nickel (AgNi), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~60°C | Bulk | 2007 | HCE | - | yes | Obsolete | Not Applicable | - | Plug | EAR99 | - | - | - | - | - | BOX | - | - | CSA; UL | Plug In | - | - | - | - | - | - | - | - | - | 4PDT | - | - | 4PDT (4 Form C) | General Purpose | - | - | - | 20ms | 120VAC | Non Latching | 250VAC -Max | 10.9mA | - | - | 96VAC | 1A | - | 1.2W | 36VAC | 250V | AC | MOMENTARY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | - | - | RoHS Compliant | - | ||
![]() ALD109 Panasonic | In Stock | - | - | - | Through Hole | - | - | - | 4 | - | - | - | 405 Ω | Silver | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | 70 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 277 V | - | 3 A | SPST | 30 V | - | - | - | - | - | - | - | - | Non-Latching | - | 22.2 mA | - | - | - | - | 200 mW | - | - | - | - | - | 9 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() TXS2SL-L-4.5V Panasonic | In Stock | - | - | - | Surface Mount | - | - | - | 8 | - | - | - | 579 Ω | Gold | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | Solder | - | 70 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | DPDT | 110 V | 1 A | - | - | - | - | - | - | - | - | - | 7.8 mA | - | - | - | - | 35 mW | - | - | - | - | - | 4.5 V | - | 0.8 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2 mm | 15 mm | 7.4 mm | - | - | Lead Free | ||
![]() HE1AN-SW-DC6V Panasonic | In Stock | - | - | - | - | - | NO | PANEL MOUNT | - | - | Panasonic Industrial Devices | - | 18.8 Ω | - | 100000 Cycle(s) | 20 | PANASONIC CORP | Panasonic | HE1AN-SW-DC6V | HE | 55 °C | -50 °C | ROHS COMPLIANT | Obsolete | 5.69 | Details | Yes | - | Bulk | - | HE-SW | - | Yes | - | - | - | - | EAR99 | - | - | - | 8536.41.00.50 | Relays | BOX | - | compliant | CSA; TUV; UL; VDE | - | 50 mm | 34 mm | 50mm x 34mm x 44.5mm | 30 A | - | 30 V | - | SCREW | - | - | - | - | - | POWER/SIGNAL RELAY | General Purpose Relays | 30 A | - | 30 ms | 6 VDC | - | - | - | 10 ms | - | - | - | - | 1920 mW | - | 277 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | SPST | 6 V | 0.321 A | 4.2 V | 0.6 V | Power Relays | - | - | - | General Purpose Relays | - | - | - | 44.5 mm | - | - | ||
![]() HE2AN-SW-DC6V Panasonic | In Stock | - | - | - | - | - | NO | PANEL MOUNT | - | - | Panasonic Industrial Devices | - | 18.8 Ω | - | 100000 Cycle(s) | 20 | PANASONIC CORP | Panasonic | HE2AN-SW-DC6V | HE | 55 °C | -50 °C | ROHS COMPLIANT | Obsolete | 5.6 | Details | Yes | - | Bulk | - | HE-SW | - | Yes | - | - | - | - | EAR99 | - | - | - | 8536.41.00.50 | Relays | BOX | - | compliant | CSA; TUV; UL; VDE | - | 50 mm | 34 mm | 50mm x 34mm x 44.5mm | 25 A | - | 30 V | - | SCREW | - | - | - | - | - | POWER/SIGNAL RELAY | General Purpose Relays | 25 A | - | 30 ms | 6 VDC | - | - | - | 10 ms | - | - | - | - | 1920 mW | - | 277 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | DPST | 6 V | 0.321 A | 4.2 V | 0.6 V | Power Relays | - | - | - | General Purpose Relays | - | - | - | 44.5 mm | - | - | ||
![]() HE1AN-SW-AC120V Panasonic | In Stock | - | - | - | - | - | NO | PANEL MOUNT | - | - | Panasonic Industrial Devices | - | 5200 Ω | - | 100000 Cycle(s) | 20 | PANASONIC CORP | Panasonic | HE1AN-SW-AC120V | HE | 55 °C | -50 °C | ROHS COMPLIANT | Obsolete | 5.6 | Details | Yes | - | Bulk | - | HE-SW | - | Yes | - | - | - | - | EAR99 | - | - | COIL OPERATE VOLTAGE(AC): 70 V, COIL RELEASE VOLTAGE(AC): 18 V | 8536.41.00.50 | Relays | BOX | - | compliant | CSA; TUV; UL; VDE | - | 50 mm | 34 mm | 50mm x 34mm x 44.5mm | 30 A | - | 30 V | - | SCREW | - | - | - | - | - | POWER/SIGNAL RELAY | General Purpose Relays | 30 A | - | 30 ms | 100 VAC to 120 VAC | - | - | - | 30 ms | - | - | - | - | 2700 mW | - | 277 V | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | SPST | - | - | - | - | Power Relays | 0.022 A | 120 V | - | General Purpose Relays | - | - | - | 44.5 mm | - | - | ||
![]() AHK11048 Panasonic | In Stock | - | - | - | - | - | NO | SOCKET MOUNT | - | - | - | - | - | - | 200000 Cycle(s) | - | PANASONIC CORP | Panasonic Electronic Components | AHK11048 | AHK | 70 °C | -50 °C | CADMIUM FREE AND ROHS COMPLIANT | Obsolete | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | COIL OPERATE VOLTAGE(AC): 38.4 V; COIL RELEASE VOLTAGE(AC): 14.4 V | 8536.49.00.75 | - | BOX | - | compliant | TUV; UL | - | 27.2 mm | 20.8 mm | 27.2mm x 20.8mm x 35.4mm | 15 A | - | 125 V | - | SNAP-ON | - | - | - | - | - | POWER/SIGNAL RELAY | - | 15 A | - | 25 ms | - | - | - | - | 25 ms | - | - | - | - | 1300 mW | - | 250 V | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | SPDT | - | - | - | - | - | 0.028 A | 48 V | - | - | - | - | - | 35.4 mm | - | - | ||
![]() AHK111X0 Panasonic | In Stock | - | - | - | - | - | NO | SOCKET MOUNT | - | - | - | - | - | - | 200000 Cycle(s) | - | PANASONIC CORP | Panasonic Electronic Components | AHK111X0 | AHK | 60 °C | -50 °C | CADMIUM FREE AND ROHS COMPLIANT | Obsolete | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | COIL OPERATE VOLTAGE(AC): 80 V; COIL RELEASE VOLTAGE(AC): 33 V, WITH LED INDICATION | 8536.49.00.75 | - | BOX | - | compliant | TUV; UL | - | 27.2 mm | 20.8 mm | 27.2mm x 20.8mm x 35.4mm | 15 A | - | 125 V | - | SNAP-ON | - | - | - | - | - | POWER/SIGNAL RELAY | - | 15 A | - | 25 ms | - | - | - | - | 25 ms | - | - | - | - | 1300 mW | - | 250 V | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | SPDT | - | - | - | - | - | 0.015 A | 110 V | - | - | - | - | - | 35.4 mm | - | - | ||
![]() AHK12224 Panasonic | In Stock | - | - | - | - | - | NO | SOCKET MOUNT | - | - | - | - | 650 Ω | - | 200000 Cycle(s) | - | PANASONIC CORP | Panasonic Electronic Components | AHK12224 | AHK | 70 °C | -50 °C | CADMIUM FREE AND ROHS COMPLIANT | Obsolete | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | WITH DIODE | 8536.49.00.75 | - | BOX | - | compliant | TUV; UL | - | 27.2 mm | 20.8 mm | 27.2mm x 20.8mm x 35.4mm | 15 A | - | 125 V | - | SNAP-ON | - | - | - | - | - | POWER/SIGNAL RELAY | - | 15 A | - | 25 ms | - | - | - | - | 25 ms | - | - | - | - | 900 mW | - | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | SPDT | 24 V | 0.037 A | 19.2 V | 2.4 V | - | - | - | - | - | - | - | - | 35.4 mm | - | - | ||
![]() AHK12212 Panasonic | In Stock | - | - | - | - | - | NO | SOCKET MOUNT | - | - | - | - | 160 Ω | - | 200000 Cycle(s) | - | PANASONIC CORP | Panasonic Electronic Components | AHK12212 | AHK | 70 °C | -50 °C | CADMIUM FREE AND ROHS COMPLIANT | Obsolete | 5.82 | - | Yes | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | WITH DIODE | 8536.49.00.75 | - | BOX | - | compliant | TUV; UL | - | 27.2 mm | 20.8 mm | 27.2mm x 20.8mm x 35.4mm | 15 A | - | 125 V | - | SNAP-ON | - | - | - | - | - | POWER/SIGNAL RELAY | - | 15 A | - | 25 ms | - | - | - | - | 25 ms | - | - | - | - | 900 mW | - | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | SPDT | 12 V | 0.075 A | 9.6 V | 1.2 V | - | - | - | - | - | - | - | - | 35.4 mm | - | - | ||
![]() AHK123X0 Panasonic | In Stock | - | - | - | - | - | NO | SOCKET MOUNT | - | - | - | - | 10000 Ω | - | 200000 Cycle(s) | - | PANASONIC CORP | Panasonic Electronic Components | AHK123X0 | AHK | 60 °C | -50 °C | CADMIUM FREE AND ROHS COMPLIANT | Obsolete | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | WITH DIODE AND LED INDICATION | 8536.49.00.75 | - | BOX | - | compliant | TUV; UL | - | 27.2 mm | 20.8 mm | 27.2mm x 20.8mm x 35.4mm | 15 A | - | 125 V | - | SNAP-ON | - | - | - | - | - | POWER/SIGNAL RELAY | - | 15 A | - | 25 ms | - | - | - | - | 25 ms | - | - | - | - | 1000 mW | - | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | SPDT | 110 V | 0.01 A | 88 V | 11 V | - | - | - | - | - | - | - | - | 35.4 mm | - | - | ||
![]() AHK12312 Panasonic | In Stock | - | - | - | - | - | NO | SOCKET MOUNT | - | - | - | - | 160 Ω | - | 200000 Cycle(s) | - | PANASONIC CORP | Panasonic Electronic Components | AHK12312 | AHK | 60 °C | -50 °C | CADMIUM FREE AND ROHS COMPLIANT | Obsolete | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | WITH DIODE AND LED INDICATION | 8536.49.00.75 | - | BOX | - | compliant | TUV; UL | - | 27.2 mm | 20.8 mm | 27.2mm x 20.8mm x 35.4mm | 15 A | - | 125 V | - | SNAP-ON | - | - | - | - | - | POWER/SIGNAL RELAY | - | 15 A | - | 25 ms | - | - | - | - | 25 ms | - | - | - | - | 900 mW | - | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | SPDT | 12 V | 0.075 A | 9.6 V | 1.2 V | - | - | - | - | - | - | - | - | 35.4 mm | - | - | ||
![]() AHK12048 Panasonic | In Stock | - | - | - | - | - | NO | SOCKET MOUNT | - | - | - | - | 2600 Ω | - | 200000 Cycle(s) | - | PANASONIC CORP | Panasonic Electronic Components | AHK12048 | AHK | 70 °C | -50 °C | CADMIUM FREE AND ROHS COMPLIANT | Obsolete | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8536.49.00.75 | - | BOX | - | compliant | TUV; UL | - | 27.2 mm | 20.8 mm | 27.2mm x 20.8mm x 35.4mm | 15 A | - | 125 V | - | SNAP-ON | - | - | - | - | - | POWER/SIGNAL RELAY | - | 15 A | - | 25 ms | - | - | - | - | 25 ms | - | - | - | - | 900 mW | - | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | SPDT | 48 V | 0.019 A | 38.4 V | 4.8 V | - | - | - | - | - | - | - | - | 35.4 mm | - | - | ||
![]() AHK111Y0 Panasonic | In Stock | - | - | - | - | - | NO | SOCKET MOUNT | - | - | - | - | - | - | 200000 Cycle(s) | - | PANASONIC CORP | Panasonic Electronic Components | AHK111Y0 | AHK | 60 °C | -50 °C | CADMIUM FREE AND ROHS COMPLIANT | Obsolete | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | COIL OPERATE VOLTAGE(AC): 176 V; COIL RELEASE VOLTAGE(AC): 66 V, WITH LED INDICATION | 8536.49.00.75 | - | BOX | - | compliant | TUV; UL | - | 27.2 mm | 20.8 mm | 27.2mm x 20.8mm x 35.4mm | 15 A | - | 125 V | - | SNAP-ON | - | - | - | - | - | POWER/SIGNAL RELAY | - | 15 A | - | 25 ms | - | - | - | - | 25 ms | - | - | - | - | 1300 mW | - | 250 V | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | SPDT | - | - | - | - | - | 0.007 A | 220 V | - | - | - | - | - | 35.4 mm | - | - | ||
![]() AHK11148 Panasonic | In Stock | - | - | - | - | - | NO | SOCKET MOUNT | - | - | - | - | - | - | 200000 Cycle(s) | - | PANASONIC CORP | Panasonic Electronic Components | AHK11148 | AHK | 60 °C | -50 °C | CADMIUM FREE AND ROHS COMPLIANT | Obsolete | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | COIL OPERATE VOLTAGE(AC): 38.4 V; COIL RELEASE VOLTAGE(AC): 14.4 V, WITH LED INDICATION | 8536.49.00.75 | - | BOX | - | compliant | TUV; UL | - | 27.2 mm | 20.8 mm | 27.2mm x 20.8mm x 35.4mm | 15 A | - | 125 V | - | SNAP-ON | - | - | - | - | - | POWER/SIGNAL RELAY | - | 15 A | - | 25 ms | - | - | - | - | 25 ms | - | - | - | - | 1300 mW | - | 250 V | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | SPDT | - | - | - | - | - | 0.028 A | 48 V | - | - | - | - | - | 35.4 mm | - | - | ||
![]() AHK12106 Panasonic | In Stock | - | - | - | - | - | NO | SOCKET MOUNT | - | - | - | - | 40 Ω | - | 200000 Cycle(s) | - | PANASONIC CORP | Panasonic Electronic Components | AHK12106 | AHK | 60 °C | -50 °C | CADMIUM FREE AND ROHS COMPLIANT | Obsolete | 5.83 | - | Yes | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | WITH LED INDICATION | 8536.49.00.75 | - | BOX | - | compliant | TUV; UL | - | 27.2 mm | 20.8 mm | 27.2mm x 20.8mm x 35.4mm | 15 A | - | 125 V | - | SNAP-ON | - | - | - | - | - | POWER/SIGNAL RELAY | - | 15 A | - | 25 ms | - | - | - | - | 25 ms | - | - | - | - | 900 mW | - | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | SPDT | 6 V | 0.15 A | 4.8 V | 0.6 V | - | - | - | - | - | - | - | - | 35.4 mm | - | - | ||
![]() NC4D-JPL2-DC48V Panasonic | In Stock | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | 1440 Ω | - | 100000 Cycle(s) | - | PANASONIC CORP | Panasonic Electronic Components | NC4D-JPL2-DC48V | NC | 55 °C | -40 °C | ROHS COMPLIANT | Obsolete | 5.59 | - | Yes | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | BOX | - | compliant | CSA; UL | - | 38.1 mm | 25.4 mm | 38.1mm x 25.4mm x 10.9mm | - | - | - | - | SOLDER | - | - | - | - | - | POWER/SIGNAL RELAY | - | 4 A | - | 20 ms | - | - | - | - | 20 ms | - | - | - | - | 1600 mW | - | 250 V | AC | LATCHED | - | DC | - | - | - | - | - | 4PDT | 48 V | 0.033 A | 38.4 V | 38.4 V | - | - | - | - | - | - | - | - | 10.9 mm | - | - |