- Coil Current
- Coil Power
- Coil Type
- Coil Voltage
- Coil Voltage (DC)
- CoilResistance
- Contact Form
- Contact Materials
- ECCN Code
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mount
Attribute column
Manufacturer
Panasonic Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Base Product Number | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Mfr | Package | Product Status | RoHS | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Insertion Loss (dB) | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Contact (DC) Max Power Rating R Load | Height | Length | Width | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TXD2SA-L-24V-6 Panasonic Electric Works | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | 8 | - | - | - | 2.3kOhm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | -40°C~85°C | Tube | 2004 | TX-D | - | yes | Obsolete | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | LOW PROFILE | - | - | unknown | BSI; CSA; EN; UL | Gull Wing | - | 15mm | 7.4 mm | - | - | - | 2A | WATER PROOF | - | 2A | DPDT | 220V | DPDT (2 Form C) | General Purpose | - | - | 4ms | 24VDC | Latching, Single Coil | 220VDC -Max | 10.4mA | 4 ms | 2A@220VDC | 18VDC | - | 170mW | 170mW | - | - | DC | LATCHED | 24V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HC4ED-HTM-AC240V Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Socketable | - | - | - | - | 240V | - | Silver Nickel (AgNi), Gold (Au) | 200000 Cycle(s) | - | - | - | - | -40°C~60°C | Bulk | 2003 | HCE | - | yes | Obsolete | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | - | BOX | - | - | CSA; UL | Plug In | - | - | - | - | - | - | - | - | - | - | 4PDT | - | 4PDT (4 Form C) | General Purpose | - | - | 20ms | 240VAC | Non Latching | 250VAC -Max | 5.5mA | - | - | 192VAC | 1A | - | 1.2W | 72VAC | 250V | AC | MOMENTARY | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TQ2SA-L-9V-X Panasonic Electric Works | 17 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | - | 8 | - | - | - | 1.16kOhm | Silver Nickel (AgNi), Gold (Au) | 100000 Cycle(s) | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | - | 14mm | 9 mm | 14mm x 9mm x 5.6mm | - | - | 2A | - | 125V | 2A | DPDT | 220V | DPDT (2 Form C) | Telecom | 2A | 2A@125VAC | 4ms | 9VDC | Latching, Single Coil | 125VAC 220VDC -Max | 7.8mA | 4 ms | 2A@220VDC | 6.75VDC | - | 70mW | 70mW | - | - | AC/DC | LATCHED | 9V | DC | 0.8 dB | - | - | - | - | - | - | - | 5.6mm | RoHS Compliant | Lead Free | ||
![]() TQ2SA-48V-X Panasonic Electric Works | 30 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | - | 8 | - | - | - | 7.68kOhm | Silver Nickel (AgNi), Gold (Au) | 100000 Cycle(s) | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | TAPE AND REEL | 11.5mm | - | BSI; CSA; UL | Gull Wing | 125V | - | - | 14mm x 9mm x 5.6mm | - | - | 2A | - | 125V | 2A | DPDT | 220V | DPDT (2 Form C) | Telecom | 2A | 2A@125VAC | 4ms | 48VDC | Non Latching | 125VAC 220VDC -Max | 6.3mA | 4 ms | 2A@220VDC | 36VDC | - | 300mW | 300mW | 4.8VDC | - | AC/DC | MOMENTARY | 48V | DC | 0.8 dB | - | - | - | - | - | 14mm | 9mm | 5.6mm | RoHS Compliant | Lead Free | ||
![]() TXS2SA-12V-X Panasonic Electric Works | 17 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | 8 | - | - | - | 2.88kOhm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2004 | TX-S | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | - | - | - | - | 100mOhm | 1000000000Ohm | 1A | - | - | 1A | DPDT | 110V | DPDT (2 Form C) | General Purpose | - | - | 5ms | 12VDC | Non Latching | 110VDC -Max | 4.2mA | 5 ms | 1A@110VDC | 9.6VDC | - | 50mW | 50mW | 1.2VDC | - | DC | MOMENTARY | 12V | DC | 0.8 dB | Sealed - Fully | 750 Vrms | Random | 30W@110VDC | 8.2mm | 15mm | 7.4mm | - | RoHS Compliant | Lead Free | ||
![]() HG2-DC6V-F Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2SL-LT-3V Panasonic | In Stock | - | - | - | Surface Mount | - | - | 10 | - | - | - | 45 Ω | Gold, Silver | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | Solder | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | DPDT | 220 V | - | - | - | - | - | - | Latching, Dual Coil | - | 66.7 mA | - | - | - | - | 200 mW | - | - | - | - | - | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JTN1F-PA-F-DC15V Panasonic | In Stock | - | - | - | PCB | - | - | - | - | JTN1F | - | - | - | - | Panasonic Electric Works | Bulk | Obsolete | Compliant | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JTV1F-PA-12V Panasonic | In Stock | - | - | - | - | - | - | - | - | JTV1F | - | - | - | - | Panasonic Electric Works | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JTV1F-PA-5V Panasonic | In Stock | - | - | - | - | - | - | - | - | JTV1F | - | - | - | - | Panasonic Electric Works | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JTV1F-PA-18V Panasonic | In Stock | - | - | - | - | - | - | - | - | JTV1F | - | - | - | - | Panasonic Electric Works | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JTV1F-PA-24V Panasonic | In Stock | - | - | - | - | - | - | - | - | JTV1F | - | - | - | - | Panasonic Electric Works | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JTV1F-TMP-24V Panasonic | In Stock | - | - | - | - | - | - | - | - | JTV1F | - | - | - | - | Panasonic Electric Works | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JTV1F-TMP-18V Panasonic | In Stock | - | - | - | - | - | - | - | - | JTV1F | - | - | - | - | Panasonic Electric Works | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JTV1F-TMP-12V Panasonic | In Stock | - | - | - | - | - | - | - | - | JTV1F | - | - | - | - | Panasonic Electric Works | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JTV1F-PA-48V Panasonic | In Stock | - | - | - | - | - | - | - | - | JTV1F | - | - | - | - | Panasonic Electric Works | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JTV1F-PA-6V Panasonic | In Stock | - | - | - | - | - | - | - | - | JTV1F | - | - | - | - | Panasonic Electric Works | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXD2-9V-4 Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | 8 | - | - | - | 289Ohm | Silver Palladium (AgPd), Gold (Au) | 500000 Cycle(s) | - | - | - | - | -40°C~85°C | Tube | 2000 | TX-D | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | unknown | BSI; CSA; EN; UL | PC Pin | - | 15mm | 7.4 mm | - | - | - | - | WATER PROOF | - | 1A | DPDT | 220V | DPDT (2 Form C) | General Purpose | - | - | 4ms | 9VDC | Non Latching | 10VDC -Max | 31.1mA | 4 ms | 1A@220VDC | 6.75VDC | 10mA | - | - | 0.9VDC | - | DC | MOMENTARY | 9V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TXD2SS-6V-Z Panasonic Electric Works | 46 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | 8 | - | - | - | 180Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | TX-D | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | BOX; TAPE AND REEL | - | - | BSI; CSA; EN; UL | Gull Wing | - | 15mm | 7.4 mm | - | - | - | 2A | WATER PROOF | - | 2A | DPDT | 220V | DPDT (2 Form C) | General Purpose | - | - | 4ms | 6VDC | Non Latching | 220VDC -Max | 33.3mA | 4 ms | 2A@220VDC | 4.5VDC | - | 200mW | 200mW | 0.6VDC | - | DC | MOMENTARY | 6V | DC | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AGN210A09 Panasonic Electric Works | In Stock | - | Datasheet | 30 Weeks | Surface Mount | Surface Mount | SMD/SMT | 8 | 1g | - | - | 810Ohm | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | - | - | - | - | -40°C~85°C | Tube | 2000 | AGN | e4 | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | Silver/Palladium (Ag/Pd) | - | - | RELEASE TIME WITH DIODE | - | - | - | BSI; CSA; UL | Gull Wing | - | 10.6mm | 5.7 mm | 10.6mm x 5.7mm x 9mm | - | - | 1A | WATER PROOF | 125V | 1A | DPDT | 110V | DPDT (2 Form C) | Telecom | 1A | 1A@125VAC | 4ms | 9VDC | Latching, Single Coil | 125VAC 110VDC -Max | 11.1mA | 4 ms | 1A@110VDC | 6.75VDC | - | 100mW | 100mW | - | - | AC/DC | LATCHED | 9V | DC | - | - | - | - | - | - | - | - | 9mm | RoHS Compliant | Lead Free |