- Coil Current
- Coil Power
- Coil Type
- Coil Voltage
- Coil Voltage (DC)
- CoilResistance
- Contact Form
- Contact Materials
- ECCN Code
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mount
Attribute column
Manufacturer
Panasonic Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | RoHS | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Insertion Loss (dB) | Seal Rating | Features | Length | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TXD2SA-L-4.5V-4-Z Panasonic Electric Works | 46 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 8 | - | - | 88Ohm | Silver Palladium (AgPd), Gold (Au) | 500000 Cycle(s) | - | -40°C~85°C | Tape & Reel (TR) | - | TX-D | yes | Active | 4 (72 Hours) | - | EAR99 | - | - | LOW PROFILE | - | BOX; TAPE AND REEL | - | unknown | BSI; CSA; EN; UL | Gull Wing | - | 15mm | 7.4 mm | - | - | WATER PROOF | - | 1A | DPDT | 220V | - | DPDT (2 Form C) | General Purpose | 4ms | 4.5VDC | Latching, Single Coil | 10VDC -Max | 51.1mA | 4 ms | 1A@220VDC | 3.38VDC | 10mA | - | 230mW | - | DC | LATCHED | 4.5V | DC | - | Sealed - Fully | - | - | - | RoHS Compliant | - | ||
![]() TXD2SA-6V-4-Z Panasonic Electric Works | 17 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 8 | - | - | 129Ohm | Silver Palladium (AgPd), Gold (Au) | 500000 Cycle(s) | - | -40°C~85°C | Tape & Reel (TR) | 2004 | TX-D | yes | Active | 4 (72 Hours) | - | EAR99 | - | - | LOW PROFILE | - | BOX; TAPE AND REEL | - | unknown | BSI; CSA; EN; UL | Gull Wing | - | 15mm | 7.4 mm | - | - | WATER PROOF | - | 1A | DPDT | 220V | - | DPDT (2 Form C) | General Purpose | 4ms | 6VDC | Non Latching | 10VDC -Max | 46.5mA | 4 ms | 1A@220VDC | 4.5VDC | 10mA | - | - | 0.6VDC | DC | MOMENTARY | 6V | DC | - | Sealed - Fully | - | - | - | RoHS Compliant | - | ||
![]() TXD2SA-L-6V-4-X Panasonic Electric Works | 17 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 8 | - | - | 156Ohm | Silver Palladium (AgPd), Gold (Au) | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | TX-D | - | Active | 4 (72 Hours) | - | EAR99 | - | - | - | - | - | - | unknown | - | Gull Wing | - | - | - | - | - | - | - | 1A | DPDT | 220V | - | DPDT (2 Form C) | General Purpose | 4ms | 6VDC | Latching, Single Coil | 10VDC -Max | 38.5mA | - | - | 4.5VDC | 10mA | - | - | - | - | - | 6V | - | - | Sealed - Fully | - | - | - | RoHS Compliant | - | ||
![]() TXD2SA-L-3V-4-Z Panasonic Electric Works | 17 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 8 | - | - | 39Ohm | Silver Palladium (AgPd), Gold (Au) | 500000 Cycle(s) | - | -40°C~85°C | Tape & Reel (TR) | 2004 | TX-D | yes | Active | 4 (72 Hours) | - | EAR99 | - | - | LOW PROFILE | - | BOX; TAPE AND REEL | - | unknown | BSI; CSA; EN; UL | Gull Wing | - | 15mm | 7.4 mm | - | - | WATER PROOF | - | 1A | DPDT | 220V | - | DPDT (2 Form C) | General Purpose | 4ms | 3VDC | Latching, Single Coil | 10VDC -Max | 76.9mA | 4 ms | 1A@220VDC | 2.25VDC | 10mA | - | 230mW | - | DC | LATCHED | 3V | DC | - | Sealed - Fully | - | - | - | RoHS Compliant | - | ||
![]() TXD2SA-L-24V-3-X Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 8 | - | - | 2.3kOhm | Silver (Ag), Gold (Au) | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | TX-D | - | Active | 4 (72 Hours) | - | EAR99 | - | - | - | - | - | - | unknown | - | Gull Wing | - | - | - | - | - | - | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | General Purpose | 4ms | 24VDC | Latching, Single Coil | 220VDC -Max | 10.4mA | - | - | 18VDC | - | - | - | - | - | - | 24V | - | - | Sealed - Fully | - | - | - | RoHS Compliant | - | ||
![]() TXD2SA-L-9V-3-Z Panasonic Electric Works | 46 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 8 | - | - | 352Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | -40°C~85°C | Tape & Reel (TR) | 2004 | TX-D | yes | Active | 4 (72 Hours) | - | EAR99 | - | - | LOW PROFILE | - | BOX; TAPE AND REEL | - | unknown | BSI; CSA; EN; UL | Gull Wing | - | 15mm | 7.4 mm | - | 2A | WATER PROOF | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | General Purpose | 4ms | 9VDC | Latching, Single Coil | 220VDC -Max | 25.6mA | 4 ms | 2A@220VDC | 6.75VDC | - | - | 230mW | - | DC | LATCHED | 9V | DC | - | Sealed - Fully | - | - | - | RoHS Compliant | - | ||
![]() TXD2SA-24V-3-Z Panasonic Electric Works | 46 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 8 | - | - | 1.86kOhm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | -40°C~85°C | Tape & Reel (TR) | 2004 | TX-D | yes | Active | 4 (72 Hours) | - | EAR99 | - | - | LOW PROFILE | - | BOX; TAPE AND REEL | - | unknown | BSI; CSA; EN; UL | Gull Wing | - | 15mm | 7.4 mm | - | 2A | WATER PROOF | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | General Purpose | 4ms | 24VDC | Non Latching | 220VDC -Max | 12.9mA | 4 ms | 2A@220VDC | 18VDC | - | - | 310mW | 2.4VDC | DC | MOMENTARY | 24V | DC | - | Sealed - Fully | - | - | - | RoHS Compliant | - | ||
![]() TXD2SA-9V-3 Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 8 | - | - | 289Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | -40°C~85°C | Tube | 2004 | TX-D | yes | Active | 4 (72 Hours) | - | EAR99 | - | - | LOW PROFILE | - | - | - | unknown | BSI; CSA; EN; UL | Gull Wing | - | 15mm | 7.4 mm | - | 2A | WATER PROOF | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | General Purpose | 4ms | 9VDC | Non Latching | 220VDC -Max | 31.1mA | 4 ms | 2A@220VDC | 6.75VDC | - | - | - | 0.9VDC | DC | MOMENTARY | 9V | DC | - | Sealed - Fully | - | - | - | RoHS Compliant | - | ||
![]() TXD2SA-4.5V-4 Panasonic Electric Works | 17 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 8 | - | - | 72Ohm | Silver Palladium (AgPd), Gold (Au) | 500000 Cycle(s) | - | -40°C~85°C | Tube | - | TX-D | yes | Active | 4 (72 Hours) | - | EAR99 | - | - | LOW PROFILE | - | - | - | unknown | BSI; CSA; EN; UL | Gull Wing | - | 15mm | 7.4 mm | - | - | WATER PROOF | - | 1A | DPDT | 220V | - | DPDT (2 Form C) | General Purpose | 4ms | 4.5VDC | Non Latching | 10VDC -Max | 62.5mA | 4 ms | 1A@220VDC | 3.38VDC | 10mA | - | - | 0.45VDC | DC | MOMENTARY | 4.5V | DC | - | Sealed - Fully | - | - | - | RoHS Compliant | - | ||
![]() TXD2SA-L-4.5V-4-X Panasonic Electric Works | 46 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 8 | - | - | 88Ohms | Silver Palladium (AgPd), Gold (Au) | - | - | -40°C~85°C | Tube | - | TX-D | - | Active | 4 (72 Hours) | - | - | 85°C | -40°C | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | 1A | DPDT | 220V | - | DPDT (2 Form C) | General Purpose | 4ms | 4.5VDC | Latching, Single Coil | 10VDC -Max | 51.1mA | 4ms | - | 3.38VDC | 10mA | - | - | - | - | - | 4.5V | - | - | Sealed - Fully | - | - | - | RoHS Compliant | - | ||
![]() TXD2SA-L-5V-4 Panasonic Electric Works | 17 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 8 | - | - | 109Ohm | Silver Palladium (AgPd), Gold (Au) | 500000 Cycle(s) | - | -40°C~85°C | Tube | 2004 | TX-D | yes | Active | 4 (72 Hours) | - | EAR99 | - | - | LOW PROFILE | - | - | - | unknown | BSI; CSA; EN; UL | Gull Wing | - | 15mm | 7.4 mm | - | - | WATER PROOF | - | 1A | DPDT | 220V | - | DPDT (2 Form C) | General Purpose | 4ms | 5VDC | Latching, Single Coil | 10VDC -Max | 46.3mA | 4 ms | 1A@220VDC | 3.75VDC | 10mA | - | 230mW | - | DC | LATCHED | 5V | DC | - | Sealed - Fully | - | - | - | RoHS Compliant | - | ||
![]() TXD2SA-5V-3 Panasonic Electric Works | 46 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 8 | - | - | 89Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | -40°C~85°C | Tube | 2004 | TX-D | yes | Active | 4 (72 Hours) | - | EAR99 | - | - | LOW PROFILE | - | - | - | unknown | BSI; CSA; EN; UL | Gull Wing | - | 15mm | 7.4 mm | - | 2A | WATER PROOF | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | General Purpose | 4ms | 5VDC | Non Latching | 220VDC -Max | 56.2mA | 4 ms | 2A@220VDC | 3.75VDC | - | - | - | 0.5VDC | DC | MOMENTARY | 5V | DC | - | Sealed - Fully | - | - | - | RoHS Compliant | - | ||
![]() DS4E-SL2-DC9V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 16 | - | - | 450Ohm | Silver (Ag), Gold (Au) | 500000 Cycle(s) | - | -40°C~70°C | Bulk | 2004 | DS | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 8536.41.00.20 | BOX; TUBE | - | unknown | CSA; UL | PC Pin | - | 35.24mm | 9.9 mm | 35.24mm x 9.9mm x 9.9mm | - | EPOXY RESIN SEALED | 250V | 3A | 4PDT | 220V | - | 4PDT (4 Form C) | General Purpose | 10ms | 9VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 20mA | 5ms | - | 6.3VDC | 2A | 180mW | 180mW | - | AC/DC | LATCHED | 9V | DC | - | Sealed - Fully | - | - | 9.9mm | RoHS Compliant | Lead Free | ||
![]() HC4E-PL-AC115V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 115V | - | Silver Nickel (AgNi), Gold (Au) | - | - | -40°C~60°C | Bulk | 2003 | HCE | - | Obsolete | Not Applicable | PC Pin | - | 60°C | -40°C | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | 4PDT | - | - | 4PDT (4 Form C) | General Purpose | 20ms | 115VAC | Non Latching | 250VAC -Max | 10.4mA | 20ms | - | 92VAC | 2A | - | 1.2W | 34.5VAC | - | - | - | - | - | - | Lighted Indicator | - | - | RoHS Compliant | Lead Free | ||
![]() HC4E-L-AC115V Panasonic Electric Works | In Stock | - | Datasheet | - | Socketable | Socketable | - | - | - | 115V | - | Silver Nickel (AgNi), Gold (Au) | - | - | -40°C~60°C | Bulk | 2003 | HCE | - | Obsolete | Not Applicable | Plug | - | 60°C | -40°C | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | 4PDT | - | - | 4PDT (4 Form C) | General Purpose | 20ms | 115VAC | Non Latching | 250VAC -Max | 10.4mA | 20ms | - | 92VAC | 2A | - | 1.2W | 34.5VAC | - | - | - | - | - | - | Lighted Indicator | - | - | RoHS Compliant | Lead Free | ||
![]() NF2EB-12V-A Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 9 | 14g | - | 500Ohms | Silver (Ag), Gold (Au) | - | - | -40°C~65°C | Tube | 2000 | NF | - | Obsolete | 1 (Unlimited) | PC Pin | - | 65°C | -40°C | - | - | - | 20mm | - | - | PC Pin | 220V | - | - | - | - | - | 220V | 2A | DPDT | 220V | - | DPDT (2 Form C) | General Purpose | 15ms | 12VDC | Non Latching | 220VAC 220VDC -Max | 36.7mA | 10ms | - | 9.6VDC | 2A | - | 290mW | 1.2VDC | - | - | 12V | - | - | - | - | 30.2mm | - | RoHS Compliant | Lead Free | ||
![]() ASX210A1HZ Panasonic | In Stock | - | - | - | Surface Mount | - | - | 8 | - | - | 64.3 Ω | - | - | Compliant | - | - | - | - | - | - | - | Solder | - | 70 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 mA | DPDT | 10 V | 10 mA | - | - | - | - | - | - | 23.3 mA | - | - | - | - | 35 mW | - | - | - | - | 1.5 V | - | - | - | - | - | - | - | Lead Free | ||
![]() DF2E-L2-DC3V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | 45Ohms | Silver (Ag), Gold (Au) | - | - | -40°C~70°C | Tube | 2005 | DF | - | Obsolete | Not Applicable | PC Pin | - | 70°C | -40°C | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | DPDT | - | - | DPDT (2 Form C) | General Purpose | 5ms | 3VDC | Latching, Dual Coil | 125VAC 60VDC -Max | 66.7mA | 3ms | - | 2.4VDC | 1A | - | 200mW | - | - | - | 3V | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TX2-H-3V Panasonic Electric Works | 38 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | DIP | 8 | 2g | - | 64.3Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | -40°C~85°C | Tube | 2000 | TX | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | - | BSI; CSA; UL | PC Pin | - | 15mm | 7.4 mm | - | 2A | WATER PROOF | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | Telecom | 4ms | 3VDC | Non Latching | 220VDC -Max | 46.7mA | 4 ms | 2A@220VDC | 2.25VDC | - | 140mW | 140mW | 0.3VDC | DC | MOMENTARY | 3V | DC | 0.8 dB | Sealed - Fully | - | - | - | RoHS Compliant | Lead Free | ||
![]() DS2E-S-DC9V-R Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 8 | - | - | 405Ohm | Silver (Ag), Gold (Au) | 500000 Cycle(s) | - | -40°C~70°C | Bulk | 2004 | DS | yes | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | BOX | - | - | CSA; UL | PC Pin | - | 20mm | 9.9 mm | 20mm x 9.9mm x 9.9mm | - | - | 250V | 3A | DPDT | 220V | - | DPDT (2 Form C) | General Purpose | 10ms | 9VDC | Non Latching | 250VAC 220VDC -Max | 22.2mA | 5ms | - | 6.3VDC | 2A | - | 200mW | 0.9VDC | AC/DC | MOMENTARY | 9V | DC | - | Sealed - Fully | Reverse Polarity | - | 9.9mm | RoHS Compliant | Lead Free |