- Coil Current
- Coil Power
- Coil Type
- Coil Voltage
- Coil Voltage (DC)
- CoilResistance
- Contact Form
- Contact Materials
- ECCN Code
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mount
Attribute column
Manufacturer
Panasonic Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Brand | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Seal Rating | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Coil Current(AC)-Max | Coil Voltage(AC)-Max | Features | Product Category | Height | Length | Width | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DS4E-ML-DC12V Panasonic Electric Works | 3266 | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 14 | - | - | - | 800Ohm | Silver (Ag), Gold (Au) | 500000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2004 | DS | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 8536.49.00.50 | - | BOX | - | - | CSA; UL | PC Pin | - | 35.24mm | 9.9 mm | 35.24mm x 9.9mm x 9.9mm | - | - | - | 250V | - | 3A | 4PDT | 220V | 4PDT (4 Form C) | General Purpose | - | - | - | 10ms | 12VDC | Latching, Single Coil | 250VAC 220VDC -Max | 15mA | 5ms | - | 8.4VDC | 2A | - | 180mW | - | - | AC/DC | LATCHED | 12V | DC | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | 9.9mm | RoHS Compliant | Lead Free | ||
![]() DS2Y-SL2-DC5V-R Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | - | - | - | 139Ohm | - | 100000 Cycle(s) | - | - | - | - | - | 70°C | -40°C | - | - | - | - | - | - | - | - | Tube | 2004 | DS2Y | - | Obsolete | Not Applicable | PC Pin | EAR99 | - | - | - | 8536.49.00.50 | - | BOX | - | unknown | CSA; UL | PC Pin | - | 20mm | 9.9 mm | 20mm X 9.9mm X 9.3mm | - | SEALED TYPE | 220V | - | - | - | DPDT | - | DPDT (2 Form C) | General Purpose | - | - | - | 3 ms | 5VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 36mA | 3 ms | - | 3.5VDC | 2A | - | 180mW | - | 250V | AC/DC | LATCHED | 5V | DC | - | - | - | - | - | - | - | - | Reverse Polarity | - | - | - | - | 9.3mm | RoHS Compliant | Lead Free | ||
![]() AHK12012 Panasonic | In Stock | - | - | - | - | - | - | NO | SOCKET MOUNT | - | - | - | - | 160 Ω | - | 200000 Cycle(s) | - | PANASONIC CORP | Panasonic Electronic Components | AHK12012 | AHK | - | - | 70 °C | -50 °C | CADMIUM FREE AND ROHS COMPLIANT | Obsolete | 5.84 | - | Yes | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8536.49.00.75 | - | BOX | - | compliant | TUV; UL | - | - | 27.2 mm | 20.8 mm | 27.2mm x 20.8mm x 35.4mm | 15 A | - | 125 V | - | SNAP-ON | - | - | - | - | POWER/SIGNAL RELAY | - | 15 A | - | 25 ms | - | - | - | - | 25 ms | - | - | - | - | 900 mW | - | 250 V | AC/DC | MOMENTARY | - | DC | - | SPDT | 12 V | 0.075 A | 9.6 V | 1.2 V | - | - | - | - | - | - | - | 35.4 mm | - | - | ||
![]() AHK21024 Panasonic | In Stock | - | - | - | - | - | - | NO | SOCKET MOUNT | - | - | - | - | - | - | 500000 Cycle(s) | - | PANASONIC CORP | Panasonic Electronic Components | AHK21024 | AHK | - | - | 70 °C | -50 °C | CADMIUM FREE AND ROHS COMPLIANT | Obsolete | 5.84 | - | Yes | - | - | - | - | - | - | - | - | EAR99 | - | - | COIL OPERATE VOLTAGE(AC):19.2 V; COIL RELEASE VOLTAGE(AC): 7.2 V | 8536.49.00.50 | - | BOX | - | compliant | TUV; UL | - | - | 27.2 mm | 20.8 mm | 27.2mm x 20.8mm x 35.4mm | 10 A | - | 125 V | - | SNAP-ON | - | - | - | - | POWER/SIGNAL RELAY | - | 10 A | - | 25 ms | - | - | - | - | 25 ms | - | - | - | - | 1300 mW | - | 250 V | AC/DC | MOMENTARY | - | AC | - | DPDT | - | - | - | - | 0.056 A | 24 V | - | - | - | - | - | 35.4 mm | - | - | ||
![]() AHK22012 Panasonic | In Stock | - | - | - | - | - | - | NO | SOCKET MOUNT | - | - | - | - | 160 Ω | - | 500000 Cycle(s) | - | PANASONIC CORP | Panasonic Electronic Components | AHK22012 | AHK | - | - | 70 °C | -50 °C | CADMIUM FREE AND ROHS COMPLIANT | Obsolete | 5.84 | - | Yes | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8536.49.00.50 | - | BOX | - | compliant | TUV; UL | - | - | 27.2 mm | 20.8 mm | 27.2mm x 20.8mm x 35.4mm | 10 A | - | 125 V | - | SNAP-ON | - | - | - | - | POWER/SIGNAL RELAY | - | 10 A | - | 25 ms | - | - | - | - | 25 ms | - | - | - | - | 900 mW | - | 250 V | AC/DC | MOMENTARY | - | DC | - | DPDT | 12 V | 0.075 A | 9.6 V | 1.2 V | - | - | - | - | - | - | - | 35.4 mm | - | - | ||
![]() CB1AF-SM-24V Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | - | - | 50 | - | Panasonic | - | - | - | - | - | - | - | - | - | Details | - | - | Bulk | - | CB | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | - | - | - | - | - | - | ||
![]() TXD2SS-L-12V-4 Panasonic Electric Works | 46 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | - | - | - | 626Ohm | Silver Palladium (AgPd), Gold (Au) | 500000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2004 | TX-D | yes | Active | 4 (72 Hours) | - | EAR99 | - | - | - | - | - | - | - | unknown | BSI; CSA; EN; UL | Gull Wing | - | 15mm | 7.4 mm | - | - | WATER PROOF | - | - | - | 1A | DPDT | 220V | DPDT (2 Form C) | General Purpose | - | - | - | 4ms | 12VDC | Latching, Single Coil | 10VDC -Max | 19.2mA | 4 ms | 1A@220VDC | 9VDC | 10mA | - | 230mW | - | - | DC | LATCHED | 12V | DC | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TXD2SS-L-3V-3 Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | - | - | - | 39Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2004 | TX-D | yes | Active | 4 (72 Hours) | - | EAR99 | - | - | - | - | - | - | - | unknown | BSI; CSA; EN; UL | Gull Wing | - | 15mm | 7.4 mm | - | 2A | WATER PROOF | - | - | - | 2A | DPDT | 220V | DPDT (2 Form C) | General Purpose | - | - | - | 4ms | 3VDC | Latching, Single Coil | 220VDC -Max | 76.9mA | 4 ms | 2A@220VDC | 2.25VDC | - | - | 230mW | - | - | DC | LATCHED | 3V | DC | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TXD2SS-L-1.5V-3 Panasonic Electric Works | 17 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | - | - | - | 10Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | TX-D | yes | Active | 4 (72 Hours) | - | EAR99 | - | - | - | - | - | - | - | unknown | BSI; CSA; EN; UL | Gull Wing | - | 15mm | 7.4 mm | - | 2A | WATER PROOF | - | - | - | 2A | DPDT | 220V | DPDT (2 Form C) | General Purpose | - | - | - | 4ms | 1.5VDC | Latching, Single Coil | 220VDC -Max | 153mA | 4 ms | 2A@220VDC | 1.13VDC | - | - | 230mW | - | - | DC | LATCHED | 1.5V | DC | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TXD2SS-5V-3 Panasonic Electric Works | 30 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | - | - | - | 89Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2004 | TX-D | yes | Active | 4 (72 Hours) | - | EAR99 | - | - | - | - | - | - | - | unknown | BSI; CSA; EN; UL | Gull Wing | - | 15mm | 7.4 mm | - | 2A | WATER PROOF | - | - | - | 2A | DPDT | 220V | DPDT (2 Form C) | General Purpose | - | - | - | 4ms | 5VDC | Non Latching | 220VDC -Max | 56.2mA | 4 ms | 2A@220VDC | 3.75VDC | - | - | - | 0.5VDC | - | DC | MOMENTARY | 5V | DC | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DS2Y-SL2-DC3V-R Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | - | - | - | 50Ohm | - | 100000 Cycle(s) | - | - | - | - | - | 70°C | -40°C | - | - | - | - | - | - | - | - | Tube | 2004 | DS2Y | - | Obsolete | Not Applicable | PC Pin | EAR99 | - | - | - | 8536.49.00.50 | - | BOX | - | unknown | CSA; UL | PC Pin | - | 20mm | 9.9 mm | 20mm X 9.9mm X 9.3mm | - | SEALED TYPE | 220V | - | - | - | DPDT | - | DPDT (2 Form C) | General Purpose | - | - | - | 3 ms | 3VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 60mA | 3 ms | - | 2.1VDC | 2A | - | 180mW | - | 250V | AC/DC | LATCHED | 3V | DC | - | - | - | - | - | - | - | - | Reverse Polarity | - | - | - | - | 9.3mm | RoHS Compliant | Lead Free | ||
![]() DS2Y-SL2-DC48V-R Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | - | - | - | 6400Ohm | - | 100000 Cycle(s) | - | - | - | - | - | 70°C | -40°C | - | - | - | - | - | - | - | - | Tube | 2004 | DS2Y | - | Obsolete | Not Applicable | PC Pin | EAR99 | - | - | - | 8536.49.00.50 | - | BOX | - | unknown | CSA; UL | PC Pin | - | 20mm | 9.9 mm | 20mm X 9.9mm X 9.3mm | - | SEALED TYPE | 220V | - | - | - | DPDT | - | DPDT (2 Form C) | General Purpose | - | - | - | 3 ms | 48VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 7.5mA | 3 ms | - | 33.6VDC | 2A | - | 360mW | - | 250V | AC/DC | LATCHED | 48V | DC | - | - | - | - | - | - | - | - | Reverse Polarity | - | - | - | - | 9.3mm | RoHS Compliant | Lead Free | ||
![]() TXD2SS-L-3V-4 Panasonic Electric Works | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | 8 | - | - | - | 39Ohm | Silver Palladium (AgPd), Gold (Au) | 500000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2010 | TX-D | yes | Obsolete | 4 (72 Hours) | Gull Wing | EAR99 | - | - | - | - | - | - | - | unknown | BSI; CSA; EN; UL | Gull Wing | - | 15mm | 7.4 mm | - | - | WATER PROOF | - | - | - | 1A | DPDT | 220V | DPDT (2 Form C) | General Purpose | - | - | - | 4ms | 3VDC | Latching, Single Coil | 10VDC -Max | 76.9mA | 4 ms | 1A@220VDC | 2.25VDC | 10mA | - | 150mW | - | - | DC | LATCHED | 3V | DC | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DS4ESDC5VR Panasonic | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | 125 Ω | - | 500000 Cycle(s) | - | PANASONIC CORP | Panasonic Electronic Components | DS4E-S-DC5V-R | DS | - | - | 70 °C | -40 °C | - | Obsolete | 5.61 | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8536.49.00.50 | - | BOX | - | unknown | CSA; UL | - | - | 35.24 mm | 9.9 mm | 35.24mm x 9.9mm x 9.9mm | 2 A | - | 220 V | - | SOLDER | - | - | - | - | POWER/SIGNAL RELAY | - | 2 A | - | 3 ms | - | - | - | - | 2 ms | - | - | - | - | 200 mW | - | 250 V | AC/DC | MOMENTARY | - | DC | - | 4PDT | 5 V | 0.04 A | 3.5 V | 0.5 V | - | - | - | - | - | - | - | 9.9 mm | - | - | ||
![]() CB1A-R-SM-24V Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | - | - | 50 | - | Panasonic | - | - | - | - | - | - | - | - | - | Details | - | - | Bulk | - | CB | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | - | - | - | - | - | - | ||
![]() CB1A-SM-24V Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | - | - | 50 | - | Panasonic | - | - | - | - | - | - | - | - | - | Details | - | - | Bulk | - | CB | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | - | - | - | - | - | - | ||
![]() HC4ED-H-AC115V Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | Socketable | Socketable | - | - | - | - | - | - | 115V | - | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~60°C | Bulk | 2003 | HCE | - | Obsolete | Not Applicable | Plug | - | 60°C | -40°C | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | 4PDT | - | 4PDT (4 Form C) | General Purpose | - | - | - | 20ms | 115VAC | Non Latching | 250VAC -Max | 11.4mA | 20ms | - | 92VAC | 1A | - | 1.2W | 34.5VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.2mm | 27.2mm | 20.8mm | - | RoHS Compliant | Lead Free | ||
![]() HC4ED-HP-DC24V-31 Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | - | - | - | - | - | - | - | 650Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~60°C | Bulk | 2003 | HCE | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | unknown | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | 4PDT (4 Form C) | General Purpose | - | - | - | 20ms | 24VDC | Non Latching | 250VAC -Max | 37mA | - | - | 19.2VDC | 1A | - | - | 2.4VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NL6EBX-DC5V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | DIP | - | - | 20 | - | - | - | 34.7Ohms | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~55°C | Tube | 2000 | NL | - | Obsolete | 1 (Unlimited) | PC Pin | - | 55°C | -40°C | - | - | - | - | 25.4mm | - | - | PC Pin | 125V | - | - | - | - | - | - | - | - | - | 6PDT | - | 6PDT (6 Form C) | General Purpose | - | - | - | 15ms | 5VDC | Non Latching | 125VAC 30VDC -Max | 144mA | 10ms | - | 4VDC | 2A | - | 720mW | 0.5VDC | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | 32.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() TXD2SA-L-3V-6 Panasonic Electric Works | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | 8 | 2g | - | - | 39Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | TX-D | yes | Obsolete | 4 (72 Hours) | Gull Wing | EAR99 | - | - | LOW PROFILE | - | - | - | - | unknown | BSI; CSA; EN; UL | Gull Wing | - | 15mm | 7.4 mm | - | 2A | WATER PROOF | - | - | - | 2A | DPDT | 220V | DPDT (2 Form C) | General Purpose | - | - | - | 4ms | 3VDC | Latching, Single Coil | 220VDC -Max | 76.9mA | 4 ms | 2A@220VDC | 2.25VDC | - | 150mW | 150mW | - | - | DC | LATCHED | 3V | DC | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |