- Coil Current
- Coil Power
- Coil Type
- Coil Voltage
- Coil Voltage (DC)
- CoilResistance
- Contact Form
- Contact Materials
- ECCN Code
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mount
Attribute column
Manufacturer
Panasonic Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Depth | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Rise Time | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Insertion Loss (dB) | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Height | Length | Width | Body Height | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TXD2SA-L-4.5V-Z Panasonic Electric Works | 2000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | - | 8 | - | 135Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tape & Reel (TR) | - | TX-D | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | LOW PROFILE | - | - | BOX; TAPE AND REEL | - | BSI; CSA; EN; UL | Gull Wing | - | 15mm | 7.4 mm | - | - | - | 2A | WATER PROOF | - | 2A | DPDT | 220V | DPDT (2 Form C) | - | General Purpose | - | - | 4ms | 4.5VDC | Latching, Single Coil | 220VDC -Max | 33.3mA | 4 ms | 2A@220VDC | 3.38VDC | - | 150mW | 150mW | - | DC | LATCHED | 4.5V | DC | - | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TX2-4.5V-1 Panasonic Electric Works | 724 |
| - | 18 Weeks | - | Through Hole | Through Hole | DIP | 8 | 2g | 145Ohm | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tube | - | TX | - | yes | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | - | - | - | - | BSI; CSA; UL | PC Pin | - | 15mm | 7.4 mm | - | 100mOhm | 1000000000Ohm | 1A | WATER PROOF | - | 1A | DPDT | 220V | DPDT (2 Form C) | - | Telecom | - | - | 4ms | 4.5VDC | Non Latching | 220VDC -Max | 31mA | 4 ms | 1A@220VDC | 3.38VDC | - | 140mW | 140mW | 0.45VDC | DC | MOMENTARY | 4.5V | DC | 8 | 0.8 dB | Sealed - Fully | 1000 Vrms | Random | 2000 Vrms | - | - | 60W@220VDC | - | - | - | - | 0.0035 inch | - | - | RoHS Compliant | Lead Free | ||
![]() AGN200A06 Panasonic Electric Works | 2000 |
| - | 36 Weeks | - | Surface Mount | Surface Mount | - | 8 | 1g | 257Ohm | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tube | 2000 | AGN | - | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | RELEASE TIME WITH DIODE | - | - | - | 7.4mm | BSI; CSA; UL | Gull Wing | 125V | - | 5.7 mm | 10.6mm x 5.7mm x 9mm | - | - | 1A | WATER PROOF | 125V | 1A | DPDT | 110V | DPDT (2 Form C) | - | Telecom | 1A | 1A@125VAC | 4ms | 6VDC | Non Latching | 125VAC 110VDC -Max | 23.3mA | 4 ms | 1A@110VDC | 4.5VDC | - | 140mW | 140mW | 0.6VDC | AC/DC | MOMENTARY | 6V | DC | - | - | - | - | - | - | - | - | - | 9mm | 10.6mm | 10.6mm | - | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() TQ2-L2-6V Panasonic Electric Works | 20000 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | DIP | 10 | 1.5g | 180Ohm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | -40°C~70°C | Tube | 2000 | TQ | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | LOW PROFILE | 8536.49.00.50 | - | - | 9mm | CSA; UL | PC Pin | 125V | - | - | 14mm x 9mm x 5mm | - | - | 1A | - | 125V | 1A | DPDT | 110V | DPDT (2 Form C) | - | Telecom | 1A | 1A@125VAC | 3ms | 6VDC | Latching, Dual Coil | 125VAC 110VDC -Max | 33.3mA | 3 ms | - | 4.5VDC | - | 200mW | 200mW | - | AC/DC | LATCHED | 6V | DC | - | 0.6 dB | - | - | - | - | - | - | - | - | 14mm | - | 5mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXD2SA-2M-12V Panasonic Electric Works | 46 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | - | 8 | - | 576Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tube | 2006 | TX-D | e4 | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | LOW PROFILE | - | - | - | - | BSI; CSA; EN; UL | Gull Wing | - | 15mm | 7.4 mm | - | - | - | 1A | WATER PROOF | - | 1A | DPDT | 110V | DPDT (2 Form D) | - | General Purpose | - | - | 4ms | 12VDC | Non Latching | 110VDC -Max | 20.8mA | 4 ms | 1A@110VDC | 9VDC | - | 250mW | 250mW | 1.2VDC | DC | MOMENTARY | 12V | DC | - | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HC4E-HP-DC48V Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | 14 | 30g | 2.6kOhm | Silver Nickel (AgNi), Gold (Au) | 200000 Cycle(s) | -40°C~60°C | Bulk | 2009 | HCE | - | yes | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | BOX | - | CSA; UL | PC Pin | - | - | - | - | - | - | - | - | 250V | 5A | 4PDT | - | 4PDT (4 Form C) | - | General Purpose | - | - | 20ms | 48VDC | Non Latching | 250VAC -Max | 18.5mA | - | - | 38.4VDC | 2A | 900mW | 900mW | 4.8VDC | AC | MOMENTARY | 48V | - | - | - | - | - | - | - | - | - | - | 35.2mm | 27.2mm | 20.8mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TX2SA-LT-24V-Z Panasonic Electric Works | 46 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | - | 10 | 2g | 2.88kOhm | Silver (Ag), Gold (Au) | - | -40°C~85°C | Tape & Reel (TR) | 2009 | TX | - | yes | Active | 4 (72 Hours) | 10 | - | EAR99 | - | LOW PROFILE | 8536.49.00.50 | - | TAPE AND REEL | - | BSI; CSA; UL | Gull Wing | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | 2A | WATER PROOF | - | 2A | DPDT | 220V | DPDT (2 Form C) | - | Telecom | - | - | 4ms | 24VDC | Latching, Dual Coil | 220VDC -Max | 8.3mA | 4 ms | 2A@220VDC | 18VDC | - | - | 200mW | - | DC | LATCHED | 24V | DC | - | - | Sealed - Fully | - | Random | 2000 Vrms | - | - | 60W@220VDC | - | - | - | 8.2mm | - | - | - | RoHS Compliant | - | ||
![]() TXS2SA-L2-4.5V Panasonic Electric Works | 430 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | - | 10 | 2g | 289Ohm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | -40°C~70°C | Tube | - | TX-S | - | yes | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | - | 8536.49.00.50 | - | - | 9.4mm | BSI; CSA; UL | Gull Wing | - | - | - | 15mm x 7.4mm x 8.2mm | - | - | 1A | - | - | 1A | DPDT | 110V | DPDT (2 Form C) | - | General Purpose | - | - | 5ms | 4.5VDC | Latching, Dual Coil | 110VDC -Max | 15.6mA | 5 ms | - | 3.6VDC | - | 70mW | 70mW | - | DC | LATCHED | 4.5V | DC | - | 0.8 dB | Sealed - Fully | 750 Vrms | Random | 1800 Vrms | - | - | - | 8.2mm | 15mm | 7.4mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ASX22009 Panasonic Electric Works | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | 10 | 2g | 1.15kOhm | Silver Palladium (AgPd), Gold (Au) | - | -40°C~70°C | Tube | 2004 | ASX | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | 8536.41.00.20 | - | - | - | CSA; UL | PC Pin | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | 0.01A | - | - | 10mA | DPDT | 10V | DPDT (2 Form C) | - | Telecom | - | - | 5ms | 9VDC | Latching, Dual Coil | 10VDC -Max | 7.8mA | 5 ms | - | 7.2VDC | - | 70mW | 70mW | - | DC | LATCHED | 9V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() TQ2SS-L2-1.5V Panasonic Electric Works | 46 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | - | 10 | 2g | 16Ohm | Silver Nickel (AgNi), Gold (Au) | - | -40°C~85°C | Tube | - | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | LOW PROFILE | 8536.49.00.50 | - | - | - | CSA; UL | Gull Wing | - | 14mm | 9 mm | 14mm x 9mm x 5.4mm | - | - | 2A | - | 125V | 2A | DPDT | 220V | DPDT (2 Form C) | - | Telecom | 2A | 2A@125VAC | 4ms | 1.5VDC | Latching, Dual Coil | 125VAC 220VDC -Max | 93.8mA | 4 ms | 2A@220VDC | 1.13VDC | - | 140mW | 140mW | - | AC/DC | LATCHED | 1.5V | DC | - | 0.8 dB | - | - | - | - | - | - | - | - | - | - | 5.4mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() TX2SA-L2-4.5V Panasonic Electric Works | 106 | - | - | 18 Weeks | - | Surface Mount | Surface Mount | - | 10 | 2g | 101Ohm | Silver (Ag), Gold (Au) | - | -40°C~85°C | Tube | - | TX | - | yes | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | LOW PROFILE | 8536.49.00.50 | - | TAPE AND REEL | 9.4mm | BSI; CSA; UL | Gull Wing | - | - | - | 15mm x 7.4mm x 8.2mm | - | - | 2A | WATER PROOF | - | 2A | DPDT | 220V | DPDT (2 Form C) | - | Telecom | - | - | 4ms | 4.5VDC | Latching, Dual Coil | 220VDC -Max | 44.5mA | 4 ms | 2A@220VDC | 3.38VDC | - | 200mW | 200mW | - | DC | LATCHED | 4.5V | DC | - | 0.8 dB | Sealed - Fully | - | Random | 2000 Vrms | - | - | 60W@220VDC | 8.4mm | 15mm | 7.4mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AGQ200S09 Panasonic Electric Works | 46 |
| Datasheet | 30 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | 8 | 1g | 579Ohm | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tube | 2000 | AGQ | e4 | - | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | Silver/Palladium (Ag/Pd) | - | - | - | - | - | BSI; CSA; UL | Gull Wing | - | 10.6mm | 7.2 mm | 10.6mm x 7.2mm x 5.4mm | 100mOhm | 1000000000Ohm | 2A | WATER PROOF | 125V | 2A | DPDT | 110V | DPDT (2 Form C) | - | Telecom | 2A | 2A@125VAC | 4ms | 9VDC | Non Latching | 125VAC 110VDC -Max | 15.5mA | 4 ms | 2A@110VDC | 6.75VDC | - | 140mW | 140mW | 0.9VDC | AC/DC | MOMENTARY | 9V | DC | - | - | - | 750 Vrms | Random | 1500 Vrms | 37.5VA@125VAC | - | 60W@110VDC | - | - | - | 5.4mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() DS2Y-S-DC48V Panasonic Electric Works | 1 | - | - | 9 Weeks | Gold, Silver | Through Hole | Through Hole | DIP | 8 | 4g | 7.68kOhm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~70°C | Tube | 2000 | DS2Y | - | yes | Active | Not Applicable | 8 | PC Pin | EAR99 | - | - | - | 220V | BOX | 9.9mm | CSA; UL | PC Pin | 250V | - | - | 20mm x 9.9mm x 9.3mm | 50mOhm | 100000000Ohm | 2A | SEALED TYPE | 250V | 2A | DPDT | 220V | DPDT (2 Form C) | 4ms | General Purpose | 2A | 2A@250VAC | - | 48VDC | Non Latching | 250VAC 220VDC -Max | 6.3mA | 3ms | 2A@220VDC | 33.6VDC | - | 200mW | 300mW | 4.8VDC | AC/DC | MOMENTARY | 48V | DC | 8 | - | - | 750 Vrms | Random | 1000 Vrms | 62.5VA@250VAC | 2A | 60W@220VDC | 9.3mm | 20mm | 9.9mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() AGN210S06 Panasonic Electric Works | 46 |
| Datasheet | 32 Weeks | - | Surface Mount | Surface Mount | - | 8 | 1g | 360Ohm | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tube | 1998 | AGN | e4 | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | Silver/Palladium (Ag/Pd) | RELEASE TIME WITH DIODE | - | - | BOX; TAPE AND REEL | - | BSI; CSA; UL | Gull Wing | - | 10.6mm | 5.7 mm | 10.6mm x 5.7mm x 9mm | - | - | 1A | WATER PROOF | 125V | 1A | DPDT | 110V | DPDT (2 Form C) | - | Telecom | 1A | 1A@125VAC | 4ms | 6VDC | Latching, Single Coil | 125VAC 110VDC -Max | 16.7mA | 4 ms | 1A@110VDC | 4.5VDC | - | 100mW | 100mW | - | AC/DC | LATCHED | 6V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 9mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() TX2SA-LT-1.5V-TH Panasonic Electric Works | 37 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | - | 10 | 2g | 16Ohm | Silver (Ag), Gold (Au) | - | -40°C~85°C | Tube | - | TX-TH | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | LOW PROFILE | 8536.49.00.50 | - | - | 7.4mm | BSI; CSA; UL | Gull Wing | - | - | - | 15mm x 7.4mm x 8.2mm | - | - | - | WATER PROOF | 250V | 7.5A | DPDT | 220V | DPDT (2 Form C) | - | General Purpose | - | 7.5A@250VAC | 4ms | 1.5VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 93.8mA | 4 ms | 7.5A@220VDC | 1.13VDC | 2A | 140mW | 140mW | - | AC/DC | LATCHED | 1.5V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | 8.2mm | 15mm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HC4E-H-DC48V Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | - | Plug-In, Socketable | Socketable | - | 14 | 30g | 2.6kOhm | Silver Nickel (AgNi), Gold (Au) | 200000 Cycle(s) | -40°C~60°C | Bulk | 2009 | HCE | - | yes | Obsolete | Not Applicable | - | Plug | EAR99 | - | - | - | - | BOX | - | CSA; UL | Plug In | - | - | - | - | - | - | - | - | 250V | 5A | 4PDT | - | 4PDT (4 Form C) | - | General Purpose | - | - | 20ms | 48VDC | Non Latching | 250VAC -Max | 18.5mA | - | - | 38.4VDC | 2A | 900mW | 900mW | 4.8VDC | AC | MOMENTARY | 48V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TQ2SS-L-3V-Z Panasonic Electric Works | 46 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | - | 8 | - | 129Ohm | Silver Nickel (AgNi), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tape & Reel (TR) | 2006 | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | LOW PROFILE | - | - | TAPE AND REEL | 9.3mm | CSA; UL | Gull Wing | 125V | - | 9 mm | 14mm x 9mm x 7.5mm | - | - | 2A | - | 125V | 2A | DPDT | 220V | DPDT (2 Form C) | - | Telecom | 2A | 2A@125VAC | 4ms | 3VDC | Latching, Single Coil | 125VAC 220VDC -Max | 23.3mA | 4 ms | 2A@220VDC | 2.25VDC | - | 70mW | 70mW | - | AC/DC | LATCHED | 3V | DC | - | 0.8 dB | - | - | - | - | - | - | - | - | 14mm | - | 7.5mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() TX2SA-L2-24V-1-X Panasonic Electric Works | 37 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | - | 8 | 2g | 2.88kOhm | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tape & Reel (TR) | 2000 | TX | - | - | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | LOW PROFILE | - | - | TAPE AND REEL | 9.4mm | BSI; CSA; UL | Gull Wing | - | - | 7.4 mm | - | 100mOhm | 1000000000Ohm | 1A | WATER PROOF | - | 1A | DPDT | 110V | DPDT (2 Form C) | - | Telecom | - | - | 4ms | 24VDC | Latching, Dual Coil | 220VAC 220VDC -Max | 8.3mA | 4 ms | 1A@220VDC | 18VDC | - | 200mW | 200mW | - | DC | LATCHED | 24V | DC | - | 0.8 dB | Sealed - Fully | 1000 Vrms | Random | 2000 Vrms | - | - | 30W@220VDC | - | 15mm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TQ2SL-L-24V-Z Panasonic Electric Works | 46 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | - | 8 | - | 5.76kOhm | Silver Nickel (AgNi), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tape & Reel (TR) | 2004 | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | LOW PROFILE | - | - | TAPE AND REEL | - | CSA; UL | Gull Wing | - | - | - | 14mm x 9mm x 7.5mm | - | - | 2A | - | 125V | 2A | DPDT | 220V | DPDT (2 Form C) | - | Telecom | 2A | 2A@125VAC | 4ms | 24VDC | Latching, Single Coil | 125VAC 220VDC -Max | 4.2mA | 4 ms | 2A@220VDC | 18VDC | - | 100mW | 100mW | - | AC/DC | LATCHED | 24V | DC | - | 0.8 dB | - | - | - | - | - | - | - | 4.9mm | 14mm | 9mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TQ2SL-48V-Z Panasonic Electric Works | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | - | 8 | - | 7.68kOhm | Silver Nickel (AgNi), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tape & Reel (TR) | 2009 | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | LOW PROFILE | - | - | TAPE AND REEL | - | CSA; UL | Gull Wing | - | 14mm | 9 mm | 14mm x 9mm x 7.5mm | - | - | 2A | - | 125V | 2A | DPDT | 220V | DPDT (2 Form C) | - | Telecom | 2A | 2A@125VAC | 4ms | 48VDC | Non Latching | 125VAC 220VDC -Max | 6.3mA | 4 ms | 2A@220VDC | 36VDC | - | 300mW | 300mW | 4.8VDC | AC/DC | MOMENTARY | 48V | DC | - | 0.8 dB | - | - | - | - | - | - | - | - | - | - | 7.5mm | - | - | - | RoHS Compliant | Lead Free |