- Coil Current
- Coil Power
- Coil Type
- Coil Voltage
- Coil Voltage (DC)
- CoilResistance
- Contact Form
- Contact Materials
- ECCN Code
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mount
Attribute column
Manufacturer
Panasonic Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Mounting Feature | Number of Pins | Weight | Base Product Number | Brand | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Packaging | Series | Pbfree Code | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Packing Method | Reach Compliance Code | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Max Output Current | Configuration | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Output Current | Throw Configuration | Input Type | Optoelectronic Device Type | Max Output Voltage | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Coil Current | Release Time | Power Consumption | Forward Current-Max | Coil Power | Contact Voltage(AC)-Max | Overall Height | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Isolation Voltage-Max | Relay Function | Overall Length | Output Circuit Type | Control Voltage | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Coil Current(AC)-Max | Coil Voltage(AC)-Max | Product Category | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AQN311V Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PANASONIC CORP | Panasonic Electronic Components | AQN311V | - | - | 1 | 80 °C | -20 °C | - | ROHS COMPLIANT PACKAGE-4 | Obsolete | - | 5.82 | - | Yes | - | - | Yes | - | - | - | - | UL RECOGNIZED, WITH ZERO CROSS OVER CIRCUIT | 8541.40.95.00 | - | - | compliant | - | - | - | - | - | SINGLE | - | - | - | - | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | 0.02 A | - | - | - | - | - | - | - | 4000 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AQN311VL Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AROMAT CORP | Aromat Corp | AQN311VL | - | - | - | - | - | - | - | Transferred | - | 5.73 | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AQN111V Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PANASONIC CORP | Panasonic Electronic Components | AQN111V | - | - | 1 | 80 °C | -20 °C | - | ROHS COMPLIANT PACKAGE-4 | Obsolete | - | 5.82 | - | Yes | - | - | Yes | - | - | - | - | UL RECOGNIZED, WITH ZERO CROSS OVER CIRCUIT | 8541.40.95.00 | - | - | compliant | - | - | - | - | - | SINGLE | - | - | - | - | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | 0.02 A | - | - | - | - | - | - | - | 4000 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AQN111L Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PANASONIC CORP | Panasonic Electronic Components | AQN111L | - | - | 1 | 80 °C | -20 °C | - | ROHS COMPLIANT PACKAGE-4 | Obsolete | - | 5.82 | - | Yes | - | - | Yes | - | - | - | - | UL RECOGNIZED, WITH ZERO CROSS OVER CIRCUIT | 8541.40.95.00 | - | - | compliant | - | - | - | - | - | SINGLE | - | - | - | - | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | 0.02 A | - | - | - | - | - | - | - | 4000 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IAC4/15 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AROMAT CORP | Aromat Corp | IAC4/15 | - | - | - | 80 °C | -30 °C | - | - | Transferred | - | 5.78 | - | - | - | - | - | - | - | - | - | - | - | Solid State Relays | - | unknown | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 mm | - | - | - | - | - | - | 43 mm | BJT | 80 V | - | - | - | - | - | - | - | - | - | ||
![]() HG4-AC24V-F Panasonic | In Stock | - | - | Socket | - | - | 14 | - | - | - | 24 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 40 °C | -50 °C | - | - | - | - | - | - | - | - | - | - | - | 250 V | - | 20 A | - | 4PDT | - | - | - | - | - | - | - | - | - | - | 316 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JTV1AF-TMP-5V Panasonic | In Stock | - | - | PCB | - | - | - | - | JTV1AF | - | - | - | - | - | - | - | - | - | - | Panasonic Electric Works | - | - | - | Bulk | - | - | Obsolete | - | Compliant | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LKS1AF-6V Panasonic | In Stock | - | - | Through Hole | NO | THROUGH HOLE-STRAIGHT MOUNT | 4 | - | - | - | - | 144 Ω | - | 100000 Cycle(s) | - | PANASONIC CORP | Panasonic Electronic Components | LKS1AF-6V | LKS | - | - | 70 °C | -40 °C | - | ROHS COMPLIANT | Obsolete | - | 5.65 | Compliant | Yes | - | - | - | - | EAR99 | 70 °C | -40 °C | - | - | - | BOX | compliant | CSA; SEMKO; SEV; TUV; UL; VDE | 24 mm | 11 mm | 24mm x 11mm x 25mm | - | - | 277 V | SOLDER | 5 A | - | SPST | - | - | - | POWER/SIGNAL RELAY | - | 5 A | 5A@277VAC | 15 ms | - | - | 41.7 mA | 5 ms | - | - | 250 mW | 277 V | - | AC | MOMENTARY | 6 V | DC | - | SPST | - | - | - | 6 V | 0.042 A | 4.2 V | 0.6 V | - | - | - | - | 25 mm | ||
![]() IAC4/15-AL Panasonic | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | PANASONIC CORP | Panasonic Electronic Components | IAC4/15-AL | - | - | 1 | 80 °C | -30 °C | - | ROHS COMPLIANT PACKAGE-5 | Obsolete | - | 5.84 | Compliant | Yes | Bulk | - | - | Solder | - | - | - | UL APPROVED | 8541.40.95.00 | - | - | unknown | - | - | - | - | - | SINGLE WITH OPTOCOUPLER AC INPUT-TRANSISTOR OUTPUT | - | - | - | 5 mA | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | 0.005 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AQR15A2-S-Z4/6VDC Panasonic | In Stock | - | - | Screw | - | - | 4 | - | - | - | - | - | - | - | - | PANASONIC CORP | Panasonic Electronic Components | AQR15A2-S-Z4/6VDC | - | - | 1 | 80 °C | -20 °C | - | ROHS COMPLIANT PACKAGE-4 | Obsolete | - | 5.82 | Compliant | Yes | - | - | Yes | - | - | - | - | UL RECOGNIZED, WITH ZERO CROSS OVER CIRCUIT | 8541.40.95.00 | - | - | compliant | - | - | - | - | 15 A | SINGLE | - | - | - | - | - | - | TRIGGER OUTPUT SSR | 250 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1500 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JW2SN-DC12V-5 Panasonic | In Stock | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | - | - | 100 | - | Panasonic | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tube | JW | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose Relays | - | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | General Purpose Relays | - | ||
![]() AGN200A4N Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ALZ71B12W Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AQR10A1-S-Z4/6VDC Panasonic | In Stock | - | - | Screw | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | - | - | - | SPST | - | - | 125 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JTV1AF-TMP-18V Panasonic | In Stock | - | - | PCB | - | - | - | - | JTV1AF | - | - | - | - | - | - | - | - | - | - | Panasonic Electric Works | - | - | - | Bulk | - | - | Obsolete | - | Compliant | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JC2AF-S-DC48V-F Panasonic | In Stock | - | - | Plug-In | NO | PANEL MOUNT | 6 | - | - | - | - | 2.304 kΩ | - | 100000 Cycle(s) | - | PANASONIC CORP | Panasonic Electronic Components | JC2AF-S-DC48V-F | JC | - | - | 60 °C | -50 °C | - | ROHS COMPLIANT | Obsolete | - | 5.64 | Compliant | Yes | - | - | - | - | EAR99 | 60 °C | -50 °C | RELEASE TIME WITHOUT DIODE | - | - | BOX | compliant | CSA; SEMKO; TUV; UL; VDE | 30 mm | 19 mm | 30mm x 19mm x 32.4mm | - | - | 250 V | QUICK CONNECT | 10 A | - | DPST | - | - | - | POWER/SIGNAL RELAY | - | 10 A | - | 30 ms | - | - | 20.8 mA | 10 ms | - | - | 1000 mW | 250 V | - | AC | MOMENTARY | 48 V | DC | - | DPST | - | - | - | 48 V | 0.021 A | 38.4 V | 4.8 V | - | - | - | - | 32.4 mm | ||
![]() AQR10A1-S-Z18/28VDC Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PANASONIC CORP | Panasonic Electronic Components | AQR10A1-S-Z18/28VDC | - | - | 1 | 80 °C | -20 °C | - | ROHS COMPLIANT PACKAGE-4 | Obsolete | - | 5.83 | - | Yes | - | - | Yes | - | - | - | - | UL RECOGNIZED, WITH ZERO CROSS OVER CIRCUIT | 8541.40.95.00 | - | - | compliant | - | - | - | - | - | SINGLE | - | - | - | - | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1500 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ALF1M05 Panasonic | In Stock | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | - | - | 50 | - | Panasonic | - | - | - | - | - | - | - | - | - | - | - | Details | - | Tube | LF | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | General Purpose Relays | - | ||
![]() HG3-DC12V-F Panasonic | In Stock | - | - | - | NO | SOCKET MOUNT | - | - | - | - | - | 89.5 Ω | - | 100000 Cycle(s) | - | PANASONIC CORP | Panasonic Electronic Components | HG3-DC12V-F | HG | - | - | 40 °C | -50 °C | - | ROHS COMPLIANT | Obsolete | - | 5.6 | - | Yes | - | - | - | - | EAR99 | - | - | - | - | - | BOX | compliant | CSA; UL | 50 mm | 36 mm | 50mm x 36mm x 60mm | - | - | - | SNAP-ON | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | 20 A | - | 40 ms | - | - | - | 40 ms | - | - | 1600 mW | 250 V | - | AC | MOMENTARY | - | DC | - | 3PDT | - | - | - | 12 V | 0.134 A | 9.6 V | 1.2 V | - | - | - | - | 60 mm | ||
![]() HG4-AC220V-F Panasonic | In Stock | - | - | Socket | NO | SOCKET MOUNT | 14 | 240 g | - | - | 220 V | - | Cadmium, Silver, Tin | 100000 Cycle(s) | - | PANASONIC CORP | Panasonic Electronic Components | HG4-AC220V-F | HG | - | - | 40 °C | -50 °C | - | ROHS COMPLIANT | Obsolete | - | 8.4 | Compliant | Yes | Bulk | - | - | Quick Connect | EAR99 | 40 °C | -50 °C | COIL OPERATE VOLTAGE(AC): 176 V, COIL RELEASE VOLTAGE(AC): 66 V | - | - | BOX | compliant | CSA; UL | 68 mm | 36 mm | 68mm x 36mm x 60mm | - | - | 250 V | SNAP-ON | 20 A | - | 4PDT | - | - | - | POWER/SIGNAL RELAY | - | 20 A | - | 40 ms | - | Non-Latching | 34 mA | 40 ms | 8.8 W | - | 8800 mW | 250 V | - | AC | MOMENTARY | - | AC | - | 4PDT | - | - | - | - | - | - | - | - | 0.039 A | 220 V | - | 60 mm |