- Coil Current
- Coil Power
- Coil Type
- Coil Voltage
- Coil Voltage (DC)
- CoilResistance
- Contact Form
- Contact Materials
- ECCN Code
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mount
Attribute column
Manufacturer
Panasonic Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Base Product Number | CoilResistance | Contact Materials | ElectricalLife | Mfr | Package | Product Status | RoHS | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Seal Rating | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DS2E-S-DC6V-TB Panasonic Electric Works | In Stock | - | - | 9 Weeks | Through Hole | Through Hole | 8 | - | 180Ohms | Silver (Ag), Gold (Au) | - | - | - | - | - | -40°C~70°C | Tube | 2004 | DS | Active | 1 (Unlimited) | PC Pin | - | 70°C | -40°C | - | - | - | PC Pin | - | - | - | - | 250V | 3A | DPDT | 220V | DPDT (2 Form C) | General Purpose | 10ms | 6VDC | Non Latching | 250VAC 220VDC -Max | 33.3mA | 5ms | 4.2VDC | 2A | 200mW | 0.6VDC | - | - | - | 6V | - | Sealed - Fully | - | RoHS Compliant | Lead Free | ||
![]() DS1E-M-DC24V-TB Panasonic Electric Works | 46 |
| - | 9 Weeks | Through Hole | Through Hole | 5 | - | 1.44kOhms | Silver (Ag), Gold (Au) | - | - | - | - | - | -40°C~70°C | Tape & Box (TB) | 2004 | DS | Active | 1 (Unlimited) | PC Pin | - | 70°C | -40°C | - | - | - | PC Pin | - | - | - | - | 250V | 3A | SPDT | 220V | SPDT (1 Form C) | General Purpose | 10ms | 24VDC | Non Latching | 250VAC 220VDC -Max | 16.7mA | 5ms | 16.8VDC | 2A | 400mW | 2.4VDC | - | - | - | 24V | - | Sealed - Fully | - | RoHS Compliant | Lead Free | ||
![]() JTV1AF-TMP-24V Panasonic | In Stock | - | - | - | PCB | - | - | JTV1AF | - | - | - | Panasonic Electric Works | Bulk | Obsolete | Compliant | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSBT2-S-DC6V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 100Ohm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | -40°C~70°C | Tube | 2000 | DS-BT | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | 8536.49.00.50 | unknown | BSI; CSA; UL | PC Pin | 20.65mm | 10.65 mm | 20.65mm x 10.65mm x 10.5mm | 220V | - | - | DPDT | - | DPDT (2 Form C) | General Purpose | 3ms | 6VDC | Non Latching | 250VAC 220VDC -Max | 60mA | 2ms | 4.5VDC | 2A | 360mW | 0.6VDC | 250V | AC/DC | MOMENTARY | 6V | DC | - | 10.5mm | RoHS Compliant | Lead Free | ||
![]() DSBT2-M-2D-DC6V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 66.7Ohm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | -40°C~60°C | Tube | 2000 | DS-BT | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | 8536.49.00.50 | unknown | BSI; CSA; UL | PC Pin | 20.65mm | 10.65 mm | 20.65mm x 10.65mm x 10.5mm | 220V | - | - | DPDT | - | DPDT (2 Form D) | General Purpose | 3ms | 6VDC | Non Latching | 250VAC 220VDC -Max | 60mA | 2ms | 4.5VDC | 1A | 540mW | 0.6VDC | 250V | AC/DC | MOMENTARY | 6V | DC | - | 10.5mm | RoHS Compliant | Lead Free | ||
![]() DSBT2-M-2D-DC3V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 16.7Ohm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | -40°C~60°C | Tube | 2000 | DS-BT | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | 8536.49.00.50 | unknown | BSI; CSA; UL | PC Pin | 20.65mm | 10.65 mm | 20.65mm x 10.65mm x 10.5mm | 220V | - | - | DPDT | - | DPDT (2 Form D) | General Purpose | 3ms | 3VDC | Non Latching | 250VAC 220VDC -Max | 180mA | 2ms | 2.25VDC | 1A | 540mW | 0.3VDC | 250V | AC/DC | MOMENTARY | 3V | DC | - | 10.5mm | RoHS Compliant | Lead Free | ||
![]() DSBT2-M-2D-DC9V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 150Ohm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | -40°C~60°C | Tube | 2000 | DS-BT | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | 8536.49.00.50 | unknown | BSI; CSA; UL | PC Pin | 20.65mm | 10.65 mm | 20.65mm x 10.65mm x 10.5mm | 220V | - | - | DPDT | - | DPDT (2 Form D) | General Purpose | 3ms | 9VDC | Non Latching | 250VAC 220VDC -Max | 40mA | 2ms | 6.75VDC | 1A | 540mW | 0.9VDC | 250V | AC/DC | MOMENTARY | 9V | DC | - | 10.5mm | RoHS Compliant | Lead Free | ||
![]() DSBT2-S-DC3V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 25Ohm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | -40°C~70°C | Tube | 2000 | DS-BT | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | 8536.49.00.50 | unknown | BSI; CSA; UL | PC Pin | 20.65mm | 10.65 mm | 20.65mm x 10.65mm x 10.5mm | 220V | - | - | DPDT | - | DPDT (2 Form C) | General Purpose | 3ms | 3VDC | Non Latching | 250VAC 220VDC -Max | 120mA | 2ms | 2.25VDC | 2A | 360mW | 0.3VDC | 250V | AC/DC | MOMENTARY | 3V | DC | - | 10.5mm | RoHS Compliant | Lead Free | ||
![]() NL6EBX-2M-DC6V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 50Ohms | Silver (Ag), Gold (Au) | - | - | - | - | - | -40°C~55°C | Tube | 2000 | NL | Obsolete | 1 (Unlimited) | PC Pin | - | 55°C | -40°C | - | - | - | PC Pin | - | - | - | - | - | - | 6PDT | - | 6PDT (6 Form C) | General Purpose | 15ms | 6VDC | Non Latching | 125VAC 30VDC -Max | 120mA | 10ms | 4.8VDC | 2A | 720mW | 0.6VDC | - | - | - | 6V | - | - | - | RoHS Compliant | Lead Free | ||
![]() NL6EBX-4M-DC24V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 800Ohms | Silver (Ag), Gold (Au) | - | - | - | - | - | -40°C~55°C | Tube | 2000 | NL | Obsolete | 1 (Unlimited) | PC Pin | - | 55°C | -40°C | - | - | - | PC Pin | - | - | - | - | - | - | 6PDT | - | 6PDT (6 Form C) | General Purpose | 15ms | 24VDC | Non Latching | 125VAC 30VDC -Max | 30mA | 10ms | 19.2VDC | 2A | 720mW | 2.4VDC | - | - | - | 24V | - | - | - | RoHS Compliant | Lead Free | ||
![]() NL6EBX-2M-DC24V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 800Ohms | Silver (Ag), Gold (Au) | - | - | - | - | - | -40°C~55°C | Tube | 2000 | NL | Obsolete | 1 (Unlimited) | PC Pin | - | 55°C | -40°C | - | - | - | PC Pin | - | - | - | - | - | - | 6PDT | - | 6PDT (6 Form C) | General Purpose | 15ms | 24VDC | Non Latching | 125VAC 30VDC -Max | 30mA | 10ms | 19.2VDC | 2A | 720mW | 2.4VDC | - | - | - | 24V | - | - | - | RoHS Compliant | Lead Free | ||
![]() NL6EBX-6M-DC12V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 200Ohms | Silver (Ag), Gold (Au) | - | - | - | - | - | -40°C~55°C | Tube | 2000 | NL | Obsolete | 1 (Unlimited) | PC Pin | - | 55°C | -40°C | - | - | - | PC Pin | - | - | - | - | - | - | 6PDT | - | 6PDT (6 Form C) | General Purpose | 15ms | 12VDC | Non Latching | 125VAC 30VDC -Max | 60mA | 10ms | 9.6VDC | 2A | 720mW | 1.2VDC | - | - | - | 12V | - | - | - | RoHS Compliant | Lead Free | ||
![]() NL6EBX-L2-DC5V-1 Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 15.6Ohms | Silver Palladium (AgPd), Gold (Au) | - | - | - | - | - | -40°C~55°C | Tube | 2000 | NL | Obsolete | 1 (Unlimited) | PC Pin | - | 55°C | -40°C | - | - | - | PC Pin | - | - | - | - | - | - | 6PDT | - | 6PDT (6 Form C) | General Purpose | 15ms | 5VDC | Latching, Dual Coil | 125VAC 30VDC -Max | 320mA | 10ms | 4VDC | 2A | 1.6W | - | - | - | - | 5V | - | - | - | RoHS Compliant | Lead Free | ||
![]() NL6EBX-L2-DC5V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 15.6Ohms | Silver (Ag), Gold (Au) | - | - | - | - | - | -40°C~55°C | Tube | 2000 | NL | Obsolete | 1 (Unlimited) | PC Pin | - | 55°C | -40°C | - | - | - | PC Pin | - | - | - | - | - | - | 6PDT | - | 6PDT (6 Form C) | General Purpose | 15ms | 5VDC | Latching, Dual Coil | 125VAC 30VDC -Max | 320mA | 10ms | 4VDC | 2A | 1.6W | - | - | - | - | 5V | - | - | - | RoHS Compliant | Lead Free | ||
![]() NL6EBX-L2-DC48V-1 Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 1.44kOhms | Silver Palladium (AgPd), Gold (Au) | - | - | - | - | - | -40°C~55°C | Tube | 2000 | NL | Obsolete | 1 (Unlimited) | PC Pin | - | 55°C | -40°C | - | - | - | PC Pin | - | - | - | - | - | - | 6PDT | - | 6PDT (6 Form C) | General Purpose | 15ms | 48VDC | Latching, Dual Coil | 125VAC 30VDC -Max | 33.3mA | 10ms | 38.4VDC | 2A | 1.6W | - | - | - | - | 48V | - | - | - | RoHS Compliant | Lead Free | ||
![]() NL6EBX-L2-DC6V-1 Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 22.5Ohms | Silver Palladium (AgPd), Gold (Au) | - | - | - | - | - | -40°C~55°C | Tube | 2000 | NL | Obsolete | 1 (Unlimited) | PC Pin | - | 55°C | -40°C | - | - | - | PC Pin | - | - | - | - | - | - | 6PDT | - | 6PDT (6 Form C) | General Purpose | 15ms | 6VDC | Latching, Dual Coil | 125VAC 30VDC -Max | 267mA | 10ms | 4.8VDC | 2A | 1.6W | - | - | - | - | 6V | - | - | - | RoHS Compliant | Lead Free | ||
![]() NL6EBX-L2-DC24V-1 Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 360Ohms | Silver Palladium (AgPd), Gold (Au) | - | - | - | - | - | -40°C~55°C | Tube | 2000 | NL | Obsolete | 1 (Unlimited) | PC Pin | - | 55°C | -40°C | - | - | - | PC Pin | - | - | - | - | - | - | 6PDT | - | 6PDT (6 Form C) | General Purpose | 15ms | 24VDC | Latching, Dual Coil | 125VAC 30VDC -Max | 66.7mA | 10ms | 19.2VDC | 2A | 1.6W | - | - | - | - | 24V | - | - | - | RoHS Compliant | Lead Free | ||
![]() NL6EBX-6M-DC6V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 50Ohms | Silver (Ag), Gold (Au) | - | - | - | - | - | -40°C~55°C | Tube | 2000 | NL | Obsolete | 1 (Unlimited) | PC Pin | - | 55°C | -40°C | - | - | - | PC Pin | - | - | - | - | - | - | 6PDT | - | 6PDT (6 Form C) | General Purpose | 15ms | 6VDC | Non Latching | 125VAC 30VDC -Max | 120mA | 10ms | 4.8VDC | 2A | 720mW | 0.6VDC | - | - | - | 6V | - | - | - | RoHS Compliant | Lead Free | ||
![]() NL6EBX-L2-DC60V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 2.25kOhms | Silver (Ag), Gold (Au) | - | - | - | - | - | -40°C~55°C | Tube | 2000 | NL | Obsolete | 1 (Unlimited) | PC Pin | - | 55°C | -40°C | - | - | - | PC Pin | - | - | - | - | - | - | 6PDT | - | 6PDT (6 Form C) | General Purpose | 15ms | 60VDC | Latching, Dual Coil | 125VAC 30VDC -Max | 26.7mA | 10ms | 48VDC | 2A | 1.6W | - | - | - | - | 60V | - | - | - | RoHS Compliant | Lead Free | ||
![]() NL6EBX-L2-DC48V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 1.44kOhms | Silver (Ag), Gold (Au) | - | - | - | - | - | -40°C~55°C | Tube | 2000 | NL | Obsolete | 1 (Unlimited) | PC Pin | - | 55°C | -40°C | - | - | - | PC Pin | - | - | - | - | - | - | 6PDT | - | 6PDT (6 Form C) | General Purpose | 15ms | 48VDC | Latching, Dual Coil | 125VAC 30VDC -Max | 33.3mA | 10ms | 38.4VDC | 2A | 1.6W | - | - | - | - | 48V | - | - | - | RoHS Compliant | Lead Free |