- Coil Current
- Coil Power
- Coil Type
- Coil Voltage
- Coil Voltage (DC)
- CoilResistance
- Contact Form
- Contact Materials
- ECCN Code
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mount
Attribute column
Manufacturer
Panasonic Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Weight | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Voltage(DC)-Max | Throw Configuration | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Body Height | Length - Termination | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HC4ED-HP-DC100V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | - | NO | - | - | 10kOhm | Silver Nickel (AgNi), Gold (Au) | 200000 Cycle(s) | -40°C~60°C | Bulk | 2017 | HCE | yes | Obsolete | Not Applicable | - | - | EAR99 | - | - | - | BOX | compliant | CSA; UL | PC Pin | - | - | - | - | - | - | - | 4PDT (4 Form C) | General Purpose | 20ms | 100VDC | Non Latching | 250VAC -Max | 11mA | - | 80VDC | 1A | - | 10VDC | 250V | AC | MOMENTARY | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HC4ED-HTM-DC6V Panasonic Electric Works | In Stock | - | Datasheet | - | Socketable | - | NO | PANEL MOUNT | - | 40Ohm | Silver Nickel (AgNi), Gold (Au) | 200000 Cycle(s) | -40°C~60°C | Bulk | 2017 | HCE | yes | Obsolete | Not Applicable | - | - | EAR99 | - | - | - | BOX | compliant | CSA; UL | Plug In | - | - | - | - | - | - | - | 4PDT (4 Form C) | General Purpose | 20ms | 6VDC | Non Latching | 250VAC -Max | 150mA | - | 4.8VDC | 1A | - | 0.6VDC | 250V | AC | MOMENTARY | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TXS2SS-L2-.5V-Z Panasonic | In Stock | - | Datasheet | Surface Mount | - | SMD/SMT | - | - | - | 3.6Ohm | Gold, Silver | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Gull Wing | - | 70°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | General Purpose | 5 ms | - | Latching, Dual Coil | - | 140mA | 5 ms | - | 1A | 70mW | - | - | - | - | 500mV | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DSBT2-M-2D-DC1.5V Panasonic Electric Works | In Stock | - | Datasheet | Through Hole | Through Hole | - | - | - | - | 4.2Ohm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | -40°C~60°C | Tube | - | DS-BT | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | 8536.49.00.50 | - | unknown | BSI; CSA; UL | PC Pin | 20.65mm | 10.65 mm | 20.65mm x 10.65mm x 10.5mm | - | - | 220V | DPDT | DPDT (2 Form D) | General Purpose | 3ms | 1.5VDC | Non Latching | 250VAC 220VDC -Max | 360mA | 2ms | 1.13VDC | 1A | 540mW | 0.15VDC | 250V | AC/DC | MOMENTARY | 1.5V | DC | - | - | - | - | - | - | 10.5mm | - | RoHS Compliant | Lead Free | ||
![]() DSBT2-M-2D-DC5V Panasonic Electric Works | In Stock | - | Datasheet | Through Hole | Through Hole | - | - | - | - | 46.3Ohms | Silver (Ag), Gold (Au) | - | -40°C~60°C | Tube | 2000 | DS-BT | - | Obsolete | 1 (Unlimited) | - | PC Pin | - | 60°C | -40°C | - | - | - | - | PC Pin | - | - | - | - | - | - | DPDT | DPDT (2 Form D) | General Purpose | 3ms | 5VDC | Non Latching | 250VAC 220VDC -Max | 108mA | 2ms | 3.75VDC | 1A | 540mW | 0.5VDC | - | - | - | 5V | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DSBT2-S-DC1.5V Panasonic Electric Works | In Stock | - | Datasheet | Through Hole | Through Hole | - | - | - | - | 6.3Ohm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | -40°C~70°C | Tube | - | DS-BT | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | 8536.49.00.50 | - | unknown | BSI; CSA; UL | PC Pin | 20.65mm | 10.65 mm | 20.65mm x 10.65mm x 10.5mm | - | - | 220V | DPDT | DPDT (2 Form C) | General Purpose | 3ms | 1.5VDC | Non Latching | 250VAC 220VDC -Max | 240mA | 2ms | 1.13VDC | 2A | 360mW | 0.15VDC | 250V | AC/DC | MOMENTARY | 1.5V | DC | - | - | - | - | - | - | 10.5mm | - | RoHS Compliant | Lead Free | ||
![]() DSBT2-S-DC24V Panasonic Electric Works | 3266 | - | Datasheet | Through Hole | Through Hole | - | - | - | 4g | 1.6kOhm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | -40°C~70°C | Tube | 2000 | DS-BT | - | Obsolete | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | 8536.49.00.50 | - | unknown | BSI; CSA; UL | PC Pin | 20.65mm | 10.65 mm | 20.65mm x 10.65mm x 10.5mm | 50mOhm | 100000000Ohm | 220V | DPDT | DPDT (2 Form C) | General Purpose | 3ms | 24VDC | Non Latching | 250VAC 220VDC -Max | 15mA | 2ms | 18VDC | 2A | 360mW | 2.4VDC | 250V | AC/DC | MOMENTARY | 24V | DC | 8 | 750 Vrms | Random | 4000 Vrms | 125VA@250VAC | 60W@220VDC | 10.5mm | 0.0034 inch | RoHS Compliant | Lead Free | ||
![]() NL6EBX-4M-DC12V Panasonic Electric Works | In Stock | - | Datasheet | Through Hole | Through Hole | - | - | - | - | 200Ohms | Silver (Ag), Gold (Au) | - | -40°C~55°C | Tube | 2000 | NL | - | Obsolete | 1 (Unlimited) | - | PC Pin | - | 55°C | -40°C | - | - | - | - | PC Pin | - | - | - | - | - | - | 6PDT | 6PDT (6 Form C) | General Purpose | 15ms | 12VDC | Non Latching | 125VAC 30VDC -Max | 60mA | 10ms | 9.6VDC | 2A | 720mW | 1.2VDC | - | - | - | 12V | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NL6EBX-DC48V-1 Panasonic Electric Works | In Stock | - | Datasheet | Through Hole | Through Hole | - | - | - | - | 5kOhms | Silver Palladium (AgPd), Gold (Au) | - | -40°C~55°C | Tube | 2000 | NL | - | Obsolete | 1 (Unlimited) | - | PC Pin | - | 55°C | -40°C | - | - | - | - | PC Pin | - | - | - | - | - | - | 6PDT | 6PDT (6 Form C) | General Purpose | 15ms | 48VDC | Non Latching | 125VAC 30VDC -Max | 15mA | 10ms | 38.4VDC | 2A | 720mW | 4.8VDC | - | - | - | 48V | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NL6EBX-L2-DC12V Panasonic Electric Works | In Stock | - | Datasheet | Through Hole | Through Hole | - | - | - | - | 90Ohms | Silver (Ag), Gold (Au) | - | -40°C~55°C | Tube | 2000 | NL | - | Obsolete | 1 (Unlimited) | - | PC Pin | - | 55°C | -40°C | - | - | - | - | PC Pin | - | - | - | - | - | - | 6PDT | 6PDT (6 Form C) | General Purpose | 15ms | 12VDC | Latching, Dual Coil | 125VAC 30VDC -Max | 133mA | 10ms | 9.6VDC | 2A | 1.6W | - | - | - | - | 12V | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NL6EBX-6M-DC48V-1 Panasonic Electric Works | In Stock | - | Datasheet | Through Hole | Through Hole | - | - | - | - | 5kOhms | Silver Palladium (AgPd), Gold (Au) | - | -40°C~55°C | Tube | 2000 | NL | - | Obsolete | 1 (Unlimited) | - | PC Pin | - | 55°C | -40°C | - | - | - | - | PC Pin | - | - | - | - | - | - | 6PDT | 6PDT (6 Form C) | General Purpose | 15ms | 48VDC | Non Latching | 125VAC 30VDC -Max | 15mA | 10ms | 38.4VDC | 2A | 720mW | 4.8VDC | - | - | - | 48V | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NL6EBX-6M-DC5V Panasonic Electric Works | In Stock | - | Datasheet | Through Hole | Through Hole | - | - | - | - | 34.7Ohms | Silver (Ag), Gold (Au) | - | -40°C~55°C | Tube | 2000 | NL | - | Obsolete | 1 (Unlimited) | - | PC Pin | - | 55°C | -40°C | - | - | - | - | PC Pin | - | - | - | - | - | - | 6PDT | 6PDT (6 Form C) | General Purpose | 15ms | 5VDC | Non Latching | 125VAC 30VDC -Max | 144mA | 10ms | 4VDC | 2A | 720mW | 0.5VDC | - | - | - | 5V | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NL6EBX-DC24V-1 Panasonic Electric Works | In Stock | - | Datasheet | Through Hole | Through Hole | - | - | - | - | 800Ohms | Silver Palladium (AgPd), Gold (Au) | - | -40°C~55°C | Tube | 2000 | NL | - | Obsolete | 1 (Unlimited) | - | PC Pin | - | 55°C | -40°C | - | - | - | - | PC Pin | - | - | - | - | - | - | 6PDT | 6PDT (6 Form C) | General Purpose | 15ms | 24VDC | Non Latching | 125VAC 30VDC -Max | 30mA | 10ms | 19.2VDC | 2A | 720mW | 2.4VDC | - | - | - | 24V | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NL6EBX-L2-DC12V-1 Panasonic Electric Works | In Stock | - | Datasheet | Through Hole | Through Hole | - | - | - | - | 90Ohms | Silver Palladium (AgPd), Gold (Au) | - | -40°C~55°C | Tube | 2000 | NL | - | Obsolete | 1 (Unlimited) | - | PC Pin | - | 55°C | -40°C | - | - | - | - | PC Pin | - | - | - | - | - | - | 6PDT | 6PDT (6 Form C) | General Purpose | 15ms | 12VDC | Latching, Dual Coil | 125VAC 30VDC -Max | 133mA | 10ms | 9.6VDC | 2A | 1.6W | - | - | - | - | 12V | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NL6EBX-DC6V-1 Panasonic Electric Works | In Stock | - | Datasheet | Through Hole | Through Hole | - | - | - | - | 50Ohms | Silver Palladium (AgPd), Gold (Au) | - | -40°C~55°C | Tube | 2000 | NL | - | Obsolete | 1 (Unlimited) | - | PC Pin | - | 55°C | -40°C | - | - | - | - | PC Pin | - | - | - | - | - | - | 6PDT | 6PDT (6 Form C) | General Purpose | 15ms | 6VDC | Non Latching | 125VAC 30VDC -Max | 120mA | 10ms | 4.8VDC | 2A | 720mW | 0.6VDC | - | - | - | 6V | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NL6EBX-6M-DC24V Panasonic Electric Works | In Stock | - | Datasheet | Through Hole | Through Hole | - | - | - | - | 800Ohms | Silver (Ag), Gold (Au) | - | -40°C~55°C | Tube | 2000 | NL | - | Obsolete | 1 (Unlimited) | - | PC Pin | - | 55°C | -40°C | - | - | - | - | PC Pin | - | - | - | - | - | - | 6PDT | 6PDT (6 Form C) | General Purpose | 15ms | 24VDC | Non Latching | 125VAC 30VDC -Max | 30mA | 10ms | 19.2VDC | 2A | 720mW | 2.4VDC | - | - | - | 24V | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HC4ED-H-DC100V Panasonic Electric Works | In Stock | - | Datasheet | - | Socketable | - | NO | PANEL MOUNT | - | 10kOhm | Silver Nickel (AgNi), Gold (Au) | 200000 Cycle(s) | -40°C~60°C | Bulk | 2017 | HCE | yes | Obsolete | Not Applicable | - | - | EAR99 | - | - | - | BOX | compliant | CSA; UL | Plug In | - | - | - | - | - | - | - | 4PDT (4 Form C) | General Purpose | 20ms | 100VDC | Non Latching | 250VAC -Max | 11mA | - | 80VDC | 1A | - | 10VDC | 250V | AC | MOMENTARY | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HC4ED-H-AC200V Panasonic Electric Works | In Stock | - | Datasheet | - | Socketable | - | NO | PANEL MOUNT | - | - | Silver Nickel (AgNi), Gold (Au) | 200000 Cycle(s) | -40°C~60°C | Bulk | 2017 | HCE | yes | Obsolete | Not Applicable | - | - | EAR99 | - | - | - | BOX | compliant | CSA; UL | Plug In | - | - | - | - | - | - | - | 4PDT (4 Form C) | General Purpose | 20ms | 200VAC | Non Latching | 250VAC -Max | 6.6mA | - | 160VAC | 1A | - | 60VAC | 250V | AC | MOMENTARY | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HC4ED-H-AC12V Panasonic Electric Works | In Stock | - | Datasheet | - | Socketable | - | NO | PANEL MOUNT | - | - | Silver Nickel (AgNi), Gold (Au) | 200000 Cycle(s) | -40°C~60°C | Bulk | 2017 | HCE | yes | Obsolete | Not Applicable | - | - | EAR99 | - | - | - | BOX | compliant | CSA; UL | Plug In | - | - | - | - | - | - | - | 4PDT (4 Form C) | General Purpose | 20ms | 12VAC | Non Latching | 250VAC -Max | 100mA | - | 9.6VAC | 1A | - | 3.6VAC | 250V | AC | MOMENTARY | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HC4ED-H-AC6V Panasonic Electric Works | In Stock | - | Datasheet | - | Socketable | - | NO | PANEL MOUNT | - | - | Silver Nickel (AgNi), Gold (Au) | 200000 Cycle(s) | -40°C~60°C | Bulk | 2017 | HCE | yes | Obsolete | Not Applicable | - | - | EAR99 | - | - | - | BOX | compliant | CSA; UL | Plug In | - | - | - | - | - | - | - | 4PDT (4 Form C) | General Purpose | 20ms | 6VAC | Non Latching | 250VAC -Max | 200mA | - | 4.8VAC | 1A | - | 1.8VAC | 250V | AC | MOMENTARY | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |