- Coil Current
- Coil Power
- Coil Type
- Coil Voltage
- Coil Voltage (DC)
- CoilResistance
- Contact Form
- Contact Materials
- ECCN Code
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mount
Attribute column
Manufacturer
Panasonic Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Pitch | Packing Method | Depth | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Number of Contacts | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Form | Rise Time | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Insertion Loss (dB) | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Ambient Temperature Range High | Switching Current | Contact (DC) Max Power Rating R Load | Relay Form | Test Voltage | Features | Height | Length | Width | Body Height | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TN2-L-4.5V Panasonic Electric Works | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | DIP | 8 | 1.5g | 203Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~70°C | Tube | - | TN | - | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | - | CSA; UL | PC Pin | - | 14mm | - | 5.6 mm | - | - | - | 1A | - | - | 125V | 1A | DPDT | 110V | - | DPDT (2 Form C) | - | General Purpose | 1A | 1A@125VAC | 3ms | 4.5VDC | Latching, Single Coil | 125VAC 110VDC -Max | 22.2mA | 3 ms | 1A@110VDC | 3.38VDC | - | 100mW | 100mW | - | - | AC/DC | LATCHED | 4.5V | DC | - | 1.4 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() TX2SS-LT-24V-TH Panasonic Electric Works | 46 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | - | 10 | 2g | 4.11kOhm | Silver (Ag), Gold (Au) | - | -40°C~85°C | Tube | 2000 | TX-TH | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | 8536.49.00.50 | - | - | - | - | - | - | BSI; CSA; UL | Gull Wing | - | 15mm | - | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | 7.5A | WATER PROOF | - | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | - | General Purpose | 7.5A | 7.5A@250VAC | 4ms | 24VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 5.8mA | 4 ms | 7.5A@220VDC | 18VDC | - | 140mW | 140mW | - | 250V | AC/DC | LATCHED | 24V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | - | - | - | RoHS Compliant | - | - | ||
![]() HY1-12V Panasonic Electric Works | 35 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | DIP | 6 | 1.8g | 960Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~70°C | Tube | 2004 | HY | e4 | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | Gold/Silver (Au/Ag) | - | - | - | - | - | 60V | - | - | 7.4mm | - | CSA; UL | PC Pin | - | - | - | - | 12mm x 7.4mm x 10.1mm | - | - | 1A | - | - | - | 1A | SPDT | 60V | - | SPDT (1 Form C) | - | Telecom | - | - | 5ms | 12VDC | Non Latching | 60VDC -Max | 12.5mA | 4ms | 1A@30VDC | 9VDC | - | 150mW | 150mW | 1.2VDC | - | DC | MOMENTARY | 12V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | 12mm | - | 10.1mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() DS1E-M-DC24V-R Panasonic Electric Works | 46 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | 5 | - | 1.44kOhm | Silver (Ag), Gold (Au) | - | -40°C~70°C | Bulk | 2000 | DS | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | BOX | 9.9mm | - | CSA; UL | PC Pin | 250V | - | - | - | - | - | - | - | - | - | 250V | 3A | SPDT | 220V | - | SPDT (1 Form C) | - | General Purpose | - | - | 10ms | 24VDC | Non Latching | 250VAC 220VDC -Max | 16.7mA | 5ms | - | 16.8VDC | 2A | - | 400mW | 2.4VDC | - | AC/DC | MOMENTARY | 24V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | Reverse Polarity | - | 15mm | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() DS2E-M-DC48V-R Panasonic Electric Works | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | DIP | 8 | - | 5.76kOhm | Silver (Ag), Gold (Au) | 500000 Cycle(s) | -40°C~70°C | Bulk | 2007 | DS | - | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | BOX | 9.9mm | - | CSA; UL | PC Pin | 250V | - | - | - | 20mm x 9.9mm x 9.9mm | - | - | - | - | - | 250V | 3A | DPDT | 220V | - | DPDT (2 Form C) | - | General Purpose | - | - | 10ms | 48VDC | Non Latching | 250VAC 220VDC -Max | 8.3mA | 5ms | - | 33.6VDC | 2A | - | 400mW | 4.8VDC | - | AC/DC | MOMENTARY | 48V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | Reverse Polarity | - | 20mm | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() TX2SA-12V Panasonic Electric Works | 60 |
| Datasheet | 18 Weeks | Gold | Surface Mount | Surface Mount | - | 8 | 2g | 1.03kOhm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tube | 2000 | TX | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | LOW PROFILE | - | - | 220V | 2.54mm | - | 9.4mm | 2A | BSI; CSA; UL | Gull Wing | - | - | 2 | - | - | 100mOhm | 1000000000Ohm | 2A | WATER PROOF | - | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | - | Telecom | - | - | 4ms | 12VDC | Non Latching | 220VDC -Max | 11.7mA | 4 ms | - | 9VDC | - | 140mW | 140mW | 1.2VDC | - | DC | MOMENTARY | 12V | DC | - | 0.8 dB | Sealed - Fully | 1000 Vrms | Random | - | 85°C | 2A | - | - | 2kV | - | 8.5mm | 15mm | 7.4mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | IP67 | ||
![]() TQ2-2M-24V Panasonic Electric Works | 39 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | DIP | 8 | - | 2.88kOhm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~50°C | Tube | 2006 | TQ | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | LOW PROFILE | - | - | - | - | - | 9mm | - | CSA; UL | PC Pin | 125V | - | - | - | 14mm x 9mm x 5mm | - | - | 1A | - | - | 125V | 1A | DPDT | 110V | - | DPDT (2 Form D) | - | Telecom | 1A | - | 3ms | 24VDC | Non Latching | 125VAC 110VDC -Max | 8.3mA | 3 ms | 1A@110VDC | 19.2VDC | - | 200mW | 200mW | 2.4VDC | - | AC/DC | MOMENTARY | 24V | DC | - | 0.6 dB | - | - | - | - | - | - | - | - | - | - | - | 14mm | - | 5mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() TXS2SA-L-4.5V-1 Panasonic Electric Works | 107 | - | Datasheet | 18 Weeks | - | - | - | SMD/SMT | 8 | 2g | 579Ohm | Gold, Silver | 200000 Cycle(s) | - | Tube | - | - | - | - | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | 70°C | -40°C | - | - | - | - | - | - | 9.4mm | - | BSI; UL | - | - | - | - | 7.4 mm | - | 100mOhm | 1000000000Ohm | 1A | - | 110V | - | - | DPDT | - | 1A | - | - | - | - | - | 5 ms | 4.5V | - | - | 7.8mA | - | 1A@110VDC | - | - | - | - | - | - | DC | - | 4.5V | DC | - | - | - | 750 Vrms | Random | - | - | - | 30W@110VDC | 2 FORM C | - | - | - | 15mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() TXS2-1.5V Panasonic Electric Works | 78 | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | DIP | 8 | 2g | 45Ohm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | -40°C~70°C | Tube | - | TX-S | - | yes | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | - | BSI; CSA; UL | PC Pin | - | 15mm | - | 7.4 mm | - | 100mOhm | 1000000000Ohm | 1A | - | - | - | 1A | DPDT | 110V | - | DPDT (2 Form C) | - | General Purpose | - | - | 5ms | 1.5VDC | Non Latching | 110VDC -Max | 33.3mA | 5 ms | 1A@110VDC | 1.2VDC | - | 50mW | 50mW | 0.15VDC | - | DC | MOMENTARY | 1.5V | DC | 8 | 0.8 dB | Sealed - Fully | 750 Vrms | Random | - | - | - | 30W@110VDC | - | - | - | - | - | - | - | 0.0035 inch | - | - | RoHS Compliant | Lead Free | - | ||
![]() AGN210A1H Panasonic Electric Works | 17 |
| Datasheet | 36 Weeks | - | Surface Mount | Surface Mount | - | 8 | 1g | 22.5Ohm | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tube | 1998 | AGN | e4 | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | Silver/Palladium (Ag/Pd) | - | - | RELEASE TIME WITH DIODE | - | - | - | - | - | - | - | BSI; CSA; UL | Gull Wing | - | 10.6mm | - | 5.7 mm | 10.6mm x 5.7mm x 9mm | - | - | 1A | WATER PROOF | - | 125V | 1A | DPDT | 110V | - | DPDT (2 Form C) | - | Telecom | 1A | 1A@125VAC | 4ms | 1.5VDC | Latching, Single Coil | 125VAC 110VDC -Max | 66.7mA | 4 ms | 1A@110VDC | 1.13VDC | - | 100mW | 100mW | - | - | AC/DC | LATCHED | 1.5V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AGN2101H Panasonic Electric Works | 30 |
| Datasheet | 36 Weeks | - | Through Hole | Through Hole | DIP | 8 | 1g | 22.5Ohm | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tube | 2000 | AGN | e4 | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | Silver/Palladium (Ag/Pd) | - | - | RELEASE TIME WITH DIODE | - | - | - | - | - | - | - | BSI; CSA; UL | PC Pin | - | 10.6mm | - | 5.7 mm | 10.6mm x 5.7mm x 9mm | - | - | 1A | WATER PROOF | - | 125V | 1A | DPDT | 110V | - | DPDT (2 Form C) | - | Telecom | 1A | 1A@125VAC | 4ms | 1.5VDC | Latching, Single Coil | 125VAC 110VDC -Max | 66.7mA | 4 ms | 1A@110VDC | 1.13VDC | - | 100mW | 100mW | - | - | AC/DC | LATCHED | 1.5V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() TXD2SS-5V-Z Panasonic Electric Works | 17 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | - | 8 | 2g | 125Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tape & Reel (TR) | 2000 | TX-D | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | - | 220V | - | BOX; TAPE AND REEL | 7.4mm | - | BSI; CSA; EN; UL | Gull Wing | - | - | - | - | - | - | - | 2A | WATER PROOF | - | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | - | General Purpose | - | - | 4ms | 5VDC | Non Latching | 220VDC -Max | 40mA | 4 ms | 2A@220VDC | 3.75VDC | - | 200mW | 200mW | 0.5VDC | - | DC | MOMENTARY | 5V | DC | - | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | 8.2mm | 15mm | 15mm | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() TQ2SS-L-3V-X Panasonic Electric Works | 30 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | - | 8 | - | 129Ohm | Silver Nickel (AgNi), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tape & Reel (TR) | 2004 | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | - | 14mm | - | 9 mm | 14mm x 9mm x 5.6mm | - | - | 2A | - | - | 125V | 2A | DPDT | 220V | - | DPDT (2 Form C) | - | Telecom | 2A | 2A@125VAC | 4ms | 3VDC | Latching, Single Coil | 125VAC 220VDC -Max | 23.3mA | 4 ms | 2A@220VDC | 2.25VDC | - | 70mW | 70mW | - | - | AC/DC | LATCHED | 3V | DC | - | 0.8 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.6mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() TX2SS-3V Panasonic Electric Works | 114 |
| - | 18 Weeks | - | Surface Mount | Surface Mount | - | 8 | 2g | 64.3Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tube | 2000 | TX | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | - | 7.4mm | - | BSI; CSA; UL | Gull Wing | - | - | - | - | - | 100mOhm | 1000000000Ohm | 2A | WATER PROOF | - | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | - | Telecom | - | - | 4ms | 3VDC | Non Latching | 220VDC -Max | 46.7mA | 4 ms | 2A@220VDC | 2.25VDC | - | 140mW | 140mW | 0.3VDC | - | DC | MOMENTARY | 3V | DC | - | 0.8 dB | Sealed - Fully | 1000 Vrms | Random | 2000 Vrms | - | - | 60W@220VDC | - | - | - | - | 15mm | - | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() TX2SA-LT-5V-TH Panasonic Electric Works | 146 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | - | - | - | 178Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tube | 2000 | TX-TH | - | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | LOW PROFILE | 8536.49.00.50 | - | - | - | - | 7.4mm | - | BSI; CSA; UL | Gull Wing | - | - | - | - | 15mm x 7.4mm x 8.2mm | - | - | - | WATER PROOF | 220V | - | - | DPDT | - | - | DPDT (2 Form C) | - | General Purpose | - | 7.5A@250VAC | 4ms | 5VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 28.1mA | 4 ms | 7.5A@220VDC | 3.75VDC | 2A | 140mW | 140mW | - | 250V | AC/DC | LATCHED | 5V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | 8.2mm | 15mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() TX2SS-9V Panasonic Electric Works | In Stock | - | - | 18 Weeks | - | Surface Mount | Surface Mount | - | 8 | 2g | 579Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tube | 2000 | TX | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | - | - | - | BSI; CSA; UL | Gull Wing | - | 15mm | - | 7.4 mm | - | 100mOhm | 1000000000Ohm | 2A | WATER PROOF | - | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | - | Telecom | - | - | 4ms | 9VDC | Non Latching | 220VDC -Max | 15.5mA | 4 ms | 2A@220VDC | 6.75VDC | - | 140mW | 140mW | 0.9VDC | - | DC | MOMENTARY | 9V | DC | - | 0.8 dB | Sealed - Fully | 1000 Vrms | Random | 2000 Vrms | - | - | 60W@220VDC | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() DS4E-M-DC24V Panasonic Electric Works | 568 | - | Datasheet | - | - | Through Hole | Through Hole | DIP | 14 | 7g | 1.44kOhm | Silver (Ag), Gold (Au) | 500000 Cycle(s) | -40°C~70°C | Bulk | 2003 | DS | e4 | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | 60W | 30V | - | BOX; TUBE | 9.9mm | 3A | CSA; UL | PC Pin | 250V | - | 4 | - | - | - | - | 2A | EPOXY RESIN SEALED | - | 250V | 2A | 4PDT | 220V | - | 4PDT (4 Form C) | 3ms | General Purpose | 2A | 2A@250VAC | 10ms | 24VDC | Non Latching | 250VAC 220VDC -Max | 16.7mA | 5ms | 2A@30VDC | 16.8VDC | - | 400mW | 400mW | 2.4VDC | - | AC/DC | MOMENTARY | 24V | DC | - | - | Sealed - Fully | - | - | - | 70°C | 2A | - | - | - | - | 10.2mm | 35.24mm | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AGN210A06 Panasonic Electric Works | 89 |
| Datasheet | 36 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | 8 | 1g | 360Ohm | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tube | 2000 | AGN | - | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | RELEASE TIME WITH DIODE | - | - | - | - | - | - | - | BSI; CSA; UL | Gull Wing | - | 10.6mm | - | 5.7 mm | 10.6mm x 5.7mm x 9mm | - | - | 1A | WATER PROOF | - | 125V | 1A | DPDT | 110V | - | DPDT (2 Form C) | - | Telecom | 1A | 1A@125VAC | 4ms | 6VDC | Latching, Single Coil | 125VAC 110VDC -Max | 16.7mA | 4 ms | 1A@110VDC | 4.5VDC | - | 100mW | 100mW | - | - | AC/DC | LATCHED | 6V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() DS2E-S-DC1.5V Panasonic Electric Works | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | DIP | 8 | 4g | 11.3Ohm | Silver (Ag), Gold (Au) | 500000 Cycle(s) | -40°C~70°C | Bulk | - | DS | e4 | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | BOX; TUBE | - | - | CSA; UL | PC Pin | - | 20mm | - | 9.9 mm | 20mm x 9.9mm x 9.9mm | - | - | - | EPOXY RESIN SEALED | - | 250V | 3A | DPDT | 220V | - | DPDT (2 Form C) | 3ms | General Purpose | - | - | 10ms | 1.5VDC | Non Latching | 250VAC 220VDC -Max | 133mA | 5ms | - | 1.05VDC | 2A | 200mW | 200mW | 0.15VDC | - | AC/DC | MOMENTARY | 1.5V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | 9.9mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() TQ2SL-L-5V-X Panasonic Electric Works | 17 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | - | 8 | - | 357Ohm | Silver Nickel (AgNi), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tape & Reel (TR) | 2004 | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | - | - | - | - | 14mm x 9mm x 5.6mm | - | - | 2A | - | - | 125V | 2A | DPDT | 220V | - | DPDT (2 Form C) | - | Telecom | 2A | 2A@125VAC | 4ms | 5VDC | Latching, Single Coil | 125VAC 220VDC -Max | 14mA | 4 ms | 2A@220VDC | 3.75VDC | - | 70mW | 70mW | - | - | AC/DC | LATCHED | 5V | DC | - | 0.8 dB | - | - | - | - | - | - | - | - | - | - | 4.9mm | 14mm | 9mm | - | - | - | - | RoHS Compliant | Lead Free | - |