- Coil Current
- Coil Power
- Coil Type
- Coil Voltage
- Coil Voltage (DC)
- CoilResistance
- Contact Form
- Contact Materials
- ECCN Code
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mount
Attribute column
Manufacturer
Panasonic Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | CoilResistance | Contact Materials | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Part Life Cycle Code | Risk Rank | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Insertion Loss (dB) | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Height | Length | Width | Body Height | Length - Termination | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TQ2SL-L2-1.5V-X Panasonic Electric Works | 10000 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | - | 10 | - | 16Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | 8536.49.00.50 | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | - | - | - | 14mm x 9mm x 5.6mm | - | - | 2A | - | - | 125V | 2A | DPDT | 220V | DPDT (2 Form C) | Telecom | 2A | 2A@125VAC | 4ms | 1.5VDC | Latching, Dual Coil | 125VAC 220VDC -Max | 93.8mA | 4 ms | 2A@220VDC | 1.13VDC | - | 140mW | 140mW | - | - | AC/DC | LATCHED | 1.5V | DC | - | 0.8 dB | - | - | - | - | - | - | 4.9mm | 14mm | 9mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() TX2-L-5V-1 Panasonic Electric Works | 46 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | DIP | 8 | 2g | 250Ohm | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | TX | - | yes | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | - | - | - | - | BSI; CSA; UL | PC Pin | - | - | - | - | 100mOhm | 1000000000Ohm | 1A | WATER PROOF | - | - | 1A | DPDT | 220V | DPDT (2 Form C) | Telecom | - | - | 4ms | 5VDC | Latching, Single Coil | 220VDC -Max | 20mA | 4 ms | 1A@220VDC | 3.75VDC | - | 100mW | 100mW | - | - | DC | LATCHED | 5V | DC | 8 | 0.8 dB | Sealed - Fully | 1000 Vrms | Random | 2000 Vrms | - | 60W@220VDC | 8.2mm | 15mm | 7.4mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2-L2-4.5V-1 Panasonic Electric Works | 46 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | - | - | 2g | 289Ohm | Silver Palladium (AgPd), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | -40°C~70°C | Tube | - | TX-S | - | - | Active | 1 (Unlimited) | 10 | PC Pin | - | - | - | - | - | - | - | BSI; UL | PC Pin | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | 100mOhm | 1000000000Ohm | - | - | 110V | - | - | DPDT | - | DPDT (2 Form C) | General Purpose | - | - | 5ms | 4.5VDC | Latching, Dual Coil | 10VDC -Max | 15.6mA | 5 ms | 1A@110VDC | 3.6VDC | 10mA | - | 70mW | - | - | DC | - | 4.5V | DC | 10 | - | Sealed - Fully | 750 Vrms | Random | 1800 Vrms | - | 30W@110VDC | - | - | - | 8.2mm | 0.0035 inch | - | RoHS Compliant | - | ||
![]() TXS2SS-4.5V Panasonic Electric Works | 772 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | - | 8 | 2g | 405Ohm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | -40°C~70°C | Tube | - | TX-S | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | 7.4mm | - | BSI; CSA; UL | Gull Wing | - | - | - | - | 100mOhm | 1000000000Ohm | 1A | - | - | - | 1A | DPDT | 110V | DPDT (2 Form C) | General Purpose | - | - | 5ms | 4.5VDC | Non Latching | 110VDC -Max | 11.1mA | 5 ms | 1A@110VDC | 3.6VDC | - | 50mW | 50mW | 0.45VDC | - | DC | MOMENTARY | 4.5V | DC | - | 0.8 dB | Sealed - Fully | 750 Vrms | Random | - | - | 30W@110VDC | - | 15mm | - | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() DS1E-SL2-DC9V Panasonic Electric Works | 82 |
| - | 10 Weeks | - | Through Hole | Through Hole | DIP | 6 | 3g | 450Ohm | Silver (Ag), Gold (Au) | 500000 Cycle(s) | - | - | - | - | - | - | -40°C~70°C | Bulk | 2007 | DS | e4 | - | Active | 1 (Unlimited) | 6 | PC Pin | EAR99 | - | - | - | BOX; TUBE | - | - | CSA; UL | PC Pin | - | 15mm | 9.9 mm | 15mm x 9.9mm x 9.9mm | 50mOhm | 100000000Ohm | - | EPOXY RESIN SEALED | - | 250V | 3A | SPDT | 220V | SPDT (1 Form C) | General Purpose | - | - | 10ms | 9VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 20mA | 5ms | - | 7.2VDC | 2A | 180mW | 180mW | - | - | AC/DC | LATCHED | 9V | DC | 6 | - | Sealed - Fully | 1000 Vrms | Random | 1500 Vrms | 125VA@250VAC | - | - | - | - | 9.9mm | 0.0034 inch | - | RoHS Compliant | Lead Free | ||
![]() TXD2-4.5V Panasonic Electric Works | 30 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | DIP | 8 | 2g | 101Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | -40°C~85°C | Tube | - | TX-D | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | BSI; CSA; EN; UL | PC Pin | - | 15mm | - | - | - | - | 2A | WATER PROOF | - | - | 2A | DPDT | 220V | DPDT (2 Form C) | General Purpose | - | - | 4ms | 4.5VDC | Non Latching | 220VDC -Max | 44.4mA | 4 ms | 2A@220VDC | 3.38VDC | - | 200mW | 200mW | 0.45VDC | - | DC | MOMENTARY | 4.5V | DC | - | 0.8 dB | Sealed - Fully | - | - | - | - | - | 8.2mm | - | 7.4mm | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() ALD124W Panasonic | 325600 | - | - | - | - | - | - | - | - | - | - | - | - | PANASONIC CORP | Panasonic Electronic Components | ALD124W | ALD | Obsolete | 5.59 | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TQ2SA-L2-12V-X Panasonic Electric Works | 46 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | - | 10 | 2g | 1.03kOhm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | 8536.49.00.50 | TAPE AND REEL | 11.5mm | - | BSI; CSA; UL | Gull Wing | 125V | - | - | 14mm x 9mm x 5.6mm | - | - | 2A | - | - | 125V | 2A | DPDT | 220V | DPDT (2 Form C) | Telecom | 2A | 2A@125VAC | 4ms | 12VDC | Latching, Dual Coil | 125VAC 220VDC -Max | 11.7mA | 4 ms | 2A@220VDC | 9VDC | - | 140mW | 140mW | - | - | AC/DC | LATCHED | 12V | DC | - | 0.8 dB | - | - | - | - | - | - | 5.6mm | 14mm | 9mm | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() TQ2SS-24V Panasonic Electric Works | 30 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | - | 8 | 2g | 2.88kOhm | Silver Nickel (AgNi), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | LOW PROFILE | - | - | - | - | CSA; UL | Gull Wing | - | 14mm | 9 mm | 14mm x 9mm x 5.4mm | - | - | 2A | - | - | 125V | 2A | DPDT | 220V | DPDT (2 Form C) | Telecom | 2A | 2A@125VAC | 4ms | 24VDC | Non Latching | 125VAC 220VDC -Max | 8.3mA | 4 ms | 2A@220VDC | 18VDC | - | 200mW | 200mW | 2.4VDC | - | AC/DC | MOMENTARY | 24V | DC | - | 0.8 dB | - | - | - | - | - | - | - | - | - | 5.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() TX2-1.5V-TH Panasonic Electric Works | 30 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | - | - | - | 16Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | -40°C~85°C | Tube | - | TX-TH | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | 8536.49.00.50 | - | - | - | BSI; CSA; UL | PC Pin | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | - | WATER PROOF | 220V | - | - | DPDT | - | DPDT (2 Form C) | General Purpose | - | 7.5A@250VAC | 4ms | 1.5VDC | Non Latching | 250VAC 220VDC -Max | 93.8mA | 4 ms | 7.5A@220VDC | 1.13VDC | 2A | - | 140mW | 0.15VDC | 250V | AC/DC | MOMENTARY | 1.5V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | 8.2mm | - | - | RoHS Compliant | - | ||
![]() TXS2SA-L2-9V Panasonic Electric Works | 63 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | - | 10 | 2g | 1.15kOhm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | TX-S | - | yes | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | - | 8536.49.00.50 | - | 9.4mm | - | BSI; CSA; UL | Gull Wing | - | - | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | 1A | - | - | - | 1A | DPDT | 110V | DPDT (2 Form C) | General Purpose | - | - | 5ms | 9VDC | Latching, Dual Coil | 110VDC -Max | 7.8mA | 5 ms | - | 7.2VDC | - | 70mW | 70mW | - | - | DC | LATCHED | 9V | DC | - | 0.8 dB | Sealed - Fully | 750 Vrms | Random | 1800 Vrms | - | - | - | 15mm | - | 8.2mm | - | - | RoHS Compliant | Lead Free | ||
![]() HY1Z-4.5V Panasonic Electric Works | 46 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | DIP | 6 | 1.8g | 101Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | -40°C~70°C | Tube | - | HY | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | CSA; UL | PC Pin | - | 12mm | 7.4 mm | 12mm x 7.4mm x 10.1mm | - | - | 1A | - | - | - | 1A | SPDT | 60V | SPDT (1 Form C) | Telecom | - | - | 5ms | 4.5VDC | Non Latching | 60VDC -Max | 44.5mA | 4ms | 1A@30VDC | 3.38VDC | - | 200mW | 200mW | 0.45VDC | - | DC | MOMENTARY | 4.5V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | 10.1mm | - | - | RoHS Compliant | Lead Free | ||
![]() AGQ21TS4HX Panasonic Electric Works | 30 |
| Datasheet | 36 Weeks | - | - | Surface Mount | - | - | - | 203Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | AGQ TH | - | - | Active | 2A (4 Weeks) | - | - | EAR99 | - | - | - | - | - | unknown | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 4.5VDC | Latching, Single Coil | 125VAC 110VDC -Max | 22.2mA | - | - | 3.38VDC | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TX2SL-5V Panasonic Electric Works | In Stock | - | - | - | - | Surface Mount | Surface Mount | - | 8 | 2g | 178Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | TX | - | - | Obsolete | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | 9.4mm | - | BSI; CSA; UL | Gull Wing | - | - | 7.4 mm | - | - | - | 2A | WATER PROOF | - | - | 2A | DPDT | 220V | DPDT (2 Form C) | Telecom | - | - | 4ms | 5VDC | Non Latching | 220VDC -Max | 28.1mA | 4 ms | 2A@220VDC | 3.75VDC | - | 140mW | 140mW | 0.5VDC | - | DC | MOMENTARY | 5V | DC | - | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | 15mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TX2SA-3V-1-X Panasonic Electric Works | 46 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | - | 8 | 2g | 64.3Ohm | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | TX | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | LOW PROFILE | - | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | - | 15mm | 7.4 mm | - | 100mOhm | 1000000000Ohm | 1A | WATER PROOF | - | - | 1A | DPDT | 220V | DPDT (2 Form C) | Telecom | - | - | 4ms | 3VDC | Non Latching | 220VDC -Max | 46.7mA | 4 ms | 1A@220VDC | 2.25VDC | - | - | 140mW | 0.3VDC | - | DC | MOMENTARY | 3V | DC | - | - | Sealed - Fully | 1000 Vrms | Random | 2000 Vrms | - | 30W@220VDC | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AGQ26012 Panasonic Electric Works | 30 |
| Datasheet | 30 Weeks | - | PCB, Through Hole | Through Hole | DIP | 8 | 1g | 1.44kOhm | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | AGQ | e4 | - | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | Silver/Palladium (Ag/Pd) | - | - | - | 7.2mm | - | BSI; CSA; UL | PC Pin | - | - | - | 10.6mm x 7.2mm x 5.2mm | 100mOhm | 1000000000Ohm | 2A | WATER PROOF | - | 125V | 2A | DPDT | 110V | DPDT (2 Form C) | Telecom | 2A | 2A@125VAC | 4ms | 12VDC | Non Latching | 125VAC 110VDC -Max | 8.3mA | 4 ms | 2A@110VDC | 9.6VDC | - | 100mW | 100mW | 1.2VDC | - | AC/DC | MOMENTARY | 12V | DC | 8 | - | - | 750 Vrms | Random | 1500 Vrms | 37.5VA@125VAC | 60W@110VDC | 5.2mm | 10.6mm | - | - | - | - | RoHS Compliant | - | ||
![]() TQ2-L-12V Panasonic Electric Works | 23 | - | Datasheet | 12 Weeks | Gold | Through Hole | Through Hole | DIP | 8 | 1.5g | 1.44kOhm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | TQ | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | LOW PROFILE | - | - | 9mm | - | CSA; UL | PC Pin | 125V | - | - | 14mm x 9mm x 5mm | - | - | 1A | - | - | 125V | 1A | DPDT | 110V | DPDT (2 Form C) | Telecom | 1A | 1A@125VAC | 3ms | 12VDC | Latching, Single Coil | 125VAC 110VDC -Max | 8.3mA | 3 ms | 1A@110VDC | 9VDC | - | 100mW | 100mW | - | - | AC/DC | LATCHED | 12V | DC | - | 0.6 dB | - | - | - | - | - | - | - | 14mm | - | 5mm | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2-LT-3V Panasonic Electric Works | 46 |
| - | 18 Weeks | - | Through Hole | Through Hole | - | 10 | 2g | 129Ohm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | -40°C~70°C | Tube | 2004 | TX-S | - | - | Active | 1 (Unlimited) | 10 | - | EAR99 | - | - | 8536.49.00.50 | - | - | - | BSI; CSA; UL | PC Pin | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | 1A | - | - | - | 1A | DPDT | 110V | DPDT (2 Form C) | General Purpose | - | - | 5ms | 3VDC | Latching, Dual Coil | 110VDC -Max | 23.3mA | 5 ms | - | 2.4VDC | - | - | 70mW | - | - | DC | LATCHED | 3V | DC | 10 | - | Sealed - Fully | 750 Vrms | Random | 1800 Vrms | - | - | - | - | - | 8.2mm | 0.0035 inch | - | RoHS Compliant | - | ||
![]() AGN200S09 Panasonic Electric Works | 125 |
| Datasheet | 36 Weeks | - | Surface Mount | Surface Mount | - | 8 | 1g | 579Ohm | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | AGN | e4 | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | Silver/Palladium (Ag/Pd) | RELEASE TIME WITH DIODE | - | BOX; TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | - | 10.6mm | 5.7 mm | 10.6mm x 5.7mm x 9mm | - | - | 1A | WATER PROOF | - | 125V | 1A | DPDT | 110V | DPDT (2 Form C) | Telecom | 1A | 1A@125VAC | 4ms | 9VDC | Non Latching | 125VAC 110VDC -Max | 15.5mA | 4 ms | 1A@110VDC | 6.75VDC | - | 140mW | 140mW | 0.9VDC | - | AC/DC | MOMENTARY | 9V | DC | - | - | - | - | - | - | - | - | - | - | - | 9mm | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2-LT-12V Panasonic Electric Works | 37 |
| - | 18 Weeks | - | Through Hole | Through Hole | - | 10 | 2g | 2.057kOhm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | -40°C~70°C | Tube | 2004 | TX-S | - | - | Active | 1 (Unlimited) | 10 | - | EAR99 | - | - | 8536.49.00.50 | - | - | - | BSI; CSA; UL | PC Pin | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | 1A | - | - | - | 1A | DPDT | 110V | DPDT (2 Form C) | General Purpose | - | - | 5ms | 12VDC | Latching, Dual Coil | 110VDC -Max | 5.8mA | 5 ms | - | 9.6VDC | - | - | 70mW | - | - | DC | LATCHED | 12V | DC | 10 | - | Sealed - Fully | 750 Vrms | Random | 1800 Vrms | - | - | - | - | - | 8.2mm | 0.0035 inch | - | RoHS Compliant | - |