- Coil Current
- Coil Power
- Coil Type
- Coil Voltage
- Coil Voltage (DC)
- CoilResistance
- Contact Form
- Contact Materials
- ECCN Code
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mount
Attribute column
Manufacturer
Panasonic Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Rise Time | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Insertion Loss (dB) | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (DC) Max Power Rating R Load | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TQ2SS-L-5V-Z Panasonic Electric Works | 46 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 8 | 2g | 357Ohm | Silver Nickel (AgNi), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tape & Reel (TR) | 2000 | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | LOW PROFILE | - | - | 220V | TAPE AND REEL | 9.3mm | - | CSA; UL | Gull Wing | 125V | - | - | 14mm x 9mm x 7.5mm | - | - | 2A | - | - | 125V | 2A | - | DPDT | 220V | DPDT (2 Form C) | - | Telecom | 2A | 2A@125VAC | 4ms | 5VDC | Latching, Single Coil | 125VAC 220VDC -Max | 14mA | 4 ms | 2A@220VDC | 3.75VDC | - | 70mW | 70mW | - | AC/DC | LATCHED | 5V | DC | - | 0.8 dB | - | - | - | - | - | 4.9mm | 14mm | 14mm | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() TQ2-2M-4.5V Panasonic Electric Works | 17 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | 8 | - | 101Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~50°C | Tube | - | TQ | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | LOW PROFILE | - | - | - | - | - | - | CSA; UL | PC Pin | - | 14mm | 9 mm | 14mm x 9mm x 5mm | - | - | 1A | - | - | 125V | 1A | - | DPDT | 110V | DPDT (2 Form D) | - | Telecom | 1A | - | 3ms | 4.5VDC | Non Latching | 125VAC 110VDC -Max | 44.4mA | 3 ms | 1A@110VDC | 3.6VDC | - | 200mW | 200mW | 0.45VDC | AC/DC | MOMENTARY | 4.5V | DC | - | 0.6 dB | - | - | - | - | - | - | - | - | 5mm | - | - | RoHS Compliant | Lead Free | ||
![]() HY1Z-6V Panasonic Electric Works | 46 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | DIP | 6 | 1.8g | 180Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~70°C | Tube | 2004 | HY | - | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | CSA; UL | PC Pin | - | - | 7.4 mm | 12mm x 7.4mm x 10.1mm | - | - | 1A | - | - | - | 1A | - | SPDT | 60V | SPDT (1 Form C) | - | Telecom | - | - | 5ms | 6VDC | Non Latching | 60VDC -Max | 33.3mA | 4ms | 1A@30VDC | 4.5VDC | - | 200mW | 200mW | 0.6VDC | DC | MOMENTARY | 6V | DC | - | - | Sealed - Fully | - | - | - | - | 10.1mm | - | 12mm | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() TXS2SA-L-6V-X Panasonic Electric Works | 46 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | 8 | 2g | 1.03kOhm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | -40°C~70°C | Tape & Reel (TR) | 2000 | TX-S | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | - | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | - | 15mm | 7.4 mm | - | 100mOhm | 1000000000Ohm | 1A | - | - | - | 1A | - | DPDT | 110V | DPDT (2 Form C) | - | General Purpose | - | - | 5ms | 6VDC | Latching, Single Coil | 110VDC -Max | 5.8mA | 5 ms | 1A@110VDC | 4.8VDC | - | 35mW | 35mW | - | DC | LATCHED | 6V | DC | - | 0.8 dB | Sealed - Fully | 750 Vrms | Random | - | 30W@110VDC | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TX2-L-5V Panasonic Electric Works | 14 | - | Datasheet | 18 Weeks | Through Hole | Through Hole | DIP | 8 | 2g | 250Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tube | 2000 | TX | - | yes | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | - | - | - | - | 7.4mm | - | BSI; CSA; UL | PC Pin | - | - | - | - | 100mOhm | 1000000000Ohm | 2A | WATER PROOF | - | - | 2A | - | DPDT | 220V | DPDT (2 Form C) | - | Telecom | - | - | 4ms | 5VDC | Latching, Single Coil | 220VDC -Max | 20mA | 4 ms | 2A@220VDC | 3.75VDC | - | 100mW | 100mW | - | DC | LATCHED | 5V | DC | 8 | 0.8 dB | Sealed - Fully | 1000 Vrms | Random | 2000 Vrms | 60W@220VDC | 8.2mm | 15mm | 7.4mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() TQ2SA-4.5V-X Panasonic Electric Works | 17 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | - | 8 | - | 145Ohm | Silver Nickel (AgNi), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tape & Reel (TR) | - | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | NOT SPECIFIED | - | - | - | - | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | - | - | - | 14mm x 9mm x 5.6mm | - | - | 2A | - | - | 125V | 2A | - | DPDT | 220V | DPDT (2 Form C) | - | Telecom | 2A | 2A@125VAC | 4ms | 4.5VDC | Non Latching | 125VAC 220VDC -Max | 31mA | 4 ms | 2A@220VDC | 3.38VDC | - | 140mW | 140mW | 0.45VDC | AC/DC | MOMENTARY | 4.5V | DC | - | 0.8 dB | - | - | - | - | - | 4.9mm | 14mm | 9mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() NF4EB-6V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 15 | 15.5g | 90Ohm | Silver (Ag), Gold (Au) | - | -40°C~65°C | Tube | 2000 | NF | - | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | unknown | - | PC Pin | - | - | - | - | - | - | - | - | - | 220V | 2A | - | 4PDT | 220V | 4PDT (4 Form C) | - | General Purpose | - | - | 15ms | 6VDC | Non Latching | 220VAC 220VDC -Max | 43.3mA | 10ms | - | 4.8VDC | - | - | 400mW | 0.6VDC | - | - | 6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() AGN210S06Z Panasonic Electric Works | 17 |
| Datasheet | 36 Weeks | Surface Mount | Surface Mount | - | 8 | - | 360Ohm | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tape & Reel (TR) | 1998 | AGN | e4 | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | Silver/Palladium (Ag/Pd) | RELEASE TIME WITH DIODE | - | - | - | BOX; TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | - | 10.6mm | 5.7 mm | 10.6mm x 5.7mm x 9mm | - | - | 1A | WATER PROOF | - | 125V | 1A | - | DPDT | 110V | DPDT (2 Form C) | - | Telecom | 1A | 1A@125VAC | 4ms | 6VDC | Latching, Single Coil | 125VAC 110VDC -Max | 16.7mA | 4 ms | 1A@110VDC | 4.5VDC | - | 100mW | 100mW | - | AC/DC | LATCHED | 6V | DC | - | - | - | - | - | - | - | - | - | - | 9mm | - | - | RoHS Compliant | Lead Free | ||
![]() DS2E-M-DC9V Panasonic Electric Works | 27 | - | Datasheet | - | PCB, Through Hole | Through Hole | DIP | 8 | 4g | 203Ohm | Silver (Ag), Gold (Au) | 500000 Cycle(s) | -40°C~70°C | Bulk | 2004 | DS | e4 | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | 400mW | - | BOX; TUBE | 9.9mm | - | CSA; UL | PC Pin | 250V | - | - | - | 50mOhm | - | - | EPOXY RESIN SEALED | - | 250V | 3A | 2 | DPDT | 220V | DPDT (2 Form C) | 3ms | General Purpose | - | - | 10ms | 9VDC | Non Latching | 250VAC 220VDC -Max | 44.4mA | 5ms | - | 6.3VDC | 2A | 400mW | 400mW | 0.9VDC | AC/DC | MOMENTARY | 9V | DC | - | - | Sealed - Fully | - | - | - | - | 9.8mm | 20mm | 20mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() TQ2SL-L-6V-X Panasonic Electric Works | 17 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | - | 8 | - | 514Ohm | Silver Nickel (AgNi), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tape & Reel (TR) | 2004 | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | - | 14mm | 9 mm | 14mm x 9mm x 5.6mm | - | - | 2A | - | - | 125V | 2A | - | DPDT | 220V | DPDT (2 Form C) | - | Telecom | 2A | 2A@125VAC | 4ms | 6VDC | Latching, Single Coil | 125VAC 220VDC -Max | 11.7mA | 4 ms | 2A@220VDC | 4.5VDC | - | 70mW | 70mW | - | AC/DC | LATCHED | 6V | DC | - | 0.8 dB | - | - | - | - | - | - | - | - | 5.6mm | - | - | RoHS Compliant | Lead Free | ||
![]() TK1-3V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | DIP | 6 | 1g | 64.3Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tube | 2000 | TK | - | - | Obsolete | 1 (Unlimited) | 6 | PC Pin | EAR99 | - | - | - | - | - | - | 9mm | - | CSA; UL | PC Pin | - | - | - | - | 50mOhm | 1000000000Ohm | 2A | - | - | - | 2A | - | SPDT | 220V | SPDT (1 Form C) | - | General Purpose | - | - | 3ms | 3VDC | Non Latching | 220VDC -Max | 46.7mA | 2ms | 2A@220VDC | 2.25VDC | - | 140mW | 140mW | 0.3VDC | DC | MOMENTARY | 3V | DC | 6 | 1.2 dB | Sealed - Fully | 750 Vrms | Random | 1500 Vrms | - | 4mm | 10.6mm | 9mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() TQ2SL-L-9V-X Panasonic Electric Works | 17 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | - | 8 | - | 1.16kOhm | Silver Nickel (AgNi), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tape & Reel (TR) | 2004 | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | - | 14mm | 9 mm | 14mm x 9mm x 5.6mm | - | - | 2A | - | - | 125V | 2A | - | DPDT | 220V | DPDT (2 Form C) | - | Telecom | 2A | 2A@125VAC | 4ms | 9VDC | Latching, Single Coil | 125VAC 220VDC -Max | 7.8mA | 4 ms | 2A@220VDC | 6.75VDC | - | 70mW | 70mW | - | AC/DC | LATCHED | 9V | DC | - | 0.8 dB | - | - | - | - | - | - | - | - | 5.6mm | - | - | RoHS Compliant | Lead Free | ||
![]() DS1E-SL2-DC1.5V Panasonic Electric Works | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | DIP | 6 | 3g | 12.5Ohm | Silver (Ag), Gold (Au) | 500000 Cycle(s) | -40°C~70°C | Bulk | - | DS | e4 | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | BOX; TUBE | - | - | CSA; UL | PC Pin | - | 15mm | 9.9 mm | 15mm x 9.9mm x 9.9mm | - | - | - | EPOXY RESIN SEALED | - | 250V | 3A | - | SPDT | 220V | SPDT (1 Form C) | - | General Purpose | - | - | 10ms | 1.5VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 120mA | 5ms | - | 1.2VDC | 2A | 180mW | 180mW | - | AC/DC | LATCHED | 1.5V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | 9.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() TXD2SA-4.5V Panasonic Electric Works | 46 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | 8 | 2g | 101Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tube | - | TX-D | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | LOW PROFILE | - | - | - | - | - | - | BSI; CSA; EN; UL | Gull Wing | - | 15mm | 7.4 mm | - | - | - | 2A | WATER PROOF | - | - | 2A | - | DPDT | 220V | DPDT (2 Form C) | - | General Purpose | - | - | 4ms | 4.5VDC | Non Latching | 220VDC -Max | 44.4mA | 4 ms | 2A@220VDC | 3.38VDC | - | 200mW | 200mW | 0.45VDC | DC | MOMENTARY | 4.5V | DC | - | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SA-L-1.5V-X Panasonic Electric Works | 46 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | 8 | 2g | 64.3Ohm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | -40°C~70°C | Tape & Reel (TR) | - | TX-S | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | - | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | - | 15mm | 7.4 mm | - | 100mOhm | 1000000000Ohm | 1A | - | - | - | 1A | - | DPDT | 110V | DPDT (2 Form C) | - | General Purpose | - | - | 5ms | 1.5VDC | Latching, Single Coil | 110VDC -Max | 23.3mA | 5 ms | 1A@110VDC | 1.2VDC | - | 35mW | 35mW | - | DC | LATCHED | 1.5V | DC | - | 0.8 dB | Sealed - Fully | 750 Vrms | Random | - | 30W@110VDC | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TX2SS-LT-3V Panasonic Electric Works | 46 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | - | 2g | 45Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tube | 2000 | TX | - | yes | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | - | 8536.49.00.50 | - | - | - | - | - | BSI; CSA; UL | Gull Wing | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | 100mOhm | 1000000000Ohm | - | WATER PROOF | 220V | - | - | - | DPDT | - | DPDT (2 Form C) | - | Telecom | - | - | 4ms | 3VDC | Latching, Dual Coil | 220VDC -Max | 66.7mA | 4 ms | - | 2.25VDC | 2A | - | 200mW | - | DC | LATCHED | 3V | DC | - | - | Sealed - Fully | 1000 Vrms | Random | 2000 Vrms | 60W@220VDC | - | - | - | 8.2mm | - | - | RoHS Compliant | - | ||
![]() TXD2SA-2M-5V-Z Panasonic Electric Works | 17 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | 8 | - | 100Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tape & Reel (TR) | 2004 | TX-D | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | LOW PROFILE | - | - | - | BOX; TAPE AND REEL | - | - | BSI; CSA; EN; UL | Gull Wing | - | 15mm | 7.4 mm | - | - | - | 1A | WATER PROOF | - | - | 1A | - | DPDT | 110V | DPDT (2 Form D) | - | General Purpose | - | - | 4ms | 5VDC | Non Latching | 110VDC -Max | 50mA | 4 ms | 1A@110VDC | 3.75VDC | - | 250mW | 250mW | 0.5VDC | DC | MOMENTARY | 5V | DC | - | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SA-L-6V Panasonic Electric Works | 46 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | 8 | 2g | 1.03kOhm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | -40°C~70°C | Tube | 2000 | TX-S | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | BSI; CSA; UL | Gull Wing | - | 15mm | 7.4 mm | - | 100mOhm | 1000000000Ohm | 1A | - | - | - | 1A | - | DPDT | 110V | DPDT (2 Form C) | - | General Purpose | - | - | 5ms | 6VDC | Latching, Single Coil | 110VDC -Max | 5.8mA | 5 ms | 1A@110VDC | 4.8VDC | - | 35mW | 35mW | - | DC | LATCHED | 6V | DC | - | 0.8 dB | Sealed - Fully | 750 Vrms | Random | - | 30W@110VDC | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DS2E-SL2-DC48V Panasonic Electric Works | 6000 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | DIP | 10 | 4g | 12.8kOhm | Silver (Ag), Gold (Au) | 500000 Cycle(s) | -40°C~70°C | Tube | 2007 | DS | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | 8536.41.00.20 | - | - | - | - | - | CSA; UL | PC Pin | - | 20mm | - | 20mm x 9.9mm x 9.9mm | - | - | - | EPOXY RESIN SEALED | - | 250V | 3A | - | DPDT | 220V | DPDT (2 Form C) | 3ms | General Purpose | - | - | 10ms | 48VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 3.8mA | 5ms | - | 33.6VDC | 2A | 180mW | 180mW | - | AC/DC | LATCHED | 48V | DC | - | - | Sealed - Fully | - | - | - | - | 9.9mm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NF4EB-48V Panasonic Electric Works | 28000 | - | Datasheet | - | Through Hole | Through Hole | - | 15 | 15.5g | 4.2kOhm | Silver (Ag), Gold (Au) | - | -40°C~65°C | Tube | 2000 | NF | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | 60W | - | - | 24.6mm | unknown | - | PC Pin | 220V | - | - | - | - | - | - | - | - | 220V | 2A | - | 4PDT | 220V | 4PDT (4 Form C) | - | General Purpose | - | - | 15ms | 48VDC | Non Latching | 220VAC 220VDC -Max | 11.5mA | 10ms | - | 38.4VDC | - | 550mW | 550mW | 4.8VDC | - | - | 48V | - | - | - | - | - | - | - | - | - | 30.2mm | - | - | - | - | RoHS Compliant | Lead Free |