- Coil Current
- Coil Power
- Coil Type
- Coil Voltage
- Coil Voltage (DC)
- CoilResistance
- Contact Form
- Contact Materials
- ECCN Code
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mount
Attribute column
Manufacturer
Panasonic Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Depth | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Insertion Loss (dB) | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Height | Length | Width | Body Height | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TX2SS-LT-12V Panasonic Electric Works | 46 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 10 | 2g | 720Ohm | Silver (Ag), Gold (Au) | - | -40°C~85°C | Tube | 2000 | TX | - | yes | Active | 4 (72 Hours) | 10 | Solder | EAR99 | - | - | 8536.49.00.50 | - | - | - | BSI; CSA; UL | Gull Wing | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | 2A | WATER PROOF | - | - | 2A | DPDT | 220V | DPDT (2 Form C) | Telecom | - | - | 4ms | 12VDC | Latching, Dual Coil | 220VDC -Max | 16.7mA | 4 ms | 2A@220VDC | 9VDC | - | 200mW | - | - | - | DC | LATCHED | 12V | DC | - | - | Sealed - Fully | - | Random | 2000 Vrms | - | 60W@220VDC | - | - | - | 8.2mm | - | - | - | RoHS Compliant | - | ||
![]() AGN2604H Panasonic Electric Works | 38 |
| - | 36 Weeks | PCB, Through Hole | Through Hole | DIP | 8 | 1g | 203Ohm | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | -40°C~70°C | Tube | 2000 | AGN | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | 5.7mm | BSI; CSA; UL | PC Pin | 125V | - | - | 10.6mm x 5.7mm x 9mm | - | - | 1A | WATER PROOF | - | 125V | 1A | DPDT | 110V | DPDT (2 Form C) | Telecom | 1A | 1A@125VAC | 4ms | 4.5VDC | Non Latching | 125VAC 110VDC -Max | 22.2mA | 4 ms | 1A@110VDC | 3.6VDC | - | 100mW | 100mW | 0.45VDC | - | AC/DC | LATCHED | 4.5V | DC | - | - | - | - | - | - | - | - | 9mm | 10.6mm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TQ2SS-24V-Z Panasonic Electric Works | 5165 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 8 | 2g | 2.88kOhm | Silver Nickel (AgNi), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tape & Reel (TR) | 2000 | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | LOW PROFILE | - | - | TAPE AND REEL | - | CSA; UL | Gull Wing | - | - | - | 14mm x 9mm x 7.5mm | - | - | 2A | - | - | 125V | 2A | DPDT | 220V | DPDT (2 Form C) | Telecom | 2A | 2A@125VAC | 4ms | 24VDC | Non Latching | 125VAC 220VDC -Max | 8.3mA | 4 ms | 2A@220VDC | 18VDC | - | 200mW | 200mW | 2.4VDC | - | AC/DC | MOMENTARY | 24V | DC | - | 0.8 dB | - | - | - | - | - | - | 4.9mm | 14mm | 9mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TX2SS-L2-4.5V-X Panasonic Electric Works | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | - | 10 | 2g | 101Ohm | Silver (Ag), Gold (Au) | - | -40°C~85°C | Tape & Reel (TR) | - | TX | - | - | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | - | 8536.49.00.50 | - | TAPE AND REEL | - | BSI; CSA; UL | Gull Wing | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | 2A | WATER PROOF | - | - | 2A | DPDT | 220V | DPDT (2 Form C) | Telecom | - | - | 4ms | 4.5VDC | Latching, Dual Coil | 220VDC -Max | 44.5mA | 4 ms | 2A@220VDC | 3.38VDC | - | 200mW | 200mW | - | - | DC | LATCHED | 4.5V | DC | - | 0.8 dB | Sealed - Fully | - | Random | 2000 Vrms | - | 60W@220VDC | - | - | - | 8.2mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() DS2T-S-DC12V Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2SA-LT-5V-TH-Z Panasonic Electric Works | 46 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | - | - | 178Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tape & Reel (TR) | 2000 | TX-TH | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | LOW PROFILE | 8536.49.00.50 | - | BOX; TAPE AND REEL | - | BSI; CSA; UL | Gull Wing | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | - | WATER PROOF | 220V | - | - | DPDT | - | DPDT (2 Form C) | General Purpose | - | 7.5A@250VAC | 4ms | 5VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 28.1mA | 4 ms | 7.5A@220VDC | 3.75VDC | 2A | - | 140mW | - | 250V | AC/DC | LATCHED | 5V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | 8.2mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SA-LT-12V Panasonic Electric Works | 37 |
| - | 12 Weeks | Surface Mount | Surface Mount | - | 10 | 2g | 2.06kOhm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | -40°C~70°C | Tube | 2004 | TX-S | - | - | Active | 4 (72 Hours) | 10 | - | EAR99 | - | - | 8536.49.00.50 | - | - | - | BSI; CSA; UL | Gull Wing | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | 1A | - | - | - | 1A | DPDT | 110V | DPDT (2 Form C) | General Purpose | - | - | 5ms | 12VDC | Latching, Dual Coil | 110VDC -Max | 5.8mA | 5 ms | - | 9.6VDC | - | - | 70mW | - | - | DC | LATCHED | 12V | DC | - | - | Sealed - Fully | 750 Vrms | Random | 1800 Vrms | - | - | - | - | - | 8.2mm | - | - | - | RoHS Compliant | - | ||
![]() TXD2SL-24V Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 8 | 2g | 2.5kOhm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tube | 2000 | TX-D | - | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | - | BSI; CSA; EN; UL | Gull Wing | - | 15mm | 7.4 mm | - | - | - | 2A | WATER PROOF | - | - | 2A | DPDT | 220V | DPDT (2 Form C) | General Purpose | - | - | 4ms | 24VDC | Non Latching | 220VDC -Max | 9.6mA | 4 ms | 2A@220VDC | 18VDC | - | 230mW | 230mW | 2.4VDC | - | DC | MOMENTARY | 24V | DC | - | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AGQ200A03Z Panasonic Electric Works | 50 |
| Datasheet | 30 Weeks | Surface Mount | Surface Mount | - | 8 | 1g | 64.2Ohm | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tape & Reel (TR) | 2000 | AGQ | e4 | - | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | Silver/Palladium (Ag/Pd) | - | - | 110V | TAPE AND REEL | 8.4mm | BSI; CSA; UL | Gull Wing | 125V | - | - | 10.6mm x 7.2mm x 5.4mm | 100mOhm | 1000000000Ohm | 2A | WATER PROOF | - | 125V | 2A | DPDT | 110V | DPDT (2 Form C) | Telecom | 2A | 2A@125VAC | 4ms | 3VDC | Non Latching | 125VAC 110VDC -Max | 46.7mA | 4 ms | 2A@110VDC | 2.25VDC | - | 140mW | 140mW | 0.3VDC | - | AC/DC | MOMENTARY | 3V | DC | - | - | - | 750 Vrms | Random | 1500 Vrms | 37.5VA@125VAC | 60W@110VDC | 5.4mm | 10.6mm | 7.2mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() TQ2H-L-5V Panasonic Electric Works | 17 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | 8 | - | 250Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~70°C | Tube | 2006 | TQ | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | LOW PROFILE | - | - | - | - | CSA; UL | PC Pin | - | 14mm | 9 mm | 14mm x 9mm x 5mm | - | - | 1A | - | - | 125V | 1A | DPDT | 110V | DPDT (2 Form C) | Telecom | 1A | 1A@125VAC | 3ms | 5VDC | Latching, Single Coil | 125VAC 110VDC -Max | 20mA | 3 ms | 1A@110VDC | 3.75VDC | - | 100mW | 100mW | - | - | AC/DC | LATCHED | 5V | DC | - | 0.6 dB | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() TQ2H-L2-3V Panasonic Electric Works | 46 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | - | 10 | - | 45Ohm | Silver (Ag), Gold (Au) | - | -40°C~70°C | Tube | 2004 | TQ | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | - | LOW PROFILE | 8536.49.00.50 | - | - | - | CSA; UL | PC Pin | - | 14mm | 9 mm | 14mm x 9mm x 5mm | - | - | 1A | - | - | 125V | 1A | DPDT | 110V | DPDT (2 Form C) | Telecom | 1A | 1A@125VAC | 3ms | 3VDC | Latching, Dual Coil | 125VAC 110VDC -Max | 66.7mA | 3 ms | - | 2.25VDC | - | 200mW | - | - | - | AC/DC | LATCHED | 3V | DC | - | 0.6 dB | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | RoHS Compliant | - | ||
![]() AGQ2601H Panasonic Electric Works | 17 |
| Datasheet | 36 Weeks | Through Hole | Through Hole | DIP | 8 | 1g | 22.5Ohm | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | -40°C~70°C | Tube | 2000 | AGQ | e4 | - | Active | 1 (Unlimited) | 8 | Solder | EAR99 | Silver/Palladium (Ag/Pd) | - | - | - | - | - | BSI; CSA; UL | PC Pin | - | 10.6mm | 7.2 mm | 10.6mm x 7.2mm x 5.2mm | 100mOhm | 1000000000Ohm | 2A | WATER PROOF | - | 125V | 2A | DPDT | 110V | DPDT (2 Form C) | Telecom | 2A | 2A@125VAC | 4ms | 1.5VDC | Non Latching | 125VAC 110VDC -Max | 66.7mA | 4 ms | 2A@110VDC | 1.2VDC | - | 100mW | - | 0.15VDC | - | AC/DC | MOMENTARY | 1.5V | DC | 8 | - | - | 750 Vrms | Random | 1500 Vrms | 37.5VA@125VAC | 60W@110VDC | - | - | - | 5.2mm | 0.0035 inch | - | - | RoHS Compliant | - | ||
![]() TXS2-L-24V Panasonic Electric Works | 46 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | - | 8 | 2g | 11.52kOhm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | -40°C~70°C | Tube | 2006 | TX-S | - | yes | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | - | - | - | - | BSI; CSA; UL | PC Pin | - | 15mm | 7.4 mm | - | 100mOhm | 1000000000Ohm | 1A | - | - | - | 1A | DPDT | 110V | DPDT (2 Form C) | General Purpose | - | - | 5ms | 24VDC | Latching, Single Coil | 110VDC -Max | 2.1mA | 5 ms | 1A@110VDC | 19.2VDC | - | 50mW | 50mW | - | - | DC | LATCHED | 24V | DC | 8 | 0.8 dB | Sealed - Fully | 750 Vrms | Random | - | - | 30W@110VDC | - | - | - | - | 0.0035 inch | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SA-L-12V-Z Panasonic Electric Works | 17 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | 8 | 2g | 4.11kOhm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | -40°C~70°C | Tape & Reel (TR) | 2000 | TX-S | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | TAPE AND REEL | - | BSI; CSA; UL | Gull Wing | - | 15mm | 7.4 mm | - | 100mOhm | 1000000000Ohm | 1A | - | - | - | 1A | DPDT | 110V | DPDT (2 Form C) | General Purpose | - | - | 5ms | 12VDC | Latching, Single Coil | 110VDC -Max | 2.9mA | 5 ms | 1A@110VDC | 9.6VDC | - | 35mW | 35mW | - | - | DC | LATCHED | 12V | DC | - | 0.8 dB | Sealed - Fully | 750 Vrms | Random | - | - | 30W@110VDC | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SA-L-12V-X Panasonic Electric Works | 17 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | 8 | 2g | 4.11kOhm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | -40°C~70°C | Tape & Reel (TR) | 2000 | TX-S | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | TAPE AND REEL | - | BSI; CSA; UL | Gull Wing | - | 15mm | 7.4 mm | - | 100mOhm | 1000000000Ohm | 1A | - | - | - | 1A | DPDT | 110V | DPDT (2 Form C) | General Purpose | - | - | 5ms | 12VDC | Latching, Single Coil | 110VDC -Max | 2.9mA | 5 ms | 1A@110VDC | 9.6VDC | - | 35mW | 35mW | - | - | DC | LATCHED | 12V | DC | - | 0.8 dB | Sealed - Fully | 750 Vrms | Random | - | - | 30W@110VDC | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SA-L2-24V-X Panasonic Electric Works | 46 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | 10 | - | 3.84kOhm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | -40°C~70°C | Tape & Reel (TR) | 2000 | TX-S | - | yes | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | - | 8536.49.00.50 | - | TAPE AND REEL | - | BSI; CSA; UL | Gull Wing | - | - | - | 15mm x 7.4mm x 8.4mm | - | - | 1A | - | - | - | 1A | DPDT | 110V | DPDT (2 Form C) | General Purpose | - | - | 5ms | 24VDC | Latching, Dual Coil | 110VDC -Max | 6.3mA | 5 ms | - | 19.2VDC | - | 150mW | 150mW | - | - | DC | LATCHED | 24V | DC | - | 0.8 dB | Sealed - Fully | 750 Vrms | Random | 1800 Vrms | - | - | 8.2mm | 15mm | 7.4mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2-L-9V Panasonic Electric Works | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | - | 8 | 2g | 2.3kOhm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | -40°C~70°C | Tube | 2016 | TX-S | - | - | Active | 1 (Unlimited) | 8 | PC Pin | - | - | - | - | - | - | - | BSI; UL | PC Pin | - | 15mm | 7.4 mm | - | 100mOhm | 1000000000Ohm | 1A | - | - | - | 1A | DPDT | 110V | DPDT (2 Form C) | General Purpose | - | - | 5ms | 9VDC | Latching, Single Coil | 110VDC -Max | 3.9mA | 5 ms | 1A@110VDC | 7.2VDC | - | 35mW | 35mW | - | - | DC | - | 9V | DC | 8 | 0.8 dB | Sealed - Fully | 750 Vrms | Random | - | - | 30W@110VDC | - | - | - | - | 0.0035 inch | - | - | RoHS Compliant | Lead Free | ||
![]() TXD2SA-L-1.5V Panasonic Electric Works | 17 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | 8 | - | 15Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tube | - | TX-D | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | LOW PROFILE | - | - | - | - | BSI; CSA; EN; UL | Gull Wing | - | 15mm | 7.4 mm | - | - | - | 2A | WATER PROOF | - | - | 2A | DPDT | 220V | DPDT (2 Form C) | General Purpose | - | - | 4ms | 1.5VDC | Latching, Single Coil | 220VDC -Max | 100mA | 4 ms | 2A@220VDC | 1.13VDC | - | 150mW | 150mW | - | - | DC | LATCHED | 1.5V | DC | - | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SA-3V-X Panasonic Electric Works | 46 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | 8 | - | 180Ohm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | -40°C~70°C | Tape & Reel (TR) | 2004 | TX-S | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | TAPE AND REEL | - | BSI; CSA; UL | Gull Wing | - | - | - | - | 100mOhm | 1000000000Ohm | 1A | - | - | - | 1A | DPDT | 110V | DPDT (2 Form C) | General Purpose | - | - | 5ms | 3VDC | Non Latching | 110VDC -Max | 16.7mA | 5 ms | 1A@110VDC | 2.4VDC | - | 50mW | 50mW | 0.3VDC | - | DC | MOMENTARY | 3V | DC | - | 0.8 dB | Sealed - Fully | 750 Vrms | Random | - | - | 30W@110VDC | 8.2mm | 15mm | 7.4mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AGN21006 Panasonic Electric Works | 66 |
| Datasheet | 36 Weeks | Through Hole | Through Hole | DIP | 8 | 1g | 360Ohm | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Box | 1998 | AGN | e4 | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | Silver/Palladium (Ag/Pd) | RELEASE TIME WITH DIODE | - | - | - | - | BSI; CSA; UL | PC Pin | - | - | 5.7 mm | 10.6mm x 5.7mm x 9mm | - | - | 1A | WATER PROOF | - | 125V | 1A | DPDT | 110V | DPDT (2 Form C) | Telecom | 1A | 1A@125VAC | 4ms | 6VDC | Latching, Single Coil | 125VAC 110VDC -Max | 16.7mA | 4 ms | 1A@110VDC | 4.5VDC | - | 100mW | 100mW | - | - | AC/DC | LATCHED | 6V | DC | - | - | - | - | - | - | - | - | 9mm | - | 10.6mm | - | - | - | Unknown | RoHS Compliant | Lead Free |