- Coil Current
- Coil Power
- Coil Type
- Coil Voltage
- Coil Voltage (DC)
- CoilResistance
- Contact Form
- Contact Materials
- ECCN Code
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mount
Attribute column
Manufacturer
Panasonic Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Number of Contacts | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Rise Time | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Insertion Loss (dB) | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Ambient Temperature Range High | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Features | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TQ2SL-L-1.5V Panasonic Electric Works | 46 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 8 | - | 32Ohm | Silver Nickel (AgNi), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tube | - | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | LOW PROFILE | - | - | - | - | - | - | CSA; UL | Gull Wing | - | 14mm | - | 9 mm | 14mm x 9mm x 5.4mm | - | - | 2A | - | 125V | 2A | - | DPDT | 220V | DPDT (2 Form C) | - | Telecom | 2A | 2A@125VAC | 4ms | 1.5VDC | Latching, Single Coil | 125VAC 220VDC -Max | 46.9mA | 4 ms | 2A@220VDC | 1.13VDC | - | 70mW | 70mW | - | AC/DC | LATCHED | 1.5V | DC | 0.8 dB | - | - | - | - | - | - | - | - | - | - | - | - | 5.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() TQ2SL-48V Panasonic Electric Works | 46 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 8 | 2g | 7.68kOhm | Silver Nickel (AgNi), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tube | 2000 | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | LOW PROFILE | - | - | - | - | - | - | CSA; UL | Gull Wing | - | 14mm | - | 9 mm | 14mm x 9mm x 5.4mm | - | - | 2A | - | 125V | 2A | - | DPDT | 220V | DPDT (2 Form C) | - | Telecom | 2A | 2A@125VAC | 4ms | 48VDC | Non Latching | 125VAC 220VDC -Max | 6.3mA | 4 ms | 2A@220VDC | 36VDC | - | 300mW | 300mW | 4.8VDC | AC/DC | MOMENTARY | 48V | DC | 0.8 dB | - | - | - | - | - | - | - | - | - | - | - | - | 5.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() AGQ20TS2H Panasonic Electric Works | 17 |
| Datasheet | 36 Weeks | - | Surface Mount | - | - | - | 41Ohm | Silver Nickel (AgNi), Gold (Au) | - | -40°C~85°C | Tube | - | AGQ TH | - | - | Active | 2A (4 Weeks) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | Gull Wing | - | - | 2 | - | - | - | - | - | - | - | - | - | DPDT | - | DPDT (2 Form C) | - | General Purpose | - | - | 4ms | 2.4VDC | Non Latching | 125VAC 110VDC -Max | 58.5mA | - | - | 1.8VDC | - | - | 140mW | 0.24VDC | - | - | - | - | - | - | - | - | - | 85°C | - | 2A | - | - | 5.4mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() AGQ260S03 Panasonic Electric Works | 334 |
| Datasheet | 30 Weeks | Surface Mount | Surface Mount | - | 8 | 1g | 90Ohm | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | -40°C~70°C | Tube | 2000 | AGQ | e4 | - | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | Silver/Palladium (Ag/Pd) | - | - | - | - | - | - | - | - | - | BSI; CSA; UL | Gull Wing | - | 10.6mm | - | 7.2 mm | 10.6mm x 7.2mm x 5.4mm | 100mOhm | 1000000000Ohm | 2A | WATER PROOF | 125V | 2A | - | DPDT | 110V | DPDT (2 Form C) | - | Telecom | 2A | 2A@125VAC | 4ms | 3VDC | Non Latching | 125VAC 110VDC -Max | 33.3mA | 4 ms | 2A@110VDC | 2.4VDC | - | 100mW | 100mW | 0.3VDC | AC/DC | MOMENTARY | 3V | DC | - | - | 750 Vrms | Random | 1500 Vrms | - | 37.5VA@125VAC | - | 60W@110VDC | - | - | - | - | 5.4mm | - | - | RoHS Compliant | - | ||
![]() AGQ260S24 Panasonic Electric Works | 37 |
| Datasheet | 30 Weeks | Surface Mount | Surface Mount | SMD/SMT | 8 | 1g | 4.8kOhm | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | -40°C~70°C | Tube | 2009 | AGQ | e4 | - | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | Silver/Palladium (Ag/Pd) | - | - | - | - | - | - | - | - | - | BSI; CSA; UL | Gull Wing | - | 10.6mm | - | 7.2 mm | 10.6mm x 7.2mm x 5.4mm | 100mOhm | 1000000000Ohm | 2A | WATER PROOF | 125V | 2A | - | DPDT | 110V | DPDT (2 Form C) | - | Telecom | 2A | 2A@125VAC | 4ms | 24VDC | Non Latching | 125VAC 110VDC -Max | 5mA | 4 ms | 2A@110VDC | 19.2VDC | - | 120mW | 120mW | 2.4VDC | AC/DC | MOMENTARY | 24V | DC | - | - | 750 Vrms | Random | 1500 Vrms | - | 37.5VA@125VAC | - | 60W@110VDC | - | - | - | - | 5.4mm | - | - | RoHS Compliant | - | ||
![]() DS2E-S-DC5V-R Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 8 | - | 125Ohm | Silver (Ag), Gold (Au) | 500000 Cycle(s) | -40°C~70°C | Bulk | 2004 | DS | - | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | BOX | - | - | CSA; UL | PC Pin | - | 20mm | - | 9.9 mm | 20mm x 9.9mm x 9.9mm | - | - | - | - | 250V | 3A | - | DPDT | 220V | DPDT (2 Form C) | - | General Purpose | - | - | 10ms | 5VDC | Non Latching | 250VAC 220VDC -Max | 40mA | 5ms | - | 3.5VDC | 2A | - | 200mW | 0.5VDC | AC/DC | MOMENTARY | 5V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | Reverse Polarity | - | - | - | 9.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() DS2E-S-DC12V-TB Panasonic Electric Works | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | - | 8 | - | 720Ohms | Silver (Ag), Gold (Au) | - | -40°C~70°C | Tube | 2007 | DS | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | - | - | 70°C | -40°C | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | 250V | 3A | - | DPDT | 220V | DPDT (2 Form C) | - | General Purpose | - | - | 10ms | 12VDC | Non Latching | 250VAC 220VDC -Max | 16.7mA | 5ms | - | 8.4VDC | 2A | - | 200mW | 1.2VDC | - | - | 12V | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DS1E-ML2-DC3V Panasonic Electric Works | 100 | - | - | 10 Weeks | Through Hole | Through Hole | DIP | 6 | 3g | 25Ohm | Silver (Ag), Gold (Au) | 500000 Cycle(s) | -40°C~70°C | Tube | 2000 | DS | e4 | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | 9.9mm | - | CSA; UL | PC Pin | 250V | - | - | - | 15mm x 9.9mm x 9.9mm | - | - | - | EPOXY RESIN SEALED | 250V | 3A | - | SPDT | 220V | SPDT (1 Form C) | 3ms | General Purpose | - | - | 10ms | 3VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 120mA | 5ms | - | 2.1VDC | 2A | 360mW | 360mW | - | AC/DC | LATCHED | 3V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | 15mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SA-L2-1.5V-Z Panasonic Electric Works | 17 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 10 | 2g | 32.1Ohm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | -40°C~70°C | Tape & Reel (TR) | - | TX-S | - | yes | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | - | - | - | 8536.49.00.50 | - | - | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | - | 15mm | - | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | 1A | - | - | 1A | - | DPDT | 110V | DPDT (2 Form C) | - | General Purpose | - | - | 5ms | 1.5VDC | Latching, Dual Coil | 110VDC -Max | 46.7mA | 5 ms | - | 1.2VDC | - | 70mW | 70mW | - | DC | LATCHED | 1.5V | DC | 0.8 dB | Sealed - Fully | 750 Vrms | Random | 1800 Vrms | - | - | - | - | - | - | - | - | 8.2mm | - | - | RoHS Compliant | Lead Free | ||
![]() TXD2SS-2M-1.5V Panasonic Electric Works | 46 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | 8 | - | 9Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tube | - | TX-D | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | - | - | BSI; CSA; EN; UL | Gull Wing | - | 15mm | - | 7.4 mm | - | - | - | 1A | WATER PROOF | - | 1A | - | DPDT | 110V | DPDT (2 Form D) | - | General Purpose | - | - | 4ms | 1.5VDC | Non Latching | 110VDC -Max | 167mA | 4 ms | 1A@110VDC | 1.13VDC | - | 250mW | 250mW | 0.15VDC | DC | MOMENTARY | 1.5V | DC | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AGQ260S4HZ Panasonic Electric Works | 17 |
| Datasheet | 30 Weeks | Surface Mount | Surface Mount | - | 8 | 1g | 203Ohm | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | -40°C~70°C | Tape & Reel (TR) | 2004 | AGQ | e4 | - | Active | 4 (72 Hours) | 8 | - | EAR99 | Silver/Palladium (Ag/Pd) | - | - | - | - | - | - | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | - | 10.6mm | - | 7.2 mm | 10.6mm x 7.2mm x 5.4mm | 100mOhm | 1000000000Ohm | 2A | WATER PROOF | 125V | 2A | - | DPDT | 110V | DPDT (2 Form C) | - | Telecom | 2A | 2A@125VAC | 4ms | 4.5VDC | Non Latching | 125VAC 110VDC -Max | 22.2mA | 4 ms | 2A@110VDC | 3.6VDC | - | - | 100mW | 0.45VDC | AC/DC | MOMENTARY | 4.5V | DC | - | - | 750 Vrms | Random | 1500 Vrms | - | 37.5VA@125VAC | - | 60W@110VDC | - | - | - | - | 5.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() TQ4-12V Panasonic Electric Works | 32 | - | Datasheet | - | PCB, Through Hole | Through Hole | DIP | 14 | 3g | 514Ohm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | -40°C~70°C | Tube | 2004 | TQ | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | LOW PROFILE | - | 280mW | 110V | - | 9mm | - | CSA; UL | PC Pin | 125V | - | - | - | 26.7mm x 9mm x 5mm | - | - | 1A | - | 125V | 1A | 4 | 4PDT | 110V | 4PDT (4 Form C) | - | Telecom | 1A | 1A@125VAC | 3ms | 12VDC | Non Latching | 125VAC 110VDC -Max | 23.3mA | 3 ms | 1A@110VDC | 9VDC | - | 280mW | 280mW | 1.2VDC | AC/DC | MOMENTARY | 12V | DC | 0.6 dB | - | - | - | - | - | - | - | - | - | 5mm | 26.7mm | 26.7mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() DS1E-ML-DC24V Panasonic Electric Works | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | - | 5 | 3g | 3.2kOhm | Silver (Ag), Gold (Au) | - | -40°C~70°C | Bulk | 2000 | DS | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | BOX | - | - | CSA; UL | PC Pin | - | - | - | 9.9 mm | - | - | - | - | - | 250V | 3A | - | SPDT | 220V | SPDT (1 Form C) | - | General Purpose | - | - | 10ms | 24VDC | Latching, Single Coil | 250VAC 220VDC -Max | 7.5mA | 5ms | - | 16.8VDC | 2A | 400mW | 180mW | - | AC/DC | LATCHED | 24V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | 9.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() TXD2-L-3V Panasonic Electric Works | 46 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | - | 8 | - | 60Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tube | 2006 | TX-D | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | BSI; CSA; EN; UL | PC Pin | - | 15mm | - | 7.4 mm | - | - | - | 2A | WATER PROOF | - | 2A | - | DPDT | 220V | DPDT (2 Form C) | - | General Purpose | - | - | 4ms | 3VDC | Latching, Single Coil | 220VDC -Max | 50mA | 4 ms | 2A@220VDC | 2.25VDC | - | 150mW | 150mW | - | DC | LATCHED | 3V | DC | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SL-L2-12V Panasonic Electric Works | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | 10 | 2g | 2.06kOhm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | -40°C~70°C | Tube | 2000 | TX-S | - | - | Obsolete | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | 8536.49.00.50 | - | - | - | 9.4mm | - | BSI; CSA; UL | Gull Wing | - | - | - | - | 15mm x 7.4mm x 8.2mm | - | - | 1A | - | - | 1A | - | DPDT | 110V | DPDT (2 Form C) | - | General Purpose | - | - | 5ms | 12VDC | Latching, Dual Coil | 110VDC -Max | 5.8mA | 5 ms | - | 9.6VDC | - | 70mW | 70mW | - | DC | LATCHED | 12V | DC | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | 15mm | 7.4mm | 8.2mm | - | - | RoHS Compliant | Lead Free | ||
![]() TQ2SL-L-4.5V Panasonic Electric Works | 90 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 8 | 2g | 289Ohm | Silver Nickel (AgNi), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tube | - | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | LOW PROFILE | - | - | - | - | - | - | CSA; UL | Gull Wing | - | 14mm | - | 9 mm | 14mm x 9mm x 5.4mm | - | - | 2A | - | 125V | 2A | - | DPDT | 220V | DPDT (2 Form C) | - | Telecom | 2A | 2A@125VAC | 4ms | 4.5VDC | Latching, Single Coil | 125VAC 220VDC -Max | 15.6mA | 4 ms | 2A@220VDC | 3.38VDC | - | 70mW | 70mW | - | AC/DC | LATCHED | 4.5V | DC | 0.8 dB | - | - | - | - | - | - | - | - | - | - | - | - | 5.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() AGQ210S06Z Panasonic Electric Works | 46 |
| Datasheet | 30 Weeks | Surface Mount | Surface Mount | - | 8 | 1g | 257Ohm | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tape & Reel (TR) | 2004 | AGQ | e4 | - | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | Silver/Palladium (Ag/Pd) | - | - | - | - | - | - | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | - | 10.6mm | - | 7.2 mm | 10.6mm x 7.2mm x 5.4mm | 100mOhm | 1000000000Ohm | 2A | WATER PROOF | 125V | 2A | - | DPDT | 110V | DPDT (2 Form C) | - | Telecom | 2A | 2A@125VAC | 4ms | 6VDC | Latching, Single Coil | 125VAC 110VDC -Max | 16.7mA | 4 ms | 2A@110VDC | 4.5VDC | - | 100mW | 100mW | - | AC/DC | MOMENTARY | 6V | DC | - | - | 750 Vrms | Random | 1500 Vrms | - | 37.5VA@125VAC | - | 60W@110VDC | - | - | - | - | 5.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SS-L-3V Panasonic Electric Works | 17 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | 8 | 2g | 257Ohm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | -40°C~70°C | Tube | 2000 | TX-S | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | 7.4mm | - | BSI; CSA; UL | Gull Wing | - | - | - | - | - | 100mOhm | 1000000000Ohm | 1A | - | - | 1A | - | DPDT | 110V | DPDT (2 Form C) | - | General Purpose | - | - | 5ms | 3VDC | Latching, Single Coil | 110VDC -Max | 11.7mA | 5 ms | 1A@110VDC | 2.4VDC | - | 35mW | 35mW | - | DC | LATCHED | 3V | DC | 0.8 dB | Sealed - Fully | 750 Vrms | Random | - | - | - | - | 30W@110VDC | - | - | 15mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AGN210A24Z Panasonic Electric Works | 17 |
| Datasheet | 30 Weeks | Surface Mount | Surface Mount | - | 8 | - | 4.8kOhm | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tape & Reel (TR) | 2004 | AGN | e4 | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | Silver/Palladium (Ag/Pd) | - | - | RELEASE TIME WITH DIODE | - | - | - | BOX; TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | - | 10.6mm | - | 5.7 mm | 10.6mm x 5.7mm x 9mm | - | - | 1A | WATER PROOF | 125V | 1A | - | DPDT | 110V | DPDT (2 Form C) | - | Telecom | 1A | 1A@125VAC | 4ms | 24VDC | Latching, Single Coil | 125VAC 110VDC -Max | 5mA | 4 ms | 1A@110VDC | 18VDC | - | 120mW | 120mW | - | AC/DC | LATCHED | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 9mm | - | - | RoHS Compliant | Lead Free | ||
![]() AGQ210S12Z Panasonic Electric Works | 17 |
| Datasheet | 30 Weeks | Surface Mount | Surface Mount | - | 8 | 1g | 1.44kOhm | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tape & Reel (TR) | 2004 | AGQ | e4 | - | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | Silver/Palladium (Ag/Pd) | - | - | - | - | - | - | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | - | 10.6mm | - | 7.2 mm | 10.6mm x 7.2mm x 5.4mm | 100mOhm | 1000000000Ohm | 2A | WATER PROOF | 125V | 2A | - | DPDT | 110V | DPDT (2 Form C) | - | Telecom | 2A | 2A@125VAC | 4ms | 12VDC | Latching, Single Coil | 125VAC 110VDC -Max | 8.3mA | 4 ms | 2A@110VDC | 9VDC | - | 100mW | 100mW | - | AC/DC | MOMENTARY | 12V | DC | - | - | 750 Vrms | Random | 1500 Vrms | - | 37.5VA@125VAC | - | 60W@110VDC | - | - | - | - | 5.4mm | - | - | RoHS Compliant | Lead Free |