- Coil Current
- Coil Power
- Coil Type
- Coil Voltage
- Coil Voltage (DC)
- CoilResistance
- Contact Form
- Contact Materials
- ECCN Code
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mount
Attribute column
Manufacturer
Panasonic Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Insertion Loss (dB) | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Height | Length | Width | Body Height | Length - Termination | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TX2SA-LT-6V-TH-Z Panasonic Electric Works | 30 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | - | - | 257Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tape & Reel (TR) | 2004 | TX-TH | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | LOW PROFILE | 8536.49.00.50 | BOX; TAPE AND REEL | - | BSI; CSA; UL | Gull Wing | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | - | WATER PROOF | 220V | - | - | DPDT | - | DPDT (2 Form C) | General Purpose | - | 7.5A@250VAC | 4ms | 6VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 23.3mA | 4 ms | 7.5A@220VDC | 4.5VDC | 2A | - | 140mW | - | 250V | AC/DC | LATCHED | 6V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | 8.2mm | - | RoHS Compliant | - | ||
![]() AGQ200S24X Panasonic Electric Works | 46 |
| Datasheet | 30 Weeks | Surface Mount | Surface Mount | - | 8 | 1g | 2.5kOhm | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tape & Reel (TR) | 2004 | AGQ | e4 | - | Active | 4 (72 Hours) | 8 | - | EAR99 | Silver/Palladium (Ag/Pd) | - | - | TAPE AND REEL | - | BSI; CSA; UL | Gull Wing | 10.6mm | 7.2 mm | 10.6mm x 7.2mm x 5.4mm | 100mOhm | 1000000000Ohm | 2A | WATER PROOF | - | 125V | 2A | DPDT | 110V | DPDT (2 Form C) | Telecom | 2A | 2A@125VAC | 4ms | 24VDC | Non Latching | 125VAC 110VDC -Max | 9.6mA | 4 ms | 2A@110VDC | 18VDC | - | - | 230mW | 2.4VDC | - | AC/DC | MOMENTARY | 24V | DC | - | - | - | 750 Vrms | Random | 1500 Vrms | 37.5VA@125VAC | 60W@110VDC | - | - | - | 5.4mm | - | RoHS Compliant | - | ||
![]() TX2SA-LT-6V-TH Panasonic Electric Works | 46 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | - | - | 257Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tape & Reel (TR) | 2000 | TX-TH | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | LOW PROFILE | 8536.49.00.50 | BOX; TAPE AND REEL | - | BSI; CSA; UL | Gull Wing | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | - | WATER PROOF | 220V | - | - | DPDT | - | DPDT (2 Form C) | General Purpose | - | 7.5A@250VAC | 4ms | 6VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 23.3mA | 4 ms | 7.5A@220VDC | 4.5VDC | 2A | - | 140mW | - | 250V | AC/DC | LATCHED | 6V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | 8.2mm | - | RoHS Compliant | - | ||
![]() TXS2-LT-4.5V Panasonic Electric Works | 17 |
| - | 12 Weeks | Through Hole | Through Hole | - | 10 | 2g | 289Ohm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | -40°C~70°C | Tube | - | TX-S | - | - | Active | 1 (Unlimited) | 10 | - | EAR99 | - | - | 8536.49.00.50 | - | - | BSI; CSA; UL | PC Pin | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | 1A | - | - | - | 1A | DPDT | 110V | DPDT (2 Form C) | General Purpose | - | - | 5ms | 4.5VDC | Latching, Dual Coil | 110VDC -Max | 15.6mA | 5 ms | - | 3.6VDC | - | - | 70mW | - | - | DC | LATCHED | 4.5V | DC | 10 | - | Sealed - Fully | 750 Vrms | Random | 1800 Vrms | - | - | - | - | - | 8.2mm | 0.0035 inch | RoHS Compliant | - | ||
![]() TQ2SL-L-12V-Z Panasonic Electric Works | 46 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | - | 8 | - | 2.06kOhm | Silver Nickel (AgNi), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tape & Reel (TR) | 2004 | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | LOW PROFILE | - | TAPE AND REEL | - | CSA; UL | Gull Wing | 14mm | 9 mm | 14mm x 9mm x 7.5mm | - | - | 2A | - | - | 125V | 2A | DPDT | 220V | DPDT (2 Form C) | Telecom | 2A | 2A@125VAC | 4ms | 12VDC | Latching, Single Coil | 125VAC 220VDC -Max | 5.8mA | 4 ms | 2A@220VDC | 9VDC | - | 70mW | 70mW | - | - | AC/DC | LATCHED | 12V | DC | - | 0.8 dB | - | - | - | - | - | - | - | - | - | 7.5mm | - | RoHS Compliant | Lead Free | ||
![]() TXS2SL-3V-X Panasonic Electric Works | 17 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 8 | - | 180Ohm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | -40°C~70°C | Tape & Reel (TR) | 2004 | TX-S | - | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | TAPE AND REEL | - | BSI; CSA; UL | Gull Wing | - | - | - | - | - | 1A | - | - | - | 1A | DPDT | 110V | DPDT (2 Form C) | General Purpose | - | - | 5ms | 3VDC | Non Latching | 110VDC -Max | 16.7mA | 5 ms | 1A@110VDC | 2.4VDC | - | 50mW | 50mW | 0.3VDC | - | DC | MOMENTARY | 3V | DC | - | 0.8 dB | Sealed - Fully | - | - | - | - | - | 8.2mm | 15mm | 7.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() HY1Z-1.5V Panasonic Electric Works | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | DIP | 6 | 1.8g | 11.3Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~70°C | Tube | - | HY | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | unknown | CSA; UL | PC Pin | 12mm | 7.4 mm | 12mm x 7.4mm x 10.1mm | - | - | 1A | - | - | - | 1A | SPDT | 60V | SPDT (1 Form C) | Telecom | - | - | 5ms | 1.5VDC | Non Latching | 60VDC -Max | 133mA | 4ms | 1A@30VDC | 1.13VDC | - | 200mW | 200mW | 0.15VDC | - | DC | MOMENTARY | 1.5V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | 10.1mm | - | RoHS Compliant | Lead Free | ||
![]() TXS2SS-6V-X Panasonic Electric Works | 17 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | 8 | 2g | 720Ohm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | -40°C~70°C | Tape & Reel (TR) | 2000 | TX-S | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | TAPE AND REEL | - | BSI; CSA; UL | Gull Wing | 15mm | 7.4 mm | - | 100mOhm | 1000000000Ohm | 1A | - | - | - | 1A | DPDT | 110V | DPDT (2 Form C) | General Purpose | - | - | 5ms | 6VDC | Non Latching | 110VDC -Max | 8.3mA | 5 ms | 1A@110VDC | 4.8VDC | - | 50mW | 50mW | 0.6VDC | - | DC | MOMENTARY | 6V | DC | - | 0.8 dB | Sealed - Fully | 750 Vrms | Random | - | - | 30W@110VDC | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SS-9V-Z Panasonic Electric Works | 46 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | 8 | 2g | 1.62kOhm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | -40°C~70°C | Tape & Reel (TR) | 2000 | TX-S | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | TAPE AND REEL | - | BSI; CSA; UL | Gull Wing | 15mm | 7.4 mm | - | 100mOhm | 1000000000Ohm | 1A | - | - | - | 1A | DPDT | 110V | DPDT (2 Form C) | General Purpose | - | - | 5ms | 9VDC | Non Latching | 110VDC -Max | 5.6mA | 5 ms | 1A@110VDC | 7.2VDC | - | 50mW | 50mW | 0.9VDC | - | DC | MOMENTARY | 9V | DC | - | 0.8 dB | Sealed - Fully | 750 Vrms | Random | - | - | 30W@110VDC | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TQ2SA-L-24V Panasonic Electric Works | 13138 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 8 | 2g | 5.76kOhm | Silver Nickel (AgNi), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tube | 2000 | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | LOW PROFILE | - | - | - | CSA; UL | Gull Wing | 14mm | 9 mm | 14mm x 9mm x 5.4mm | - | - | 2A | - | - | 125V | 2A | DPDT | 220V | DPDT (2 Form C) | Telecom | 2A | 2A@125VAC | 4ms | 24VDC | Latching, Single Coil | 125VAC 220VDC -Max | 4.2mA | 4 ms | 2A@220VDC | 18VDC | - | 100mW | 100mW | - | - | AC/DC | LATCHED | 24V | DC | - | 0.8 dB | - | - | - | - | - | - | - | - | - | 5.4mm | - | RoHS Compliant | Lead Free | ||
![]() TXS2SS-L-1.5V-X Panasonic Electric Works | 17 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | 8 | 2g | 64.3Ohm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | -40°C~70°C | Tape & Reel (TR) | - | TX-S | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | TAPE AND REEL | - | BSI; CSA; UL | Gull Wing | 15mm | 7.4 mm | - | 100mOhm | 1000000000Ohm | 1A | - | - | - | 1A | DPDT | 110V | DPDT (2 Form C) | General Purpose | - | - | 5ms | 1.5VDC | Latching, Single Coil | 110VDC -Max | 23.3mA | 5 ms | 1A@110VDC | 1.2VDC | - | 35mW | 35mW | - | - | DC | LATCHED | 1.5V | DC | - | 0.8 dB | Sealed - Fully | 750 Vrms | Random | - | - | 30W@110VDC | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SS-L-9V-X Panasonic Electric Works | 30 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | 8 | 2g | 2.3kOhm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | -40°C~70°C | Tape & Reel (TR) | 2000 | TX-S | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | TAPE AND REEL | - | BSI; CSA; UL | Gull Wing | 15mm | 7.4 mm | - | 100mOhm | 1000000000Ohm | 1A | - | - | - | 1A | DPDT | 110V | DPDT (2 Form C) | General Purpose | - | - | 5ms | 9VDC | Latching, Single Coil | 110VDC -Max | 3.9mA | 5 ms | 1A@110VDC | 7.2VDC | - | 35mW | 35mW | - | - | DC | LATCHED | 9V | DC | - | 0.8 dB | Sealed - Fully | 750 Vrms | Random | - | - | 30W@110VDC | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SS-L2-3V-X Panasonic Electric Works | 46 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | 10 | - | 129Ohm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | -40°C~70°C | Tape & Reel (TR) | 2000 | TX-S | - | yes | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | - | 8536.49.00.50 | TAPE AND REEL | - | BSI; CSA; UL | Gull Wing | - | - | 15mm x 7.4mm x 8.4mm | - | - | 1A | - | - | - | 1A | DPDT | 110V | DPDT (2 Form C) | General Purpose | - | - | 5ms | 3VDC | Latching, Dual Coil | 110VDC -Max | 23.3mA | 5 ms | - | 2.4VDC | - | 70mW | 70mW | - | - | DC | LATCHED | 3V | DC | - | 0.8 dB | Sealed - Fully | 750 Vrms | Random | 1800 Vrms | - | - | 8.2mm | 15mm | 7.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() TXD2SS-2M-4.5V-Z Panasonic Electric Works | 17 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | 8 | - | 81Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tape & Reel (TR) | - | TX-D | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | BOX; TAPE AND REEL | - | BSI; CSA; EN; UL | Gull Wing | 15mm | 7.4 mm | - | - | - | 1A | WATER PROOF | - | - | 1A | DPDT | 110V | DPDT (2 Form D) | General Purpose | - | - | 4ms | 4.5VDC | Non Latching | 110VDC -Max | 55.6mA | 4 ms | 1A@110VDC | 3.38VDC | - | 250mW | 250mW | 0.45VDC | - | DC | MOMENTARY | 4.5V | DC | - | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SS-L-24V-X Panasonic Electric Works | 17 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | 8 | - | 11.52kOhm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | -40°C~70°C | Tape & Reel (TR) | 2000 | TX-S | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | TAPE AND REEL | - | BSI; CSA; UL | Gull Wing | - | - | - | 100mOhm | 1000000000Ohm | 1A | - | - | - | 1A | DPDT | 110V | DPDT (2 Form C) | General Purpose | - | - | 5ms | 24VDC | Latching, Single Coil | 110VDC -Max | 2.1mA | 5 ms | 1A@110VDC | 19.2VDC | - | 50mW | 50mW | - | - | DC | LATCHED | 24V | DC | - | 0.8 dB | Sealed - Fully | 750 Vrms | Random | - | - | 30W@110VDC | 8.2mm | 15mm | 7.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SS-9V Panasonic Electric Works | 46 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | 8 | 2g | 1.62kOhm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | -40°C~70°C | Tube | 2000 | TX-S | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | - | BSI; CSA; UL | Gull Wing | 15mm | 7.4 mm | - | 100mOhm | 1000000000Ohm | 1A | - | - | - | 1A | DPDT | 110V | DPDT (2 Form C) | General Purpose | - | - | 5ms | 9VDC | Non Latching | 110VDC -Max | 5.6mA | 5 ms | 1A@110VDC | 7.2VDC | - | 50mW | 50mW | 0.9VDC | - | DC | MOMENTARY | 9V | DC | - | 0.8 dB | Sealed - Fully | 750 Vrms | Random | - | - | 30W@110VDC | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SS-L-24V-Z Panasonic Electric Works | 17 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | 8 | - | 11.52kOhm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | -40°C~70°C | Tape & Reel (TR) | 2000 | TX-S | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | TAPE AND REEL | - | BSI; CSA; UL | Gull Wing | - | - | - | 100mOhm | 1000000000Ohm | 1A | - | - | - | 1A | DPDT | 110V | DPDT (2 Form C) | General Purpose | - | - | 5ms | 24VDC | Latching, Single Coil | 110VDC -Max | 2.1mA | 5 ms | 1A@110VDC | 19.2VDC | - | 50mW | 50mW | - | - | DC | LATCHED | 24V | DC | - | 0.8 dB | Sealed - Fully | 750 Vrms | Random | - | - | 30W@110VDC | 8.2mm | 15mm | 7.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SS-L-12V-Z Panasonic Electric Works | 46 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | 8 | 2g | 4.11kOhm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | -40°C~70°C | Tape & Reel (TR) | 2000 | TX-S | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | TAPE AND REEL | - | BSI; CSA; UL | Gull Wing | 15mm | 7.4 mm | - | 100mOhm | 1000000000Ohm | 1A | - | - | - | 1A | DPDT | 110V | DPDT (2 Form C) | General Purpose | - | - | 5ms | 12VDC | Latching, Single Coil | 110VDC -Max | 2.9mA | 5 ms | 1A@110VDC | 9.6VDC | - | 35mW | 35mW | - | - | DC | LATCHED | 12V | DC | - | 0.8 dB | Sealed - Fully | 750 Vrms | Random | - | - | 30W@110VDC | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SS-L-4.5V-Z Panasonic Electric Works | 17 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | 8 | - | 579Ohm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | -40°C~70°C | Tape & Reel (TR) | - | TX-S | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | TAPE AND REEL | - | BSI; CSA; UL | Gull Wing | - | - | - | 100mOhm | 1000000000Ohm | 1A | - | - | - | 1A | DPDT | 110V | DPDT (2 Form C) | General Purpose | - | - | 5ms | 4.5VDC | Latching, Single Coil | 110VDC -Max | 7.8mA | 5 ms | 1A@110VDC | 3.6VDC | - | 35mW | 35mW | - | - | DC | LATCHED | 4.5V | DC | - | 0.8 dB | Sealed - Fully | 750 Vrms | Random | - | - | 30W@110VDC | 8.2mm | 15mm | 7.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SS-L-12V-X Panasonic Electric Works | 46 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | 8 | 2g | 4.11kOhm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | -40°C~70°C | Tape & Reel (TR) | 2000 | TX-S | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | TAPE AND REEL | - | BSI; CSA; UL | Gull Wing | 15mm | 7.4 mm | - | 100mOhm | 1000000000Ohm | 1A | - | - | - | 1A | DPDT | 110V | DPDT (2 Form C) | General Purpose | - | - | 5ms | 12VDC | Latching, Single Coil | 110VDC -Max | 2.9mA | 5 ms | 1A@110VDC | 9.6VDC | - | 35mW | 35mW | - | - | DC | LATCHED | 12V | DC | - | 0.8 dB | Sealed - Fully | 750 Vrms | Random | - | - | 30W@110VDC | - | - | - | - | - | RoHS Compliant | Lead Free |