- Coil Current
- Coil Power
- Coil Type
- Coil Voltage
- Coil Voltage (DC)
- CoilResistance
- Contact Form
- Contact Materials
- ECCN Code
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mount
Attribute column
Manufacturer
Panasonic Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | CoilResistance | Contact Materials | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Operating Supply Voltage | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Form | Rise Time | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Insertion Loss (dB) | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Height | Length | Width | Body Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TXD2SS-2M-6V-Z Panasonic Electric Works | 17 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | - | 144Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | TX-D | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | BOX; TAPE AND REEL | - | - | - | BSI; CSA; EN; UL | Gull Wing | - | - | 15mm | 7.4 mm | - | - | - | - | 1A | WATER PROOF | - | - | - | 1A | DPDT | 110V | - | DPDT (2 Form D) | - | General Purpose | - | - | 4ms | 6VDC | Non Latching | 110VDC -Max | 41.7mA | 4 ms | 1A@110VDC | 4.5VDC | - | 250mW | 250mW | 0.6VDC | - | DC | MOMENTARY | 6V | DC | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXD2SS-2M-12V-Z Panasonic Electric Works | 17 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | - | 576Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | TX-D | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | BOX; TAPE AND REEL | - | - | - | BSI; CSA; EN; UL | Gull Wing | - | - | 15mm | 7.4 mm | - | - | - | - | 1A | WATER PROOF | - | - | - | 1A | DPDT | 110V | - | DPDT (2 Form D) | - | General Purpose | - | - | 4ms | 12VDC | Non Latching | 110VDC -Max | 20.8mA | 4 ms | 1A@110VDC | 9VDC | - | 250mW | 250mW | 1.2VDC | - | DC | MOMENTARY | 12V | DC | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SA-L2-1.5V-X Panasonic Electric Works | 17 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | - | 10 | 2g | 32.1Ohm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | - | TX-S | - | yes | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | - | - | - | - | 8536.49.00.50 | - | - | TAPE AND REEL | - | - | - | BSI; CSA; UL | Gull Wing | - | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.4mm | - | - | - | 1A | - | - | - | - | 1A | DPDT | 110V | - | DPDT (2 Form C) | - | General Purpose | - | - | 5ms | 1.5VDC | Latching, Dual Coil | 110VDC -Max | 46.7mA | 5 ms | - | 1.2VDC | - | 70mW | 70mW | - | - | DC | LATCHED | 1.5V | DC | 0.8 dB | Sealed - Fully | 750 Vrms | Random | 1800 Vrms | - | - | - | - | - | - | - | - | - | - | 8.4mm | - | RoHS Compliant | Lead Free | ||
![]() TXD2SS-24V-Z Panasonic Electric Works | 46 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | - | 2.5kOhm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | TX-D | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | BOX; TAPE AND REEL | 7.4mm | - | - | BSI; CSA; EN; UL | Gull Wing | - | - | - | - | - | - | - | - | 2A | WATER PROOF | - | - | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | - | General Purpose | - | - | 4ms | 24VDC | Non Latching | 220VDC -Max | 9.6mA | 4 ms | 2A@220VDC | 18VDC | - | 230mW | 230mW | 2.4VDC | - | DC | MOMENTARY | 24V | DC | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | 15mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXD2SS-4.5V Panasonic Electric Works | 46 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | - | 101Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | TX-D | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | BSI; CSA; EN; UL | Gull Wing | - | - | 15mm | 7.4 mm | - | - | - | - | 2A | WATER PROOF | - | - | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | - | General Purpose | - | - | 4ms | 4.5VDC | Non Latching | 220VDC -Max | 44.4mA | 4 ms | 2A@220VDC | 3.38VDC | - | 200mW | 200mW | 0.45VDC | - | DC | MOMENTARY | 4.5V | DC | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SA-L2-1.5V Panasonic Electric Works | 17 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | - | 10 | 2g | 32.1Ohm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | - | TX-S | - | yes | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | - | - | - | - | 8536.49.00.50 | - | - | - | - | - | - | BSI; CSA; UL | Gull Wing | - | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | - | 1A | - | - | - | - | 1A | DPDT | 110V | - | DPDT (2 Form C) | - | General Purpose | - | - | 5ms | 1.5VDC | Latching, Dual Coil | 110VDC -Max | 46.7mA | 5 ms | - | 1.2VDC | - | 70mW | 70mW | - | - | DC | LATCHED | 1.5V | DC | 0.8 dB | Sealed - Fully | 750 Vrms | Random | 1800 Vrms | - | - | - | - | - | - | - | - | - | - | 8.2mm | - | RoHS Compliant | Lead Free | ||
![]() TXS2SS-L-24V Panasonic Electric Works | 17 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | - | 11.52kOhm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | TX-S | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | BSI; CSA; UL | Gull Wing | - | - | - | - | - | - | 100mOhm | 1000000000Ohm | 1A | - | - | - | - | 1A | DPDT | 110V | - | DPDT (2 Form C) | - | General Purpose | - | - | 5ms | 24VDC | Latching, Single Coil | 110VDC -Max | 2.1mA | 5 ms | 1A@110VDC | 19.2VDC | - | 50mW | 50mW | - | - | DC | LATCHED | 24V | DC | 0.8 dB | Sealed - Fully | 750 Vrms | Random | - | - | 30W@110VDC | - | - | - | - | - | 8.2mm | 15mm | 7.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() TQ4H-L2-4.5V Panasonic Electric Works | In Stock | - | Datasheet | - | PCB, Through Hole | Through Hole | DIP | - | - | 16 | 3g | 50.6Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | - | TQ | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | LOW PROFILE | 8536.49.00.50 | - | - | - | - | - | - | CSA; UL | PC Pin | - | - | 26.7mm | 9 mm | 26.7mm x 9mm x 5mm | - | - | - | 1A | - | - | 125V | - | 1A | 4PDT | 110V | - | 4PDT (4 Form C) | - | Telecom | 1A | 1A@125VAC | 3ms | 4.5VDC | Latching, Dual Coil | 125VAC 110VDC -Max | 88.9mA | 3 ms | 1A@110VDC | 3.38VDC | - | 400mW | 400mW | - | - | AC/DC | LATCHED | 4.5V | DC | 0.6 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | RoHS Compliant | Lead Free | ||
![]() DS1E-SL2-DC24V Panasonic Electric Works | 3500 |
| - | 10 Weeks | Through Hole | Through Hole | DIP | - | - | 6 | 3g | 3.2kOhm | Silver (Ag), Gold (Au) | 500000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2004 | DS | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | 220V | - | 9.9mm | - | - | CSA; UL | PC Pin | 250V | - | - | - | 15mm x 9.9mm x 9.9mm | - | - | - | - | EPOXY RESIN SEALED | - | 250V | - | 3A | SPDT | 220V | - | SPDT (1 Form C) | - | General Purpose | - | - | 10ms | 24VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 7.5mA | 5ms | - | 19.2VDC | 2A | 180mW | 180mW | - | - | AC/DC | LATCHED | 24V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | 15mm | - | - | No | RoHS Compliant | Lead Free | ||
![]() AGN210A03X Panasonic Electric Works | 17 |
| Datasheet | 30 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | 1g | 90Ohm | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 1998 | AGN | e4 | - | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | Silver/Palladium (Ag/Pd) | - | - | - | - | - | - | BOX; TAPE AND REEL | - | - | - | BSI; CSA; UL | Gull Wing | - | - | 10.6mm | 5.7 mm | 10.6mm x 5.7mm x 9mm | - | 100mOhm | 1000000000Ohm | 1A | - | - | 125V | - | 1A | DPDT | 110V | - | DPDT (2 Form C) | - | Telecom | 1A | 1A@125VAC | 4ms | 3VDC | Latching, Single Coil | 125VAC 110VDC -Max | 33.3mA | 4 ms | 1A@110VDC | 2.25VDC | - | 100mW | 100mW | - | - | AC/DC | LATCHED | 3V | DC | - | - | 750 Vrms | Random | 1500 Vrms | 37.5VA@125VAC | 30W@110VDC | - | - | - | - | - | - | - | - | 9mm | - | RoHS Compliant | Lead Free | ||
![]() AGN200A09Z Panasonic Electric Works | 46 |
| - | 36 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | - | 579Ohm | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 1998 | AGN | - | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | RELEASE TIME WITH DIODE | - | - | 110V | BOX; TAPE AND REEL | 7.4mm | - | - | BSI; CSA; UL | Gull Wing | 125V | - | - | 5.7 mm | 10.6mm x 5.7mm x 9mm | - | - | - | 1A | WATER PROOF | - | 125V | - | 1A | DPDT | 110V | - | DPDT (2 Form C) | - | Telecom | 1A | 1A@125VAC | 4ms | 9VDC | Non Latching | 125VAC 110VDC -Max | 15.5mA | 4 ms | 1A@110VDC | 6.75VDC | - | 140mW | 140mW | 0.9VDC | - | AC/DC | MOMENTARY | 9V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.6mm | - | 9mm | No | RoHS Compliant | Lead Free | ||
![]() AHK22024 Panasonic | In Stock | - | Datasheet | - | Socket | - | - | NO | SOCKET MOUNT | 8 | 35 g | 650 Ω | Silver, Tin | 500000 Cycle(s) | PANASONIC CORP | Panasonic Electronic Components | AHK22024 | AHK | 70 °C | -50 °C | CADMIUM FREE AND ROHS COMPLIANT | Obsolete | 8.63 | Yes | - | - | - | - | - | - | - | - | - | Quick Connect | EAR99 | 50 Ω | - | 70 °C | -50 °C | - | 8536.49.00.50 | 900 mW | - | BOX | - | compliant | - | TUV; UL | - | - | - | 27.2 mm | 20.8 mm | 27.2mm x 20.8mm x 35.4mm | 125 V | - | - | 10 A | - | 125 V | 125 V | SNAP-ON | 10 A | DPDT | - | 10 A | - | - | POWER/SIGNAL RELAY | 10 A | - | 25 ms | - | Non-Latching | - | 37 mA | 25 ms | - | - | - | 900 mW | 900 mW | - | 250 V | AC/DC | MOMENTARY | 24 V | DC | - | - | - | - | - | - | - | DPDT | 24 V | 0.037 A | 19.2 V | 2.4 V | 35.4 mm | - | 20.8 mm | 35.4 mm | - | RoHS Compliant | - | ||
![]() TX2SS-LT-12V-Z Panasonic Electric Works | 469 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | - | - | 10 | 2g | 720Ohm | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | TX | - | yes | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | - | - | - | - | 8536.49.00.50 | - | - | TAPE AND REEL | - | - | - | BSI; CSA; UL | Gull Wing | - | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | - | 2A | WATER PROOF | - | - | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | - | Telecom | - | - | 4ms | 12VDC | Latching, Dual Coil | 220VDC -Max | 16.7mA | 4 ms | 2A@220VDC | 9VDC | - | - | 200mW | - | - | DC | LATCHED | 12V | DC | - | Sealed - Fully | - | Random | 2000 Vrms | - | 60W@220VDC | - | - | - | - | - | - | - | - | 8.2mm | - | RoHS Compliant | - | ||
![]() DS1E-SL-DC3V Panasonic Electric Works | 46 |
| - | 10 Weeks | Through Hole | Through Hole | - | - | - | 5 | 3g | 100Ohm | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2007 | DS | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | BOX | - | - | - | CSA; UL | PC Pin | - | - | - | 9.9 mm | - | - | - | - | - | - | - | 250V | - | 3A | SPDT | 220V | - | SPDT (1 Form C) | 3ms | General Purpose | - | - | 10ms | 3VDC | Latching, Single Coil | 250VAC 220VDC -Max | 30mA | 5ms | - | 2.4VDC | 2A | 200mW | 90mW | - | - | AC/DC | LATCHED | 3V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.9mm | - | RoHS Compliant | Lead Free | ||
![]() DS2E-ML-DC5V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | DIP | - | - | 8 | 4g | 139Ohm | Silver (Ag), Gold (Au) | 500000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2004 | DS | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | BOX | - | - | - | CSA; UL | PC Pin | - | - | 20mm | 9.9 mm | 20mm x 9.9mm x 9.9mm | - | - | - | - | - | - | 250V | - | 3A | DPDT | 220V | - | DPDT (2 Form C) | - | General Purpose | - | - | 10ms | 5VDC | Latching, Single Coil | 250VAC 220VDC -Max | 36mA | 5ms | - | 3.5VDC | 2A | - | 180mW | - | - | AC/DC | LATCHED | 5V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.9mm | - | RoHS Compliant | Lead Free | ||
![]() TX2SS-LT-4.5V-TH Panasonic Electric Works | 17 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | - | - | 10 | 2g | 145Ohm | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | TX-TH | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | 8536.49.00.50 | - | - | - | - | - | - | BSI; CSA; UL | Gull Wing | - | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | - | 7.5A | WATER PROOF | - | - | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | - | General Purpose | 7.5A | 7.5A@250VAC | 4ms | 4.5VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 31mA | 4 ms | 7.5A@220VDC | 3.38VDC | - | 140mW | 140mW | - | 250V | AC/DC | LATCHED | 4.5V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | - | RoHS Compliant | - | ||
![]() TXS2SA-L-5V-Z Panasonic Electric Works | 17 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | - | 714Ohms | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2006 | TX-S | - | - | Active | 4 (72 Hours) | - | Gull Wing | - | - | - | 70°C | -40°C | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | DPDT | 110V | - | DPDT (2 Form C) | - | General Purpose | - | - | 5ms | 5VDC | Latching, Single Coil | 110VDC -Max | 7mA | 5ms | - | 4VDC | 1A | - | 35mW | - | - | - | - | 5V | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TN2-L-6V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | DIP | - | - | 8 | 1.5g | 360Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2004 | TN | - | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | CSA; UL | PC Pin | - | - | 14mm | 5.6 mm | - | - | - | - | 1A | - | - | 125V | - | 1A | DPDT | 110V | - | DPDT (2 Form C) | - | General Purpose | 1A | 1A@125VAC | 3ms | 6VDC | Latching, Single Coil | 125VAC 110VDC -Max | 16.7mA | 3 ms | 1A@110VDC | 4.5VDC | - | 100mW | 100mW | - | - | AC/DC | LATCHED | 6V | DC | 1.4 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TN2-L-12V Panasonic Electric Works | 1329 | - | Datasheet | - | PCB, Through Hole | Through Hole | DIP | - | - | 8 | 1.5g | 1.44kOhm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2004 | TN | - | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | 30W | - | - | 5.6mm | - | 1A | CSA; UL | PC Pin | 125V | CSA, UL | - | - | - | - | - | - | 1A | - | - | 125V | - | 1A | DPDT | 110V | - | DPDT (2 Form C) | - | General Purpose | 1A | 1A@125VAC | 3ms | 12VDC | Latching, Single Coil | 125VAC 110VDC -Max | 8.3mA | 3 ms | 1A@110VDC | 9VDC | - | 100mW | 100mW | - | - | AC/DC | LATCHED | 12V | DC | 1.4 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | 14mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() TQ2SS-L-4.5V-Z Panasonic Electric Works | 46 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | - | 289Ohm | Silver Nickel (AgNi), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | LOW PROFILE | - | - | - | TAPE AND REEL | - | - | - | CSA; UL | Gull Wing | - | - | 14mm | 9 mm | 14mm x 9mm x 7.5mm | - | - | - | 2A | - | - | 125V | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | - | Telecom | 2A | 2A@125VAC | 4ms | 4.5VDC | Latching, Single Coil | 125VAC 220VDC -Max | 15.6mA | 4 ms | 2A@220VDC | 3.38VDC | - | 70mW | 70mW | - | - | AC/DC | LATCHED | 4.5V | DC | 0.8 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5mm | - | RoHS Compliant | Lead Free |