- Coil Current
- Coil Power
- Coil Type
- Coil Voltage
- Coil Voltage (DC)
- CoilResistance
- Contact Form
- Contact Materials
- ECCN Code
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mount
Attribute column
Manufacturer
Panasonic Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Pitch | Packing Method | Depth | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Number of Contacts | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Rise Time | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Insertion Loss (dB) | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Ambient Temperature Range High | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Test Voltage | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TX2SA-LT-5V-Z Panasonic Electric Works | 414 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | - | 10 | 2g | 125Ohm | Silver (Ag), Gold (Au) | - | -40°C~85°C | Tape & Reel (TR) | 2000 | TX | - | yes | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | - | LOW PROFILE | 8536.49.00.50 | - | - | - | TAPE AND REEL | 9.4mm | - | BSI; CSA; UL | Gull Wing | - | - | - | - | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | 2A | WATER PROOF | - | - | 2A | DPDT | 220V | DPDT (2 Form C) | - | Telecom | - | - | 4ms | 5VDC | Latching, Dual Coil | 220VDC -Max | 40mA | 4 ms | 2A@220VDC | 3.75VDC | - | 200mW | 200mW | - | - | DC | LATCHED | 5V | DC | - | - | Sealed - Fully | - | Random | 2000 Vrms | - | - | - | 60W@220VDC | - | - | 15mm | - | 8.2mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() TXS2-3V Panasonic Electric Works | 7825 |
| - | 18 Weeks | - | Through Hole | Through Hole | DIP | 8 | 2g | 180Ohm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | -40°C~70°C | Tube | 2000 | TX-S | - | yes | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | - | - | - | - | - | - | 7.4mm | - | BSI; CSA; UL | PC Pin | - | - | - | - | - | - | 100mOhm | 1000000000Ohm | 1A | - | - | - | 1A | DPDT | 110V | DPDT (2 Form C) | - | General Purpose | - | - | 5ms | 3VDC | Non Latching | 110VDC -Max | 16.7mA | 5 ms | 1A@110VDC | 2.4VDC | - | 50mW | 50mW | 0.3VDC | - | DC | MOMENTARY | 3V | DC | 8 | 0.8 dB | Sealed - Fully | 750 Vrms | Random | - | - | - | - | 30W@110VDC | - | - | 15mm | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() DS2E-SL2-DC12V Panasonic Electric Works | 3 | - | - | 9 Weeks | - | PCB, Through Hole | Through Hole | DIP | 10 | 4g | 800Ohm | Silver (Ag), Gold (Au) | 500000 Cycle(s) | -40°C~70°C | Tube | 2000 | DS | e4 | yes | Active | 1 (Unlimited) | 10 | PC Pin | EAR99 | 800Ohm | - | - | 8536.41.00.20 | 180mW | 220V | - | BOX | 9.9mm | 2A | CSA; UL | PC Pin | 250V | CSA, UL | - | - | - | 20mm x 9.9mm x 9.9mm | - | 100MOhm | 2A | EPOXY RESIN SEALED | - | 250V | 3A | DPDT | 220V | DPDT (2 Form C) | 3ms | General Purpose | 2A | 2A@250VAC | 10ms | 12VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 15mA | 5ms | 2A@30VDC | 8.4VDC | - | 180mW | 180mW | - | - | AC/DC | LATCHED | 12V | DC | 10 | - | Sealed - Fully | - | Random | 1500 Vrms | - | - | 2A | - | - | 9.9mm | 20mm | 20mm | - | No | No SVHC | RoHS Compliant | Lead Free | IP67 | ||
![]() TQ2SA-24V-Z Panasonic Electric Works | 15693 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | - | 8 | 2g | 2.88kOhm | Silver Nickel (AgNi), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tape & Reel (TR) | 2000 | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | LOW PROFILE | - | - | 220V | - | TAPE AND REEL | 11.5mm | - | CSA; UL | Gull Wing | 125V | - | - | - | - | 14mm x 9mm x 5.6mm | - | - | 2A | - | - | 125V | 2A | DPDT | 220V | DPDT (2 Form C) | - | Telecom | 2A | 2A@125VAC | 4ms | 24VDC | Non Latching | 125VAC 220VDC -Max | 8.3mA | 4 ms | 2A@220VDC | 18VDC | - | 200mW | 200mW | 2.4VDC | - | AC/DC | MOMENTARY | 24V | DC | - | 0.8 dB | - | - | - | - | - | - | - | - | - | - | 14mm | 9mm | 5.6mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() AGQ20012 Panasonic Electric Works | 18 | - | Datasheet | 30 Weeks | - | PCB, Through Hole | Through Hole | DIP | 8 | 1g | 1.03kOhm | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tube | 2000 | AGQ | e4 | - | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | Silver/Palladium (Ag/Pd) | - | - | 30W | - | 2.2mm | - | 7.2mm | 1A | BSI; CSA; UL | PC Pin | 125V | CSA, UL | - | 2 | - | - | 100mOhm | 1000000000Ohm | 2A | WATER PROOF | - | 125V | 2A | DPDT | 110V | DPDT (2 Form C) | - | Telecom | 2A | - | 4ms | 12VDC | Non Latching | 125VAC 110VDC -Max | 11.7mA | 4 ms | - | 9VDC | - | 140mW | 140mW | 1.2VDC | - | AC/DC | MOMENTARY | 12V | DC | 8 | - | - | 750 Vrms | Random | 1500 Vrms | 85°C | - | 2A | - | 1.5kV | 5.4mm | 10.6mm | 7.2mm | - | - | No SVHC | RoHS Compliant | Lead Free | IP67 | ||
![]() AGQ200S24Z Panasonic Electric Works | 2145 |
| Datasheet | 30 Weeks | - | Surface Mount | Surface Mount | - | 8 | - | 2.5kOhm | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tape & Reel (TR) | 2004 | AGQ | e4 | - | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | Silver/Palladium (Ag/Pd) | - | - | - | - | - | TAPE AND REEL | - | 2A | BSI; CSA; UL | Gull Wing | - | - | 10.6mm | 2 | - | - | 100mOhm | 1000000000Ohm | 2A | WATER PROOF | - | 125V | 2A | DPDT | 110V | DPDT (2 Form C) | - | Telecom | 2A | - | 4ms | 24VDC | Non Latching | 125VAC 110VDC -Max | 9.6mA | 4 ms | - | 18VDC | - | 230mW | 230mW | 2.4VDC | - | AC/DC | MOMENTARY | 24V | DC | - | - | - | 750 Vrms | Random | 1500 Vrms | 85°C | - | 2A | 60W@110VDC | - | 5.4mm | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AGN210A03 Panasonic Electric Works | 6500 |
| Datasheet | 36 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | 8 | 1g | 90Ohm | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tube | 2000 | AGN | - | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | RELEASE TIME WITH DIODE | - | - | 110V | - | - | 7.4mm | - | BSI; CSA; UL | Gull Wing | 125V | - | - | - | 5.7 mm | 10.6mm x 5.7mm x 9mm | - | - | 1A | WATER PROOF | - | 125V | 1A | DPDT | 110V | DPDT (2 Form C) | - | Telecom | 1A | 1A@125VAC | 4ms | 3VDC | Latching, Single Coil | 125VAC 110VDC -Max | 33.3mA | 4 ms | 1A@110VDC | 2.25VDC | - | 100mW | 100mW | - | - | AC/DC | LATCHED | 3V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 10.6mm | - | 9mm | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() TQ2SA-L2-12V-Z Panasonic Electric Works | 9725 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | - | 10 | 2g | 1.03kOhm | Silver Nickel (AgNi), Gold (Au) | - | -40°C~85°C | Tape & Reel (TR) | 2000 | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | LOW PROFILE | 8536.49.00.50 | - | - | - | TAPE AND REEL | 11.5mm | - | CSA; UL | Gull Wing | 125V | - | - | - | - | 14mm x 9mm x 5.6mm | - | - | 2A | - | - | 125V | 2A | DPDT | 220V | DPDT (2 Form C) | - | Telecom | 2A | 2A@125VAC | 4ms | 12VDC | Latching, Dual Coil | 125VAC 220VDC -Max | 11.7mA | 4 ms | 2A@220VDC | 9VDC | - | 140mW | 140mW | - | - | AC/DC | LATCHED | 12V | DC | - | 0.8 dB | - | - | - | - | - | - | - | - | - | 4.9mm | 14mm | 14mm | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() AGQ200S4H Panasonic Electric Works | In Stock |
| Datasheet | 30 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | 8 | 1g | 145Ohm | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tube | 2000 | AGQ | e1 | - | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 110V | - | - | 7.2mm | - | BSI; CSA; UL | Gull Wing | 125V | - | - | - | - | 10.6mm x 7.2mm x 5.4mm | 100mOhm | 1000000000Ohm | 2A | WATER PROOF | - | 125V | 2A | DPDT | 110V | DPDT (2 Form C) | - | Telecom | 2A | 2A@125VAC | 4ms | 4.5VDC | Non Latching | 125VAC 110VDC -Max | 31mA | 4 ms | 2A@110VDC | 3.38VDC | - | 140mW | 140mW | 0.45VDC | - | AC/DC | MOMENTARY | 4.5V | DC | - | - | - | 750 Vrms | Random | 1500 Vrms | - | 37.5VA@125VAC | - | 60W@110VDC | - | 5.4mm | 10.6mm | 7.2mm | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() TX2-LT-3V-TH Panasonic Electric Works | 60 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | - | - | - | 64.3Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tube | 2000 | TX-TH | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | 8536.49.00.50 | - | - | - | - | - | - | BSI; CSA; UL | PC Pin | - | - | 15mm | - | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | - | WATER PROOF | 220V | - | - | DPDT | - | DPDT (2 Form C) | - | General Purpose | - | 7.5A@250VAC | 4ms | 3VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 46.7mA | 4 ms | 7.5A@220VDC | 2.25VDC | 2A | 140mW | 140mW | - | 250V | AC/DC | LATCHED | 3V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() AGN210A4HZ Panasonic Electric Works | 10000 | - | Datasheet | 36 Weeks | - | Surface Mount | Surface Mount | - | 8 | - | 203Ohm | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tape & Reel (TR) | 2000 | AGN | - | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | RELEASE TIME WITH DIODE | - | - | - | - | BOX; TAPE AND REEL | 7.4mm | - | BSI; CSA; UL | Gull Wing | 125V | - | - | - | 5.7 mm | 10.6mm x 5.7mm x 9mm | - | - | 1A | WATER PROOF | - | 125V | 1A | DPDT | 110V | DPDT (2 Form C) | - | Telecom | 1A | 1A@125VAC | 4ms | 4.5VDC | Latching, Single Coil | 125VAC 110VDC -Max | 22.2mA | 4 ms | 1A@110VDC | 3.38VDC | - | 100mW | 100mW | - | - | AC/DC | LATCHED | 4.5V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 10.6mm | - | 9mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() TXS2SA-3V-Z Panasonic Electric Works | 149 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | - | 8 | 2g | 180Ohm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | -40°C~70°C | Tape & Reel (TR) | 2000 | TX-S | e4 | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | - | - | - | TAPE AND REEL | 9.4mm | - | BSI; CSA; UL | Gull Wing | - | - | - | - | - | - | 100mOhm | 1000000000Ohm | 1A | - | - | - | 1A | DPDT | 110V | DPDT (2 Form C) | - | General Purpose | - | - | 5ms | 3VDC | Non Latching | 110VDC -Max | 16.7mA | 5 ms | 1A@110VDC | 2.4VDC | - | 50mW | 50mW | 0.3VDC | - | DC | MOMENTARY | 3V | DC | - | 0.8 dB | Sealed - Fully | 750 Vrms | Random | - | - | - | - | 30W@110VDC | - | - | 15mm | 7.4mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() TXS2-24V Panasonic Electric Works | 4123 | - | Datasheet | 18 Weeks | - | PCB, Through Hole | Through Hole | DIP | 8 | 2g | 8.3kOhm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | -40°C~70°C | Tube | 2000 | TX-S | - | yes | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | - | - | 30W | 110V | - | - | 7.4mm | 1A | BSI; CSA; UL | PC Pin | - | CSA, UL | - | - | - | - | 100mOhm | 1000000000Ohm | 1A | - | - | - | 1A | DPDT | 110V | DPDT (2 Form C) | - | General Purpose | - | - | 5ms | 24VDC | Non Latching | 110VDC -Max | 2.9mA | 5 ms | 1A@110VDC | 19.2VDC | - | 70mW | 70mW | 2.4VDC | - | DC | MOMENTARY | 24V | DC | 8 | 0.8 dB | Sealed - Fully | 750 Vrms | Random | - | - | - | - | - | - | 8.2mm | 15mm | 7.4mm | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() TQ2SA-L2-5V-Z Panasonic Electric Works | 25 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | - | 10 | 2g | 178Ohm | Silver Nickel (AgNi), Gold (Au) | - | -40°C~85°C | Tape & Reel (TR) | 2000 | TQ-SMD | - | yes | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | - | LOW PROFILE | 8536.49.00.50 | - | 220V | - | TAPE AND REEL | 11.5mm | - | CSA; UL | Gull Wing | 125V | - | - | - | - | 14mm x 9mm x 5.4mm | 75mOhm | - | 2A | - | - | 125V | 2A | DPDT | 220V | DPDT (2 Form C) | - | Telecom | 2A | 2A@125VAC | 4ms | 5VDC | Latching, Dual Coil | 125VAC 220VDC -Max | 28.1mA | 4 ms | 2A@220VDC | 3.75VDC | - | 140mW | 140mW | - | - | AC/DC | LATCHED | 5V | DC | - | 0.8 dB | - | - | Random | 1500 Vrms | - | 62.5VA@125VAC | - | 60W@220VDC | - | 4.9mm | 14mm | 9mm | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() AGQ200S03Z Panasonic Electric Works | 5050 |
| Datasheet | 30 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | - | 8 | 1g | 64.2Ohm | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tape & Reel (TR) | 2000 | AGQ | e3 | - | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | Tin (Sn) | - | - | - | 110V | - | TAPE AND REEL | 7.2mm | - | BSI; CSA; UL | Gull Wing | 125V | - | - | - | - | 10.6mm x 7.2mm x 5.4mm | 100mOhm | 1000000000Ohm | 2A | WATER PROOF | - | 125V | 2A | DPDT | 110V | DPDT (2 Form C) | - | Telecom | 2A | 2A@125VAC | 4ms | 3VDC | Non Latching | 125VAC 110VDC -Max | 46.7mA | 4 ms | 2A@110VDC | 2.25VDC | - | 140mW | 140mW | 0.3VDC | - | AC/DC | MOMENTARY | 3V | DC | - | - | - | 750 Vrms | Random | 1500 Vrms | - | 37.5VA@125VAC | - | 60W@110VDC | - | - | 10.6mm | - | 5.4mm | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() AGN210A12 Panasonic Electric Works | 6500 |
| Datasheet | 36 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | 8 | 1g | 1.44kOhm | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tube | 2000 | AGN | - | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | RELEASE TIME WITH DIODE | - | - | - | - | - | 7.4mm | - | BSI; CSA; UL | Gull Wing | 125V | - | - | - | 5.7 mm | 10.6mm x 5.7mm x 9mm | - | - | 1A | WATER PROOF | - | 125V | 1A | DPDT | 110V | DPDT (2 Form C) | - | Telecom | 1A | 1A@125VAC | 4ms | 12VDC | Latching, Single Coil | 125VAC 110VDC -Max | 8.3mA | 4 ms | 1A@110VDC | 9VDC | - | 100mW | 100mW | - | - | AC/DC | LATCHED | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 10.6mm | - | 9mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() TX2-L2-3V Panasonic Electric Works | 5703 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | DIP | 10 | 2g | 45Ohm | Silver (Ag), Gold (Au) | - | -40°C~85°C | Tube | 2000 | TX | - | yes | Active | 1 (Unlimited) | 10 | PC Pin | EAR99 | - | - | - | 8536.49.00.50 | - | - | - | - | 7.4mm | - | BSI; CSA; UL | PC Pin | - | - | - | - | - | 15mm x 7.4mm x 8.2mm | - | - | 2A | WATER PROOF | - | - | 2A | DPDT | 220V | DPDT (2 Form C) | - | Telecom | - | - | 4ms | 3VDC | Latching, Dual Coil | 220VDC -Max | 66.7mA | 4 ms | 2A@220VDC | 2.25VDC | - | 200mW | 200mW | - | - | DC | LATCHED | 3V | DC | 10 | 0.8 dB | Sealed - Fully | - | Random | 2000 Vrms | - | - | - | 60W@220VDC | - | 8.2mm | 15mm | 7.4mm | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() AGQ200S03 Panasonic Electric Works | 3000 |
| Datasheet | 30 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | 8 | 1g | 64.2Ohm | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tube | 2000 | AGQ | e4 | - | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | Silver/Palladium (Ag/Pd) | - | - | - | - | - | - | 7.2mm | - | BSI; CSA; UL | Gull Wing | 125V | - | - | - | - | 10.6mm x 7.2mm x 5.4mm | 100mOhm | 1000000000Ohm | 2A | WATER PROOF | - | 125V | 2A | DPDT | 110V | DPDT (2 Form C) | - | Telecom | 2A | 2A@125VAC | 4ms | 3VDC | Non Latching | 125VAC 110VDC -Max | 46.7mA | 4 ms | 2A@110VDC | 2.25VDC | - | 140mW | 140mW | 0.3VDC | - | AC/DC | MOMENTARY | 3V | DC | - | - | - | 750 Vrms | Random | 1500 Vrms | - | 37.5VA@125VAC | - | 60W@110VDC | - | 5.4mm | 10.6mm | 7.2mm | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() AGQ200S12 Panasonic Electric Works | 1667 |
| Datasheet | 30 Weeks | - | Surface Mount | Surface Mount | - | 8 | 1g | 1.03kOhm | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tube | 2000 | AGQ | e4 | - | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | Silver/Palladium (Ag/Pd) | - | - | - | 110V | - | - | 7.2mm | - | BSI; CSA; UL | Gull Wing | 125V | - | - | - | - | 10.6mm x 7.2mm x 5.4mm | 100mOhm | 1000000000Ohm | 2A | WATER PROOF | - | 125V | 2A | DPDT | 110V | DPDT (2 Form C) | - | Telecom | 2A | 2A@125VAC | 4ms | 12VDC | Non Latching | 125VAC 110VDC -Max | 11.7mA | 4 ms | 2A@110VDC | 9VDC | - | 140mW | 140mW | 1.2VDC | - | AC/DC | MOMENTARY | 2V | DC | - | - | - | 750 Vrms | Random | 1500 Vrms | - | 37.5VA@125VAC | - | 60W@110VDC | - | 5.4mm | 10.6mm | 7.2mm | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() TQ2SA-48V-Z Panasonic Electric Works | 561 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | - | 8 | 2g | 7.68kOhm | Silver Nickel (AgNi), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tape & Reel (TR) | 2000 | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | LOW PROFILE | - | - | - | - | TAPE AND REEL | - | - | CSA; UL | Gull Wing | - | - | - | - | - | 14mm x 9mm x 5.6mm | - | - | 2A | - | - | 125V | 2A | DPDT | 220V | DPDT (2 Form C) | - | Telecom | 2A | 2A@125VAC | 4ms | 48VDC | Non Latching | 125VAC 220VDC -Max | 6.3mA | 4 ms | 2A@220VDC | 36VDC | - | 300mW | 300mW | 4.8VDC | - | AC/DC | MOMENTARY | 48V | DC | - | 0.8 dB | - | - | - | - | - | - | - | - | - | 4.9mm | 14mm | 9mm | - | - | - | RoHS Compliant | Lead Free | - |