- Coil Current
- Coil Power
- Coil Type
- Coil Voltage
- Coil Voltage (DC)
- CoilResistance
- Contact Form
- Contact Materials
- ECCN Code
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mount
Attribute column
Manufacturer
Panasonic Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Terminals | Product Weight (g) | Coil Current (mA) | Coil Resistance (Ohm) | CoilResistance | Contact Materials | DC Coil Voltage (V) | ECCN (US) | Electrical Life (Operations) | ElectricalLife | Insulation Resistance (MOhm) | Maximum AC Switching Voltage (V) | Maximum Contact Resistance (mOhm) | Maximum DC Switching Voltage (V) | Maximum Operating Temperature (°C) | Maximum Pick-Up Voltage | Maximum Switching Current (A) | Maximum Switching Power | Mechanical Life (Operations) | Minimum Dropout Voltage | Minimum Operating Temperature (°C) | Mounting | Operate Time (ms) | Package Type | Product Depth (mm) | Relay Construction | Release Time (ms) | Seal | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Pitch | Packing Method | Depth | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Insertion Loss (dB) | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Contact Arrangement | Test Voltage | IP Rating | Product Length (mm) | Height | Length | Width | Body Height | Length - Termination | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TX2-LT-5V Panasonic Electric Works | 25 | - | Datasheet | 18 Weeks | Through Hole | Through Hole | - | 10 | 2g | - | - | - | - | 125Ohm | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | TX | - | yes | Active | 1 (Unlimited) | 10 | PC Pin | EAR99 | - | - | 8536.49.00.50 | - | - | - | - | - | - | BSI; CSA; UL | PC Pin | - | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | 2A | WATER PROOF | - | - | 2A | DPDT | 220V | DPDT (2 Form C) | Telecom | - | - | 4ms | 5VDC | Latching, Dual Coil | 220VDC -Max | 40mA | 4 ms | 2A@220VDC | 3.75VDC | - | 200mW | 200mW | - | - | DC | LATCHED | 5V | DC | 10 | - | Sealed - Fully | - | Random | 2000 Vrms | - | - | 60W@220VDC | - | - | - | - | - | - | - | 8.2mm | 0.0035 inch | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AGN210A4HX Panasonic Electric Works | 17 |
| Datasheet | 30 Weeks | Surface Mount | Surface Mount | - | 8 | 1g | - | - | - | - | 203Ohm | Silver Palladium (AgPd), Gold (Au) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | AGN | e4 | - | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | Silver/Palladium (Ag/Pd) | - | - | - | - | - | BOX; TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | - | - | 10.6mm | 5.7 mm | 10.6mm x 5.7mm x 9mm | 100mOhm | 1000000000Ohm | 1A | - | - | 125V | 1A | DPDT | 110V | DPDT (2 Form C) | Telecom | 1A | 1A@125VAC | 4ms | 4.5VDC | Latching, Single Coil | 125VAC 110VDC -Max | 22.2mA | 4 ms | 1A@110VDC | 3.38VDC | - | 100mW | 100mW | - | - | AC/DC | LATCHED | 4.5V | DC | - | - | - | 750 Vrms | Random | 1500 Vrms | 37.5VA@125VAC | - | 30W@110VDC | - | - | - | - | - | - | - | 9mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() DS1E-ML2-DC6V Panasonic Electric Works | 2593 |
| - | 10 Weeks | Through Hole | Through Hole | DIP | 6 | 3g | - | - | - | - | 100Ohm | Silver (Ag), Gold (Au) | - | - | - | 500000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2000 | DS | e4 | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | 220V | - | BOX; TUBE | 9.9mm | - | CSA; UL | PC Pin | 250V | - | - | - | 15mm x 9.9mm x 9.9mm | - | - | - | EPOXY RESIN SEALED | - | 250V | 3A | SPDT | 220V | SPDT (1 Form C) | General Purpose | - | - | 10ms | 6VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 60mA | 5ms | - | 4.2VDC | 2A | 360mW | 360mW | - | - | AC/DC | LATCHED | 6V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | 15mm | - | - | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() TX2SS-L2-9V Panasonic Electric Works | 46 |
| - | 18 Weeks | Surface Mount | Surface Mount | - | 10 | 2g | - | - | - | - | 405Ohm | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | TX | - | yes | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | - | 8536.49.00.50 | - | - | - | - | - | - | BSI; CSA; UL | Gull Wing | - | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | 2A | WATER PROOF | - | - | 2A | DPDT | 220V | DPDT (2 Form C) | Telecom | - | - | 4ms | 9VDC | Latching, Dual Coil | 220VDC -Max | 22.2mA | 4 ms | 2A@220VDC | 6.75VDC | - | 200mW | 200mW | - | - | DC | LATCHED | 9V | DC | - | 0.8 dB | Sealed - Fully | - | Random | 2000 Vrms | - | - | 60W@220VDC | - | - | - | - | - | - | - | 8.2mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() TN2-9V Panasonic Electric Works | 5050 | - | Datasheet | - | Through Hole | Through Hole | DIP | 8 | 1.5g | - | - | - | - | 579Ohm | Silver (Ag), Gold (Au) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2004 | TN | - | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | 5.6mm | - | CSA; UL | PC Pin | 125V | - | - | - | - | - | - | 1A | - | - | 125V | 1A | DPDT | 110V | DPDT (2 Form C) | General Purpose | 1A | 1A@125VAC | 3ms | 9VDC | Non Latching | 125VAC 110VDC -Max | 15.5mA | 3 ms | 1A@110VDC | 6.75VDC | - | 140mW | 140mW | 0.9VDC | - | AC/DC | MOMENTARY | 9V | DC | - | 1.4 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | 14mm | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AGQ200S1HZ Panasonic Electric Works | 1026 |
| Datasheet | 30 Weeks | Surface Mount | Surface Mount | - | 8 | 1g | - | - | - | - | 16Ohm | Silver Palladium (AgPd), Gold (Au) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | AGQ | e4 | - | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | Silver/Palladium (Ag/Pd) | - | - | - | - | - | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | - | - | 10.6mm | 7.2 mm | 10.6mm x 7.2mm x 5.4mm | 100mOhm | 1000000000Ohm | 2A | WATER PROOF | - | 125V | 2A | DPDT | 110V | DPDT (2 Form C) | Telecom | 2A | 2A@125VAC | 4ms | 1.5VDC | Non Latching | 125VAC 110VDC -Max | 93.8mA | 4 ms | 2A@110VDC | 1.13VDC | - | 140mW | 140mW | 0.15VDC | - | AC/DC | MOMENTARY | 1.5V | DC | - | - | - | 750 Vrms | Random | 1500 Vrms | 37.5VA@125VAC | - | 60W@110VDC | - | - | - | - | - | - | - | 5.4mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() TQ2SA24ULCSAJ Panasonic | In Stock | - | - | - | - | - | - | - | - | 10 | 2 | 8.3 | 2.88K | - | Silver/Gold Clad | 24 | EAR99 | 100000 | - | 1000 | 125 | 75 | 220 | 85 | 18VDC | 2 | 30W|62.5VA | 100000000 | 2.4VDC | -40 | Surface Mount | 4 | DIP | 11.5 | Non-Latching | 4 | Sealed | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Form C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | IP67 | 14 | - | - | - | - | - | 5.6 | - | - | RoHS Compliant | - | - | ||
![]() AGQ200A12 Panasonic Electric Works | 100 |
| Datasheet | 30 Weeks | PCB, Surface Mount | Surface Mount | - | 8 | 1g | - | - | - | - | 1.03kOhm | Silver Palladium (AgPd), Gold (Au) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | AGQ | e4 | - | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | Silver/Palladium (Ag/Pd) | - | - | 30W | 110V | 2.2mm | - | 7.2mm | 1A | BSI; CSA; UL | Gull Wing | 125V | CSA, UL | - | - | 10.6mm x 7.2mm x 5.4mm | 100mOhm | 1000000000Ohm | 2A | WATER PROOF | - | 125V | 2A | DPDT | 110V | DPDT (2 Form C) | Telecom | 2A | 2A@125VAC | 4ms | 12VDC | Non Latching | 125VAC 110VDC -Max | 11.7mA | 4 ms | 2A@110VDC | 9VDC | - | 140mW | 140mW | 1.2VDC | - | AC/DC | MOMENTARY | 12V | DC | - | - | - | 750 Vrms | Random | 1500 Vrms | - | 1A | - | - | 1.5kV | - | - | 5.4mm | 10.6mm | 7.2mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | IP67 | ||
![]() AGQ210A03Z Panasonic Electric Works | In Stock |
| Datasheet | 30 Weeks | Surface Mount | Surface Mount | - | 8 | - | - | - | - | - | 90Ohm | Silver Palladium (AgPd), Gold (Au) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | AGQ | e1 | - | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 110V | - | TAPE AND REEL | 8.4mm | - | BSI; CSA; UL | Gull Wing | 125V | - | - | - | 10.6mm x 7.2mm x 5.4mm | 100mOhm | 1000000000Ohm | 2A | WATER PROOF | - | 125V | 2A | DPDT | 110V | DPDT (2 Form C) | Telecom | 2A | 2A@125VAC | 4ms | 3VDC | Latching, Single Coil | 125VAC 110VDC -Max | 33.3mA | 4 ms | 2A@110VDC | 2.25VDC | - | 100mW | 100mW | - | - | AC/DC | MOMENTARY | 3V | DC | - | - | - | 750 Vrms | Random | 1500 Vrms | 37.5VA@125VAC | - | 60W@110VDC | - | - | - | - | 5.4mm | 10.6mm | 7.2mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() AGQ210S4H Panasonic Electric Works | 5000 |
| Datasheet | 30 Weeks | PCB, Surface Mount | Surface Mount | - | 8 | 1g | - | - | - | - | 203Ohm | Silver Palladium (AgPd), Gold (Au) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Box | 2000 | AGQ | e4 | - | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | Silver/Palladium (Ag/Pd) | - | - | - | 110V | - | TUBE | 7.2mm | - | BSI; CSA; UL | Gull Wing | 125V | - | - | - | 10.6mm x 7.2mm x 5.4mm | 100mOhm | 1000000000Ohm | 2A | WATER PROOF | - | 125V | 2A | DPDT | 110V | DPDT (2 Form C) | Telecom | 2A | 2A@125VAC | 4ms | 4.5VDC | Latching, Single Coil | 125VAC 110VDC -Max | 22.2mA | 4 ms | 2A@110VDC | 3.38VDC | - | 100mW | 100mW | - | - | AC/DC | MOMENTARY | 4.5V | DC | - | - | - | 750 Vrms | Random | 1500 Vrms | 37.5VA@125VAC | - | 60W@110VDC | - | - | - | - | 5.4mm | 10.6mm | 7.2mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() TQ2SA-L-4.5V-X Panasonic Electric Works | 17 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | - | 8 | - | - | - | - | - | 289Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | - | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | - | - | - | - | 14mm x 9mm x 5.6mm | - | - | 2A | - | - | 125V | 2A | DPDT | 220V | DPDT (2 Form C) | Telecom | 2A | 2A@125VAC | 4ms | 4.5VDC | Latching, Single Coil | 125VAC 220VDC -Max | 15.6mA | 4 ms | 2A@220VDC | 3.38VDC | - | 70mW | 70mW | - | - | AC/DC | LATCHED | 4.5V | DC | - | 0.8 dB | - | - | - | - | - | - | - | - | - | - | - | 4.9mm | 14mm | 9mm | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() TQ2SA-L2-1.5V-Z Panasonic Electric Works | 46 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | - | 10 | - | - | - | - | - | 16Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | LOW PROFILE | 8536.49.00.50 | - | - | - | TAPE AND REEL | - | - | CSA; UL | Gull Wing | - | - | - | - | 14mm x 9mm x 5.6mm | - | - | 2A | - | - | 125V | 2A | DPDT | 220V | DPDT (2 Form C) | Telecom | 2A | 2A@125VAC | 4ms | 1.5VDC | Latching, Dual Coil | 125VAC 220VDC -Max | 93.8mA | 4 ms | 2A@220VDC | 1.13VDC | - | 140mW | 140mW | - | - | AC/DC | LATCHED | 1.5V | DC | - | 0.8 dB | - | - | - | - | - | - | - | - | - | - | - | 4.9mm | 14mm | 9mm | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() TQ2SA-L2-3V-X Panasonic Electric Works | 17 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 10 | - | - | - | - | - | 64.3Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | NOT SPECIFIED | - | 8536.49.00.50 | - | - | - | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | - | - | - | - | 14mm x 9mm x 5.6mm | - | - | 2A | - | - | 125V | 2A | DPDT | 220V | DPDT (2 Form C) | Telecom | 2A | 2A@125VAC | 4ms | 3VDC | Latching, Dual Coil | 125VAC 220VDC -Max | 46.7mA | 4 ms | 2A@220VDC | 2.25VDC | - | 140mW | 140mW | - | - | AC/DC | LATCHED | 3V | DC | - | 0.8 dB | - | - | - | - | - | - | - | - | - | - | - | 4.9mm | 14mm | 9mm | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() TQ2SL-L-24V-X Panasonic Electric Works | 17 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | - | 8 | - | - | - | - | - | 5.76kOhm | Silver Nickel (AgNi), Gold (Au) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | NOT SPECIFIED | - | - | - | - | - | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | - | - | - | - | 14mm x 9mm x 5.6mm | - | - | 2A | - | - | 125V | 2A | DPDT | 220V | DPDT (2 Form C) | Telecom | 2A | 2A@125VAC | 4ms | 24VDC | Latching, Single Coil | 125VAC 220VDC -Max | 4.2mA | 4 ms | 2A@220VDC | 18VDC | - | 100mW | 100mW | - | - | AC/DC | LATCHED | 24V | DC | - | 0.8 dB | - | - | - | - | - | - | - | - | - | - | - | 4.9mm | 14mm | 9mm | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() TQ2H-L-4.5V Panasonic Electric Works | 30 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | - | 8 | - | - | - | - | - | 203Ohm | Silver (Ag), Gold (Au) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | - | TQ | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | BSI; CSA; UL | PC Pin | - | - | 14mm | 9 mm | 14mm x 9mm x 5mm | - | - | 1A | - | - | 125V | 1A | DPDT | 110V | DPDT (2 Form C) | Telecom | 0.5A | .5A@125VAC | 3ms | 4.5VDC | Latching, Single Coil | 125VAC 110VDC -Max | 22.2mA | 3 ms | 1A@30VDC | 3.38VDC | - | 100mW | 100mW | - | - | AC/DC | LATCHED | 4.5V | DC | - | 0.6 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AGQ260S4HX Panasonic Electric Works | In Stock | - | Datasheet | 30 Weeks | Surface Mount | Surface Mount | - | 8 | 1g | - | - | - | - | 203Ohm | Silver Palladium (AgPd), Gold (Au) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2004 | AGQ | - | - | Active | 4 (72 Hours) | 8 | - | EAR99 | - | - | - | - | - | - | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | - | - | 10.6mm | 7.2 mm | 10.6mm x 7.2mm x 5.4mm | 100mOhm | 1000000000Ohm | 2A | WATER PROOF | - | 125V | 2A | DPDT | 110V | DPDT (2 Form C) | Telecom | 2A | 2A@125VAC | 4ms | 4.5VDC | Non Latching | 125VAC 110VDC -Max | 22.2mA | 4 ms | 2A@110VDC | 3.6VDC | - | - | 100mW | 0.45VDC | - | AC/DC | MOMENTARY | 4.5V | DC | - | - | - | 750 Vrms | Random | 1500 Vrms | 37.5VA@125VAC | - | 60W@110VDC | - | - | - | - | - | - | - | 5.4mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() TXD2-L-6V Panasonic Electric Works | 46 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | - | 8 | - | - | - | - | - | 240Ohm | Silver (Ag), Gold (Au) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | TX-D | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | BSI; CSA; EN; UL | PC Pin | - | - | 15mm | 7.4 mm | - | - | - | 2A | WATER PROOF | - | - | 2A | DPDT | 220V | DPDT (2 Form C) | General Purpose | - | - | 4ms | 6VDC | Latching, Single Coil | 220VDC -Max | 25mA | 4 ms | 2A@220VDC | 4.5VDC | - | 150mW | 150mW | - | - | DC | LATCHED | 6V | DC | - | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() TXD2-2M-6V Panasonic Electric Works | 17 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | - | 8 | - | - | - | - | - | 144Ohm | Silver (Ag), Gold (Au) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | TX-D | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | BSI; CSA; EN; UL | PC Pin | - | - | 15mm | 7.4 mm | - | - | - | 1A | WATER PROOF | - | - | 1A | DPDT | 110V | DPDT (2 Form D) | General Purpose | - | - | 4ms | 6VDC | Non Latching | 110VDC -Max | 41.7mA | 4 ms | 1A@110VDC | 4.5VDC | - | 250mW | 250mW | 0.6VDC | - | DC | MOMENTARY | 6V | DC | - | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() TXD2-L-9V Panasonic Electric Works | 30 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | - | 8 | - | - | - | - | - | 540Ohm | Silver (Ag), Gold (Au) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | TX-D | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | BSI; CSA; EN; UL | PC Pin | - | - | 15mm | 7.4 mm | - | - | - | 2A | WATER PROOF | - | - | 2A | DPDT | 220V | DPDT (2 Form C) | General Purpose | - | - | 4ms | 9VDC | Latching, Single Coil | 220VDC -Max | 16.7mA | 4 ms | 2A@220VDC | 6.75VDC | - | 150mW | 150mW | - | - | DC | LATCHED | 9V | DC | - | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() TX2-LT-4.5V-TH Panasonic Electric Works | 56 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | 145Ohm | Silver (Ag), Gold (Au) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | TX-TH | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | 8536.49.00.50 | - | - | - | - | - | - | BSI; CSA; UL | PC Pin | - | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | - | WATER PROOF | 220V | - | - | DPDT | - | DPDT (2 Form C) | General Purpose | - | 7.5A@250VAC | 4ms | 4.5VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 31mA | 4 ms | 7.5A@220VDC | 3.38VDC | 2A | 140mW | 140mW | - | 250V | AC/DC | LATCHED | 4.5V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | - | - | - | - | RoHS Compliant | - | - |