- Coil Current
- Coil Power
- Coil Type
- Coil Voltage
- Coil Voltage (DC)
- CoilResistance
- Contact Form
- Contact Materials
- ECCN Code
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mount
Attribute column
Manufacturer
Panasonic Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | End Contact Material | End Contact Plating | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Operating Supply Voltage | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Insertion Loss (dB) | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Height | Length | Width | Body Height | Length - Termination | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TQ2SS-L2-12V-X Panasonic Electric Works | 46 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | - | - | - | 10 | - | - | - | - | 1.03kOhm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | 8536.49.00.50 | - | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | - | - | - | 14mm x 9mm x 5.6mm | - | - | - | 2A | - | - | 125V | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | Telecom | 2A | 2A@125VAC | 4ms | 12VDC | Latching, Dual Coil | 125VAC 220VDC -Max | 11.7mA | 4 ms | 2A@220VDC | 9VDC | - | 140mW | 140mW | - | - | AC/DC | LATCHED | 12V | DC | - | 0.8 dB | - | - | - | - | - | - | - | - | - | - | - | 4.9mm | 14mm | 9mm | - | - | RoHS Compliant | Lead Free | ||
![]() DS2Y-SL2-DC5V Panasonic Electric Works | 9 | - | Datasheet | - | Through Hole | Through Hole | DIP | - | - | 10 | 4g | - | - | - | 139Ohm | Gold, Silver | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2000 | DS2Y | - | - | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | 70°C | -40°C | - | 8536.49.00.50 | - | BOX | 9.9mm | unknown | CSA; UL | PC Pin | 250V | - | - | 20mm x 9.9mm x 9.3mm | - | - | - | 2A | SEALED TYPE | - | 250V | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | General Purpose | 2A | 2A@250VAC | 4 ms | 5VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 36mA | 3 ms | 2A@220VDC | 3.5VDC | - | - | 180mW | - | - | AC/DC | LATCHED | 5V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mm | - | 9.3mm | - | RoHS Compliant | Lead Free | ||
![]() TXD2SL-L-4.5V Panasonic Electric Works | 17 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | 2g | - | - | - | 135Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | TX-D | - | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | - | BSI; CSA; EN; UL | Gull Wing | - | 15mm | 7.4 mm | - | - | - | - | 2A | WATER PROOF | - | - | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 4.5VDC | Latching, Single Coil | 220VDC -Max | 33.3mA | 4 ms | 2A@220VDC | 3.38VDC | - | 150mW | 150mW | - | - | DC | LATCHED | 4.5V | DC | - | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXD2SL-L-24V Panasonic Electric Works | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | 8 | 2g | - | - | - | 3.39kOhm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | TX-D | - | - | Obsolete | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | - | BSI; CSA; EN; UL | Gull Wing | - | 15mm | 7.4 mm | - | - | - | - | 2A | WATER PROOF | - | - | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 24VDC | Latching, Single Coil | 220VDC -Max | 7.1mA | 4 ms | 2A@220VDC | 18VDC | - | 170mW | 170mW | - | - | DC | LATCHED | 24V | DC | - | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TX2SA-L2-9V-Z Panasonic Electric Works | 1041 |
| - | 18 Weeks | Surface Mount | Surface Mount | - | - | - | 10 | 2g | - | - | - | 405Ohm | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | TX | - | yes | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | - | - | LOW PROFILE | 8536.49.00.50 | - | TAPE AND REEL | 9.4mm | - | BSI; CSA; UL | Gull Wing | - | - | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | - | 2A | WATER PROOF | - | - | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | Telecom | - | - | 4ms | 9VDC | Latching, Dual Coil | 220VDC -Max | 22.2mA | 4 ms | 2A@220VDC | 6.75VDC | - | 200mW | 200mW | - | - | DC | LATCHED | 9V | DC | - | 0.8 dB | Sealed - Fully | - | Random | 2000 Vrms | 60W@220VDC | - | - | - | - | - | - | - | 15mm | - | 8.2mm | - | RoHS Compliant | Lead Free | ||
![]() TXS2-L-24V-1 Panasonic Electric Works | 17 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | - | 8 | 2g | - | - | - | 11.52kOhm | Silver Palladium (AgPd), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | TX-S | - | - | Active | 1 (Unlimited) | 8 | PC Pin | - | - | - | - | - | - | - | - | - | - | BSI; UL | PC Pin | - | 15mm | 7.4 mm | - | - | 100mOhm | 1000000000Ohm | - | - | - | - | - | 1A | DPDT | 110V | - | DPDT (2 Form C) | General Purpose | - | - | 5ms | 24VDC | Latching, Single Coil | 10VDC -Max | 2.1mA | 5 ms | 1A@110VDC | 19.2VDC | 10mA | 50mW | 50mW | - | - | DC | - | 24V | DC | 8 | 0.8 dB | Sealed - Fully | 750 Vrms | Random | - | 30W@110VDC | - | - | - | - | - | - | - | - | - | - | 0.0035 inch | RoHS Compliant | Lead Free | ||
![]() DS2E-M-DC3V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | DIP | - | - | 8 | 4g | - | - | - | 22.5Ohm | Silver (Ag), Gold (Au) | 500000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2004 | DS | e4 | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | BOX; TUBE | 9.9mm | - | CSA; UL | PC Pin | 250V | - | - | 20mm x 9.9mm x 9.9mm | - | - | - | - | EPOXY RESIN SEALED | - | 250V | - | 3A | DPDT | 220V | - | DPDT (2 Form C) | General Purpose | - | - | 10ms | 3VDC | Non Latching | 250VAC 220VDC -Max | 133mA | 5ms | - | 2.1VDC | 2A | 400mW | 400mW | 0.3VDC | - | AC/DC | MOMENTARY | 3V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | 20mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() AHK215Y2 Panasonic | In Stock | - | Datasheet | - | Socket | - | - | - | - | 8 | - | - | - | 220 V | - | Silver, Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | 50 Ω | 60 °C | -50 °C | - | - | 1.2 W | - | - | - | - | - | - | - | - | - | 125 V | - | - | - | - | - | 125 V | - | 10 A | DPDT | - | 10 A | - | - | - | - | - | - | Non-Latching | - | 6.6 mA | - | - | - | - | 1.3 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.4 mm | - | 20.8 mm | - | - | RoHS Compliant | - | ||
![]() AHK22312 Panasonic | In Stock | - | Datasheet | - | Socket | - | - | NO | SOCKET MOUNT | 8 | - | - | - | - | 160 Ω | Silver, Tin | 500000 Cycle(s) | PANASONIC CORP | Panasonic Electronic Components | AHK22312 | AHK | 60 °C | -50 °C | CADMIUM FREE AND ROHS COMPLIANT | Obsolete | 5.84 | Yes | - | - | - | - | - | - | - | - | - | Quick Connect | EAR99 | - | 60 °C | -50 °C | WITH DIODE AND LED INDICATION | 8536.49.00.50 | 900 mW | BOX | - | compliant | TUV; UL | - | - | 27.2 mm | 20.8 mm | 27.2mm x 20.8mm x 35.4mm | 125 V | - | - | 10 A | - | 125 V | 125 V | SNAP-ON | 10 A | DPDT | - | 10 A | - | POWER/SIGNAL RELAY | 10 A | - | 25 ms | - | Non-Latching | - | 75 mA | 25 ms | - | - | - | 900 mW | 900 mW | - | 250 V | AC/DC | MOMENTARY | 12 V | DC | - | - | - | - | - | - | - | DPDT | 12 V | 0.075 A | - | 9.6 V | 1.2 V | 35.4 mm | - | 20.8 mm | 35.4 mm | - | RoHS Compliant | - | ||
![]() AHK115X0 Panasonic | In Stock | - | Datasheet | - | Socket | - | 100 | - | - | 5 | - | - | - | 100 V | - | Silver, Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | 50 Ω | 60 °C | -50 °C | - | - | 1.2 W | - | - | - | - | - | - | - | - | - | 125 V | - | - | - | - | - | 125 V | - | 15 A | SPDT | - | 15 A | - | - | - | - | - | - | Non-Latching | - | 13.2 mA | - | - | - | - | 1.3 W | - | - | - | - | - | 100 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.4 mm | - | 20.8 mm | - | - | RoHS Compliant | - | ||
![]() AHK12248 Panasonic | In Stock | - | Datasheet | - | Socket | - | - | NO | SOCKET MOUNT | 5 | - | - | - | - | 2.6 kΩ | Silver, Tin | 200000 Cycle(s) | PANASONIC CORP | Panasonic Electronic Components | AHK12248 | AHK | 70 °C | -50 °C | CADMIUM FREE AND ROHS COMPLIANT | Obsolete | 5.84 | Yes | - | - | - | - | - | - | - | - | - | Quick Connect | EAR99 | - | 70 °C | -50 °C | WITH DIODE | 8536.49.00.75 | 900 mW | BOX | - | compliant | TUV; UL | - | - | 27.2 mm | 20.8 mm | 27.2mm x 20.8mm x 35.4mm | 125 V | - | - | 15 A | - | 125 V | 125 V | SNAP-ON | 15 A | SPDT | - | 15 A | - | POWER/SIGNAL RELAY | 15 A | - | 25 ms | - | Non-Latching | - | 18.5 mA | 25 ms | - | - | - | 900 mW | 900 mW | - | 250 V | AC/DC | MOMENTARY | 48 V | DC | - | - | - | - | - | - | - | SPDT | 48 V | 0.019 A | - | 38.4 V | 4.8 V | 35.4 mm | - | 20.8 mm | 35.4 mm | - | RoHS Compliant | - | ||
![]() AHK12324 Panasonic | In Stock | - | Datasheet | - | Socket | - | - | NO | SOCKET MOUNT | 5 | - | - | - | - | 650 Ω | Silver, Tin | 200000 Cycle(s) | PANASONIC CORP | Panasonic Electronic Components | AHK12324 | AHK | 60 °C | -50 °C | CADMIUM FREE AND ROHS COMPLIANT | Obsolete | 5.84 | Yes | - | - | - | - | - | - | - | - | - | Quick Connect | EAR99 | - | 60 °C | -50 °C | WITH DIODE AND LED INDICATION | 8536.49.00.75 | 900 mW | BOX | - | compliant | TUV; UL | - | - | 27.2 mm | 20.8 mm | 27.2mm x 20.8mm x 35.4mm | 125 V | - | - | 15 A | - | 125 V | 125 V | SNAP-ON | 15 A | SPDT | - | 15 A | - | POWER/SIGNAL RELAY | 15 A | - | 25 ms | - | Non-Latching | - | 37 mA | 25 ms | - | - | - | 900 mW | 900 mW | - | 250 V | AC/DC | MOMENTARY | 24 V | DC | - | - | - | - | - | - | - | SPDT | 24 V | 0.037 A | - | 19.2 V | 2.4 V | 35.4 mm | - | 20.8 mm | 35.4 mm | - | RoHS Compliant | - | ||
![]() AHK22048 Panasonic | In Stock | - | Datasheet | - | Socket | - | - | NO | SOCKET MOUNT | 8 | - | - | - | - | 2.6 kΩ | Silver, Tin | 500000 Cycle(s) | PANASONIC CORP | Panasonic Electronic Components | AHK22048 | AHK | 70 °C | -50 °C | CADMIUM FREE AND ROHS COMPLIANT | Obsolete | 5.84 | Yes | - | - | - | - | - | - | - | - | - | Quick Connect | EAR99 | - | 70 °C | -50 °C | - | 8536.49.00.50 | 900 mW | BOX | - | compliant | TUV; UL | - | - | 27.2 mm | 20.8 mm | 27.2mm x 20.8mm x 35.4mm | 125 V | - | - | 10 A | - | 125 V | 125 V | SNAP-ON | 10 A | DPDT | - | 10 A | - | POWER/SIGNAL RELAY | 10 A | - | 25 ms | - | Non-Latching | - | 18.5 mA | 25 ms | - | - | - | 900 mW | 900 mW | - | 250 V | AC/DC | MOMENTARY | 48 V | DC | - | - | - | - | - | - | - | DPDT | 48 V | 0.019 A | - | 38.4 V | 4.8 V | 35.4 mm | - | 20.8 mm | 35.4 mm | - | RoHS Compliant | - | ||
![]() AHK22248 Panasonic | In Stock | - | Datasheet | - | Socket | - | - | NO | SOCKET MOUNT | 8 | - | - | - | - | 2.6 kΩ | Silver, Tin | 500000 Cycle(s) | PANASONIC CORP | Panasonic Electronic Components | AHK22248 | AHK | 70 °C | -50 °C | CADMIUM FREE AND ROHS COMPLIANT | Obsolete | 5.84 | Yes | - | - | - | - | - | - | - | - | - | Quick Connect | EAR99 | - | 70 °C | -50 °C | WITH DIODE | 8536.49.00.50 | 900 mW | BOX | - | compliant | TUV; UL | - | - | 27.2 mm | 20.8 mm | 27.2mm x 20.8mm x 35.4mm | 125 V | - | - | 10 A | - | 125 V | 125 V | SNAP-ON | 10 A | DPDT | - | 10 A | - | POWER/SIGNAL RELAY | 10 A | - | 25 ms | - | Non-Latching | - | 18.5 mA | 25 ms | - | - | - | 900 mW | 900 mW | - | 250 V | AC/DC | MOMENTARY | 48 V | DC | - | - | - | - | - | - | - | DPDT | 48 V | 0.019 A | - | 38.4 V | 4.8 V | 35.4 mm | - | 20.8 mm | 35.4 mm | - | RoHS Compliant | - | ||
![]() TX2SA-5V-TH Panasonic Electric Works | 17 |
| Datasheet | 12 Weeks | - | Surface Mount | - | NO | - | - | - | - | - | - | 178Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | TX-TH | - | yes | Active | 4 (72 Hours) | - | Solder | EAR99 | - | - | - | LOW PROFILE | 8536.49.00.50 | - | - | - | - | BSI; CSA; UL | Gull Wing | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | - | - | WATER PROOF | 220V | - | - | - | DPDT | - | - | DPDT (2 Form C) | General Purpose | - | 7.5A@250VAC | 4ms | 5VDC | Non Latching | 250VAC 220VDC -Max | 28.1mA | 4 ms | 7.5A@220VDC | 3.75VDC | 2A | 140mW | - | 0.5VDC | 250V | AC/DC | MOMENTARY | 5V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | - | RoHS Compliant | - | ||
![]() AHK114Y0 Panasonic | In Stock | - | Datasheet | - | Socket | - | 200 | - | - | 5 | - | - | - | 200 V | - | Silver, Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | 50 Ω | 70 °C | -50 °C | - | - | 1.2 W | - | - | - | - | - | - | - | - | - | 125 V | - | - | - | - | - | 125 V | - | 15 A | SPDT | - | 15 A | - | - | - | - | - | - | Non-Latching | - | 6.6 mA | - | - | - | - | 1.3 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.4 mm | - | 20.8 mm | - | - | RoHS Compliant | - | ||
![]() AHK12124 Panasonic | In Stock | - | Datasheet | - | Socket | - | - | NO | SOCKET MOUNT | 5 | 35 g | - | - | - | 650 Ω | Silver, Tin | 200000 Cycle(s) | PANASONIC CORP | Panasonic Electronic Components | AHK12124 | AHK | 60 °C | -50 °C | CADMIUM FREE AND ROHS COMPLIANT | Obsolete | 5.83 | Yes | - | - | - | - | - | - | - | - | - | Quick Connect | EAR99 | 50 Ω | 60 °C | -50 °C | WITH LED INDICATION | 8536.49.00.75 | 900 mW | BOX | - | compliant | TUV; UL | - | - | 27.2 mm | 20.8 mm | 27.2mm x 20.8mm x 35.4mm | 125 V | - | - | 15 A | - | 125 V | 125 V | SNAP-ON | 15 A | SPDT | - | 15 A | - | POWER/SIGNAL RELAY | 15 A | - | 25 ms | - | Non-Latching | - | 37 mA | 25 ms | - | - | - | 900 mW | 900 mW | - | 250 V | AC/DC | MOMENTARY | 24 V | DC | - | - | - | - | - | - | - | SPDT | 24 V | 0.037 A | - | 19.2 V | 2.4 V | 35.4 mm | - | 20.8 mm | 35.4 mm | - | RoHS Compliant | - | ||
![]() AHK210Y0 Panasonic | In Stock | - | Datasheet | - | Socket | - | 200 | - | - | 8 | - | - | - | 200 V | - | Silver, Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | 50 Ω | 70 °C | -50 °C | - | - | 1.2 W | - | - | - | - | - | - | - | - | - | 125 V | - | - | - | - | - | 125 V | - | 10 A | DPDT | - | 10 A | - | - | - | - | - | - | Non-Latching | - | 6.6 mA | - | - | - | - | 1.3 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.4 mm | - | 20.8 mm | - | - | RoHS Compliant | - | ||
![]() TX2SA-L-12V Panasonic Electric Works | 30 |
| - | 18 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | 2g | - | - | - | 1.44kOhm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | TX | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | LOW PROFILE | - | - | - | - | - | BSI; CSA; UL | Gull Wing | - | 15mm | 7.4 mm | - | - | 100mOhm | 1000000000Ohm | 2A | WATER PROOF | - | - | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | Telecom | - | - | 4ms | 12VDC | Latching, Single Coil | 220VDC -Max | 8.3mA | 4 ms | 2A@220VDC | 9VDC | - | 100mW | 100mW | - | - | DC | LATCHED | 12V | DC | - | 0.8 dB | Sealed - Fully | 1000 Vrms | Random | 2000 Vrms | 60W@220VDC | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SA-LT-6V-1-Z Panasonic Electric Works | 17 |
| - | 18 Weeks | Surface Mount | - | - | - | - | 10 | 2g | Silver Palladium | GOLD | - | 514Ohm | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | 2004 | - | - | - | Active | 4 (72 Hours) | 10 | - | - | - | 70°C | -40°C | - | - | - | - | - | - | BSI; UL | - | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.4mm | - | - | - | 1A | - | - | - | SOLDER | 1A | DPDT | 110V | - | - | - | - | - | 5 ms | 6V | - | - | 11.7mA | 5 ms | - | - | - | - | - | - | - | DC | - | 6V | DC | - | - | - | 750 Vrms | Random | 1800 Vrms | - | - | - | - | 2 FORM C | - | - | - | - | - | 8.4mm | - | RoHS Compliant | - |